- Contact Materials
- Mounting Type
- Series
- Number of Rows
- Connector Type
- Part Status
- Voltage, Rating
- Automotive
- ECCN (US)
- PPAP
- Color
- Number of Positions
Attribute column
Manufacturer
ASSMANN WSW Components D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Dielectric Material | Housing Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rated | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Connector Style | PCB Contact Row Spacing | Contact Pattern | Mating Contact Row Spacing | Shell Size, Connector Layout | Insulator Color | Contact Design | Backset Spacing | Features | Terminal Length | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Length - Termination | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADS09A-KG-TASB5 Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Steel, Tin Plated | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | Tray | 2008 | e4 | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | 105°C | -55°C | - | 2 | - | - | - | - | - | - | - | - | Signal | - | - | - | 9 | - | - | 3A | TIN | UL | Gold | COMMERCIAL | 2 | STAGGERED | - | - | - | - | 5A | - | - | - | 1000000000Ohm | Mating Side, Female Screwlock (4-40) | - | RECEPTACLE | - | 500VDC V | D-Sub | - | - | - | 1 DE E | BLACK | - | 0.590 (14.99mm) | Board Lock, Grounding Indents | - | - | - | - | - | - | 0.145 inch | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() A-DF09-A/KG-F-R ASSMANN WSW Components | In Stock | - | - | - | - | - | BOARD | 9 | STEEL | - | Plastic | LOCKING | - | - | 1.213 inch | AU | COPPER ALLOY | ASSMANN ELECTRONICS INC | - | ASSMANN WSW components GmbH | A-DF09-A/KG-F-R | A | RIGHT ANGLE | 2 | 85 °C | -20 °C | Obsolete | 5.65 | Non-Compliant | Yes | - | - | - | - | - | - | - | - | - | - | 9 | - | - | - | 2 | Female | - | - | D Type Connectors | - | - | - | - | - | - | - | - | 9 | 2.7686 mm | compliant | - | - | UL | - | COMMERCIAL | 2 | STAGGERED | 0.494 inch | FEMALE | - | 0.492 inch | 3 A | RND PIN-SKT | 20 mΩ | - | 1000000000 Ω | - | 0.109 inch | - | SOLDER | 1400VAC V | - | 2.8448 mm | STAGGERED | 0.112 inch | - | BLACK | - | - | - | 0.126 inch | 12.3 mm | 30.8 mm | 18.4 mm | - | FLASH inch | - | - | - | UL94 V-0 | Lead Free | ||
![]() A-DFF 09LPIII/Z Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | LOCKING | Steel | MOUNTING FLANGE | - | - | Copper Alloy | - | POLYCARBONATE | - | - | - | - | - | - | - | - | - | - | - | 250V | -55°C~105°C | Tray | 2006 | - | Active | 1 (Unlimited) | IDC, Ribbon Cable | - | Receptacle, Female Sockets | 9 | - | - | - | 2 | - | LOW PROFILE | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 3A | 9 | - | - | - | TIN | UL,VDE | Gold | COMMERCIAL | - | - | - | - | NO | 0.463 inch | - | - | - | 26-28 AWG | 1000000000Ohm | Housing/Shell (Unthreaded) | - | PLUG | - | 1000VAC V | D-Sub | - | - | - | 1 DE E | - | PREASSEM CONN | - | Feed Through, Strain Relief | - | - | - | - | Flash | - | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() A-HDS 26 A-KG/T Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Panel Mount, Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Steel, Tin Plated | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | -55°C~105°C | Tray | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 26 | - | - | Black | 3 | - | - | - | - | - | - | - | - | Signal | - | - | 3A | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | D-Sub, High Density | - | - | - | 2 DA A High Density | - | - | 0.350 (8.89mm) | Board Lock, Grounding Indents | - | - | - | - | Flash | - | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() A-DS50LL-TAXM-B-R Assmann WSW Components | In Stock | - | - | - | - | Free Hanging | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Tin Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2008 | - | Obsolete | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 50 | - | - | - | 3 | - | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | D-Sub | - | - | - | 5 DD D | - | - | - | Grounding Indents | - | - | - | - | Flash | - | - | - | RoHS Compliant | - | - | ||
![]() A-DS09LL-TAXL-B-R Assmann WSW Components | In Stock | - | - | - | - | Free Hanging | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Tin Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2008 | - | Obsolete | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 9 | - | - | - | 2 | - | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | D-Sub | - | - | - | 1 DE E | - | - | - | Grounding Indents | - | - | - | - | Flash | - | - | - | RoHS Compliant | - | - | ||
![]() A-DF15LL-TAXL-B-R Assmann WSW Components | In Stock | - | - | - | - | Free Hanging | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Tin Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2008 | - | Obsolete | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 15 | - | - | - | 2 | - | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | D-Sub | - | - | - | 2 DA A | - | - | - | - | - | - | - | - | Flash | - | - | - | RoHS Compliant | - | - | ||
![]() A-DF50LL-TAXM-B-R Assmann WSW Components | In Stock | - | - | - | - | Free Hanging | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Tin Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2008 | - | Obsolete | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 50 | - | - | - | 3 | - | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | D-Sub | - | - | - | 5 DD D | - | - | - | - | - | - | - | - | Flash | - | - | - | RoHS Compliant | - | - | ||
![]() A-HDF78PP-TAXL-B-R Assmann WSW Components | In Stock | - | - | - | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Steel, Tin Plated | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tray | 2008 | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 78 | - | - | Black | 4 | - | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | D-Sub, High Density | - | - | - | 5 DD D High Density | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | RoHS Compliant | - | - | ||
![]() A-DS15LL-TAXM-B-R Assmann WSW Components | In Stock | - | - | - | - | Free Hanging | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Tin Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2008 | - | Obsolete | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 15 | - | - | - | 2 | - | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | D-Sub | - | - | - | 2 DA A | - | - | - | Grounding Indents | - | - | - | - | Flash | - | - | - | RoHS Compliant | - | - | ||
![]() A-DF50PP-TAXL-B-R Assmann WSW Components | In Stock | - | - | - | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Tin Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2008 | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 50 | - | - | - | 3 | - | - | - | - | - | - | - | - | Signal | - | - | 5A | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Board Side (4-40) | - | - | - | - | D-Sub | - | - | - | 5 DD D | - | - | - | - | - | - | - | - | Flash | - | - | - | RoHS Compliant | - | - | ||
![]() A-DF09PP-TAXL-B-R Assmann WSW Components | In Stock | - | - | - | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Tin Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2008 | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 9 | - | - | - | 2 | - | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Board Side (4-40) | - | - | - | - | D-Sub | - | - | - | 1 DE E | - | - | - | - | - | - | - | - | Flash | - | - | - | RoHS Compliant | - | - | ||
![]() A-DF15-LL-F-R Assmann WSW Components | In Stock | - | - | 20 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tray | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 15 | - | - | - | 2 | Female | - | - | - | - | - | - | - | Signal | - | - | 3A | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub | - | - | - | 2 DA A | - | - | - | Filter | - | - | 39.2mm | 12.5mm | - | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() A-DS 09 PP/Z Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Steel, Tin Plated | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | -20°C~105°C | Tray | 2008 | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | - | - | Gray | 2 | - | - | - | - | - | - | - | - | Signal | - | - | 3A | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub | - | - | - | 1 DE E | - | - | - | Grounding Indents | - | - | - | - | Flash | - | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() A-DSF 37LPIII/Z-UNC Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | LOCKING | Steel, Tin Plated | MOUNTING FLANGE | - | - | Copper Alloy | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | - | - | - | - | 250V | -55°C~105°C | Tray | 2008 | - | Active | 1 (Unlimited) | IDC, Ribbon Cable | EAR99 | Plug, Male Pins | 37 | - | - | Black | 2 | - | QUALITY CLASS III, UNC THREAD | 8536.69.40.30 | - | - | - | - | - | Signal | - | - | 3A | 37 | - | - | - | - | UL,VDE | Gold | COMMERCIAL | - | - | - | - | - | - | - | - | - | 26-28 AWG | 1000000000Ohm | Housing/Shell (4-40) | 0.109 inch | RECEPTACLE | - | 1000VAC V | D-Sub | - | - | - | 4 DC C | - | PREASSEM CONN | - | Feed Through, Grounding Indents, Strain Relief | - | - | - | - | Flash | - | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() A-DS 09 A/KG-T2S Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Steel, Tin Plated | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | -55°C~105°C | Tray | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | - | - | Black | 2 | - | - | - | - | - | - | - | - | Signal | - | - | 3A | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | D-Sub | - | - | - | 1 DE E | - | - | 0.319 (8.10mm) | Board Lock, Grounding Indents | - | - | - | - | Flash | - | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() ASUB-277-09TP24 Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | Through Hole, Right Angle | 9 | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Tin Plated | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | -55°C~105°C | Tray | 2014 | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins; Receptacle, Female Sockets | 9, 9 | - | - | Black | 2, 2 | - | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | 3A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | D-Sub - Stacked | - | - | - | 1 DE E ; 1 DE E | - | - | - | Board Lock, Grounding Indents | - | - | - | - | Flash | - | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() A-DS 09 A/KG-T4S Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Steel, Tin Plated | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | -55°C~105°C | Tray | 2014 | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | - | - | Black | 2 | - | - | - | - | - | - | - | - | Signal | - | - | 3A | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | D-Sub | - | - | - | 1 DE E | - | - | 0.319 (8.10mm) | Board Lock, Grounding Indents | - | - | - | - | Flash | - | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() A-DSF 37LPIII/FP Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | -55°C~105°C | Tray | - | - | Active | 1 (Unlimited) | IDC, Ribbon Cable | - | Plug, Male Pins | 37 | - | - | Black | 2 | - | - | - | - | - | - | - | - | Signal | - | - | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26-28 AWG | - | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub | - | - | - | 4 DC C | - | - | - | Feed Through, Strain Relief | - | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() A-DF25-PP-F-R ASSMANN WSW Components | In Stock | - | - | - | Gold | - | - | 25 | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | 2 | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 53 mm | 12.6 mm | - | - | - | - | - | UL94 V-0 | Lead Free |