- Contact Materials
- Mounting Type
- Series
- Number of Rows
- Connector Type
- Part Status
- Voltage, Rating
- Automotive
- ECCN (US)
- PPAP
- Color
- Number of Positions
Attribute column
Manufacturer
ASSMANN WSW Components D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Dielectric Material | Housing Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Ingress Protection | Terminal Pitch | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Empty Shell | Body Depth | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Dielectric Withstanding Voltage | Connector Style | PCB Contact Row Spacing | Mating Contact Row Spacing | Shell Size, Connector Layout | Contact Design | Backset Spacing | Features | Contact Finish Thickness | Length - Termination | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A-DS 37 A/KG-T2S Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Steel, Tin Plated | - | Brass | - | 250V | -55°C~105°C | Tray | - | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 37 | Black | 2 | - | - | - | - | - | - | Signal | - | - | 3A | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | - | - | 4 DC C | - | 0.319 (8.10mm) | Board Lock, Grounding Indents | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() A-DS 25 A/KG-T2S Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Steel, Tin Plated | - | Brass | - | 250V | -55°C~105°C | Tray | 2014 | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 25 | Black | 2 | - | - | - | - | - | - | Signal | - | - | 3A | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | - | - | 3 DB B | - | 0.319 (8.10mm) | Board Lock, Grounding Indents | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() A-DSF 15LPIII/Z Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT), Glass Filled | - | LOCKING | Steel, Tin Plated | MOUNTING FLANGE | Copper Alloy | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 250V | -55°C~105°C | Tray | 2006 | - | - | Active | 1 (Unlimited) | IDC, Ribbon Cable | EAR99 | Plug, Male Pins | 15 | Black | 2 | QUALITY CLASS III, UNC THREAD | 8536.69.40.30 | - | - | - | - | Signal | - | - | 3A | 15 | - | - | - | - | - | UL,VDE | Gold | COMMERCIAL | 1.541 inch | - | - | - | - | - | - | - | - | 26-28 AWG | 1000000000Ohm | Housing/Shell (Unthreaded) | 0.109 inch | RECEPTACLE | 1000VAC V | D-Sub | - | - | 2 DA A | PREASSEM CONN | - | Feed Through, Grounding Indents, Strain Relief | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() A-HDF 15 PP/Z Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | - | HOLE .112-.124 | Steel, Tin Plated | LOCKING | Copper Alloy | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 250V | -20°C~85°C | Tray | 2006 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 15 | Black | 3 | - | - | - | - | - | NO | Signal | NO | GENERAL PURPOSE | 3A | 15 | - | 2.29mm | - | - | ONE | UL,VDE | Gold | COMMERCIAL | - | 3 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | 94V-0 | NO | 0.205 inch | 20mOhm | - | 1000000000Ohm | Housing/Shell (Unthreaded) | 0.095 inch | PLUG | 707VAC V | D-Sub, High Density | 1.98 mm | 0.078 inch | 1 DE E High Density | - | - | - | Flash | 0.169 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() A-HDF 62 PP/Z Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | - | HOLE .112-.124 | Steel, Tin Plated | LOCKING | Copper Alloy | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 250V | -20°C~85°C | Tray | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 62 | Black | 3 | - | - | - | - | - | - | Signal | - | - | 3A | 62 | - | - | - | - | - | UL,VDE | Gold | COMMERCIAL | 2.729 inch | 3 | - | - | 0.494 inch | - | - | 0.161 inch | - | - | 1000000000Ohm | Housing/Shell (Unthreaded) | 0.095 inch | PLUG | 1000VAC V | D-Sub, High Density | - | 0.078 inch | 4 DC C High Density | - | - | - | Flash | 0.169 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() A-HDS 62 A-KG/T Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Panel Mount, Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Steel, Tin Plated | - | Copper Alloy | - | 250V | -55°C~105°C | Tray | 2006 | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 62 | Black | 3 | - | - | - | - | - | - | Signal | - | - | 3A | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub, High Density | - | - | 4 DC C High Density | - | 0.350 (8.89mm) | Board Lock, Grounding Indents | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() A-HDF 26 A-KG/T Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Panel Mount, Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | - | LOCKING | Steel, Tin Plated | - | Copper Alloy | - | 250V | -55°C~105°C | Tray | 2006 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 26 | Black | 3 | ROHS COMPLIANT | - | - | - | - | - | Signal | - | - | 3A | 26 | - | 2.286mm | - | - | - | UL | Gold | COMMERCIAL | 1.541 inch | 3 | STAGGERED | - | 0.494 inch | - | - | 0.64 inch | - | - | 5000000000Ohm | Mating Side, Female Screwlock (4-40) | - | PLUG | 1000VAC V | D-Sub, High Density | 2.54 mm | - | 2 DA A High Density | - | 0.350 (8.89mm) | Board Lock | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() A-HDS 15 PP/Z Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | - | HOLE .112-.124 | Steel, Tin Plated | LOCKING | Copper Alloy | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 250V | -20°C~85°C | Tray | - | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 15 | Black | 3 | - | - | - | - | - | - | Signal | - | - | 3A | 15 | - | - | - | - | - | UL,VDE | Gold | COMMERCIAL | - | 3 | - | - | 0.494 inch | - | - | 0.161 inch | - | - | 1000000000Ohm | Housing/Shell (Unthreaded) | 0.09 inch | RECEPTACLE | 1000VAC V | D-Sub, High Density | - | 0.078 inch | 1 DE E High Density | - | - | Grounding Indents | Flash | 0.169 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() A-DSF 25LPIII/Z Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT), Glass Filled | - | LOCKING | Steel, Tin Plated | MOUNTING FLANGE | Copper Alloy | POLYCARBONATE | 250V | -55°C~105°C | Tray | 2015 | - | - | Active | 1 (Unlimited) | IDC, Ribbon Cable | EAR99 | Plug, Male Pins | 25 | Black | 2 | LOW PROFILE | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 3A | 25 | - | - | - | TIN | - | UL,VDE | Gold | COMMERCIAL | - | - | - | - | - | 94V-0 | NO | 0.463 inch | - | 26-28 AWG | 1000000000Ohm | Housing/Shell (Unthreaded) | 0.109 inch | RECEPTACLE | 1000VAC V | D-Sub | - | - | 3 DB B | PREASSEM CONN | - | Feed Through, Grounding Indents, Strain Relief | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() A-DF25PP-TAXM-B-R Assmann WSW Components | In Stock | - | Datasheet | - | Through Hole | Through Hole | Polybutylene Terephthalate (PBT) | PBT | - | Steel | - | Brass | - | 250V | -55°C~105°C | Tray | 2011 | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 25 | - | 2 | - | - | - | - | - | - | Signal | - | - | 3A | 25 | - | - | - | - | - | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | - | - | - | - | - | 15mOhm | - | 3000000000Ohm | Board Side (4-40) | 0.109 inch | PLUG | 1000VAC V | D-Sub | - | - | 3 DB B | - | - | - | Flash | 0.165 inch | UL94 V-0 | RoHS Compliant | ||
![]() A-DS 37 LL/Z Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Steel | LOCKING | Copper Alloy | POLYAMIDE | 250V | -55°C~105°C | Tray | - | e4 | - | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 37 | White | 2 | QUALITY CLASS III | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 3A | 37 | - | - | - | TIN | - | UL | Gold | COMMERCIAL | - | - | - | - | 0.494 inch | 94V-0 | NO | - | - | - | 1000000000Ohm | Housing/Shell (Unthreaded) | 0.109 inch | - | 1400VAC V | D-Sub | - | - | 4 DC C | - | - | Grounding Indents | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() A-DS 15 A/KG-T2S Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Steel, Tin Plated | - | Brass | - | 250V | -55°C~105°C | Tray | 2014 | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 15 | Black | 2 | - | - | - | - | - | - | Signal | - | - | 3A | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | - | - | 2 DA A | - | 0.319 (8.10mm) | Board Lock, Grounding Indents | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() ADS15A-KG-TAXB5 Assmann WSW Components | In Stock | - | - | 23 Weeks | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Steel, Tin Plated | - | Copper Alloy | - | - | -55°C~105°C | Tray | 2008 | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 15 | Black | 2 | - | - | - | - | - | - | Signal | - | - | 3A | - | - | - | 5A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub | - | - | 2 DA A | - | 0.590 (14.99mm) | Board Lock, Grounding Indents | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() A-DF 09 LL/Z Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Steel | LOCKING | Brass | POLYAMIDE | 250V | -55°C~105°C | Tray | 2012 | e4 | - | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 9 | White | 2 | QUALITY CLASS III | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 3A | 9 | - | - | - | TIN | - | UL | Gold | COMMERCIAL | - | - | - | - | - | - | NO | - | - | - | 1000000000Ohm | Housing/Shell (Unthreaded) | - | - | 1400VAC V | D-Sub | - | - | 1 DE E | - | - | - | Flash | 0.13 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() A-DS 15 LL/Z Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Steel | LOCKING | Copper Alloy | POLYAMIDE | 250V | -55°C~105°C | Tray | 2014 | e4 | - | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 15 | White | 2 | QUALITY CLASS III | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 3A | 15 | - | - | - | TIN | - | UL | Gold | COMMERCIAL | 1.543 inch | - | - | - | 0.494 inch | 94V-0 | NO | - | - | - | 1000000000Ohm | Housing/Shell (Unthreaded) | 0.109 inch | - | 1400VAC V | D-Sub | - | - | 2 DA A | - | - | Grounding Indents | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() A-HDF 44 PP-WP Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Panel Mount, Through Hole | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | Copper Alloy | - | - | - | Tray | - | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 44 | Black | 3 | - | - | - | - | - | - | Signal | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock | - | - | - | D-Sub, High Density | - | - | 3 DB B High Density | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() A-DS 25 PP/Z Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Steel, Tin Plated | - | Brass | - | 250V | -20°C~105°C | Tray | 2001 | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 25 | Gray | 2 | - | - | - | - | - | - | Signal | - | - | 3A | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub | - | - | 3 DB B | - | - | Grounding Indents | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() A-DS 50 PP/Z Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Steel, Tin Plated | - | Brass | - | 250V | -20°C~105°C | Tray | - | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 50 | Gray | 3 | - | - | - | - | - | - | Signal | - | - | 3A | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub | - | - | 5 DD D | - | - | Grounding Indents | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() A-DF 09 LL-WP Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Panel Mount | Polyamide (PA), Nylon, Glass Filled | - | LOCKING | - | - | Copper Alloy | GLASS FILLED NYLON | - | - | Tray | - | - | - | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 9 | Black | 2 | - | - | - | - | - | - | Signal | - | - | - | 9 | IP67 - Dust Tight, Waterproof | - | - | - | - | UL | Gold | COMMERCIAL | 1.551 inch | - | - | - | - | - | - | - | - | 22-26 AWG | - | Mating Side, Female Screwlock | - | - | - | D-Sub | - | - | 1 DE E | PREASSEM CONN | - | - | - | - | - | ROHS3 Compliant | ||
![]() A-DS 25 PP-WP Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Panel Mount, Through Hole | - | - | LOCKING | - | - | - | - | - | - | Tray | 2009 | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 25 | Black | 2 | - | - | - | - | - | - | Signal | - | - | - | 25 | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | COMMERCIAL | - | 2 | STAGGERED | - | - | - | - | 0.309 inch | - | - | - | Mating Side, Female Screwlock | 0.109 inch | - | - | D-Sub | - | - | 3 DB B | - | - | Grounding Indents | - | 0.167 inch | - | ROHS3 Compliant |