- Contact Materials
- Mounting Type
- Series
- Number of Rows
- Connector Type
- Part Status
- Voltage, Rating
- Automotive
- ECCN (US)
- PPAP
- Color
- Number of Positions
Attribute column
Manufacturer
ASSMANN WSW Components D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Dielectric Material | Housing Material | Shell Material, Finish | Mounting Option 2 | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Terminal Pitch | Current Rating | Shell Finish | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Dielectric Withstanding Voltage | Connector Style | PCB Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Length | Width | Contact Finish Thickness | Length - Termination | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A-HDF44LL-TAXL-B-R Assmann WSW Components | In Stock | - | - | - | Free Hanging | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | - | - | - | -55°C~125°C | Tray | 2008 | - | Obsolete | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 44 | - | 3 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub, High Density | - | - | 3 DB B High Density | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ADF-F09A-GTAXB9-R Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Tin Plated | - | Phosphor Bronze | - | -55°C~125°C | Tray | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 9, 9 | Black | 2, 2 | - | - | - | - | - | - | - | Signal | - | - | 5A | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub - Stacked | - | Stamped | 1 DE E ; 1 DE E | 0.318 (8.08mm) | Board Lock | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() A-DD 37 B-3 Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole, Right Angle | Polybutylene Terephthalate (PBT) | - | Steel, Tin Plated | THREADED | Copper Alloy | 250V | -55°C~105°C | Tray | - | e3 | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins; Receptacle, Female Sockets | 37, 37 | Black | 2, 2 | - | OTHER STACKING CONNECTOR: 37 CONTACTS, 4/C SHELL SIZE | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 3A | 37 | 2.7686mm | - | TIN | UL,VDE | Gold | COMMERCIAL | 2.732 inch | 2+2 | STAGGERED | 1.242 inch | FEMALE AND MALE | 94V-0 | NO | 3000000000Ohm | Housing/Shell (4-40) | 0.109 inch | PLUG/RECEPTACLE | 1000VAC V | D-Sub - Stacked | 3.9116 mm | - | 4 DC C ; 4 DC C | - | Board Lock, Grounding Indents | - | - | Flash | 0.11 inch | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() A-DF25-LL-F-R Assmann WSW Components | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | Polybutylene Terephthalate (PBT) | PBT | Steel | - | Brass | - | -55°C~105°C | Tray | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 25 | - | 2 | Female | - | - | - | - | - | - | Signal | - | - | 3A | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub | - | - | 3 DB B | - | Filter | 53.1mm | 12.5mm | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() A-DF37LL-TAXM-B-R Assmann WSW Components | In Stock | - | - | - | Free Hanging | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | - | - | - | - | Tray | 2008 | - | Obsolete | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 37 | - | 2 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub | - | - | 4 DC C | - | - | - | - | Flash | - | - | RoHS Compliant | - | - | ||
![]() A-DS09PP-TAXL-B-R Assmann WSW Components | In Stock | - | - | - | Through Hole | Through Hole | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | - | - | - | - | Tray | 2008 | - | Obsolete | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | - | 2 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | Board Side (4-40) | - | - | - | D-Sub | - | - | 1 DE E | - | - | - | - | Flash | - | - | RoHS Compliant | - | - | ||
![]() A-DS37LL-TAXL-B-R Assmann WSW Components | In Stock | - | - | - | Free Hanging | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | - | - | - | - | Tray | 2008 | - | Obsolete | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 37 | - | 2 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub | - | - | 4 DC C | - | Grounding Indents | - | - | Flash | - | - | RoHS Compliant | - | - | ||
![]() A-HDS78PP-TAXL-B-R Assmann WSW Components | In Stock | - | - | - | Through Hole | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | PBT | Steel, Tin Plated | - | Brass | - | -55°C~125°C | Tray | - | - | Obsolete | 1 (Unlimited) | Solder | - | Plug, Male Pins | 78 | Black | 4 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub, High Density | - | - | 5 DD D High Density | - | Grounding Indents | - | - | - | - | UL94 V-0 | RoHS Compliant | - | - | ||
![]() A-HDS62LL-TAXL-B-R Assmann WSW Components | In Stock | - | - | - | Free Hanging | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | - | - | - | -55°C~125°C | Tray | - | - | Obsolete | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 62 | - | 3 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub, High Density | - | - | 4 DC C High Density | - | Grounding Indents | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A-DF15PP-TAXL-B-R Assmann WSW Components | In Stock | - | - | - | Through Hole | Through Hole | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | - | - | - | - | Tray | 2008 | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 15 | - | 2 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | Board Side (4-40) | - | - | - | D-Sub | - | - | 2 DA A | - | - | - | - | Flash | - | - | RoHS Compliant | - | - | ||
![]() A-DF25LL-TAXL-B-R Assmann WSW Components | In Stock | - | - | - | Free Hanging | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | - | - | - | - | Tray | 2008 | - | Obsolete | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 25 | - | 2 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub | - | - | 3 DB B | - | - | - | - | Flash | - | - | RoHS Compliant | - | - | ||
![]() A-DS50PP-TAXL-B-R Assmann WSW Components | In Stock | - | - | - | Through Hole | Through Hole | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | - | - | - | - | Tray | 2008 | - | Obsolete | 1 (Unlimited) | Solder | - | Plug, Male Pins | 50 | - | 3 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | Board Side (4-40) | - | - | - | D-Sub | - | - | 5 DD D | - | - | - | - | Flash | - | - | RoHS Compliant | - | - | ||
![]() A-DS25LL-TAXL-B-R Assmann WSW Components | In Stock | - | - | - | Free Hanging | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | - | - | - | - | Tray | 2008 | - | Obsolete | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 25 | - | 2 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub | - | - | 3 DB B | - | Grounding Indents | - | - | Flash | - | - | RoHS Compliant | - | - | ||
![]() A-DD 25 B-3 Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole, Right Angle | Polybutylene Terephthalate (PBT) | - | Steel, Tin Plated | THREADED | Copper Alloy | 250V | -55°C~105°C | Tray | - | e3 | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins; Receptacle, Female Sockets | 25, 25 | Black | 2, 2 | - | OTHER STACKING CONNECTOR: 25 CONTACTS, 3/B SHELL SIZE | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 3A | 25 | 2.7686mm | - | TIN | UL,VDE | Gold | COMMERCIAL | 2.091 inch | 2+2 | STAGGERED | 1.242 inch | FEMALE AND MALE | 94V-0 | NO | 3000000000Ohm | Housing/Shell (4-40) | 0.109 inch | PLUG/RECEPTACLE | 1000VAC V | D-Sub - Stacked | 3.9116 mm | - | 3 DB B ; 3 DB B | - | Board Lock, Grounding Indents | - | - | Flash | 0.11 inch | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() A-DD 25 B-2 Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole, Right Angle | Polybutylene Terephthalate (PBT) | - | Steel, Tin Plated | THREADED | Copper Alloy | 250V | -55°C~105°C | Tray | - | e3 | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins; Receptacle, Female Sockets | 25, 25 | Black | 2, 2 | - | OTHER STACKING CONNECTOR: 25 CONTACTS, 3/B SHELL SIZE | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 3A | 25 | 2.7686mm | - | TIN | UL,VDE | Gold | COMMERCIAL | 2.091 inch | 2+2 | STAGGERED | 1.242 inch | MALE AND FEMALE | 94V-0 | NO | 3000000000Ohm | Housing/Shell (4-40) | 0.109 inch | PLUG/RECEPTACLE | 1000VAC V | D-Sub - Stacked | 3.9116 mm | - | 3 DB B ; 3 DB B | - | Board Lock, Grounding Indents | - | - | Flash | 0.11 inch | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() A-DD 25 B-4 Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole, Right Angle | Polybutylene Terephthalate (PBT) | - | Steel, Tin Plated | THREADED | Copper Alloy | 250V | -55°C~105°C | Tray | - | e3 | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 25, 25 | Black | 2, 2 | - | OTHER STACKING CONNECTOR: 25 CONTACTS, 3/B SHELL SIZE | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 3A | 25 | 2.7686mm | - | TIN | UL,VDE | Gold | COMMERCIAL | 2.091 inch | 2+2 | STAGGERED | 1.242 inch | FEMALE AND FEMALE | 94V-0 | NO | 3000000000Ohm | Housing/Shell (4-40) | 0.109 inch | PLUG | 1000VAC V | D-Sub - Stacked | 3.9116 mm | - | 3 DB B ; 3 DB B | - | Board Lock | - | - | Flash | 0.11 inch | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() A-DF50LL-TAXL-B-R Assmann WSW Components | In Stock | - | - | - | Free Hanging | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | - | - | - | - | Tray | 2008 | - | Obsolete | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 50 | - | 3 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub | - | - | 5 DD D | - | - | - | - | Flash | - | - | RoHS Compliant | - | - | ||
![]() A-DF15LL-TAXM-B-R Assmann WSW Components | In Stock | - | - | - | Free Hanging | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | - | - | - | - | Tray | 2008 | - | Obsolete | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 15 | - | 2 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub | - | - | 2 DA A | - | - | - | - | Flash | - | - | RoHS Compliant | - | - | ||
![]() A-DS25PP-TAXL-B-R Assmann WSW Components | In Stock | - | - | - | Through Hole | Through Hole | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | - | - | - | - | Tray | 2008 | - | Obsolete | 1 (Unlimited) | Solder | - | Plug, Male Pins | 25 | - | 2 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | Board Side (4-40) | - | - | - | D-Sub | - | - | 3 DB B | - | - | - | - | Flash | - | - | RoHS Compliant | - | - | ||
![]() A-DS25LL-TAXM-B-R Assmann WSW Components | In Stock | - | - | - | Free Hanging | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | - | - | - | - | Tray | 2008 | - | Obsolete | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 25 | - | 2 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub | - | - | 3 DB B | - | Grounding Indents | - | - | Flash | - | - | RoHS Compliant | - | - |