- Contact Materials
- Mounting Type
- Series
- Number of Rows
- Connector Type
- Part Status
- Voltage, Rating
- Automotive
- ECCN (US)
- PPAP
- Color
- Number of Positions
Attribute column
Manufacturer
ASSMANN WSW Components D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Dielectric Material | Housing Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Terminal Pitch | Current Rating | Shell Finish | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Dielectric Withstanding Voltage | Connector Style | PCB Contact Row Spacing | Shell Size, Connector Layout | Insulator Color | Contact Design | Backset Spacing | Features | Length | Width | Contact Finish Thickness | Length - Termination | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A-DF09-LL-F-R Assmann WSW Components | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | Polybutylene Terephthalate (PBT) | PBT | - | Steel | - | Brass | - | - | -55°C~105°C | Tray | 2011 | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 9 | - | 2 | Female | - | - | - | - | - | - | Signal | - | - | 3A | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub | - | 1 DE E | - | - | - | Filter | 30.8mm | 12.5mm | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() A-DF25LL-TAXM-B-R Assmann WSW Components | In Stock | - | - | - | Free Hanging | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Tin Plated | - | - | - | - | - | Tray | 2008 | - | Obsolete | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 25 | - | 2 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub | - | 3 DB B | - | - | - | - | - | - | Flash | - | - | RoHS Compliant | - | - | ||
![]() A-HDS44LL-TAXL-B-R Assmann WSW Components | In Stock | - | - | - | Free Hanging | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Tin Plated | - | COPPER ALLOY | - | - | -55°C~125°C | Tray | - | - | Obsolete | 1 (Unlimited) | Solder Cup | EAR99 | Plug, Male Pins | 44 | - | 3 | - | - | - | - | - | - | - | Signal | - | - | - | 44 | - | 5A | - | UL | Gold | COMMERCIAL | 2.091 inch | - | - | 0.492 inch | - | - | - | - | 3A | 15mOhm | - | - | Housing/Shell (4-40) | 0.05 inch | RECEPTACLE | 1000VAC V | D-Sub, High Density | - | 3 DB B High Density | BLACK | - | - | Grounding Indents | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A-DS37PP-TAXL-B-R Assmann WSW Components | In Stock | - | - | - | Through Hole | Through Hole | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Tin Plated | - | - | - | - | - | Tray | 2008 | - | Obsolete | 1 (Unlimited) | Solder | - | Plug, Male Pins | 37 | - | 2 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Side (4-40) | - | - | - | D-Sub | - | 4 DC C | - | - | - | - | - | - | Flash | - | - | RoHS Compliant | - | - | ||
![]() A-DD 15 B-2 Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole, Right Angle | Polybutylene Terephthalate (PBT) | - | - | Steel, Tin Plated | THREADED | Copper Alloy | - | 250V | -55°C~105°C | Tray | - | e3 | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins; Receptacle, Female Sockets | 15, 15 | Black | 2, 2 | - | OTHER STACKING CONNECTOR: 15 CONTACTS, 2/A SHELL SIZE | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 3A | 15 | 2.7686mm | - | TIN | UL,VDE | Gold | COMMERCIAL | 1.543 inch | 2+2 | STAGGERED | 1.242 inch | MALE AND FEMALE | 94V-0 | NO | - | - | - | - | 3000000000Ohm | Housing/Shell (4-40) | 0.109 inch | PLUG/RECEPTACLE | 1000VAC V | D-Sub - Stacked | 3.9116 mm | 2 DA A ; 2 DA A | - | - | - | Board Lock, Grounding Indents | - | - | Flash | 0.11 inch | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() A-DF 15 PP/Z Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Steel, Tin Plated | - | Copper Alloy | - | 250V | -20°C~105°C | Tray | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 15 | Gray | 2 | - | - | - | - | - | - | - | Signal | - | - | 3A | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub | - | 2 DA A | - | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() A-DF 09 PP/Z Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Steel, Tin Plated | - | Copper Alloy | - | 250V | -20°C~105°C | Tray | 2008 | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 9 | Gray | 2 | - | - | - | - | - | - | - | Signal | - | - | 3A | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub | - | 1 DE E | - | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() A-DF 09 PP/Z-BK Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Steel, Tin Plated | - | Copper Alloy | - | 250VAC | -55°C~105°C | Tray | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 9 | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | 3A | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub | - | 1 DE E | - | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() A-DS 15 PP/Z-BK Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Steel, Tin Plated | - | Copper Alloy | - | 250VAC | -55°C~105°C | Tray | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 15 | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | 3A | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub | - | 2 DA A | - | - | - | Grounding Indents | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() A-HDS 15 LL/Z Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT), Glass Filled | - | HOLE .112-.124 | Steel, Tin Plated | LOCKING | Copper Alloy | POLYESTER | 250V | -20°C~85°C | Tray | 2006 | - | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 15 | Black | 3 | - | QUALITY CLASS III | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 3A | 15 | - | - | TIN | UL | Gold | COMMERCIAL | - | - | - | 0.494 inch | - | 94V-0 | NO | 0.161 inch | - | 20mOhm | - | 100000000Ohm | Housing/Shell (Unthreaded) | 0.09 inch | - | 1400VAC V | D-Sub, High Density | - | 1 DE E High Density | - | PREASSEM CONN | - | Grounding Indents | - | - | Flash | 0.118 inch | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() A-HDF 15 LL/Z Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT), Glass Filled | - | HOLE .112-.124 | Steel, Tin Plated | LOCKING | Copper Alloy | POLYESTER | 250V | -20°C~85°C | Tray | 2012 | - | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 15 | Black | 3 | - | QUALITY CLASS III | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 3A | 15 | - | - | TIN | UL | Gold | COMMERCIAL | - | - | - | 0.494 inch | - | 94V-0 | NO | 0.161 inch | - | 20mOhm | - | 100000000Ohm | Housing/Shell (Unthreaded) | 0.09 inch | - | 1400VAC V | D-Sub, High Density | - | 1 DE E High Density | - | PREASSEM CONN | - | - | - | - | Flash | 0.118 inch | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() A-HDF 15 A-KG/T Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Panel Mount, Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | - | LOCKING | Steel, Tin Plated | - | Copper Alloy | - | 250V | -55°C~105°C | Tray | 2006 | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 15 | Black | 3 | - | ROHS COMPLIANT | - | - | - | - | - | Signal | - | - | 3A | 15 | 2.286mm | - | - | UL | Gold | COMMERCIAL | - | 3 | STAGGERED | 0.494 inch | - | - | - | 0.64 inch | - | - | - | 5000000000Ohm | Mating Side, Female Screwlock (4-40) | - | PLUG | 1000VAC V | D-Sub, High Density | 2.54 mm | 1 DE E High Density | - | - | 0.350 (8.89mm) | Board Lock | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() A-DFF 09LPIII/Z-UNC Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT), Glass Filled | - | LOCKING | Steel, Tin Plated | MOUNTING FLANGE | Copper Alloy | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 250V | -55°C~105°C | Tray | 2006 | - | Active | 1 (Unlimited) | IDC, Ribbon Cable | - | Receptacle, Female Sockets | 9 | Black | 2 | - | QUALITY CLASS III, UNC THREAD | - | - | - | - | - | Signal | - | - | 3A | 9 | - | - | - | UL,VDE | Gold | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | 26-28 AWG | 1000000000Ohm | Housing/Shell (4-40) | - | PLUG | 1000VAC V | D-Sub | - | 1 DE E | - | PREASSEM CONN | - | Feed Through, Strain Relief | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() A-DF 50 PP/Z-BK Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Steel, Tin Plated | - | Copper Alloy | - | 250VAC | -55°C~105°C | Tray | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 50 | Black | 3 | - | - | - | - | - | - | - | Signal | - | - | 3A | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub | - | 5 DD D | - | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() A-DS 37 PP/Z-BK Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Steel, Tin Plated | - | Copper Alloy | - | 250VAC | -55°C~105°C | Tray | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 37 | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | 3A | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub | - | 4 DC C | - | - | - | Grounding Indents | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() A-DF 25 LL/Z Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Steel | LOCKING | Brass | POLYAMIDE | 250V | -55°C~105°C | Tray | 2014 | e4 | Active | 1 (Unlimited) | Solder Cup | EAR99 | Receptacle, Female Sockets | 25 | White | 2 | - | QUALITY CLASS III | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 3A | 25 | - | - | TIN | UL,VDE | Gold | COMMERCIAL | - | - | - | 0.494 inch | - | 94V-0 | NO | - | - | - | - | - | Housing/Shell (Unthreaded) | 0.109 inch | - | - | D-Sub | - | 3 DB B | - | PREASSEM CONN | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() A-DF 37 LL/Z Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Steel | LOCKING | Brass | POLYAMIDE | 250V | -55°C~105°C | Tray | - | e4 | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 37 | White | 2 | - | QUALITY CLASS III | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 3A | 37 | - | - | TIN | UL | Gold | COMMERCIAL | - | - | - | 0.494 inch | - | 94V-0 | NO | - | - | - | - | 1000000000Ohm | Housing/Shell (Unthreaded) | 0.109 inch | - | 1400VAC V | D-Sub | - | 4 DC C | - | - | - | - | - | - | Flash | 0.13 inch | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() A-DF 15 PP/Z-BK Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Steel, Tin Plated | - | Copper Alloy | - | 250VAC | -55°C~105°C | Tray | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 15 | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | 3A | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub | - | 2 DA A | - | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() A-DS 50 PP/Z-BK Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Steel, Tin Plated | - | Copper Alloy | - | 250VAC | -55°C~105°C | Tray | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 50 | Black | 3 | - | - | - | - | - | - | - | Signal | - | - | 3A | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub | - | 5 DD D | - | - | - | Grounding Indents | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() A-DSF 09LPIII/Z-UNC Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT), Glass Filled | - | LOCKING | Steel, Tin Plated | MOUNTING FLANGE | Copper Alloy | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 250V | -55°C~105°C | Tray | 2006 | - | Active | 1 (Unlimited) | IDC, Ribbon Cable | - | Plug, Male Pins | 9 | Black | 2 | - | QUALITY CLASS III, UNC THREAD | - | - | - | - | - | Signal | - | - | 3A | 9 | - | - | - | UL,VDE | Gold | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | 26-28 AWG | 1000000000Ohm | Housing/Shell (4-40) | - | RECEPTACLE | 1000VAC V | D-Sub | - | 1 DE E | - | PREASSEM CONN | - | Feed Through, Grounding Indents, Strain Relief | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | - |