- Body Depth
- Body/Shell Style
- Connector Style
- Connector Type
- Contact Type
- Dielectric Withstanding Voltage
- Factory Lead Time
- Flange Feature
- Insulation Materials
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
Attribute column
Manufacturer
ASSMANN WSW Components D-Sub, D-Shaped Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Dielectric Material | Shell Material, Finish | Insulation Materials | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | HTS Code | Contact Type | Pitch | Total Number of Contacts | Orientation | Shell Finish | Reference Standard | Reliability | Body Length or Diameter | Body Depth | Note | Flange Feature | Mating Contact Pitch | Body/Shell Style | Dielectric Withstanding Voltage | Connector Style | Shell Size, Connector Layout | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A-DFCR/09/FZ Assmann WSW Components | In Stock | - | - | 23 Weeks | Free Hanging | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT), Glass Filled | Steel | GLASS FILLED POLYAMIDE | -55°C~105°C | Tray | 2012 | Active | 1 (Unlimited) | - | Receptacle for Female Contacts | 9 | Black | 2 | - | Signal | 2.77mm | 9 | Straight | TIN | UL | COMMERCIAL | - | 0.453 inch | Contacts Not Included | Housing/Shell (Unthreaded) | - | PLUG | 1000VAC V | D-Sub | 1 DE E | 30.8mm | ROHS3 Compliant | ||
![]() A-DFCR/25/FZ Assmann WSW Components | In Stock | - | - | 23 Weeks | Free Hanging | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT), Glass Filled | Steel | GLASS FILLED POLYAMIDE | -55°C~105°C | Tray | 2012 | Active | 1 (Unlimited) | EAR99 | Receptacle for Female Contacts | 25 | Black | 2 | 8536.69.40.30 | Signal | - | 25 | Straight | TIN | UL | COMMERCIAL | - | 0.453 inch | Contacts Not Included | Housing/Shell (Unthreaded) | 0.108 inch | PLUG | 1000VAC V | D-Sub | 3 DB B | - | ROHS3 Compliant | ||
![]() A-DFCR/37/FZ Assmann WSW Components | In Stock | - | - | 23 Weeks | Free Hanging | Free Hanging (In-Line) | - | Steel | GLASS FILLED POLYAMIDE | -55°C~105°C | Tray | 2012 | Active | 1 (Unlimited) | EAR99 | Receptacle for Female Contacts | 37 | - | 2 | 8536.69.40.30 | Signal | - | 37 | - | TIN | UL | COMMERCIAL | - | 0.453 inch | Contacts Not Included | Housing/Shell (Unthreaded) | 0.108 inch | PLUG | 1000VAC V | D-Sub | 4 DC C | - | ROHS3 Compliant | ||
![]() A-DFCR/15/FZ Assmann WSW Components | In Stock | - | - | 23 Weeks | Free Hanging | Free Hanging (In-Line) | - | Steel | GLASS FILLED POLYAMIDE | -55°C~105°C | Tray | 2012 | Active | 1 (Unlimited) | EAR99 | Receptacle for Female Contacts | 15 | Black | 2 | 8536.69.40.30 | Signal | - | 15 | - | TIN | UL | COMMERCIAL | 1.543 inch | 0.453 inch | Contacts Not Included | Housing/Shell (Unthreaded) | 0.108 inch | PLUG | 1000VAC V | D-Sub | 2 DA A | - | ROHS3 Compliant |