- Connector Type
- Factory Lead Time
- Features
- Flammability Rating
- Housing Color
- Housing Material
- Ingress Protection
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Part Status
Attribute column
Manufacturer
ASSMANN WSW Components Fiber Optic Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Ingress Protection | Housing Color | Wire/Cable Diameter | Cable Diameter | Features | Material Flammability Rating | RoHS Status | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A-FB-00BLMA-LL1 Assmann WSW Components | In Stock | - | - | 23 Weeks | Free Hanging | Free Hanging (In-Line) | Polyphenylene Oxide (PPO) | 2014 | yes | Active | 1 (Unlimited) | Plug | IP67 - Dust Tight, Waterproof | Black | 2.8 mm | - | Circular Bayonet Coupling | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Dust Tight, IP67, Waterproof | ||
![]() A-FB-00BLMA-LL2 Assmann WSW Components | In Stock | - | - | 23 Weeks | Free Hanging | Free Hanging (In-Line) | Polyphenylene Oxide (PPO) | 2014 | yes | Active | 1 (Unlimited) | Plug | IP67 - Dust Tight, Waterproof | Black | 7 mm | 7.0mm | Circular Bayonet Coupling | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Dust Tight, IP67, Waterproof |