- Mounting Type
- Contact Materials
- Contact Finish
- Features
- Number of Ports
- Number of Positions/Contacts
- Orientation
- Shielding
- Tab Direction
- Termination
- Contact Finish Thickness
- LED Color
Attribute column
Manufacturer
ASSMANN WSW Components Modular Connectors - Jacks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Housing Material | Mounting Option 1 | Contact Materials | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Color | Gender | Additional Feature | HTS Code | Pitch | Total Number of Contacts | Orientation | Shielding | Terminal Pitch | Shell Finish | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Number of Ports | Durability | Insulator Color | Direction | Number of Positions/Contacts | LED Color | Tab Direction | Features | Contact Finish Thickness | Plating Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A-2014-2S-2-N Assmann WSW Components | In Stock | - | Datasheet | 23 Weeks | Through Hole | Through Hole | - | - | BRASS | Polyester | - | Phosphor Bronze | -40°C~85°C | Tray | 2014 | - | - | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | - | - | 8 | Vertical | Shielded | 2.54mm | NICKEL | UL | Gold | COMMERCIAL | 0.632 inch | - | STAGGERED | 0.657 inch | MALE | 0.65 inch | TELCOM, MODULAR | 20mOhm | 500000000Ohm | RECEPTACLE | - | - | - | 1 | 500 Cycles | BLACK | User Selectable | 8p8c (RJ45, Ethernet) | Does Not Contain LED | User Selectable | Board Lock | 30.0μin 0.76μm | 30μin | ROHS3 Compliant | - | ||
![]() A-2014-1-2-SMT-N Assmann WSW Components | In Stock | - | - | 23 Weeks | Surface Mount | Surface Mount | - | - | - | - | - | Phosphor Bronze | -40°C~85°C | Tape & Reel (TR) | 2014 | - | - | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | - | - | 6 | Vertical | Unshielded | - | - | UL | Gold | COMMERCIAL | 0.52 inch | - | RECTANGULAR | - | MALE | 0.504 inch | TELCOM, MODULAR | 30mOhm | - | - | - | - | - | 1 | 750 Cycles | BLACK | User Selectable | 6p6c (RJ11, RJ12, RJ14, RJ25) | Does Not Contain LED | User Selectable | Solder Retention | 30.0μin 0.76μm | 30μin | ROHS3 Compliant | - | ||
![]() A-2014-0-3-N-T Assmann WSW Components | In Stock | - | - | 23 Weeks | Through Hole | Through Hole | - | - | - | Polyester, Glass Filled | - | Phosphor Bronze | -40°C~85°C | Tray | 2014 | - | - | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | - | - | 6 | Vertical | Unshielded | 2.54mm | - | UL | Gold | COMMERCIAL | 0.53 inch | - | STAGGERED | 0.625 inch | MALE | 0.642 inch | TELCOM, MODULAR | 30mOhm | - | - | - | - | 750VAC V | 1 | 750 Cycles | BLACK | User Selectable | 6p4c (RJ11, RJ14) | Does Not Contain LED | User Selectable | Board Lock | 50.0μin 1.27μm | 50μin | ROHS3 Compliant | - | ||
![]() A-2014-2-3-N-T Assmann WSW Components | In Stock | - | - | 23 Weeks | Through Hole | Through Hole | - | - | - | Polyester, Glass Filled | - | Phosphor Bronze | -40°C~85°C | Tray | 2014 | - | - | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | - | - | 8 | Vertical | Unshielded | 2.54mm | - | UL | Gold | COMMERCIAL | 0.598 inch | - | STAGGERED | 0.654 inch | MALE | 0.642 inch | TELCOM, MODULAR | 30mOhm | - | - | - | - | - | 1 | 750 Cycles | BLACK | User Selectable | 8p8c (RJ45, Ethernet) | Does Not Contain LED | User Selectable | Board Lock | 50.0μin 1.27μm | 50μin | ROHS3 Compliant | - | ||
![]() A-2014-3-2-N-T Assmann WSW Components | In Stock | - | - | 23 Weeks | Through Hole | Through Hole | - | - | - | Polyester, Glass Filled | - | Phosphor Bronze | -40°C~85°C | Tray | 2014 | - | - | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | - | - | 4 | Vertical | Unshielded | 2.54mm | - | UL | Gold | COMMERCIAL | 0.626 inch | - | STAGGERED | 0.449 inch | MALE | 0.642 inch | TELCOM, MODULAR | 30mOhm | - | - | - | - | 750VAC V | 1 | 750 Cycles | BLACK | User Selectable | 4p4c (RJ9, RJ10, RJ22) | Does Not Contain LED | User Selectable | Board Lock | 30.0μin 0.76μm | 30μin | ROHS3 Compliant | - | ||
![]() A-2014-1-2-N-T Assmann WSW Components | In Stock | - | - | 23 Weeks | Through Hole | Through Hole | - | - | - | Polyester, Glass Filled | - | Phosphor Bronze | -40°C~85°C | Tray | 2014 | - | - | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | - | - | - | Vertical | Unshielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | User Selectable | 6p6c (RJ11, RJ12, RJ14, RJ25) | Does Not Contain LED | User Selectable | Board Lock | 30.0μin 0.76μm | - | ROHS3 Compliant | - | ||
![]() A-2004-3-4-LP-N-R Assmann WSW Components | In Stock | - | - | 23 Weeks | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Phosphor Bronze | -40°C~85°C | Tray | - | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Jack | - | Female | ROHS COMPLIANT | - | 2.54mm | - | 90° Angle (Right) | Unshielded | - | - | UL | Gold | COMMERCIAL | - | 4 | STAGGERED | - | - | 0.709 inch | TELCOM, MODULAR | 20mOhm | 500000000Ohm | RECEPTACLE | 120V | 1.5A | - | 1 | 500 Cycles | BLACK | - | 4p4c (RJ9, RJ10, RJ22) | Does Not Contain LED | Down | Board Lock | 6.00μin 0.152μm | 6μin | ROHS3 Compliant | Lead Free | ||
![]() A-20042-LP/SMT-C Assmann WSW Components | In Stock | - | - | 23 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | Phosphor Bronze | -40°C~85°C | Tape & Reel (TR) | 2015 | - | - | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | - | - | 8 | 90° Angle (Right) | Unshielded | - | - | UL | Gold | COMMERCIAL | 0.594 inch | - | RECTANGULAR | 0.453 inch | MALE | - | TELCOM, MODULAR | 35mOhm | - | - | - | - | - | 1 | 750 Cycles | BLACK | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Down | Board Guide, Solder Retention | 6.00μin 0.152μm | 6μin | ROHS3 Compliant | - | ||
![]() A-2004-2-4-LP/FS-N-R Assmann WSW Components | In Stock | - | - | 23 Weeks | Through Hole | Through Hole | - | - | BRASS | Polyester | - | Phosphor Bronze | -40°C~85°C | Tray | 2011 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Jack | - | - | ROHS COMPLIANT | 8536.69.40.30 | - | 8 | 90° Angle (Right) | Shielded | 2.54mm | NICKEL | UL | Gold | COMMERCIAL | 0.626 inch | - | STAGGERED | 0.535 inch | MALE | 0.835 inch | TELCOM, MODULAR | 20mOhm | 500000000Ohm | RECEPTACLE | - | - | - | 1 | 500 Cycles | BLACK | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Down | Board Lock | 6.00μin 0.152μm | 6μin | ROHS3 Compliant | - | ||
![]() A-20142 Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | - | 8 | - | Polybutylene Terephthalate (PBT) | LOCKING | Phosphor Bronze | -40°C~85°C | Tray | - | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Jack | Black | - | WITH TOP ENTRY | - | - | 8 | Vertical | Unshielded | 2.54mm | - | UL,VDE | Gold | COMMERCIAL | 0.702 inch | - | STAGGERED | 0.625 inch | MALE | 0.645 inch | TELCOM, MODULAR | - | - | RECEPTACLE | - | - | - | 1 | - | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | User Selectable | Board Lock | 6.00μin 0.152μm | 6μin | ROHS3 Compliant | - | ||
![]() A-2004-2-4-LP/SMT Assmann WSW Components | In Stock | - | - | 23 Weeks | Surface Mount | Surface Mount | - | - | - | Polyester | - | Phosphor Bronze | -40°C~85°C | Cut Tape (CT) | - | - | - | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | - | - | 8 | 90° Angle (Right) | Unshielded | - | - | UL | Gold | COMMERCIAL | 0.594 inch | - | RECTANGULAR | 0.453 inch | MALE | - | TELCOM, MODULAR | 35mOhm | - | - | - | - | - | 1 | 750 Cycles | BLACK | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Down | Board Lock, Solder Retention | 6.00μin 0.152μm | 6μin | ROHS3 Compliant | - | ||
![]() A-2004-2-4-LP/S-R Assmann WSW Components | In Stock | - | - | 23 Weeks | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Phosphor Bronze | -40°C~85°C | Tray | - | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Jack | - | - | ROHS COMPLIANT | - | 2.54mm | - | 90° Angle (Right) | Shielded | - | - | UL | Gold | COMMERCIAL | 0.697 inch | 8 | STAGGERED | 0.535 inch | MALE | 0.724 inch | TELCOM, MODULAR | 20mOhm | 500000000Ohm | RECEPTACLE | 120V | 1.5A | - | 1 | 500 Cycles | BLACK | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Down | Board Lock, Panel Stops | 6.00μin 0.152μm | 6μin | ROHS3 Compliant | Lead Free | ||
![]() A-2014-2-4-N-T-R Assmann WSW Components | In Stock | - | - | 23 Weeks | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Phosphor Bronze | -40°C~85°C | Tray | 2014 | - | - | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | - | - | - | Vertical | Unshielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | User Selectable | 8p8c (RJ45, Ethernet) | Does Not Contain LED | User Selectable | Board Lock | 6.00μin 0.152μm | - | ROHS3 Compliant | Lead Free | ||
![]() A-2004-2-2-LP/FS-N Assmann WSW Components | In Stock | - | - | 23 Weeks | Through Hole | Through Hole | - | - | COPPER ALLOY | Polyester | - | Phosphor Bronze | -40°C~85°C | Tray | 2014 | - | - | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | - | - | 8 | 90° Angle (Right) | Shielded | - | NICKEL | UL | Gold | COMMERCIAL | 0.629 inch | - | STAGGERED | 0.535 inch | MALE | 0.843 inch | TELCOM, MODULAR | 45mOhm | - | - | - | - | - | 1 | 750 Cycles | BLACK | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Down | Board Lock | 30.0μin 0.76μm | 30μin | ROHS3 Compliant | - | ||
![]() A-2004-2-1-LP/FS-N Assmann WSW Components | In Stock | - | - | 23 Weeks | Through Hole | Through Hole | - | - | COPPER ALLOY | Polyester | - | Phosphor Bronze | -40°C~85°C | Tray | 2014 | - | - | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | - | - | 8 | 90° Angle (Right) | Shielded | - | NICKEL | UL | Gold | COMMERCIAL | 0.629 inch | - | STAGGERED | 0.535 inch | MALE | 0.843 inch | TELCOM, MODULAR | 45mOhm | - | - | - | - | - | 1 | 750 Cycles | BLACK | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Down | Board Lock | 15.0μin 0.38μm | - | ROHS3 Compliant | - | ||
![]() A-2004-2-3-LP/FS-N Assmann WSW Components | In Stock | - | - | 23 Weeks | Through Hole | Through Hole | - | - | COPPER ALLOY | Polyester | - | Phosphor Bronze | -40°C~85°C | Tray | 2014 | - | - | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | - | - | 8 | 90° Angle (Right) | Shielded | - | NICKEL | UL | Gold | COMMERCIAL | 0.629 inch | - | STAGGERED | 0.535 inch | MALE | 0.843 inch | TELCOM, MODULAR | 45mOhm | - | - | - | - | - | 1 | 750 Cycles | BLACK | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Down | Board Lock | 50.0μin 1.27μm | 50μin | ROHS3 Compliant | - | ||
![]() A-2014-2-1-N-T Assmann WSW Components | In Stock | - | - | 23 Weeks | Through Hole | Through Hole | - | - | - | Polyester, Glass Filled | - | Phosphor Bronze | -40°C~85°C | Tray | 2014 | - | - | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | - | - | 8 | Vertical | Unshielded | 2.54mm | - | UL | Gold | COMMERCIAL | 0.598 inch | - | STAGGERED | 0.654 inch | MALE | 0.642 inch | TELCOM, MODULAR | 30mOhm | - | - | - | - | - | 1 | 750 Cycles | BLACK | User Selectable | 8p8c (RJ45, Ethernet) | Does Not Contain LED | User Selectable | Board Lock | 15.0μin 0.38μm | - | ROHS3 Compliant | - | ||
![]() A-2004-1-1-N Assmann WSW Components | In Stock | - | - | 23 Weeks | Through Hole | Through Hole | - | - | - | Polyester, Glass Filled | - | Phosphor Bronze | -40°C~85°C | Tray | 2013 | - | - | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | - | - | 6 | 90° Angle (Right) | Unshielded | - | - | UL | Gold | COMMERCIAL | 0.52 inch | - | STAGGERED | 0.629 inch | MALE | 0.809 inch | TELCOM, MODULAR | 50mOhm | - | - | - | - | - | 1 | 750 Cycles | BLACK | - | 6p6c (RJ11, RJ12, RJ14, RJ25) | Does Not Contain LED | Down | Board Lock | 15.0μin 0.38μm | - | ROHS3 Compliant | - | ||
![]() A-2004-0-2 Assmann WSW Components | In Stock | - | - | 23 Weeks | Through Hole | Through Hole | - | - | - | Polyester, Glass Filled | - | Phosphor Bronze | -40°C~85°C | Tray | 2014 | - | - | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | - | - | 6 | 90° Angle (Right) | Unshielded | 2.54mm | - | UL | Gold | COMMERCIAL | - | - | STAGGERED | 0.63 inch | MALE | - | TELCOM, MODULAR | 50mOhm | - | - | - | - | - | 1 | 750 Cycles | BLACK | - | 6p4c (RJ11, RJ14) | Does Not Contain LED | Down | Board Lock, Panel Stops | 30.0μin 0.76μm | 30μin | ROHS3 Compliant | - | ||
![]() A-2004-0-3 Assmann WSW Components | In Stock | - | - | 23 Weeks | Through Hole | Through Hole | - | - | - | Polyester, Glass Filled | - | Phosphor Bronze | -40°C~85°C | Tray | 2014 | - | - | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | - | - | 6 | 90° Angle (Right) | Unshielded | 2.54mm | - | UL | Gold | COMMERCIAL | - | - | STAGGERED | 0.63 inch | MALE | - | TELCOM, MODULAR | 50mOhm | - | - | - | - | - | 1 | 750 Cycles | BLACK | - | 6p4c (RJ11, RJ14) | Does Not Contain LED | Down | Board Lock, Panel Stops | 50.0μin 1.27μm | 50μin | ROHS3 Compliant | - |