- Mounting Type
- Contact Materials
- Contact Finish
- Features
- Number of Ports
- Number of Positions/Contacts
- Orientation
- Shielding
- Tab Direction
- Termination
- Contact Finish Thickness
- LED Color
Attribute column
Manufacturer
ASSMANN WSW Components Modular Connectors - Jacks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Housing Material | Contact Materials | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Rows | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Terminal Pitch | Shell Finish | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | PCB Contact Pattern | Body Breadth | Contact Gender | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Number of Ports | Durability | Insulator Color | Direction | Number of Positions/Contacts | LED Color | Tab Direction | Features | Contact Finish Thickness | Plating Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A-RJ45DFR Assmann WSW Components | In Stock | - | Datasheet | - | - | Panel Mount, Square Flange | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | -20°C~60°C | Bulk | 2011 | - | - | Obsolete | 1 (Unlimited) | Solder | Jack | 1 | - | Straight | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | User Selectable | Board Lock, Circular Threaded Coupling | - | - | - | Cat5e | ||
![]() A-2004-0-4-LP/SMT-A Assmann WSW Components | In Stock | - | - | 23 Weeks | Surface Mount | Surface Mount | - | - | - | - | Phosphor Bronze | -40°C~85°C | Tape & Reel (TR) | 2014 | - | - | Active | 1 (Unlimited) | Solder | Jack | - | 6 | 90° Angle (Right) | Unshielded | - | - | - | UL | Gold | COMMERCIAL | - | RECTANGULAR | 0.453 inch | MALE | - | TELCOM, MODULAR | 35mOhm | - | 1 | 750 Cycles | BLACK | - | 6p4c (RJ11, RJ14) | Does Not Contain LED | Down | Solder Retention | 6.00μin 0.152μm | 6μin | ROHS3 Compliant | - | ||
![]() A-2004-1-1-LP/S-R Assmann WSW Components | In Stock | - | - | - | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | Phosphor Bronze | -40°C~85°C | Tray | - | - | - | Obsolete | 1 (Unlimited) | Solder | Jack | - | 6 | 90° Angle (Right) | Shielded | - | - | - | UL | Gold | COMMERCIAL | - | STAGGERED | 0.535 inch | MALE | 0.724 inch | TELCOM, MODULAR | 20mOhm | 500000000Ohm | 1 | 500 Cycles | BLACK | - | 6p6c (RJ11, RJ12, RJ14, RJ25) | Does Not Contain LED | Down | Board Lock, Panel Stops | 15.0μin 0.38μm | - | RoHS Compliant | - | ||
![]() A-2004-0-1 Assmann WSW Components | In Stock | - | - | 23 Weeks | Through Hole | Through Hole | - | - | - | Polyester, Glass Filled | Phosphor Bronze | -40°C~85°C | Tray | 2014 | - | - | Active | 1 (Unlimited) | Solder | Jack | - | 6 | 90° Angle (Right) | Unshielded | - | 2.54mm | - | UL | Gold | COMMERCIAL | - | STAGGERED | 0.63 inch | MALE | - | TELCOM, MODULAR | 50mOhm | - | 1 | 750 Cycles | BLACK | - | 6p4c (RJ11, RJ14) | Does Not Contain LED | Down | Board Lock, Panel Stops | 15.0μin 0.38μm | - | ROHS3 Compliant | - | ||
![]() A-2004-3-4-LP-R Assmann WSW Components | In Stock | - | - | 23 Weeks | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | Phosphor Bronze | -40°C~85°C | Tray | 2010 | - | - | Active | 1 (Unlimited) | Solder | Jack | - | 4 | 90° Angle (Right) | Unshielded | - | 2.54mm | - | UL | Gold | COMMERCIAL | - | STAGGERED | - | MALE | 0.709 inch | TELCOM, MODULAR | 20mOhm | 500000000Ohm | 1 | 500 Cycles | BLACK | - | 4p4c (RJ9, RJ10, RJ22) | Does Not Contain LED | Down | Board Lock | 6.00μin 0.152μm | 6μin | ROHS3 Compliant | - | ||
![]() A-2014-1-1 Assmann WSW Components | In Stock | - | - | 23 Weeks | Through Hole | Through Hole | - | - | - | Polyester, Glass Filled | Phosphor Bronze | -40°C~85°C | Tray | 2014 | - | - | Active | 1 (Unlimited) | Solder | Jack | - | 6 | Vertical | Unshielded | - | 2.54mm | - | UL | Gold | COMMERCIAL | 0.622 inch | STAGGERED | 0.625 inch | MALE | 0.642 inch | TELCOM, MODULAR | 30mOhm | - | 1 | 750 Cycles | BLACK | User Selectable | 6p6c (RJ11, RJ12, RJ14, RJ25) | Does Not Contain LED | User Selectable | Board Lock, Panel Stops | 15.0μin 0.38μm | - | ROHS3 Compliant | - | ||
![]() A-20041-LP/SMT-A Assmann WSW Components | In Stock | - | - | 23 Weeks | Surface Mount | Surface Mount | - | 6 | - | Polyamide (PA9T), Nylon 9T | Phosphor Bronze | -40°C~85°C | Tape & Reel (TR) | 2015 | e3 | yes | Active | 1 (Unlimited) | Solder | Jack | - | 6 | 90° Angle (Right) | Unshielded | - | - | - | UL | Gold | COMMERCIAL | 0.52 inch | RECTANGULAR | 0.453 inch | MALE | - | TELCOM, MODULAR | 35mOhm | - | 1 | 750 Cycles | BLACK | - | 6p6c (RJ11, RJ12, RJ14, RJ25) | Does Not Contain LED | Down | Solder Retention | 6.00μin 0.152μm | - | ROHS3 Compliant | - | ||
![]() A-2004-1-1-LP-R Assmann WSW Components | In Stock | - | - | 23 Weeks | Through Hole | Through Hole | - | - | - | Polyester, Glass Filled | Phosphor Bronze | -40°C~85°C | Tray | - | - | - | Active | 1 (Unlimited) | Solder | Jack | - | - | 90° Angle (Right) | Unshielded | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 6p6c (RJ11, RJ12, RJ14, RJ25) | Does Not Contain LED | Down | Board Lock | 15.0μin 0.38μm | - | ROHS3 Compliant | - | ||
![]() A-2014-2-1-LP/FS Assmann WSW Components | In Stock | - | - | 23 Weeks | Through Hole | Through Hole | - | - | COPPER ALLOY | - | Phosphor Bronze | -40°C~85°C | Tray | 2014 | - | - | Active | 1 (Unlimited) | Solder | Jack | - | 8 | Vertical | Shielded | - | 2.54mm | NICKEL | UL | Gold | COMMERCIAL | - | STAGGERED | 0.523 inch | MALE | - | TELCOM, MODULAR | 20mOhm | - | 1 | 750 Cycles | BLACK | User Selectable | 8p8c (RJ45, Ethernet) | Does Not Contain LED | User Selectable | Board Lock, Panel Stops | 15.0μin 0.38μm | - | ROHS3 Compliant | - | ||
![]() A-2004-2-1 Assmann WSW Components | In Stock | - | - | 23 Weeks | Through Hole | Through Hole | - | - | - | Polyester, Glass Filled | Phosphor Bronze | -40°C~85°C | Tray | 2014 | - | - | Active | 1 (Unlimited) | Solder | Jack | - | 8 | 90° Angle (Right) | Unshielded | - | - | - | UL | Gold | COMMERCIAL | - | STAGGERED | 0.629 inch | MALE | - | TELCOM, MODULAR | 50mOhm | - | 1 | 750 Cycles | BLACK | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Down | Board Lock, Panel Stops | 15.0μin 0.38μm | - | ROHS3 Compliant | - | ||
![]() A-2004-1-1 Assmann WSW Components | In Stock | - | - | 23 Weeks | Through Hole | Through Hole | - | - | - | Polyester, Glass Filled | Phosphor Bronze | -40°C~85°C | Tray | 2014 | - | - | Active | 1 (Unlimited) | Solder | Jack | - | 6 | 90° Angle (Right) | Unshielded | - | 2.54mm | - | UL | Gold | COMMERCIAL | - | STAGGERED | 0.63 inch | MALE | - | TELCOM, MODULAR | 50mOhm | - | 1 | 750 Cycles | BLACK | - | 6p6c (RJ11, RJ12, RJ14, RJ25) | Does Not Contain LED | Down | Board Lock, Panel Stops | 15.0μin 0.38μm | - | ROHS3 Compliant | - | ||
![]() A-20042-LP/SMT-A Assmann WSW Components | In Stock | - | - | 23 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | Polyamide (PA9T), Nylon 9T | Phosphor Bronze | -40°C~85°C | Tray | 2015 | e3 | yes | Active | 1 (Unlimited) | Solder | Jack | - | 8 | 90° Angle (Right) | Unshielded | - | - | - | UL | Gold | COMMERCIAL | 0.594 inch | RECTANGULAR | 0.453 inch | MALE | - | TELCOM, MODULAR | 35mOhm | - | 1 | 750 Cycles | BLACK | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Down | Solder Retention | 6.00μin 0.152μm | 6μin | ROHS3 Compliant | - |