- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
- Packaging
- Part Status
- RoHS Status
- Termination
Attribute column
Manufacturer
ASSMANN WSW Components Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Current-IEC | Current-UL | Voltage-IEC | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Capacitance | Approval Agency | Panel Cutout Dimensions | Connector Style | Current | Filter Type | Accomodates a Fuse | Fuse Holder, Drawer | Features | Panel Thickness | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A-8F/PCB Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Panel Mount, Snap-In; Through Hole, Right Angle | - | 2.5A | - | Bulk | 2013 | - | yes | Active | 1 (Unlimited) | Solder | Receptacle, Male Pins | 2 | - | CCC, cUL, DEMKO, FIMKO, NEMKO, SEMKO, UL, VDE | - | IEC 320-C8, Non-Polarized | - | Unfiltered - Commercial | No | - | - | 0.102 2.60mm | - | ROHS3 Compliant | - | ||
![]() A-KGB-F Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Panel Mount, Flange | 10A | 15A | 250VAC | Bulk | 2009 | - | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | Receptacle, Female Sockets | 3 | - | CCC, cUL, UL, VDE | Rectangular - 32.30mm x 24.10mm | IEC 320-2-2/F | - | Unfiltered - Commercial | No | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() A-KGS-S/T2F Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Panel Mount, Snap-In | 10A | 15A | 250VAC | Bulk | 2013 | - | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Blades - Module | 3 | - | CCC, cUL, UL, VDE | Variable Size | IEC 320-C14 | - | Unfiltered - Commercial | Yes (Fuse Included) | Fuse Holder | - | 0.032 ~ 0.126 0.81mm ~ 3.20mm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() A-KGS-S/T1N-R Assmann WSW Components | In Stock | - | Datasheet | - | Panel, Snap in | Panel Mount, Snap-In | 10A | - | 250VAC | Bulk | 2009 | - | - | Obsolete | 1 (Unlimited) | Quick Connect - 0.189 (4.8mm) | Receptacle, Male Blades | 3 | - | DEMKO, FIMKO, KEMA, NEMKO, SEMKO, VDE | Rectangular - 27.40mm x 20.30mm | IEC 320-C14 | 15A | Unfiltered - Commercial | No | - | - | 0.003 ~ 0.126 0.08mm ~ 3.20mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() A-KGS-S/T2N-R Assmann WSW Components | In Stock | - | Datasheet | - | Panel, Snap in | Panel Mount, Snap-In | 10A | - | 250VAC | Bulk | 2009 | - | - | Obsolete | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Blades | 3 | - | DEMKO, FIMKO, KEMA, NEMKO, SEMKO, VDE | Rectangular - 27.40mm x 20.30mm | IEC 320-C14 | 15A | Unfiltered - Commercial | No | - | - | 0.003 ~ 0.126 0.08mm ~ 3.20mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() A-8F/SP Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Panel Mount, Snap-In | - | 2.5A | - | Bulk | 2013 | e3 | yes | Active | 1 (Unlimited) | Solder Tabs | Receptacle, Male Pins | 2 | -8F | CCC, CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL, VDE | - | IEC 320-C8, Non-Polarized | - | Unfiltered - Commercial | No | - | - | 0.102 2.60mm | - | ROHS3 Compliant | - | ||
![]() A-KGS-F/A Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Panel Mount, Flange; Through Hole, Right Angle | 10A | 15A | 250VAC | Bulk | 2012 | - | - | Active | 1 (Unlimited) | Solder | Receptacle, Male Blades | 3 | - | CCC, cUL, DEMKO, FIMKO, NEMKO, SEMKO, SAA, UL, VDE | Rectangular - 30.80mm x 22.80mm | IEC 320-C14 | - | Unfiltered - Commercial | No | - | - | 0.118 3.00mm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() A-KGS-S/T1F Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Panel Mount, Snap-In | 10A | 15A | 250VAC | Bulk | 2013 | - | - | Active | 1 (Unlimited) | Quick Connect - 0.189 (4.8mm) | Receptacle, Male Blades - Module | 3 | - | CCC, cUL, SEMKO, UL, VDE | Variable Size | IEC 320-C14 | - | Unfiltered - Commercial | Yes (Fuse Included) | Fuse Holder | - | 0.003 ~ 0.126 0.08mm ~ 3.20mm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() A-KGS-F/T2N Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Panel Mount, Flange | 10A | 15A | 250VAC | Bulk | 2012 | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Blades | 3 | - | CCC, cUL, DEMKO, FIMKO, KC, NEMKO, SEMKO, SAA, UL, VDE | Variable Size | IEC 320-C14 | - | Unfiltered - Commercial | No | - | Front or Rear Side Mount | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() A-KGS-F/T1N Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Panel Mount, Flange | 10A | 15A | 250VAC | Bulk | 2012 | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.189 (4.8mm) | Receptacle, Male Blades | 3 | - | CCC, cUL, DEMKO, FIMKO, NEMKO, SEMKO, SAA, UL, VDE | Variable Size | IEC 320-C14 | - | Unfiltered - Commercial | No | - | Front or Rear Side Mount | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() A-KGS-F/T2F Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Panel Mount, Flange | 10A | 15A | 250VAC | Bulk | 2012 | e3 | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Blades - Module | 3 | - | CCC, cUL, SEMKO, UL, VDE | Rectangular - 27.20mm x 31.00mm | IEC 320-C14 | - | Unfiltered - Commercial | Yes (Fuse Included) | Fuse Holder | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() A-KGS-F/T1F Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Panel Mount, Flange | 10A | 15A | 250VAC | Bulk | 2012 | e2 | - | Active | 1 (Unlimited) | Quick Connect - 0.189 (4.8mm) | Receptacle, Male Blades - Module | 3 | - | CCC, cUL, SEMKO, UL, VDE | Rectangular - 27.20mm x 31.00mm | IEC 320-C14 | - | Unfiltered - Commercial | Yes (Fuse Included) | Fuse Holder | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() A-KGS-S/A Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Panel Mount, Snap-In; Through Hole, Right Angle | 10A | 15A | 250VAC | Bulk | 2012 | - | - | Active | 1 (Unlimited) | Solder | Receptacle, Male Blades | 3 | - | CCC, cUL, SEMKO, UL, VDE | Rectangular - 27.00mm x 20.40mm | IEC 320-C14 | - | Unfiltered - Commercial | No | - | - | 0.130 3.30mm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() A-KGB-S Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Panel Mount, Snap-In | 10A | 15A | 250VAC | Bulk | - | - | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | Receptacle, Female Sockets | 3 | - | CCC, cUL, UL, VDE | Rectangular - 32.50mm x 25.00mm | IEC 320-2-2/F | - | Unfiltered - Commercial | No | - | - | 0.118 3.00mm | UL94 V-0 | ROHS3 Compliant | - |