- Series
- Packaging
- Number of Positions
- Mfr
- Termination
- Contact Materials
- Operating Temperature
- Connector Type
- Mounting Type
- Number of Rows
- Contact Finish Mating
- Current Rating (Amps)
Attribute column
Manufacturer
ASSMANN WSW Components Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Orientation | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Contact Finish - Post | PCB Contact Pattern | Body Breadth | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Length - Termination | Material Flammability Rating | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AWHW20G-0102-T-R Assmann WSW Components | In Stock | - | Datasheet | - | Through Hole | Through Hole | Square | Plastic | Gold | 0.224 5.70mm | Brass | Polybutylene Terephthalate (PBT), Glass Filled | -40°C~105°C | Tray | 2006 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | Header | 20 | Grey | 2 | Male | - | 8536.69.40.40 | Push-Pull | - | - | - | - | Male Pin | - | - | 3A | - | 0.354 9.00mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.130 3.30mm | Shrouded - 4 Wall | 2 | 2.54mm | Tin | RECTANGULAR | 0.358 inch | - | - | 0.358 inch | - | - | 5000000000Ohm | 0.1 inch | - | POLARIZED HOUSING | 1000VAC V | Keying Slot | 9mm | 33mm | 8.95mm | 30μin | 30.0μin 0.76μm | - | UL94 V-0 | RoHS Compliant | Lead Free | ||
![]() AWHW26-G-SMD-R Assmann WSW Components | In Stock | - | - | - | Surface Mount | Surface Mount | Square | Plastic | Gold | 0.232 5.90mm | Brass | Polyamide (PA9T), Nylon 9T, Glass Filled | -40°C~105°C | Tube | 2011 | yes | Obsolete | 1 (Unlimited) | Solder | - | Header | 26 | Grey | 2 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | Straight | 0.354 9.00mm | Board to Cable/Wire | All | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | 3A | - | - | Keying Slot, Pick and Place | 9.1mm | 40.5mm | 8.8mm | - | Flash | - | UL94 V-0 | Non-RoHS Compliant | Lead Free | ||
![]() AWH16G-0222-T-R Assmann WSW Components | In Stock | - | Datasheet | - | Through Hole | Through Hole | Square | Plastic | Gold | - | Brass | Polybutylene Terephthalate (PBT), Glass Filled | -40°C~105°C | Tray | 2011 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | Header | 16 | Grey | 2 | - | - | 8536.69.40.40 | Latch Lock/Eject Hooks, Short | - | - | - | - | Male Pin | - | - | 3A | - | 0.669 17.00mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.130 3.30mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | - | - | - | 0.663 inch | - | - | 5000000000Ohm | 0.1 inch | - | POLARIZED HOUSING | 1000VAC V | Keying Slot | 17mm | 39.5mm | 8.3mm | - | Flash | - | UL94 V-0 | RoHS Compliant | Lead Free | ||
![]() AWHW20G-0202-T-R Assmann WSW Components | In Stock | - | Datasheet | - | Through Hole | Through Hole | Square | Plastic | Gold | 0.224 5.70mm | Brass | Polybutylene Terephthalate (PBT), Glass Filled | -40°C~105°C | Tray | 2008 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | Header | 20 | - | 2 | Male | - | 8536.69.40.40 | Push-Pull | - | - | - | - | Male Pin | - | - | - | Straight | 0.354 9.00mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.130 3.30mm | Shrouded - 4 Wall | 2 | 2.54mm | Tin | RECTANGULAR | 0.335 inch | - | Grey | 0.35 inch | 3A | 30mOhm | 1000000000Ohm | 0.1 inch | 3A | POLARIZED HOUSING | 500VAC V | Keying Slot | 9mm | 33mm | 8.95mm | - | Flash | - | UL94 V-0 | RoHS Compliant | Lead Free | ||
![]() AWHW30A-0202-T-R Assmann WSW Components | In Stock | - | Datasheet | - | Through Hole | Through Hole, Right Angle | Square | Plastic | Gold | 0.224 5.70mm | Brass | Polybutylene Terephthalate (PBT), Glass Filled | -40°C~105°C | Tray | 2012 | - | Obsolete | 1 (Unlimited) | Solder | - | Header | 30 | Grey | 2 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 3A | - | 0.352 8.94mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.124 3.15mm | Shrouded - 4 Wall | 2 | 2.54mm | Tin | RECTANGULAR | 0.356 inch | - | - | - | - | - | 5000000000Ohm | 0.1 inch | - | POLARIZED HOUSING | 1000VAC V | Keying Slot | 9.1mm | 45.6mm | 9.1mm | - | Flash | - | UL94 V-0 | RoHS Compliant | Lead Free | ||
![]() AWHW10A-0202-T-R Assmann WSW Components | In Stock | - | Datasheet | - | Through Hole | Through Hole, Right Angle | Square | Plastic | Gold | 0.224 5.70mm | Brass | Polybutylene Terephthalate (PBT), Glass Filled | -40°C~105°C | Tray | 2012 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | Header | 10 | Grey | 2 | Male | - | 8536.69.40.40 | Push-Pull | - | - | - | - | Male Pin | - | - | - | Right Angle | 0.352 8.94mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.124 3.15mm | Shrouded - 4 Wall | 2 | 2.54mm | Tin | RECTANGULAR | 0.356 inch | - | - | - | 3A | 30mOhm | 5000000000Ohm | 0.1 inch | 3A | POLARIZED HOUSING | - | Keying Slot | 9.1mm | 20.2mm | 9.1mm | - | Flash | - | UL94 V-0 | RoHS Compliant | Lead Free | ||
![]() AWHW14A-0202-T-R Assmann WSW Components | In Stock | - | Datasheet | - | Through Hole | Through Hole, Right Angle | Square | Plastic | Gold | 0.224 5.70mm | Brass | Polybutylene Terephthalate (PBT), Glass Filled | -40°C~105°C | Tray | 2011 | - | Obsolete | 1 (Unlimited) | Solder | - | Header | 14 | Grey | 2 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | Right Angle | 0.352 8.94mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | 1 inch | 0.100 (2.54mm) | 0.124 3.15mm | Shrouded - 4 Wall | 2 | 2.54mm | Tin | RECTANGULAR | 0.356 inch | - | - | - | 3A | 30mOhm | 5000000000Ohm | 0.1 inch | 3A | POLARIZED HOUSING | 1000VAC V | Keying Slot | 9.1mm | - | 9.1mm | - | Flash | - | UL94 V-0 | RoHS Compliant | Lead Free | ||
![]() AWHW26A-0202-T-R Assmann WSW Components | In Stock | - | Datasheet | - | Through Hole | Through Hole, Right Angle | Square | Plastic | Gold | 0.224 5.70mm | Brass | Polybutylene Terephthalate (PBT), Glass Filled | -40°C~105°C | Tray | 2011 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | Header | 26 | Grey | 2 | Male | - | 8536.69.40.40 | Push-Pull | - | - | - | - | Male Pin | - | - | 3A | - | 0.352 8.94mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.124 3.15mm | Shrouded - 4 Wall | 2 | 2.54mm | Tin | RECTANGULAR | 0.356 inch | - | - | - | - | - | 5000000000Ohm | 0.1 inch | - | POLARIZED HOUSING | 1000VAC V | Keying Slot | 9.1mm | 40.5mm | 9.1mm | - | Flash | - | UL94 V-0 | RoHS Compliant | Lead Free | ||
![]() AWH20A-0232-T-R Assmann WSW Components | In Stock | - | Datasheet | - | Through Hole | Through Hole, Right Angle | Square | Plastic | Gold | - | Brass | Polybutylene Terephthalate (PBT), Glass Filled | -40°C~105°C | Tray | 2005 | - | Obsolete | 1 (Unlimited) | Solder | - | Header | 20 | Grey | 2 | - | - | - | Latch Lock/Eject Hooks, Long | - | - | - | - | Male Pin | - | - | 3A | - | 0.669 17.00mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.150 3.81mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | - | - | - | 0.663 inch | - | - | 5000000000Ohm | 0.1 inch | - | POLARIZED HOUSING | 1000VAC V | Keying Slot | 8.2mm | 44.6mm | 16.9mm | 30μin | Flash | - | UL94 V-0 | RoHS Compliant | Lead Free | ||
![]() AWHW24A-0202-T-R Assmann WSW Components | In Stock | - | Datasheet | - | Through Hole | Through Hole, Right Angle | Square | Plastic | Gold | 0.224 5.70mm | Brass | Polybutylene Terephthalate (PBT), Glass Filled | -40°C~105°C | Tray | 2011 | - | Obsolete | 1 (Unlimited) | Solder | - | Header | 24 | Grey | 2 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 3A | - | 0.352 8.94mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.124 3.15mm | Shrouded - 4 Wall | 2 | 2.54mm | Tin | RECTANGULAR | 0.356 inch | - | - | - | - | - | 5000000000Ohm | 0.1 inch | - | POLARIZED HOUSING | 1000VAC V | Keying Slot | 9.1mm | 38mm | 9.1mm | - | Flash | - | UL94 V-0 | RoHS Compliant | Lead Free | ||
![]() AWHW64A-0202-T-R Assmann WSW Components | In Stock | - | Datasheet | - | Through Hole | Through Hole, Right Angle | Square | Plastic | Gold | 0.224 5.70mm | Brass | Polybutylene Terephthalate (PBT), Glass Filled | -40°C~105°C | Tray | 2012 | - | Obsolete | 1 (Unlimited) | Solder | - | Header | 64 | Grey | 2 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 3A | - | 0.352 8.94mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.124 3.15mm | Shrouded - 4 Wall | 2 | 2.54mm | Tin | RECTANGULAR | 0.356 inch | - | - | - | - | - | 5000000000Ohm | 0.1 inch | - | POLARIZED HOUSING | 1000VAC V | Keying Slot | 9.1mm | 88.8mm | 9.1mm | - | Flash | - | UL94 V-0 | RoHS Compliant | Lead Free | ||
![]() AWH10A-0232-T-R Assmann WSW Components | In Stock | - | Datasheet | - | Through Hole | Through Hole, Right Angle | Square | Plastic | Gold | - | Brass | Polybutylene Terephthalate (PBT), Glass Filled | -40°C~105°C | Tray | 2005 | yes | Obsolete | 1 (Unlimited) | Solder | - | Header | 10 | Grey | 2 | - | - | - | Latch Lock/Eject Hooks, Long | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | 0.669 17.00mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.150 3.81mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | - | 94V-0 | - | 0.663 inch | - | - | 5000000000Ohm | 0.1 inch | - | POLARIZED HOUSING | - | Keying Slot | 8.2mm | 31.9mm | 16.9mm | 30μin | Flash | - | UL94 V-0 | RoHS Compliant | Lead Free | ||
![]() AWHW34G-0202-T-R Assmann WSW Components | In Stock | - | Datasheet | - | Through Hole | Through Hole | Square | Plastic | Gold | 0.224 5.70mm | Brass | Polybutylene Terephthalate (PBT), Glass Filled | -40°C~105°C | Tray | 2008 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | Header | 34 | - | 2 | Male | - | 8536.69.40.40 | Push-Pull | - | - | - | - | Male Pin | - | - | - | Straight | 0.354 9.00mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.130 3.30mm | Shrouded - 4 Wall | 2 | 2.54mm | Tin | RECTANGULAR | 0.358 inch | - | Grey | 0.358 inch | 3A | 30mOhm | 5000000000Ohm | 0.1 inch | 3A | POLARIZED HOUSING | 1000VAC V | Keying Slot | 9mm | 50.8mm | 8.95mm | - | Flash | - | UL94 V-0 | RoHS Compliant | Lead Free | ||
![]() AWHW14G-0102-T-R Assmann WSW Components | In Stock | - | Datasheet | - | Through Hole | Through Hole | Square | - | Gold | 0.224 5.70mm | Brass | Polybutylene Terephthalate (PBT), Glass Filled | -40°C~105°C | Tray | 2013 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | Header | 14 | Grey | 2 | Male | - | 8536.69.40.40 | Push-Pull | - | - | - | - | Male Pin | - | - | 3A | - | 0.354 9.00mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | 0.995 inch | 0.100 (2.54mm) | 0.130 3.30mm | Shrouded - 4 Wall | 2 | 2.54mm | Tin | RECTANGULAR | 0.358 inch | - | - | 0.358 inch | - | - | 5000000000Ohm | 0.1 inch | - | POLARIZED HOUSING | 1000VAC V | Keying Slot | - | - | - | 30μin | 30.0μin 0.76μm | 0.118 inch | UL94 V-0 | RoHS Compliant | Lead Free | ||
![]() AWH14A-0232-T-R Assmann WSW Components | In Stock | - | Datasheet | - | Through Hole | Through Hole, Right Angle | Square | Plastic | Gold | - | Brass | Polybutylene Terephthalate (PBT), Glass Filled | -40°C~105°C | Tray | 2005 | - | Obsolete | 1 (Unlimited) | Solder | - | Header | 14 | Grey | 2 | - | - | - | Latch Lock/Eject Hooks, Long | - | - | - | - | Male Pin | - | - | 3A | - | 0.669 17.00mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.150 3.81mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | - | - | - | 0.663 inch | - | - | 5000000000Ohm | 0.1 inch | - | POLARIZED HOUSING | 1000VAC V | Keying Slot | 8.2mm | 37mm | 16.9mm | 30μin | Flash | - | UL94 V-0 | RoHS Compliant | Lead Free | ||
![]() AWHW40A-0202-T-R Assmann WSW Components | In Stock | - | Datasheet | - | Through Hole | Through Hole, Right Angle | Square | Plastic | Gold | 0.224 5.70mm | Brass | Polybutylene Terephthalate (PBT), Glass Filled | -40°C~105°C | Tray | 2011 | - | Obsolete | 1 (Unlimited) | Solder | - | Header | 40 | Grey | 2 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 3A | - | 0.352 8.94mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.124 3.15mm | Shrouded - 4 Wall | 2 | 2.54mm | Tin | RECTANGULAR | 0.356 inch | - | - | - | - | - | 5000000000Ohm | 0.1 inch | - | POLARIZED HOUSING | 1000VAC V | Keying Slot | 9.1mm | 58.3mm | 9.1mm | - | Flash | - | UL94 V-0 | RoHS Compliant | Lead Free | ||
![]() AWHW60A-0202-T-R Assmann WSW Components | In Stock | - | Datasheet | - | Through Hole | Through Hole, Right Angle | Square | Plastic | Gold | 0.224 5.70mm | Brass | Polybutylene Terephthalate (PBT), Glass Filled | -40°C~105°C | Tray | 2012 | - | Obsolete | 1 (Unlimited) | Solder | - | Header | 60 | Grey | 2 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 3A | - | 0.352 8.94mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.124 3.15mm | Shrouded - 4 Wall | 2 | 2.54mm | Tin | RECTANGULAR | 0.356 inch | - | - | - | - | - | 5000000000Ohm | 0.1 inch | - | POLARIZED HOUSING | 1000VAC V | Keying Slot | 9.1mm | 83.7mm | 9.1mm | - | Flash | - | UL94 V-0 | RoHS Compliant | Lead Free | ||
![]() AWHW16G-0102-T-R Assmann WSW Components | In Stock | - | Datasheet | - | Through Hole | Through Hole | Square | Plastic | Gold | 0.224 5.70mm | Brass | Polybutylene Terephthalate (PBT), Glass Filled | -40°C~105°C | Tray | 2013 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | Header | 16 | Grey | 2 | Male | - | 8536.69.40.40 | Push-Pull | - | - | - | - | Male Pin | - | - | 3A | - | 0.354 9.00mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.130 3.30mm | Shrouded - 4 Wall | 2 | 2.54mm | Tin | RECTANGULAR | 0.358 inch | - | - | 0.358 inch | - | - | 5000000000Ohm | 0.1 inch | - | POLARIZED HOUSING | 1000VAC V | Keying Slot | 9mm | 27.9mm | 8.95mm | 30μin | 30.0μin 0.76μm | - | UL94 V-0 | RoHS Compliant | Lead Free | ||
![]() AWHW14-G-SMD-R Assmann WSW Components | In Stock | - | - | - | - | Surface Mount | Square | - | Gold | 0.232 5.90mm | Brass | Polyamide (PA9T), Nylon 9T, Glass Filled | -40°C~105°C | Tube | 2012 | - | Obsolete | 1 (Unlimited) | Solder | - | Header | 14 | - | 2 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 3A | - | 0.354 9.00mm | Board to Cable/Wire | All | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Pick and Place | - | - | - | - | Flash | - | UL94 V-0 | - | - | ||
![]() AWHW2 50G-0202 Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | Square | - | Gold | 0.157 4.00mm | Brass | Polyamide (PA9T), Nylon 9T, Glass Filled | -40°C~105°C | Tube | - | - | Active | 1 (Unlimited) | Solder | - | Header | 50 | - | 2 | - | UL94V-0 APPROVAL | - | Push-Pull | - | - | - | - | Male Pin | - | - | 1.5A | - | 0.226 5.74mm | Board to Cable/Wire | All | 0.079 2.00mm | Black | ONE | UL,VDE | COMMERCIAL | - | 0.079 (2.00mm) | 0.110 2.79mm | Shrouded - 4 Wall | 2 | - | - | RECTANGULAR | - | - | - | - | - | 30mOhm | 1000000000Ohm | 0.079 inch | - | POLARIZED HOUSING | 1000VAC V | Keying Slot | - | - | - | - | Flash | 0.114 inch | UL94 V-0 | ROHS3 Compliant | - |