- Series
- Packaging
- Number of Positions
- Mfr
- Termination
- Contact Materials
- Operating Temperature
- Connector Type
- Mounting Type
- Number of Rows
- Contact Finish Mating
- Current Rating (Amps)
Attribute column
Manufacturer
ASSMANN WSW Components Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Mounting Option 2 | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Contact Finish - Post | PCB Contact Pattern | Body Breadth | UL Flammability Code | Body Depth | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Polarization Key | Dielectric Withstanding Voltage | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Length - Termination | Material Flammability Rating | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AWHW2 40A-0202 Assmann WSW Components | 49 |
| - | 23 Weeks | - | Through Hole, Right Angle | Square | - | - | - | Gold | 0.157 4.00mm | Brass | Polyamide (PA9T), Nylon 9T, Glass Filled | -40°C~105°C | Tube | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 40 | - | 2 | UL94V-0 APPROVAL | - | Push-Pull | - | - | - | - | Male Pin | - | - | 1.5A | - | 0.217 5.51mm | Board to Cable/Wire | All | 0.079 2.00mm | Black | ONE | UL,VDE | COMMERCIAL | 1.861 inch | 0.079 (2.00mm) | 0.110 2.79mm | Shrouded - 4 Wall | 2 | - | RECTANGULAR | - | - | 0.344 inch | 30mOhm | 1000000000Ohm | 0.079 inch | POLARIZED HOUSING | 1000VAC V | Keying Slot | - | - | - | - | Flash | 0.114 inch | UL94 V-0 | ROHS3 Compliant | - | ||
![]() AWHW 34A-0102-T Assmann WSW Components | 44 |
| - | 23 Weeks | - | Through Hole, Right Angle | Square | - | LOCKING | - | Gold | 0.224 5.70mm | Brass | Polybutylene Terephthalate (PBT), Glass Filled | -40°C~105°C | Tray | - | - | Active | 1 (Unlimited) | Solder | - | Header | 34 | - | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 3A | - | 0.352 8.95mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.124 3.15mm | Shrouded - 4 Wall | 2 | Tin | RECTANGULAR | 0.356 inch | - | - | - | 5000000000Ohm | 0.1 inch | POLARIZED HOUSING | 1000VAC V | Keying Slot | - | - | - | 30μin | 30.0μin 0.76μm | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() AWH 64G-0202-T Assmann WSW Components | 34 |
| - | 23 Weeks | - | Through Hole | Square | - | GUIDE SLOT | LOCKING | Gold | - | Brass | Polybutylene Terephthalate (PBT), Glass Filled | -40°C~105°C | Tray | - | e3 | Active | 1 (Unlimited) | Solder | - | Header | 64 | - | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 3A | - | 0.669 17.00mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | ONE | UL,VDE | COMMERCIAL | 3.96 inch | 0.100 (2.54mm) | 0.130 3.30mm | Shrouded - 4 Wall | 2 | Tin | RECTANGULAR | - | - | 0.669 inch | - | - | 0.1 inch | POLARIZED HOUSING | 500VAC V | Keying Slot | - | - | - | - | Flash | 0.173 inch | UL94 V-0 | ROHS3 Compliant | - | ||
![]() AWHW 24A-0202-T Assmann WSW Components | 43 |
| - | 23 Weeks | - | Through Hole, Right Angle | Square | - | LOCKING | - | Gold | 0.224 5.70mm | Brass | Polybutylene Terephthalate (PBT), Glass Filled | -40°C~105°C | Tray | - | - | Active | 1 (Unlimited) | Solder | - | Header | 24 | - | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 3A | - | 0.352 8.95mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | 1.5 inch | 0.100 (2.54mm) | 0.124 3.15mm | Shrouded - 4 Wall | 2 | Tin | RECTANGULAR | 0.356 inch | - | - | - | 5000000000Ohm | 0.1 inch | POLARIZED HOUSING | 1000VAC V | Keying Slot | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() AWHW 26A-0102-T Assmann WSW Components | 14 |
| - | 23 Weeks | - | Through Hole, Right Angle | Square | - | LOCKING | - | Gold | 0.224 5.70mm | Brass | Polybutylene Terephthalate (PBT), Glass Filled | -40°C~105°C | Tray | - | - | Active | 1 (Unlimited) | Solder | - | Header | 26 | - | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 3A | - | 0.352 8.95mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | 1.6 inch | 0.100 (2.54mm) | 0.124 3.15mm | Shrouded - 4 Wall | 2 | Tin | RECTANGULAR | 0.356 inch | - | - | - | 5000000000Ohm | 0.1 inch | POLARIZED HOUSING | 1000VAC V | Keying Slot | - | - | - | 30μin | 30.0μin 0.76μm | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() AWHW 30A-0102-T Assmann WSW Components | 5 |
| - | 23 Weeks | - | Through Hole, Right Angle | Square | - | LOCKING | - | Gold | 0.224 5.70mm | Brass | Polybutylene Terephthalate (PBT), Glass Filled | -40°C~105°C | Tray | - | - | Active | 1 (Unlimited) | Solder | - | Header | 30 | - | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 3A | - | 0.352 8.95mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | 1.8 inch | 0.100 (2.54mm) | 0.124 3.15mm | Shrouded - 4 Wall | 2 | Tin | RECTANGULAR | 0.356 inch | - | - | - | 5000000000Ohm | 0.1 inch | POLARIZED HOUSING | 1000VAC V | Keying Slot | - | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() AWHW 40A-0102-T Assmann WSW Components | 44 |
| - | 23 Weeks | - | Through Hole, Right Angle | Square | - | LOCKING | - | Gold | 0.224 5.70mm | Brass | Polybutylene Terephthalate (PBT), Glass Filled | -40°C~105°C | Tray | - | - | Active | 1 (Unlimited) | Solder | - | Header | 40 | - | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 3A | - | 0.352 8.95mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.124 3.15mm | Shrouded - 4 Wall | 2 | Tin | RECTANGULAR | 0.356 inch | - | - | - | 5000000000Ohm | 0.1 inch | POLARIZED HOUSING | 1000VAC V | Keying Slot | - | - | - | 30μin | 30.0μin 0.76μm | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() AWH 40A-0222-T Assmann WSW Components | 31 |
| - | 23 Weeks | - | Through Hole, Right Angle | Square | - | - | - | Gold | - | Brass | Polybutylene Terephthalate (PBT), Glass Filled | -40°C~105°C | Tray | - | - | Active | 1 (Unlimited) | Solder | - | Header | 40 | - | 2 | - | - | Latch Lock/Eject Hooks, Short | - | - | - | - | Male Pin | - | - | 3A | - | 0.327 8.30mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | 0.150 3.81mm | Shrouded - 4 Wall | - | Tin | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() AWHW 30A-0202-T Assmann WSW Components | 37 |
| - | 23 Weeks | - | Through Hole, Right Angle | Square | - | LOCKING | - | Gold | 0.224 5.70mm | Brass | Polybutylene Terephthalate (PBT), Glass Filled | -40°C~105°C | Tray | - | - | Active | 1 (Unlimited) | Solder | - | Header | 30 | - | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 3A | - | 0.352 8.95mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | 1.8 inch | 0.100 (2.54mm) | 0.124 3.15mm | Shrouded - 4 Wall | 2 | Tin | RECTANGULAR | 0.356 inch | - | - | - | 5000000000Ohm | 0.1 inch | POLARIZED HOUSING | 1000VAC V | Keying Slot | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() AWHW 60A-0102-T Assmann WSW Components | 40 |
| - | 23 Weeks | - | Through Hole, Right Angle | Square | - | LOCKING | - | Gold | 0.224 5.70mm | Brass | Polybutylene Terephthalate (PBT), Glass Filled | -40°C~105°C | Tray | - | - | Active | 1 (Unlimited) | Solder | - | Header | 60 | - | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 3A | - | 0.352 8.95mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | 3.3 inch | 0.100 (2.54mm) | 0.124 3.15mm | Shrouded - 4 Wall | 2 | Tin | RECTANGULAR | 0.356 inch | - | - | - | 5000000000Ohm | 0.1 inch | POLARIZED HOUSING | 1000VAC V | Keying Slot | - | - | - | 30μin | 30.0μin 0.76μm | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() AWHW 14G-0202-T Assmann WSW Components | 4084 |
| - | 23 Weeks | - | Through Hole | Square | - | LOCKING | - | Gold | 0.224 5.70mm | Brass | Polybutylene Terephthalate (PBT), Glass Filled | -40°C~105°C | Tray | - | e3 | Active | 1 (Unlimited) | Solder | EAR99 | Header | 14 | - | 2 | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | 0.354 9.00mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | 1 inch | 0.100 (2.54mm) | 0.130 3.30mm | Shrouded - 4 Wall | 2 | Tin | RECTANGULAR | - | 94V-0 | 0.354 inch | - | 1000000000Ohm | 0.1 inch | POLARIZED HOUSING | 500VAC V | Keying Slot | - | - | - | - | Flash | 0.13 inch | UL94 V-0 | ROHS3 Compliant | - | ||
![]() AWH 10A-0232-T Assmann WSW Components | 155 |
| - | 23 Weeks | - | Through Hole, Right Angle | Square | - | - | - | Gold | - | Brass | Polybutylene Terephthalate (PBT), Glass Filled | -40°C~105°C | Tray | - | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | - | 2 | - | - | Latch Lock/Eject Hooks, Long | - | - | - | - | Male Pin | - | - | 3A | - | 0.327 8.30mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | 0.150 3.81mm | Shrouded - 4 Wall | - | Tin | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() AWH34G-0222-T-R Assmann WSW Components | In Stock | - | Datasheet | - | Through Hole | Through Hole | Square | Plastic | - | - | Gold | - | Brass | Polybutylene Terephthalate (PBT), Glass Filled | -40°C~105°C | Tray | 2005 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | Header | 34 | Grey | 2 | - | 8536.69.40.40 | Latch Lock/Eject Hooks, Short | - | - | - | - | Male Pin | - | - | 3A | - | 0.669 17.00mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.130 3.30mm | Shrouded - 4 Wall | 2 | Tin | RECTANGULAR | - | - | 0.663 inch | - | 5000000000Ohm | 0.1 inch | POLARIZED HOUSING | 1000VAC V | Keying Slot | 17mm | 62.4mm | 8.3mm | - | Flash | - | UL94 V-0 | RoHS Compliant | Lead Free | ||
![]() AWH 14G-0202-T Assmann WSW Components | 40 |
| - | 23 Weeks | - | Through Hole | Square | - | GUIDE SLOT | LOCKING | Gold | - | Brass | Polybutylene Terephthalate (PBT), Glass Filled | -40°C~105°C | Tray | - | e3 | Active | 1 (Unlimited) | Solder | - | Header | 14 | - | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 3A | - | 0.669 17.00mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | ONE | UL,VDE | COMMERCIAL | 1.49 inch | 0.100 (2.54mm) | 0.130 3.30mm | Shrouded - 4 Wall | 2 | Tin | RECTANGULAR | - | - | 0.669 inch | - | - | 0.1 inch | POLARIZED HOUSING | 500VAC V | Keying Slot | - | - | - | - | Flash | 0.173 inch | UL94 V-0 | ROHS3 Compliant | - | ||
![]() AWHW 40G-0202-T Assmann WSW Components | 6883 |
| - | 23 Weeks | - | Through Hole | Square | - | LOCKING | - | Gold | 0.224 5.70mm | Brass | Polybutylene Terephthalate (PBT), Glass Filled | -40°C~105°C | Tray | - | e3 | Active | 1 (Unlimited) | Solder | EAR99 | Header | 40 | - | 2 | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | 0.354 9.00mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.130 3.30mm | Shrouded - 4 Wall | 2 | Tin | RECTANGULAR | - | 94V-0 | 0.354 inch | - | 1000000000Ohm | 0.1 inch | POLARIZED HOUSING | 500VAC V | Keying Slot | - | - | - | - | Flash | 0.13 inch | UL94 V-0 | ROHS3 Compliant | - | ||
![]() AWHW 16G-SMD Assmann WSW Components | 959 |
| - | 23 Weeks | - | Surface Mount | Square | - | - | - | Gold | 0.232 5.90mm | Brass | Polyamide (PA9T), Nylon 9T, Glass Filled | -40°C~105°C | Tube | 2006 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 16 | - | 2 | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | 16 | 0.354 9.00mm | Board to Cable/Wire | All | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | - | - | - | 94V-0 | - | - | - | - | - | - | Keying Slot, Pick and Place | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() AWHW 20G-0202-T Assmann WSW Components | 541 |
| - | 23 Weeks | - | Through Hole | Square | - | LOCKING | - | Gold | 0.224 5.70mm | Brass | Polybutylene Terephthalate (PBT), Glass Filled | -40°C~105°C | Tray | 2006 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 20 | - | 2 | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | - | - | - | - | Male Pin | - | - | 3A | - | 0.354 9.00mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | 1.5 inch | 0.100 (2.54mm) | 0.130 3.30mm | Shrouded - 4 Wall | 2 | Tin | RECTANGULAR | 0.335 inch | - | 0.35 inch | 30mOhm | 1000000000Ohm | 0.1 inch | POLARIZED HOUSING | 500VAC V | Keying Slot | - | - | - | - | Flash | 0.138 inch | UL94 V-0 | ROHS3 Compliant | - | ||
![]() AWH 16G-0222-T Assmann WSW Components | 2204 |
| - | 23 Weeks | - | Through Hole | Square | - | LOCKING | - | Gold | - | Brass | Polybutylene Terephthalate (PBT), Glass Filled | -40°C~105°C | Tray | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 16 | - | 2 | ROHS COMPLIANT | 8536.69.40.40 | Latch Lock/Eject Hooks, Short | - | - | - | - | Male Pin | - | - | 3A | - | 0.669 17.00mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | 1.556 inch | 0.100 (2.54mm) | 0.130 3.30mm | Shrouded - 4 Wall | 2 | Tin | RECTANGULAR | - | - | 0.663 inch | - | 5000000000Ohm | 0.1 inch | POLARIZED HOUSING | 1000VAC V | Keying Slot | - | - | - | - | Flash | 0.138 inch | UL94 V-0 | ROHS3 Compliant | - | ||
![]() AWHW 14A-0202-T Assmann WSW Components | 2673 |
| - | 23 Weeks | - | Through Hole, Right Angle | Square | - | LOCKING | - | Gold | 0.224 5.70mm | Brass | Polybutylene Terephthalate (PBT), Glass Filled | -40°C~105°C | Tray | - | - | Active | 1 (Unlimited) | Solder | - | Header | 14 | - | 2 | ROHS COMPLIANT | - | Push-Pull | - | - | - | - | Male Pin | - | - | 3A | - | 0.352 8.95mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | 1 inch | 0.100 (2.54mm) | 0.124 3.15mm | Shrouded - 4 Wall | 2 | Tin | RECTANGULAR | 0.356 inch | - | - | - | 5000000000Ohm | 0.1 inch | POLARIZED HOUSING | 1000VAC V | Keying Slot | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() AWHW 64G-0202-T Assmann WSW Components | 24 |
| - | 23 Weeks | - | Through Hole | Square | - | GUIDE SLOT | LOCKING | Gold | 0.224 5.70mm | Brass | Polybutylene Terephthalate (PBT), Glass Filled | -40°C~105°C | Tray | - | e3 | Active | 1 (Unlimited) | Solder | EAR99 | Header | 64 | - | 2 | LOW PROFILE | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | 0.354 9.00mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | ONE | UL,VDE | COMMERCIAL | 3.5 inch | 0.100 (2.54mm) | 0.130 3.30mm | Shrouded - 4 Wall | 2 | Tin | RECTANGULAR | 0.354 inch | 94V-0 | 0.36 inch | 30mOhm | - | 0.1 inch | POLARIZED HOUSING | - | Keying Slot | - | - | - | - | Flash | 0.115 inch | UL94 V-0 | ROHS3 Compliant | - |