- Series
- Packaging
- Number of Positions
- Mfr
- Termination
- Contact Materials
- Operating Temperature
- Connector Type
- Mounting Type
- Number of Rows
- Contact Finish Mating
- Current Rating (Amps)
Attribute column
Manufacturer
ASSMANN WSW Components Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Contact Shape | Mounting Option 1 | Mounting Option 2 | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Additional Feature | HTS Code | Fastening Type | Contact Type | Current Rating (Amps) | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Body Depth | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Polarization Key | Dielectric Withstanding Voltage | Features | Plating Thickness | Contact Finish Thickness - Mating | Length - Termination | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AWHW2-40G-0202-T Assmann WSW Components | In Stock | - | - | 23 Weeks | Through Hole | Through Hole | Square | - | - | Gold | 0.157 4.00mm | Brass | Polyamide (PA9T), Nylon 9T, Glass Filled | -40°C~105°C | Tray | 2013 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 40 | 2 | ROHS COMPLIANT | - | Push-Pull | Male Pin | 1.5A | 0.226 5.74mm | Board to Cable/Wire | All | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | - | 0.079 (2.00mm) | 0.110 2.79mm | Shrouded - 4 Wall | 2 | - | RECTANGULAR | - | - | - | 5000000000Ohm | 0.079 inch | POLARIZED HOUSING | 500VAC V | Keying Slot | - | Flash | 0.11 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() AWHW2 20A-0202 Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole, Right Angle | Square | - | - | Gold | 0.157 4.00mm | Brass | Polyamide (PA9T), Nylon 9T, Glass Filled | -40°C~105°C | Tray | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 20 | 2 | UL94V-0 APPROVAL | 8536.69.40.40 | Push-Pull | Male Pin | 1.5A | 0.217 5.51mm | Board to Cable/Wire | All | 0.079 2.00mm | Black | ONE | UL,VDE | COMMERCIAL | 1.069 inch | 0.079 (2.00mm) | 0.110 2.79mm | Shrouded - 4 Wall | 2 | - | RECTANGULAR | - | 0.344 inch | 30mOhm | 1000000000Ohm | 0.079 inch | POLARIZED HOUSING | 1000VAC V | Keying Slot | - | Flash | 0.114 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() AWH 50A-0232-T Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole, Right Angle | Square | - | - | Gold | - | Brass | Polybutylene Terephthalate (PBT), Glass Filled | -40°C~105°C | Tray | - | - | - | Active | 1 (Unlimited) | Solder | - | Header | 50 | 2 | - | - | Latch Lock/Eject Hooks, Long | Male Pin | 3A | 0.327 8.30mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | 0.150 3.81mm | Shrouded - 4 Wall | - | Tin | - | - | - | - | - | - | - | - | Keying Slot | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() AWHW2 26G-0202 Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | Square | - | - | Gold | 0.157 4.00mm | Brass | Polyamide (PA9T), Nylon 9T, Glass Filled | -40°C~105°C | Tray | 2016 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 26 | 2 | UL94V-0 APPROVAL | - | Push-Pull | Male Pin | 1.5A | 0.226 5.74mm | Board to Cable/Wire | All | 0.079 2.00mm | Black | ONE | UL,VDE | COMMERCIAL | 1.303 inch | 0.079 (2.00mm) | 0.110 2.79mm | Shrouded - 4 Wall | 2 | - | RECTANGULAR | - | - | 30mOhm | 1000000000Ohm | 0.079 inch | POLARIZED HOUSING | 1000VAC V | Keying Slot | - | Flash | 0.114 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() AWH 26G-0232-T Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | Square | LATCH & EJECT | LOCKING | Gold | - | Brass | Polybutylene Terephthalate (PBT), Glass Filled | -40°C~105°C | Tray | - | - | - | Active | 1 (Unlimited) | Solder | - | Header | 26 | 2 | - | - | Latch Lock/Eject Hooks, Long | Male Pin | 3A | 0.669 17.00mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.130 3.30mm | Shrouded - 4 Wall | 2 | Tin | RECTANGULAR | - | 0.669 inch | - | 1000000000Ohm | 0.1 inch | POLARIZED HOUSING | 1000VAC V | Keying Slot | - | Flash | 0.13 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() AWHW2 20G-0202 Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | Square | LOCKING | - | Gold | 0.157 4.00mm | Brass | Polyamide (PA9T), Nylon 9T, Glass Filled | -40°C~105°C | Tray | - | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 20 | 2 | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | Male Pin | 1.5A | 0.226 5.74mm | Board to Cable/Wire | All | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | 1.075 inch | 0.079 (2.00mm) | 0.110 2.79mm | Shrouded - 4 Wall | 2 | - | RECTANGULAR | - | - | - | 5000000000Ohm | 0.079 inch | POLARIZED HOUSING | 500VAC V | Keying Slot | 30μin | Flash | 0.11 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() AWH 34A-0232-T Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole, Right Angle | Square | - | LOCKING | Gold | - | Brass | Polybutylene Terephthalate (PBT), Glass Filled | -40°C~105°C | Tray | - | - | - | Active | 1 (Unlimited) | Solder | - | Header | 34 | 2 | - | - | Latch Lock/Eject Hooks, Long | Male Pin | 3A | 0.327 8.30mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.150 3.81mm | Shrouded - 4 Wall | 2 | Tin | RECTANGULAR | - | 0.669 inch | - | 1000000000Ohm | 0.1 inch | POLARIZED HOUSING | 1000VAC V | Keying Slot | - | Flash | 0.15 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() AWH 30G-0232-T Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | Square | - | LOCKING | Gold | - | Brass | Polybutylene Terephthalate (PBT), Glass Filled | -40°C~105°C | Tray | - | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 30 | 2 | - | - | Latch Lock/Eject Hooks, Long | Male Pin | 3A | 0.669 17.00mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.130 3.30mm | Shrouded - 4 Wall | 2 | Tin | RECTANGULAR | - | 0.663 inch | - | 1000000000Ohm | 0.1 inch | POLARIZED HOUSING | 1000VAC V | Keying Slot | - | Flash | 0.138 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() AWH 40A-0202-T Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole, Right Angle | Square | - | LOCKING | Gold | - | Brass | Polybutylene Terephthalate (PBT), Glass Filled | -40°C~105°C | Tray | - | - | - | Active | 1 (Unlimited) | Solder | - | Header | 40 | 2 | ROHS COMPLIANT | - | Push-Pull | Male Pin | 3A | 0.327 8.30mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.150 3.81mm | Shrouded - 4 Wall | 2 | Tin | RECTANGULAR | - | 0.663 inch | - | 5000000000Ohm | 0.1 inch | POLARIZED HOUSING | 1000VAC V | Keying Slot | 30μin | Flash | 0.169 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() AWH 16A-0232-T Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole, Right Angle | Square | - | - | Gold | - | Brass | Polybutylene Terephthalate (PBT), Glass Filled | -40°C~105°C | Tray | - | - | - | Active | 1 (Unlimited) | Solder | - | Header | 16 | 2 | - | - | Latch Lock/Eject Hooks, Long | Male Pin | 3A | 0.327 8.30mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | 0.150 3.81mm | Shrouded - 4 Wall | - | Tin | - | - | - | - | - | - | - | - | Keying Slot | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() AWHW 20G-0102-T Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | Square | LOCKING | - | Gold | 0.224 5.70mm | Brass | Polybutylene Terephthalate (PBT), Glass Filled | -40°C~105°C | Tray | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 20 | 2 | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | Male Pin | 3A | 0.354 9.00mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.130 3.30mm | Shrouded - 4 Wall | 2 | Tin | RECTANGULAR | 0.358 inch | 0.358 inch | - | 5000000000Ohm | 0.1 inch | POLARIZED HOUSING | 1000VAC V | Keying Slot | 30μin | 30.0μin 0.76μm | 0.118 inch | - | ROHS3 Compliant | ||
![]() AWH 10G-0222-T Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | Square | LOCKING | - | Gold | - | Brass | Polybutylene Terephthalate (PBT), Glass Filled | -40°C~105°C | Tray | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 10 | 2 | ROHS COMPLIANT | 8536.69.40.40 | Latch Lock/Eject Hooks, Short | Male Pin | 3A | 0.669 17.00mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.130 3.30mm | Shrouded - 4 Wall | 2 | Tin | RECTANGULAR | - | 0.663 inch | - | 5000000000Ohm | 0.1 inch | POLARIZED HOUSING | - | Keying Slot | - | Flash | 0.138 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() AWHW2 10A-0202 Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole, Right Angle | Square | - | - | Gold | 0.157 4.00mm | Brass | Polyamide (PA9T), Nylon 9T, Glass Filled | -40°C~105°C | Tray | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 10 | 2 | UL94V-0 APPROVAL | 8536.69.40.40 | Push-Pull | Male Pin | 1.5A | 0.217 5.51mm | Board to Cable/Wire | All | 0.079 2.00mm | Black | ONE | UL,VDE | COMMERCIAL | 0.671 inch | 0.079 (2.00mm) | 0.110 2.79mm | Shrouded - 4 Wall | 2 | - | RECTANGULAR | - | 0.344 inch | 30mOhm | - | 0.079 inch | POLARIZED HOUSING | - | Keying Slot | - | Flash | 0.114 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() AWH 50G-0232-T Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | Square | LATCH & EJECT | LOCKING | Gold | - | Brass | Polybutylene Terephthalate (PBT), Glass Filled | -40°C~105°C | Tray | - | - | - | Active | 1 (Unlimited) | Solder | - | Header | 50 | 2 | - | - | Latch Lock/Eject Hooks, Long | Male Pin | 3A | 0.669 17.00mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.130 3.30mm | Shrouded - 4 Wall | 2 | Tin | RECTANGULAR | - | 0.669 inch | - | 1000000000Ohm | 0.1 inch | POLARIZED HOUSING | 1000VAC V | Keying Slot | - | Flash | 0.13 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() AWH 10A-0202-T Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole, Right Angle | Square | - | LOCKING | Gold | - | Brass | Polybutylene Terephthalate (PBT), Glass Filled | -40°C~105°C | Tray | 2013 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | 2 | ROHS COMPLIANT | - | Push-Pull | Male Pin | 3A | 0.327 8.30mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.150 3.81mm | Shrouded - 4 Wall | 2 | Tin | RECTANGULAR | - | 0.663 inch | - | 5000000000Ohm | 0.1 inch | POLARIZED HOUSING | - | Keying Slot | 30μin | Flash | 0.169 inch | UL94 V-0 | ROHS3 Compliant |