- Series
- Packaging
- Number of Positions
- Mfr
- Termination
- Contact Materials
- Operating Temperature
- Connector Type
- Mounting Type
- Number of Rows
- Contact Finish Mating
- Current Rating (Amps)
Attribute column
Manufacturer
ASSMANN WSW Components Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Contact Shape | Base Product Number | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Mfr | Mounting Styles | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Termination | Connector Type | Number of Positions | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Orientation | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Termination Style | Row Spacing - Mating | Contact Length - Post | Shrouding | Contact Finish - Post | Note | Features | Standard | Contact Finish Thickness - Mating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AWHW6A-0502-T ASSMANN WSW Components | In Stock | - | - | - | - | - | - | - | - | - | - | Panel | Yes | - V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - A | - | - | - | - | - | - | - | - | - | Accessory | - | - | ||
![]() AWHW-254-10ST12 Assmann WSW Components | 50 |
| - | Surface Mount | Square | AWHW-254-10 | Gold | 0.236" (6.00mm) | Brass | Polyamide (PA9T), Nylon 9T, Glass Filled | Assmann WSW Components | - | - | - | -40°C ~ 105°C | Tube | AWHW | Active | Solder | Header | 10 | 2 | - | Latch Lock/Eject Hooks, Long | Male Pin | 1A | - | 0.870" (22.10mm) | Board to Cable/Wire | All | - | 0.100" (2.54mm) | Black | - | 0.100" (2.54mm) | - | Shrouded - 4 Wall | - | - | Keying Slot | - | Flash | UL94 V-0 | ||
![]() AWHW-200-20RP11 Assmann WSW Components | In Stock | - | - | Through Hole, Right Angle | Square | AWHW-200-20 | Gold | 0.142" (3.60mm) | Brass | Polyamide (PA9T), Nylon 9T, Glass Filled | Assmann WSW Components | - | - | - | -40°C ~ 105°C | Tray | AWHW | Active | Solder | Header | 20 | 2 | - | Latch Lock/Eject Hooks, Short | Male Pin | 1A | - | 0.315" (8.00mm) | Board to Cable/Wire | All | - | 0.079" (2.00mm) | Black | - | 0.079" (2.00mm) | 0.118" (3.00mm) | Shrouded - 4 Wall | - | - | Keying Slot | - | Flash | UL94 V-0 | ||
![]() AWH 50G-0522-T Assmann WSW Components | 20 |
| - | Through Hole | Square | - | Tin | 0.236" (6.00mm) | Brass | Polybutylene Terephthalate (PBT), Glass Filled | Assmann WSW Components | - | - | - | -40°C ~ 105°C | Tray | AWH | Active | Solder | Header | 50 | 2 | - | Latch Lock/Eject Hooks, Short | Male Pin | 3A | - | 0.913" (23.20mm) | Board to Cable/Wire | All | - | 0.100" (2.54mm) | Gray | - | 0.100" (2.54mm) | 0.100" (2.54mm) | Shrouded - 4 Wall | Tin | - | Polarizing Key | - | - | UL94 V-0 | ||
![]() AWHW-200-30RP12 Assmann WSW Components | In Stock | - | - | Through Hole | Square | AWHW-200-30 | Gold | 0.142" (3.60mm) | Brass | Polyamide (PA9T), Nylon 9T, Glass Filled | Assmann WSW Components | - | - | - | -40°C ~ 105°C | Tray | AWHW | Active | Solder | Header | 30 | 2 | - | Latch Lock/Eject Hooks, Long | Male Pin | 1A | - | 0.807" (20.50mm) | Board to Cable/Wire | All | - | 0.079" (2.00mm) | Black | - | 0.079" (2.00mm) | 0.126" (3.20mm) | Shrouded - 4 Wall | - | - | Keying Slot | - | Flash | UL94 V-0 | ||
![]() AWHW-254-64RP10 Assmann WSW Components | 20 |
| - | Through Hole | Square | AWHW-254-64 | Gold | 0.236" (6.00mm) | Brass | Polyamide (PA9T), Nylon 9T, Glass Filled | Assmann WSW Components | - | - | - | -40°C ~ 105°C | Tray | AWHW | Active | Solder | Header | 64 | 2 | - | Latch Lock/Eject Hooks, Short | Male Pin | 3A | - | 0.736" (18.69mm) | Board to Cable/Wire | All | - | 0.100" (2.54mm) | Black | - | 0.100" (2.54mm) | 0.126" (3.20mm) | Shrouded - 4 Wall | - | - | Keying Slot | - | Flash | UL94 V-0 | ||
![]() AWHW-200-30RT13 Assmann WSW Components | In Stock | - | - | Through Hole, Right Angle | Square | AWHW-200-30 | Gold | 0.146" (3.70mm) | Brass | Polyamide (PA9T), Nylon 9T, Glass Filled | Assmann WSW Components | - | - | - | -40°C ~ 105°C | Tube | AWHW | Active | Solder | Header | 30 | 2 | - | Latch Lock/Eject Hooks, Long | Male Pin | 2A per Contact | - | 0.240" (6.10mm) | Board to Cable/Wire | All | - | 0.079" (2.00mm) | Black | - | 0.079" (2.00mm) | 0.118" (3.00mm) | Shrouded - 4 Wall | - | - | Keying Slot | - | Flash | UL94 V-0 | ||
![]() AWHW-254-10RP11 Assmann WSW Components | In Stock | - | - | Through Hole, Right Angle | Square | AWHW-254-10 | Gold | 0.236" (6.00mm) | Brass | Polyamide (PA9T), Nylon 9T, Glass Filled | Assmann WSW Components | - | - | - | -40°C ~ 105°C | Tray | AWHW | Active | Solder | Header | 10 | 2 | - | Latch Lock/Eject Hooks, Short | Male Pin | 3A | - | 0.427" (10.85mm) | Board to Cable/Wire | All | - | 0.100" (2.54mm) | Black | - | 0.100" (2.54mm) | 0.126" (3.20mm) | Shrouded - 4 Wall | - | - | Keying Slot | - | Flash | UL94 V-0 | ||
![]() AWHW-200-30RT11 Assmann WSW Components | 20 |
| - | Through Hole | Square | AWHW-200-30 | Gold | 0.146" (3.70mm) | Brass | Polyamide (PA9T), Nylon 9T, Glass Filled | Assmann WSW Components | - | - | - | -40°C ~ 105°C | Tube | AWHW | Active | Solder | Header | 30 | 2 | - | Latch Lock/Eject Hooks, Short | Male Pin | 2A | - | 0.821" (20.85mm) | Board to Cable/Wire | All | - | 0.079" (2.00mm) | Black | - | 0.079" (2.00mm) | 0.118" (3.00mm) | Shrouded - 4 Wall | - | - | Keying Slot | - | Flash | UL94 V-0 | ||
![]() AWHW-200-12RP12 Assmann WSW Components | In Stock | - | - | Through Hole | Square | AWHW-200-12 | Gold | 0.142" (3.60mm) | Brass | Polyamide (PA9T), Nylon 9T, Glass Filled | Assmann WSW Components | - | - | - | -40°C ~ 105°C | Tray | AWHW | Active | Solder | Header | 12 | 2 | - | Latch Lock/Eject Hooks, Long | Male Pin | 1A | - | 0.807" (20.50mm) | Board to Cable/Wire | All | - | 0.079" (2.00mm) | Black | - | 0.079" (2.00mm) | 0.126" (3.20mm) | Shrouded - 4 Wall | - | - | Keying Slot | - | Flash | UL94 V-0 | ||
![]() AWHW-200-44RP10 Assmann WSW Components | 20 |
| - | Through Hole | Square | AWHW-200-44 | Gold | 0.142" (3.60mm) | Brass | Polyamide (PA9T), Nylon 9T, Glass Filled | Assmann WSW Components | - | - | - | -40°C ~ 105°C | Tray | AWHW | Active | Solder | Header | 44 | 2 | - | Latch Lock/Eject Hooks, Short | Male Pin | 1A | - | 0.638" (16.20mm) | Board to Cable/Wire | All | - | 0.079" (2.00mm) | Black | - | 0.079" (2.00mm) | 0.126" (3.20mm) | Shrouded - 4 Wall | - | - | Keying Slot | - | Flash | UL94 V-0 | ||
![]() AWH 16A-0532-T Assmann WSW Components | In Stock | - | - | Through Hole, Right Angle | Square | AWH 16A | Tin | - | Brass | Polybutylene Terephthalate (PBT), Glass Filled | Assmann WSW Components | - | - | - | -40°C ~ 105°C | Tray | AWH | Active | Solder | Header | 16 | 2 | - | Latch Lock/Eject Hooks, Long | Male Pin | 3A | - | 0.327" (8.30mm) | Board to Cable/Wire | All | - | 0.100" (2.54mm) | Gray | - | 0.100" (2.54mm) | 0.150" (3.81mm) | Shrouded - 4 Wall | - | - | - | - | - | UL94 V-0 | ||
![]() AWHW-200-50RT13 Assmann WSW Components | 20 |
| - | Through Hole, Right Angle | Square | AWHW-200-50 | Gold | 0.146" (3.70mm) | Brass | Polyamide (PA9T), Nylon 9T, Glass Filled | Assmann WSW Components | - | - | - | -40°C ~ 105°C | Tube | AWHW | Active | Solder | Header | 50 | 2 | - | Latch Lock/Eject Hooks, Long | Male Pin | 2A per Contact | - | 0.240" (6.10mm) | Board to Cable/Wire | All | - | 0.079" (2.00mm) | Black | - | 0.079" (2.00mm) | 0.118" (3.00mm) | Shrouded - 4 Wall | - | - | Keying Slot | - | Flash | UL94 V-0 | ||
![]() AWHW-200-64RT10 Assmann WSW Components | In Stock | - | - | Through Hole | Square | AWHW-200-64 | Gold | 0.146" (3.70mm) | Brass | Polyamide (PA9T), Nylon 9T, Glass Filled | Assmann WSW Components | - | - | - | -40°C ~ 105°C | Tube | AWHW | Active | Solder | Header | 64 | 2 | - | Latch Lock/Eject Hooks, Short | Male Pin | 2A | - | 0.669" (17.00mm) | Board to Cable/Wire | All | - | 0.079" (2.00mm) | Black | - | 0.079" (2.00mm) | 0.118" (3.00mm) | Shrouded - 4 Wall | - | - | Keying Slot | - | Flash | UL94 V-0 | ||
![]() AWHW-254-16-PP1 Assmann WSW Components | In Stock | - | - | Through Hole | Square | AWHW-254-16 | Gold | - | Brass | Polybutylene Terephthalate (PBT), Glass Filled | Assmann WSW Components | - | - | - | -55°C ~ 105°C | Tray | AWHW | Active | Press-Fit | Header | 16 | 2 | - | Detent Lock | Male Pin | 3A | - | 0.354" (9.00mm) | Board to Cable/Wire | All | - | 0.100" (2.54mm) | - | - | 0.100" (2.54mm) | 0.126" (3.20mm) | Shrouded - 4 Wall | Tin | - | Keying Slot | - | Flash | UL94 V-0 | ||
![]() AWHW-200-24RP12 Assmann WSW Components | 20 |
| - | Through Hole | Square | AWHW-200-24 | Gold | 0.142" (3.60mm) | Brass | Polyamide (PA9T), Nylon 9T, Glass Filled | Assmann WSW Components | - | - | - | -40°C ~ 105°C | Tray | AWHW | Active | Solder | Header | 24 | 2 | - | Latch Lock/Eject Hooks, Long | Male Pin | 1A | - | 0.807" (20.50mm) | Board to Cable/Wire | All | - | 0.079" (2.00mm) | Black | - | 0.079" (2.00mm) | 0.126" (3.20mm) | Shrouded - 4 Wall | - | - | Keying Slot | - | Flash | UL94 V-0 | ||
![]() AWH 60A-0532-T Assmann WSW Components | In Stock | - | - | Through Hole, Right Angle | Square | - | Tin | - | Brass | Polybutylene Terephthalate (PBT), Glass Filled | Assmann WSW Components | - | - | - | -40°C ~ 105°C | Tray | AWH | Active | Solder | Header | 60 | 2 | - | Latch Lock/Eject Hooks, Long | Male Pin | 3A | - | 0.327" (8.30mm) | Board to Cable/Wire | All | - | 0.100" (2.54mm) | Gray | - | 0.100" (2.54mm) | 0.150" (3.81mm) | Shrouded - 4 Wall | - | - | - | - | - | UL94 V-0 | ||
![]() AWHW-200-16RT12 Assmann WSW Components | In Stock | - | - | Through Hole, Right Angle | Square | AWHW-200-16 | Gold | 0.146" (3.70mm) | Brass | Polyamide (PA9T), Nylon 9T, Glass Filled | Assmann WSW Components | - | - | - | -40°C ~ 105°C | Tube | AWHW | Active | Solder | Header | 16 | 2 | - | Latch Lock/Eject Hooks, Short | Male Pin | 2A per Contact | - | 0.240" (6.10mm) | Board to Cable/Wire | All | - | 0.079" (2.00mm) | Black | - | 0.079" (2.00mm) | 0.118" (3.00mm) | Shrouded - 4 Wall | - | - | Keying Slot | - | Flash | UL94 V-0 | ||
![]() AWHW-200-48RP10 Assmann WSW Components | 20 |
| - | Through Hole | Square | AWHW-200-48 | Gold | 0.142" (3.60mm) | Brass | Polyamide (PA9T), Nylon 9T, Glass Filled | Assmann WSW Components | - | - | - | -40°C ~ 105°C | Tray | AWHW | Active | Solder | Header | 48 | 2 | - | Latch Lock/Eject Hooks, Short | Male Pin | 1A | - | 0.638" (16.20mm) | Board to Cable/Wire | All | - | 0.079" (2.00mm) | Black | - | 0.079" (2.00mm) | 0.126" (3.20mm) | Shrouded - 4 Wall | - | - | Keying Slot | - | Flash | UL94 V-0 | ||
![]() AWHW-254-16ST10 Assmann WSW Components | 50 |
| - | Surface Mount | Square | AWHW-254-16 | Gold | 0.236" (6.00mm) | Brass | Polyamide (PA9T), Nylon 9T, Glass Filled | Assmann WSW Components | - | - | - | -40°C ~ 105°C | Tube | AWHW | Active | Solder | Header | 16 | 2 | - | Latch Lock/Eject Hooks, Short | Male Pin | 1A | - | 0.736" (18.69mm) | Board to Cable/Wire | All | - | 0.100" (2.54mm) | Black | - | 0.100" (2.54mm) | - | Shrouded - 4 Wall | - | - | Keying Slot | - | Flash | UL94 V-0 |