- Series
- Packaging
- Number of Positions
- Mfr
- Termination
- Contact Materials
- Operating Temperature
- Connector Type
- Mounting Type
- Number of Rows
- Contact Finish Mating
- Current Rating (Amps)
Attribute column
Manufacturer
ASSMANN WSW Components Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Contact Shape | Base Product Number | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Mfr | Operating Temperature | Packaging | Series | Part Status | Termination | Connector Type | Number of Positions | Number of Rows | Fastening Type | Contact Type | Current Rating (Amps) | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Contact Finish - Post | Overall Contact Length | Features | Contact Finish Thickness - Mating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AWL254-DG-Z56A Assmann WSW Components | In Stock | - | - | Through Hole | Square | AWL254 | Tin | 0.276" (7.00mm) | Brass | Polybutylene Terephthalate (PBT), Glass Filled | Assmann WSW Components | -40°C ~ 105°C | Bag | AWL254 | Active | Solder | Header, Cuttable | 56 | 2 | Push-Pull | Male Pin | 3A | 0.098" (2.50mm) | Board to Board | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | 0.118" (3.00mm) | Unshrouded | - | 0.394" (10.00mm) | - | - | UL94 V-0 | ||
![]() AWHW-254-14RP12 Assmann WSW Components | In Stock | - | - | Through Hole | Square | AWHW-254-14 | Gold | 0.236" (6.00mm) | Brass | Polyamide (PA9T), Nylon 9T, Glass Filled | Assmann WSW Components | -40°C ~ 105°C | Tray | AWHW | Active | Solder | Header | 14 | 2 | Latch Lock/Eject Hooks, Long | Male Pin | 3A | 0.870" (22.10mm) | Board to Cable/Wire | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | 0.126" (3.20mm) | Shrouded - 4 Wall | - | - | Keying Slot | Flash | UL94 V-0 | ||
![]() AWHW-254-14ST12 Assmann WSW Components | 50 |
| - | Surface Mount | Square | AWHW-254-14 | Gold | 0.236" (6.00mm) | Brass | Polyamide (PA9T), Nylon 9T, Glass Filled | Assmann WSW Components | -40°C ~ 105°C | Tube | AWHW | Active | Solder | Header | 14 | 2 | Latch Lock/Eject Hooks, Long | Male Pin | 1A | 0.870" (22.10mm) | Board to Cable/Wire | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | - | Shrouded - 4 Wall | - | - | Keying Slot | Flash | UL94 V-0 | ||
![]() AWHW-200-30RT10 Assmann WSW Components | In Stock | - | - | Through Hole | Square | AWHW-200-30 | Gold | 0.146" (3.70mm) | Brass | Polyamide (PA9T), Nylon 9T, Glass Filled | Assmann WSW Components | -40°C ~ 105°C | Tube | AWHW | Active | Solder | Header | 30 | 2 | Latch Lock/Eject Hooks, Short | Male Pin | 2A | 0.669" (17.00mm) | Board to Cable/Wire | All | 0.079" (2.00mm) | Black | 0.079" (2.00mm) | 0.118" (3.00mm) | Shrouded - 4 Wall | - | - | Keying Slot | Flash | UL94 V-0 | ||
![]() AWHW-254-50RP13 Assmann WSW Components | In Stock | - | - | Through Hole, Right Angle | Square | AWHW-254-50 | Gold | 0.236" (6.00mm) | Brass | Polyamide (PA9T), Nylon 9T, Glass Filled | Assmann WSW Components | -40°C ~ 105°C | Tray | AWHW | Active | Solder | Header | 50 | 2 | Latch Lock/Eject Hooks, Long | Male Pin | 3A | 0.427" (10.85mm) | Board to Cable/Wire | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | 0.126" (3.20mm) | Shrouded - 4 Wall | - | - | Keying Slot | Flash | UL94 V-0 | ||
![]() AWH 30A-0532-T Assmann WSW Components | In Stock | - | - | Through Hole, Right Angle | Square | AWH 30A | Tin | 0.236" (6.00mm) | Brass | Polybutylene Terephthalate (PBT), Glass Filled | Assmann WSW Components | -40°C ~ 105°C | Tray | AWH | Active | Solder | Header | 30 | 2 | Latch Lock/Eject Hooks, Short | Male Pin | 3A | 0.327" (8.30mm) | Board to Cable/Wire | All | 0.100" (2.54mm) | Gray | 0.100" (2.54mm) | 0.150" (3.81mm) | Shrouded - 4 Wall | Tin | - | Keying Slot | - | UL94 V-0 | ||
![]() AWHW-254-34RP13 Assmann WSW Components | 20 |
| - | Through Hole, Right Angle | Square | AWHW-254-34 | Gold | 0.236" (6.00mm) | Brass | Polyamide (PA9T), Nylon 9T, Glass Filled | Assmann WSW Components | -40°C ~ 105°C | Tray | AWHW | Active | Solder | Header | 34 | 2 | Latch Lock/Eject Hooks, Long | Male Pin | 3A | 0.427" (10.85mm) | Board to Cable/Wire | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | 0.126" (3.20mm) | Shrouded - 4 Wall | - | - | Keying Slot | Flash | UL94 V-0 | ||
![]() AWL254-DG-Z80A Assmann WSW Components | 20 |
| - | Through Hole | Square | AWL254 | Tin | 0.276" (7.00mm) | Brass | Polybutylene Terephthalate (PBT), Glass Filled | Assmann WSW Components | -40°C ~ 105°C | Tray | AWL254 | Active | Solder | Header, Cuttable | 80 | 2 | Push-Pull | Male Pin | 3A | 0.098" (2.50mm) | Board to Board | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | 0.118" (3.00mm) | - | - | 0.492" (12.50mm) | - | - | UL94 V-0 | ||
![]() AWHW-200-20RP10 Assmann WSW Components | In Stock | - | - | Through Hole | Square | AWHW-200-20 | Gold | 0.142" (3.60mm) | Brass | Polyamide (PA9T), Nylon 9T, Glass Filled | Assmann WSW Components | -40°C ~ 105°C | Tray | AWHW | Active | Solder | Header | 20 | 2 | Latch Lock/Eject Hooks, Short | Male Pin | 1A | 0.638" (16.20mm) | Board to Cable/Wire | All | 0.079" (2.00mm) | Black | 0.079" (2.00mm) | 0.126" (3.20mm) | Shrouded - 4 Wall | - | - | Keying Slot | Flash | UL94 V-0 | ||
![]() AWHW-200-20RP12 Assmann WSW Components | 20 |
| - | Through Hole | Square | AWHW-200-20 | Gold | 0.142" (3.60mm) | Brass | Polyamide (PA9T), Nylon 9T, Glass Filled | Assmann WSW Components | -40°C ~ 105°C | Tray | AWHW | Active | Solder | Header | 20 | 2 | Latch Lock/Eject Hooks, Long | Male Pin | 1A | 0.807" (20.50mm) | Board to Cable/Wire | All | 0.079" (2.00mm) | Black | 0.079" (2.00mm) | 0.126" (3.20mm) | Shrouded - 4 Wall | - | - | Keying Slot | Flash | UL94 V-0 | ||
![]() AWHW-200-14RT12 Assmann WSW Components | In Stock | - | - | Through Hole, Right Angle | Square | AWHW-200-14 | Gold | 0.146" (3.70mm) | Brass | Polyamide (PA9T), Nylon 9T, Glass Filled | Assmann WSW Components | -40°C ~ 105°C | Tray | AWHW | Active | Solder | Header | 14 | 2 | Latch Lock/Eject Hooks, Short | Male Pin | 2A per Contact | 0.240" (6.10mm) | Board to Cable/Wire | All | 0.079" (2.00mm) | Black | 0.079" (2.00mm) | 0.118" (3.00mm) | Shrouded - 4 Wall | - | - | Keying Slot | Flash | UL94 V-0 | ||
![]() AWHW-200-26RT11 Assmann WSW Components | 20 |
| - | Through Hole | Square | AWHW-200-26 | Gold | 0.146" (3.70mm) | Brass | Polyamide (PA9T), Nylon 9T, Glass Filled | Assmann WSW Components | -40°C ~ 105°C | Tube | AWHW | Active | Solder | Header | 26 | 2 | Latch Lock/Eject Hooks, Short | Male Pin | 2A | 0.821" (20.85mm) | Board to Cable/Wire | All | 0.079" (2.00mm) | Black | 0.079" (2.00mm) | 0.118" (3.00mm) | Shrouded - 4 Wall | - | - | Keying Slot | Flash | UL94 V-0 | ||
![]() AWHW-254-60RP12 Assmann WSW Components | In Stock | - | - | Through Hole | Square | AWHW-254-60 | Gold | 0.236" (6.00mm) | Brass | Polyamide (PA9T), Nylon 9T, Glass Filled | Assmann WSW Components | -40°C ~ 105°C | Tray | AWHW | Active | Solder | Header | 60 | 2 | Latch Lock/Eject Hooks, Long | Male Pin | 3A | 0.870" (22.10mm) | Board to Cable/Wire | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | 0.126" (3.20mm) | Shrouded - 4 Wall | - | - | Keying Slot | Flash | UL94 V-0 | ||
![]() AWHW-200-20RT10 Assmann WSW Components | 20 |
| - | Through Hole | Square | AWHW-200-20 | Gold | 0.146" (3.70mm) | Brass | Polyamide (PA9T), Nylon 9T, Glass Filled | Assmann WSW Components | -40°C ~ 105°C | Tube | AWHW | Active | Solder | Header | 20 | 2 | Latch Lock/Eject Hooks, Short | Male Pin | 2A | 0.669" (17.00mm) | Board to Cable/Wire | All | 0.079" (2.00mm) | Black | 0.079" (2.00mm) | 0.118" (3.00mm) | Shrouded - 4 Wall | - | - | Keying Slot | Flash | UL94 V-0 | ||
![]() AWHW-254-26RP12 Assmann WSW Components | 20 |
| - | Through Hole | Square | AWHW-254-26 | Gold | 0.236" (6.00mm) | Brass | Polyamide (PA9T), Nylon 9T, Glass Filled | Assmann WSW Components | -40°C ~ 105°C | Tray | AWHW | Active | Solder | Header | 26 | 2 | Latch Lock/Eject Hooks, Long | Male Pin | 3A | 0.870" (22.10mm) | Board to Cable/Wire | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | 0.126" (3.20mm) | Shrouded - 4 Wall | - | - | Keying Slot | Flash | UL94 V-0 | ||
![]() AWHW-200-20RT12 Assmann WSW Components | 20 |
| - | Through Hole, Right Angle | Square | AWHW-200-20 | Gold | 0.146" (3.70mm) | Brass | Polyamide (PA9T), Nylon 9T, Glass Filled | Assmann WSW Components | -40°C ~ 105°C | Tube | AWHW | Active | Solder | Header | 20 | 2 | Latch Lock/Eject Hooks, Short | Male Pin | 2A per Contact | 0.240" (6.10mm) | Board to Cable/Wire | All | 0.079" (2.00mm) | Black | 0.079" (2.00mm) | 0.118" (3.00mm) | Shrouded - 4 Wall | - | - | Keying Slot | Flash | UL94 V-0 | ||
![]() AWHW-254-34RP11 Assmann WSW Components | In Stock | - | - | Through Hole, Right Angle | Square | AWHW-254-34 | Gold | 0.236" (6.00mm) | Brass | Polyamide (PA9T), Nylon 9T, Glass Filled | Assmann WSW Components | -40°C ~ 105°C | Tray | AWHW | Active | Solder | Header | 34 | 2 | Latch Lock/Eject Hooks, Short | Male Pin | 3A | 0.427" (10.85mm) | Board to Cable/Wire | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | 0.126" (3.20mm) | Shrouded - 4 Wall | - | - | Keying Slot | Flash | UL94 V-0 | ||
![]() AWHW-254-40RP13 Assmann WSW Components | 20 |
| - | Through Hole, Right Angle | Square | AWHW-254-40 | Gold | 0.236" (6.00mm) | Brass | Polyamide (PA9T), Nylon 9T, Glass Filled | Assmann WSW Components | -40°C ~ 105°C | Tray | AWHW | Active | Solder | Header | 40 | 2 | Latch Lock/Eject Hooks, Long | Male Pin | 3A | 0.427" (10.85mm) | Board to Cable/Wire | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | 0.126" (3.20mm) | Shrouded - 4 Wall | - | - | Keying Slot | Flash | UL94 V-0 | ||
![]() AWHW-200-20RP13 Assmann WSW Components | 20 |
| - | Through Hole, Right Angle | Square | AWHW-200-20 | Gold | 0.142" (3.60mm) | Brass | Polyamide (PA9T), Nylon 9T, Glass Filled | Assmann WSW Components | -40°C ~ 105°C | Tray | AWHW | Active | Solder | Header | 20 | 2 | Latch Lock/Eject Hooks, Long | Male Pin | 1A | 0.315" (8.00mm) | Board to Cable/Wire | All | 0.079" (2.00mm) | Black | 0.079" (2.00mm) | 0.118" (3.00mm) | Shrouded - 4 Wall | - | - | Keying Slot | Flash | UL94 V-0 | ||
![]() AWHW-254-64RP12 Assmann WSW Components | In Stock | - | - | Through Hole | Square | AWHW-254-64 | Gold | 0.236" (6.00mm) | Brass | Polyamide (PA9T), Nylon 9T, Glass Filled | Assmann WSW Components | -40°C ~ 105°C | Tray | AWHW | Active | Solder | Header | 64 | 2 | Latch Lock/Eject Hooks, Long | Male Pin | 3A | 0.870" (22.10mm) | Board to Cable/Wire | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | 0.126" (3.20mm) | Shrouded - 4 Wall | - | - | Keying Slot | Flash | UL94 V-0 |