- Contact Finish Mating
- Contact Materials
- Mounting Type
- Connector Type
- Contact Type
- Current Rating (Amps)
- Fastening Type
- Insulation Color
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Mfr
Attribute column
Manufacturer
ASSMANN WSW Components Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Contact Shape | Base Product Number | Contact Finish Mating | Contact Materials | Insulation Materials | Mfr | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Termination | Connector Type | Number of Positions | Number of Rows | Fastening Type | Contact Type | Current Rating (Amps) | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Contact Finish - Post | Features | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A-BL254-DG-Z68D Assmann WSW Components | In Stock | - | Datasheet | Through Hole | Square | A-BL254-DG | Tin | Brass | Polybutylene Terephthalate (PBT), Glass Filled | Assmann WSW Components | - | -40°C ~ 105°C | Tray | A-BL254 | Active | Solder | Receptacle | 68 | 2 | Push-Pull | Forked | 3A per Contact | 0.335" (8.50mm) | Board to Board | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | 0.126" (3.20mm) | - | - | - | - | UL94 V-0 | ||
![]() ABL-254-46-SR45 Assmann WSW Components | In Stock | - | Datasheet | Surface Mount | Square | ABL-254-46 | Gold | Brass | Polyamide (PA6T), Nylon 6T | Assmann WSW Components | - | -55°C ~ 105°C | Tape & Reel (TR) | ABL-254 | Active | Solder | Receptacle | 46 | 2 | Push-Pull | Female Socket | 3A per Contact | 0.150" (3.81mm) | Board to Board | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | - | - | - | - | - | UL94 V-0 | ||
![]() A-BL254-DG-Z42MR1 Assmann WSW Components | In Stock | - | - | Surface Mount | Square | A-BL254-DG | Tin | Phosphor Bronze | Polyamide (PA6T), Nylon 6T, Glass Filled | Assmann WSW Components | 250VAC/DC | -55°C ~ 105°C | Bulk | A-BL254 | Active | Solder | Receptacle | 42 | 2 | Push-Pull | Female Socket | 3A per Contact | 0.197" (5.00mm) | Board to Board | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | - | - | Pick and Place | - | - | UL94 V-0 | ||
![]() A-BL200DG62-022-KSR1 Assmann WSW Components | In Stock | - | Datasheet | Surface Mount | Square | A-BL200-DG | Gold | Phosphor Bronze | Polyamide (PA9T), Nylon 9T, Glass Filled | Assmann WSW Components | - | -55°C ~ 105°C | Tape & Reel (TR) | A-BL200 | Active | Solder | Receptacle | 62 | 2 | Push-Pull | Female Socket | 2A | 0.096" (2.44mm) | Board to Board | All | 0.079" (2.00mm) | Black | 0.079" (2.00mm) | - | - | Pick and Place | Flash | - | UL94 V-0 | ||
![]() ABL-254-38-SR45 Assmann WSW Components | In Stock | - | Datasheet | Surface Mount | Square | ABL-254-38 | Gold | Brass | Polyamide (PA6T), Nylon 6T | Assmann WSW Components | - | -55°C ~ 105°C | Tape & Reel (TR) | ABL-254 | Active | Solder | Receptacle | 38 | 2 | Push-Pull | Female Socket | 3A per Contact | 0.150" (3.81mm) | Board to Board | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | - | - | - | - | - | UL94 V-0 | ||
![]() A-BL200DG38-022-KSR1 Assmann WSW Components | In Stock | - | Datasheet | Surface Mount | Square | A-BL200-DG | Gold | Phosphor Bronze | Polyamide (PA9T), Nylon 9T, Glass Filled | Assmann WSW Components | - | -55°C ~ 105°C | Tape & Reel (TR) | A-BL200 | Active | Solder | Receptacle | 38 | 2 | Push-Pull | Female Socket | 2A | 0.096" (2.44mm) | Board to Board | All | 0.079" (2.00mm) | Black | 0.079" (2.00mm) | - | - | Pick and Place | Flash | - | UL94 V-0 | ||
![]() ABL-254-50-SR41 Assmann WSW Components | In Stock | - | Datasheet | Surface Mount | Square | ABL-254-50 | Gold | Brass | Polyamide (PA6T), Nylon 6T | Assmann WSW Components | - | -55°C ~ 105°C | Tape & Reel (TR) | ABL-254 | Active | Solder | Receptacle | 50 | 2 | Push-Pull | Female Socket | 3A per Contact | 0.150" (3.81mm) | Board to Board | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | - | - | Board Guide | - | - | UL94 V-0 | ||
![]() A-BL254-DG-Z64D Assmann WSW Components | In Stock | - | Datasheet | Through Hole | Square | A-BL254-DG | Tin | Brass | Polybutylene Terephthalate (PBT), Glass Filled | Assmann WSW Components | - | -40°C ~ 105°C | Tray | A-BL254 | Active | Solder | Receptacle | 64 | 2 | Push-Pull | Forked | 3A per Contact | 0.335" (8.50mm) | Board to Board | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | 0.126" (3.20mm) | - | - | - | - | UL94 V-0 | ||
![]() ABL-254-50-SR45 Assmann WSW Components | In Stock | - | Datasheet | Surface Mount | Square | ABL-254-50 | Gold | Brass | Polyamide (PA6T), Nylon 6T | Assmann WSW Components | - | -55°C ~ 105°C | Tape & Reel (TR) | ABL-254 | Active | Solder | Receptacle | 50 | 2 | Push-Pull | Female Socket | 3A per Contact | 0.150" (3.81mm) | Board to Board | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | - | - | - | - | - | UL94 V-0 | ||
![]() A-32-24H-1300 Assmann WSW Components | In Stock | - | Datasheet | Through Hole, Right Angle | - | A-32-24H | Tin | Phosphor Bronze | Polyester, Glass Filled | Assmann WSW Components | - | - | Tube | A-32 | Active | Kinked Pin, Solder | Receptacle | 24 | 2 | Push-Pull | Female Socket | 1.5A | 0.228" (5.80mm) | Board to Board | All | 0.100" (2.54mm) | Red | 0.100" (2.54mm) | 0.122" (3.10mm) | - | - | - | - | UL94 V-0 | ||
![]() ABL-254-16-SR41 Assmann WSW Components | In Stock | - | Datasheet | Surface Mount | Square | ABL-254-16 | Gold | Brass | Polyamide (PA6T), Nylon 6T | Assmann WSW Components | - | -55°C ~ 105°C | Tape & Reel (TR) | ABL-254 | Active | Solder | Receptacle | 16 | 2 | Push-Pull | Female Socket | 3A per Contact | 0.150" (3.81mm) | Board to Board | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | - | - | Board Guide | - | - | UL94 V-0 | ||
![]() A-BL254-DG-Z42D Assmann WSW Components | In Stock | - | Datasheet | Through Hole | Square | A-BL254-DG | Tin | Brass | Polybutylene Terephthalate (PBT), Glass Filled | Assmann WSW Components | - | -40°C ~ 105°C | Tray | A-BL254 | Active | Solder | Receptacle | 42 | 2 | Push-Pull | Forked | 3A per Contact | 0.335" (8.50mm) | Board to Board | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | 0.126" (3.20mm) | - | - | - | - | UL94 V-0 | ||
![]() A-BL200DG18-022-KSR1 Assmann WSW Components | In Stock | - | Datasheet | Surface Mount | Square | A-BL200-DG | Gold | Phosphor Bronze | Polyamide (PA9T), Nylon 9T, Glass Filled | Assmann WSW Components | - | -55°C ~ 105°C | Tape & Reel (TR) | A-BL200 | Active | Solder | Receptacle | 18 | 2 | Push-Pull | Female Socket | 2A | 0.096" (2.44mm) | Board to Board | All | 0.079" (2.00mm) | Black | 0.079" (2.00mm) | - | - | Pick and Place | Flash | - | UL94 V-0 | ||
![]() A-BL200DG74-022-GSR1 Assmann WSW Components | In Stock | - | Datasheet | Surface Mount | Square | A-BL200-DG | Gold | Phosphor Bronze | Polyamide (PA9T), Nylon 9T, Glass Filled | Assmann WSW Components | - | -55°C ~ 105°C | Tape & Reel (TR) | A-BL200 | Active | Solder | Receptacle | 74 | 2 | Push-Pull | Female Socket | 2A | 0.096" (2.44mm) | Board to Board | All | 0.079" (2.00mm) | Black | 0.079" (2.00mm) | - | Gold | Pick and Place | Flash | Flash | UL94 V-0 | ||
![]() A-BL254-EG-Z14D Assmann WSW Components | In Stock | - | Datasheet | Through Hole | Square | A-BL254-EG | Tin | Brass | Polybutylene Terephthalate (PBT), Glass Filled | Assmann WSW Components | - | -40°C ~ 105°C | Tray | A-BL254 | Active | Solder | Receptacle | 14 | 1 | Push-Pull | Forked | 3A per Contact | 0.335" (8.50mm) | Board to Board | All | 0.100" (2.54mm) | Black | - | 0.126" (3.20mm) | - | - | - | - | UL94 V-0 | ||
![]() A-BL200DG12-022-GSR1 Assmann WSW Components | In Stock | - | Datasheet | Surface Mount | Square | A-BL200-DG | Gold | Phosphor Bronze | Polyamide (PA9T), Nylon 9T, Glass Filled | Assmann WSW Components | - | -55°C ~ 105°C | Tape & Reel (TR) | A-BL200 | Active | Solder | Receptacle | 12 | 2 | Push-Pull | Female Socket | 2A | 0.096" (2.44mm) | Board to Board | All | 0.079" (2.00mm) | Black | 0.079" (2.00mm) | - | - | Pick and Place | Flash | - | UL94 V-0 | ||
![]() A-BL254-EG-Z15D Assmann WSW Components | In Stock | - | Datasheet | Through Hole | Square | A-BL254-EG | Tin | Brass | Polybutylene Terephthalate (PBT), Glass Filled | Assmann WSW Components | - | -40°C ~ 105°C | Tray | A-BL254 | Active | Solder | Receptacle | 15 | 1 | Push-Pull | Forked | 3A per Contact | 0.335" (8.50mm) | Board to Board | All | 0.100" (2.54mm) | Black | - | 0.126" (3.20mm) | - | - | - | - | UL94 V-0 | ||
![]() A-BL254-DG-G76MP1 Assmann WSW Components | In Stock | - | - | Surface Mount | Square | A-BL254-DG | Gold | Phosphor Bronze | Polyamide (PA6T), Nylon 6T, Glass Filled | Assmann WSW Components | 250VAC/DC | -55°C ~ 105°C | Bulk | A-BL254 | Active | Solder | Receptacle | 76 | 2 | Push-Pull | Female Socket | 3A per Contact | 0.197" (5.00mm) | Board to Board | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | - | - | Pick and Place | 39.4μin (1.00μm) | - | UL94 V-0 | ||
![]() A-BL200DG70-022-GSR1 Assmann WSW Components | In Stock | - | Datasheet | Surface Mount | Square | A-BL200-DG | Gold | Phosphor Bronze | Polyamide (PA9T), Nylon 9T, Glass Filled | Assmann WSW Components | - | -55°C ~ 105°C | Tape & Reel (TR) | A-BL200 | Active | Solder | Receptacle | 70 | 2 | Push-Pull | Female Socket | 2A | 0.096" (2.44mm) | Board to Board | All | 0.079" (2.00mm) | Black | 0.079" (2.00mm) | - | - | Pick and Place | Flash | - | UL94 V-0 | ||
![]() A-BL200DG46-022-KSR1 Assmann WSW Components | In Stock | - | Datasheet | Surface Mount | Square | A-BL200-DG | Gold | Phosphor Bronze | Polyamide (PA9T), Nylon 9T, Glass Filled | Assmann WSW Components | - | -55°C ~ 105°C | Tape & Reel (TR) | A-BL200 | Active | Solder | Receptacle | 46 | 2 | Push-Pull | Female Socket | 2A | 0.096" (2.44mm) | Board to Board | All | 0.079" (2.00mm) | Black | 0.079" (2.00mm) | - | - | Pick and Place | Flash | - | UL94 V-0 |