- Contact Finish Mating
- Contact Materials
- Mounting Type
- Connector Type
- Contact Type
- Current Rating (Amps)
- Fastening Type
- Insulation Color
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Mfr
Attribute column
Manufacturer
ASSMANN WSW Components Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Contact Shape | Base Product Number | Contact Finish Mating | Contact Materials | Insulation Materials | Mfr | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Termination | Connector Type | Number of Positions | Number of Rows | Fastening Type | Contact Type | Current Rating (Amps) | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Row Spacing - Mating | Features | Contact Finish Thickness - Mating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A-BL127-DG-Z06MR1 Assmann WSW Components | In Stock | - | - | Surface Mount | Square | A-BL127-DG | Tin | Phosphor Bronze | Polyamide (PA6T), Nylon 6T, Glass Filled | Assmann WSW Components | - | -40°C ~ 105°C | Bulk | A-BL127 | Active | Solder | Receptacle, Bottom Entry | 6 | 2 | Push-Pull | Female Socket | 1A per Contact | 0.181" (4.60mm) | Board to Board | All | 0.050" (1.27mm) | Black | 0.050" (1.27mm) | Pick and Place | - | UL94 V-0 | ||
![]() ABL-254-32-SR45 Assmann WSW Components | In Stock | - | Datasheet | Surface Mount | Square | ABL-254-32 | Gold | Brass | Polyamide (PA6T), Nylon 6T | Assmann WSW Components | - | -55°C ~ 105°C | Tape & Reel (TR) | ABL-254 | Active | Solder | Receptacle | 32 | 2 | Push-Pull | Female Socket | 3A per Contact | 0.150" (3.81mm) | Board to Board | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | - | - | UL94 V-0 | ||
![]() A-BL254-DG-G28MR1 Assmann WSW Components | In Stock | - | - | Surface Mount | Square | A-BL254-DG | Gold | Phosphor Bronze | Polyamide (PA6T), Nylon 6T, Glass Filled | Assmann WSW Components | 250VAC/DC | -55°C ~ 105°C | Bulk | A-BL254 | Active | Solder | Receptacle | 28 | 2 | Push-Pull | Female Socket | 3A per Contact | 0.197" (5.00mm) | Board to Board | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | Pick and Place | 39.4µin (1.00µm) | UL94 V-0 | ||
![]() ABL-254-74-SR41 Assmann WSW Components | In Stock | - | Datasheet | Surface Mount | Square | ABL-254-74 | Gold | Brass | Polyamide (PA6T), Nylon 6T | Assmann WSW Components | - | -55°C ~ 105°C | Tape & Reel (TR) | ABL-254 | Active | Solder | Receptacle | 74 | 2 | Push-Pull | Female Socket | 3A per Contact | 0.150" (3.81mm) | Board to Board | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | Board Guide | - | UL94 V-0 | ||
![]() ABL-254-34-SR45 Assmann WSW Components | In Stock | - | Datasheet | Surface Mount | Square | ABL-254-34 | Gold | Brass | Polyamide (PA6T), Nylon 6T | Assmann WSW Components | - | -55°C ~ 105°C | Tape & Reel (TR) | ABL-254 | Active | Solder | Receptacle | 34 | 2 | Push-Pull | Female Socket | 3A per Contact | 0.150" (3.81mm) | Board to Board | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | - | - | UL94 V-0 |