- Contact Finish Mating
- Contact Materials
- Mounting Type
- Connector Type
- Contact Type
- Current Rating (Amps)
- Fastening Type
- Insulation Color
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Mfr
Attribute column
Manufacturer
ASSMANN WSW Components Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Contact Shape | Base Product Number | Contact Finish Mating | Contact Materials | Insulation Materials | Mfr | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Termination | Connector Type | Number of Positions | Number of Rows | Fastening Type | Contact Type | Current Rating (Amps) | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Contact Finish - Post | Features | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ABL-254-36-SR45 Assmann WSW Components | In Stock | - | Datasheet | Surface Mount | Square | ABL-254-36 | Gold | Brass | Polyamide (PA6T), Nylon 6T | Assmann WSW Components | - | -55°C ~ 105°C | Tape & Reel (TR) | ABL-254 | Active | Solder | Receptacle | 36 | 2 | Push-Pull | Female Socket | 3A per Contact | 0.150" (3.81mm) | Board to Board | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | - | - | - | - | - | UL94 V-0 | ||
![]() AW 126-38/Z-T Assmann WSW Components | In Stock | - | - | Through Hole | Circular | AW 126 | Gold | Brass | Polyphenylene Sulfide (PPS) | Assmann WSW Components | 100VAC, 150VDC | -40°C ~ 105°C | Bulk | AW 126 | Active | Solder | Receptacle | 38 | 1 | Push-Pull | Female Socket | 3A per Contact | 0.118" (3.00mm) | Board to Board | All | 0.100" (2.54mm) | Black | - | 0.126" (3.20mm) | - | - | Flash | - | UL94 V-0 | ||
![]() ABL-254-22-SR45 Assmann WSW Components | In Stock | - | Datasheet | Surface Mount | Square | ABL-254-22 | Gold | Brass | Polyamide (PA6T), Nylon 6T | Assmann WSW Components | - | -55°C ~ 105°C | Tape & Reel (TR) | ABL-254 | Active | Solder | Receptacle | 22 | 2 | Push-Pull | Female Socket | 3A per Contact | 0.150" (3.81mm) | Board to Board | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | - | - | - | - | - | UL94 V-0 | ||
![]() A-BL200DG42-022-KSR1 Assmann WSW Components | In Stock | - | Datasheet | Surface Mount | Square | A-BL200-DG | Gold | Phosphor Bronze | Polyamide (PA9T), Nylon 9T, Glass Filled | Assmann WSW Components | - | -55°C ~ 105°C | Tape & Reel (TR) | A-BL200 | Active | Solder | Receptacle | 42 | 2 | Push-Pull | Female Socket | 2A | 0.096" (2.44mm) | Board to Board | All | 0.079" (2.00mm) | Black | 0.079" (2.00mm) | - | - | Pick and Place | Flash | - | UL94 V-0 | ||
![]() A-BL200DG16-022-KSR1 Assmann WSW Components | In Stock | - | Datasheet | Surface Mount | Square | A-BL200-DG | Gold | Phosphor Bronze | Polyamide (PA9T), Nylon 9T, Glass Filled | Assmann WSW Components | - | -55°C ~ 105°C | Tape & Reel (TR) | A-BL200 | Active | Solder | Receptacle | 16 | 2 | Push-Pull | Female Socket | 2A | 0.096" (2.44mm) | Board to Board | All | 0.079" (2.00mm) | Black | 0.079" (2.00mm) | - | - | Pick and Place | Flash | - | UL94 V-0 | ||
![]() A-BL200DG80-022-GSR1 Assmann WSW Components | In Stock | - | Datasheet | Surface Mount | Square | A-BL200-DG | Gold | Phosphor Bronze | Polyamide (PA9T), Nylon 9T, Glass Filled | Assmann WSW Components | - | -55°C ~ 105°C | Tape & Reel (TR) | A-BL200 | Active | Solder | Receptacle | 80 | 2 | Push-Pull | Female Socket | 2A | 0.096" (2.44mm) | Board to Board | All | 0.079" (2.00mm) | Black | 0.079" (2.00mm) | - | Gold | Pick and Place | Flash | Flash | UL94 V-0 | ||
![]() A-BL254-EG-Z08D Assmann WSW Components | In Stock | - | Datasheet | Through Hole | Square | A-BL254-EG | Tin | Brass | Polybutylene Terephthalate (PBT), Glass Filled | Assmann WSW Components | - | -40°C ~ 105°C | Tray | A-BL254 | Active | Solder | Receptacle | 8 | 1 | Push-Pull | Forked | 3A per Contact | 0.335" (8.50mm) | Board to Board | All | 0.100" (2.54mm) | Black | - | 0.126" (3.20mm) | - | - | - | - | UL94 V-0 | ||
![]() A-BL254-DG-Z56D Assmann WSW Components | In Stock | - | Datasheet | Through Hole | Square | A-BL254-DG | Tin | Brass | Polybutylene Terephthalate (PBT), Glass Filled | Assmann WSW Components | - | -40°C ~ 105°C | Tray | A-BL254 | Active | Solder | Receptacle | 56 | 2 | Push-Pull | Forked | 3A per Contact | 0.335" (8.50mm) | Board to Board | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | 0.126" (3.20mm) | - | - | - | - | UL94 V-0 | ||
![]() A-BL254-DG-Z68D Assmann WSW Components | In Stock | - | Datasheet | Through Hole | Square | A-BL254-DG | Tin | Brass | Polybutylene Terephthalate (PBT), Glass Filled | Assmann WSW Components | - | -40°C ~ 105°C | Tray | A-BL254 | Active | Solder | Receptacle | 68 | 2 | Push-Pull | Forked | 3A per Contact | 0.335" (8.50mm) | Board to Board | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | 0.126" (3.20mm) | - | - | - | - | UL94 V-0 | ||
![]() A-BL254-EG-Z27D Assmann WSW Components | In Stock | - | Datasheet | Through Hole | Square | A-BL254-EG | Tin | Brass | Polybutylene Terephthalate (PBT), Glass Filled | Assmann WSW Components | - | -40°C ~ 105°C | Tray | A-BL254 | Active | Solder | Receptacle | 27 | 1 | Push-Pull | Forked | 3A per Contact | 0.335" (8.50mm) | Board to Board | All | 0.100" (2.54mm) | Black | - | 0.126" (3.20mm) | - | - | - | - | UL94 V-0 | ||
![]() A-BL200-EA-G20D Assmann WSW Components | In Stock | - | - | Through Hole, Right Angle | Square | A-BL200-EA | Gold | Phosphor Bronze | Polyamide (PA6T), Nylon 6T, Glass Filled | Assmann WSW Components | - | -40°C ~ 105°C | Bulk | A-BL200 | Active | Solder | Receptacle | 20 | 1 | Push-Pull | Female Socket | 2A | 0.110" (2.79mm) | Board to Board | All | 0.079" (2.00mm) | Black | - | 0.118" (3.00mm) | - | - | Flash | - | UL94 V-0 | ||
![]() A-BL254-DG-Z30D Assmann WSW Components | In Stock | - | Datasheet | Through Hole | Square | A-BL254-DG | Tin | Brass | Polybutylene Terephthalate (PBT), Glass Filled | Assmann WSW Components | - | -40°C ~ 105°C | Tray | A-BL254 | Active | Solder | Receptacle | 30 | 2 | Push-Pull | Forked | 3A per Contact | 0.335" (8.50mm) | Board to Board | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | 0.126" (3.20mm) | - | - | - | - | UL94 V-0 | ||
![]() ABL-254-38-SR41 Assmann WSW Components | In Stock | - | Datasheet | Surface Mount | Square | ABL-254-38 | Gold | Brass | Polyamide (PA6T), Nylon 6T | Assmann WSW Components | - | -55°C ~ 105°C | Tape & Reel (TR) | ABL-254 | Active | Solder | Receptacle | 38 | 2 | Push-Pull | Female Socket | 3A per Contact | 0.150" (3.81mm) | Board to Board | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | - | - | Board Guide | - | - | UL94 V-0 | ||
![]() A-BL200DG10-022-GSR1 Assmann WSW Components | In Stock | - | Datasheet | Surface Mount | Square | A-BL200-DG | Gold | Phosphor Bronze | Polyamide (PA9T), Nylon 9T, Glass Filled | Assmann WSW Components | - | -55°C ~ 105°C | Tape & Reel (TR) | A-BL200 | Active | Solder | Receptacle | 10 | 2 | Push-Pull | Female Socket | 2A | 0.096" (2.44mm) | Board to Board | All | 0.079" (2.00mm) | Black | 0.079" (2.00mm) | - | - | Pick and Place | Flash | - | UL94 V-0 | ||
![]() AWDA 127-42/Z-HP Assmann WSW Components | In Stock | - | - | Through Hole, Right Angle | Circular | AWDA 127 | Tin | Brass | Polyphenylene Sulfide (PPS) | Assmann WSW Components | - | -40°C ~ 105°C | Bulk | AWDA | Active | Solder | Receptacle | 42 | 2 | Push-Pull | Female Socket | 3A per Contact | 0.200" (5.08mm) | Board to Board | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | 0.126" (3.20mm) | - | - | 200.0µin (5.08µm) | - | UL94 V-0 | ||
![]() A-BL127-DG-G58D Assmann WSW Components | In Stock | - | - | Through Hole | Square | A-BL127-DG | Gold | Phosphor Bronze | Polyamide (PA6T), Nylon 6T, Glass Filled | Assmann WSW Components | - | -40°C ~ 105°C | Bulk | A-BL127 | Active | Solder | Receptacle | 58 | 2 | Push-Pull | Female Socket | 1A | 0.134" (3.40mm) | Board to Board | All | 0.050" (1.27mm) | Black | 0.050" (1.27mm) | 0.094" (2.40mm) | - | - | Flash | - | UL94 V-0 | ||
![]() A-BL200-EA-G23D Assmann WSW Components | In Stock | - | - | Through Hole, Right Angle | Square | A-BL200-EA | Gold | Phosphor Bronze | Polyamide (PA6T), Nylon 6T, Glass Filled | Assmann WSW Components | - | -40°C ~ 105°C | Bulk | A-BL200 | Active | Solder | Receptacle | 23 | 1 | Push-Pull | Female Socket | 2A | 0.110" (2.79mm) | Board to Board | All | 0.079" (2.00mm) | Black | - | 0.118" (3.00mm) | - | - | Flash | - | UL94 V-0 | ||
![]() A-BL200-DG-G32D Assmann WSW Components | In Stock | - | - | Through Hole | Square | A-BL200-DG | Gold | Phosphor Bronze | Polyamide (PA6T), Nylon 6T, Glass Filled | Assmann WSW Components | - | -40°C ~ 105°C | Bulk | A-BL200 | Active | Solder | Receptacle | 32 | 2 | Push-Pull | Female Socket | 3A per Contact | 0.157" (4.00mm) | Board to Board | All | 0.079" (2.00mm) | Black | 0.079" (2.00mm) | 0.110" (2.79mm) | - | - | Flash | - | UL94 V-0 | ||
![]() AW 127-34/Z-T Assmann WSW Components | In Stock | - | - | Through Hole | Circular | AW 127 | Gold | Brass | Polyphenylene Sulfide (PPS) | Assmann WSW Components | 100VAC, 150VDC | -40°C ~ 105°C | Bulk | AW 127 | Active | Solder | Receptacle | 34 | 1 | Push-Pull | Female Socket | 3A per Contact | 0.118" (3.00mm) | Board to Board | All | 0.100" (2.54mm) | Black | - | 0.110" (2.79mm) | - | - | Flash | - | UL94 V-0 | ||
![]() A-BL200DG78-022-KSR1 Assmann WSW Components | In Stock | - | Datasheet | Surface Mount | Square | A-BL200-DG | Gold | Phosphor Bronze | Polyamide (PA9T), Nylon 9T, Glass Filled | Assmann WSW Components | - | -55°C ~ 105°C | Tape & Reel (TR) | A-BL200 | Active | Solder | Receptacle | 78 | 2 | Push-Pull | Female Socket | 2A | 0.096" (2.44mm) | Board to Board | All | 0.079" (2.00mm) | Black | 0.079" (2.00mm) | - | Gold | Pick and Place | Flash | Flash | UL94 V-0 |