- Contact Finish Mating
- Contact Materials
- Mounting Type
- Connector Type
- Contact Type
- Current Rating (Amps)
- Fastening Type
- Insulation Color
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Mfr
Attribute column
Manufacturer
ASSMANN WSW Components Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Contact Shape | Base Product Number | Contact Finish Mating | Contact Materials | Insulation Materials | Mfr | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Termination | Connector Type | Number of Positions | Number of Rows | Fastening Type | Contact Type | Current Rating (Amps) | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Features | Contact Finish Thickness - Mating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ABL-254-30-SR45 Assmann WSW Components | In Stock | - | Datasheet | Surface Mount | Square | ABL-254-30 | Gold | Brass | Polyamide (PA6T), Nylon 6T | Assmann WSW Components | - | -55°C ~ 105°C | Tape & Reel (TR) | ABL-254 | Active | Solder | Receptacle | 30 | 2 | Push-Pull | Female Socket | 3A per Contact | 0.150" (3.81mm) | Board to Board | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | - | - | - | UL94 V-0 | ||
![]() A-BL254-DG-Z26MR1 Assmann WSW Components | In Stock | - | - | Surface Mount | Square | A-BL254-DG | Tin | Phosphor Bronze | Polyamide (PA6T), Nylon 6T, Glass Filled | Assmann WSW Components | 250VAC/DC | -55°C ~ 105°C | Bulk | A-BL254 | Active | Solder | Receptacle | 26 | 2 | Push-Pull | Female Socket | 3A per Contact | 0.197" (5.00mm) | Board to Board | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | - | Pick and Place | - | UL94 V-0 | ||
![]() A-32-20H-1300 Assmann WSW Components | In Stock | - | Datasheet | Through Hole, Right Angle | - | A-32-20H | Tin | Phosphor Bronze | Polyester, Glass Filled | Assmann WSW Components | - | - | Tube | A-32 | Active | Kinked Pin, Solder | Receptacle | 20 | 2 | Push-Pull | Female Socket | 1.5A | 0.228" (5.80mm) | Board to Board | All | 0.100" (2.54mm) | Red | 0.100" (2.54mm) | 0.122" (3.10mm) | - | - | UL94 V-0 | ||
![]() A-BL200DG16-022-GSR1 Assmann WSW Components | In Stock | - | Datasheet | Surface Mount | Square | A-BL200-DG | Gold | Phosphor Bronze | Polyamide (PA9T), Nylon 9T, Glass Filled | Assmann WSW Components | - | -55°C ~ 105°C | Tape & Reel (TR) | A-BL200 | Active | Solder | Receptacle | 16 | 2 | Push-Pull | Female Socket | 2A | 0.096" (2.44mm) | Board to Board | All | 0.079" (2.00mm) | Black | 0.079" (2.00mm) | - | Pick and Place | Flash | UL94 V-0 | ||
![]() ABL-254-22-SR41 Assmann WSW Components | In Stock | - | Datasheet | Surface Mount | Square | ABL-254-22 | Gold | Brass | Polyamide (PA6T), Nylon 6T | Assmann WSW Components | - | -55°C ~ 105°C | Tape & Reel (TR) | ABL-254 | Active | Solder | Receptacle | 22 | 2 | Push-Pull | Female Socket | 3A per Contact | 0.150" (3.81mm) | Board to Board | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | - | Board Guide | - | UL94 V-0 | ||
![]() A-BL200-DG-G36MP1 Assmann WSW Components | In Stock | - | - | Surface Mount | Square | A-BL200-DG | Gold | Phosphor Bronze | Polyamide (PA6T), Nylon 6T, Glass Filled | Assmann WSW Components | - | -55°C ~ 105°C | Bulk | A-BL200 | Active | Solder | Receptacle | 36 | 2 | Push-Pull | Female Socket | 3A per Contact | 0.181" (4.60mm) | Board to Board | All | 0.079" (2.00mm) | Black | 0.079" (2.00mm) | - | Pick and Place | 39.4μin (1.00μm) | UL94 V-0 | ||
![]() A-BL200DG14-022-GSR1 Assmann WSW Components | In Stock | - | Datasheet | Surface Mount | Square | A-BL200-DG | Gold | Phosphor Bronze | Polyamide (PA9T), Nylon 9T, Glass Filled | Assmann WSW Components | - | -55°C ~ 105°C | Tape & Reel (TR) | A-BL200 | Active | Solder | Receptacle | 14 | 2 | Push-Pull | Female Socket | 2A | 0.096" (2.44mm) | Board to Board | All | 0.079" (2.00mm) | Black | 0.079" (2.00mm) | - | Pick and Place | Flash | UL94 V-0 | ||
![]() A-BL200DG22-022-KSR1 Assmann WSW Components | In Stock | - | Datasheet | Surface Mount | Square | A-BL200-DG | Gold | Phosphor Bronze | Polyamide (PA9T), Nylon 9T, Glass Filled | Assmann WSW Components | - | -55°C ~ 105°C | Tape & Reel (TR) | A-BL200 | Active | Solder | Receptacle | 22 | 2 | Push-Pull | Female Socket | 2A | 0.096" (2.44mm) | Board to Board | All | 0.079" (2.00mm) | Black | 0.079" (2.00mm) | - | Pick and Place | Flash | UL94 V-0 | ||
![]() A-BL254-DA-Z76D Assmann WSW Components | In Stock | - | - | Through Hole, Right Angle | Square | A-BL254-DA | Tin | Brass | Polybutylene Terephthalate (PBT), Glass Filled | Assmann WSW Components | - | -40°C ~ 105°C | Bulk | A-BL254 | Active | Solder | Receptacle | 76 | 2 | Push-Pull | Forked | 3A per Contact | 0.197" (5.00mm) | Board to Board | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | 0.126" (3.20mm) | - | - | UL94 V-0 | ||
![]() ABL-254-54-SR45 Assmann WSW Components | In Stock | - | Datasheet | Surface Mount | Square | ABL-254-54 | Gold | Brass | Polyamide (PA6T), Nylon 6T | Assmann WSW Components | - | -55°C ~ 105°C | Tape & Reel (TR) | ABL-254 | Active | Solder | Receptacle | 54 | 2 | Push-Pull | Female Socket | 3A per Contact | 0.150" (3.81mm) | Board to Board | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | - | - | - | UL94 V-0 | ||
![]() A-BL200-DG-Z04MR1 Assmann WSW Components | In Stock | - | - | Surface Mount | Square | A-BL200-DG | Tin | Phosphor Bronze | Polyamide (PA6T), Nylon 6T, Glass Filled | Assmann WSW Components | - | -55°C ~ 105°C | Bulk | A-BL200 | Active | Solder | Receptacle | 4 | 2 | Push-Pull | Female Socket | 3A per Contact | 0.181" (4.60mm) | Board to Board | All | 0.079" (2.00mm) | Black | 0.079" (2.00mm) | - | Pick and Place | - | UL94 V-0 | ||
![]() ABL-254-42-SR41 Assmann WSW Components | In Stock | - | Datasheet | Surface Mount | Square | ABL-254-42 | Gold | Brass | Polyamide (PA6T), Nylon 6T | Assmann WSW Components | - | -55°C ~ 105°C | Tape & Reel (TR) | ABL-254 | Active | Solder | Receptacle | 42 | 2 | Push-Pull | Female Socket | 3A per Contact | 0.150" (3.81mm) | Board to Board | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | - | Board Guide | - | UL94 V-0 | ||
![]() A-BL200-EG-G03MR1 Assmann WSW Components | In Stock | - | - | Surface Mount | Square | A-BL200-EG | Gold | Phosphor Bronze | Polyamide (PA6T), Nylon 6T, Glass Filled | Assmann WSW Components | - | -40°C ~ 105°C | Bulk | A-BL200 | Active | Solder | Receptacle | 3 | 1 | Push-Pull | Female Socket | 2A | 0.177" (4.50mm) | Board to Board | All | 0.079" (2.00mm) | Black | - | - | Pick and Place | Flash | UL94 V-0 | ||
![]() A-BL254-DG-Z40MR1 Assmann WSW Components | In Stock | - | - | Surface Mount | Square | A-BL254-DG | Tin | Phosphor Bronze | Polyamide (PA6T), Nylon 6T, Glass Filled | Assmann WSW Components | 250VAC/DC | -55°C ~ 105°C | Bulk | A-BL254 | Active | Solder | Receptacle | 40 | 2 | Push-Pull | Female Socket | 3A per Contact | 0.197" (5.00mm) | Board to Board | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | - | Pick and Place | - | UL94 V-0 | ||
![]() ABL-254-64-SR45 Assmann WSW Components | In Stock | - | Datasheet | Surface Mount | Square | ABL-254-64 | Gold | Brass | Polyamide (PA6T), Nylon 6T | Assmann WSW Components | - | -55°C ~ 105°C | Tape & Reel (TR) | ABL-254 | Active | Solder | Receptacle | 64 | 2 | Push-Pull | Female Socket | 3A per Contact | 0.150" (3.81mm) | Board to Board | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | - | - | - | UL94 V-0 | ||
![]() A-BL254-DG-Z36MP1 Assmann WSW Components | In Stock | - | - | Surface Mount | Square | A-BL254-DG | Tin | Phosphor Bronze | Polyamide (PA6T), Nylon 6T, Glass Filled | Assmann WSW Components | 250VAC/DC | -55°C ~ 105°C | Bulk | A-BL254 | Active | Solder | Receptacle | 36 | 2 | Push-Pull | Female Socket | 3A per Contact | 0.197" (5.00mm) | Board to Board | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | - | Pick and Place | - | UL94 V-0 | ||
![]() A-BL200-DG-Z36MR1 Assmann WSW Components | In Stock | - | - | Surface Mount | Square | A-BL200-DG | Tin | Phosphor Bronze | Polyamide (PA6T), Nylon 6T, Glass Filled | Assmann WSW Components | - | -55°C ~ 105°C | Bulk | A-BL200 | Active | Solder | Receptacle | 36 | 2 | Push-Pull | Female Socket | 3A per Contact | 0.181" (4.60mm) | Board to Board | All | 0.079" (2.00mm) | Black | 0.079" (2.00mm) | - | Pick and Place | - | UL94 V-0 | ||
![]() AW 127-25/Z-HP Assmann WSW Components | In Stock | - | - | Through Hole | Circular | AW 127 | Gold | Brass | Polyphenylene Sulfide (PPS) | Assmann WSW Components | 100VAC, 150VDC | -40°C ~ 105°C | Bulk | AW 127 | Active | Solder | Receptacle | 25 | 1 | Push-Pull | Female Socket | 3A per Contact | 0.276" (7.00mm) | Board to Board | All | 0.100" (2.54mm) | Black | - | 0.118" (3.00mm) | - | Flash | UL94 V-0 | ||
![]() AW 127-33/Z-HP Assmann WSW Components | In Stock | - | - | Through Hole | Circular | AW 127 | Gold | Brass | Polyphenylene Sulfide (PPS) | Assmann WSW Components | 100VAC, 150VDC | -40°C ~ 105°C | Bulk | AW 127 | Active | Solder | Receptacle | 33 | 1 | Push-Pull | Female Socket | 3A per Contact | 0.276" (7.00mm) | Board to Board | All | 0.100" (2.54mm) | Black | - | 0.118" (3.00mm) | - | Flash | UL94 V-0 | ||
![]() AWDA 127-48/Z-HP Assmann WSW Components | In Stock | - | - | Through Hole, Right Angle | Circular | AWDA 127 | Tin | Brass | Polyphenylene Sulfide (PPS) | Assmann WSW Components | - | -40°C ~ 105°C | Bulk | AWDA | Active | Solder | Receptacle | 48 | 2 | Push-Pull | Female Socket | 3A per Contact | 0.200" (5.08mm) | Board to Board | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | 0.126" (3.20mm) | - | 200.0μin (5.08μm) | UL94 V-0 |