- Contact Finish Mating
- Contact Materials
- Mounting Type
- Connector Type
- Contact Type
- Current Rating (Amps)
- Fastening Type
- Insulation Color
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Mfr
Attribute column
Manufacturer
ASSMANN WSW Components Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Contact Shape | Base Product Number | Contact Finish Mating | Contact Materials | Insulation Materials | Mfr | Operating Temperature | Packaging | Series | Part Status | Termination | Connector Type | Number of Positions | Number of Rows | Fastening Type | Contact Type | Current Rating (Amps) | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Features | Contact Finish Thickness - Mating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A-BL200DG54-022-GSR1 Assmann WSW Components | In Stock | - | Datasheet | Surface Mount | Square | A-BL200-DG | Gold | Phosphor Bronze | Polyamide (PA9T), Nylon 9T, Glass Filled | Assmann WSW Components | -55°C ~ 105°C | Tape & Reel (TR) | A-BL200 | Active | Solder | Receptacle | 54 | 2 | Push-Pull | Female Socket | 2A | 0.096" (2.44mm) | Board to Board | All | 0.079" (2.00mm) | Black | 0.079" (2.00mm) | - | Pick and Place | Flash | UL94 V-0 | ||
![]() A-BL254-DG-Z46D Assmann WSW Components | In Stock | - | Datasheet | Through Hole | Square | A-BL254-DG | Tin | Brass | Polybutylene Terephthalate (PBT), Glass Filled | Assmann WSW Components | -40°C ~ 105°C | Tray | A-BL254 | Active | Solder | Receptacle | 46 | 2 | Push-Pull | Forked | 3A per Contact | 0.335" (8.50mm) | Board to Board | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | 0.126" (3.20mm) | - | - | UL94 V-0 | ||
![]() A-BL254-EG-Z22D Assmann WSW Components | In Stock | - | Datasheet | Through Hole | Square | A-BL254-EG | Tin | Brass | Polybutylene Terephthalate (PBT), Glass Filled | Assmann WSW Components | -40°C ~ 105°C | Tray | A-BL254 | Active | Solder | Receptacle | 22 | 1 | Push-Pull | Forked | 3A per Contact | 0.335" (8.50mm) | Board to Board | All | 0.100" (2.54mm) | Black | - | 0.126" (3.20mm) | - | - | UL94 V-0 | ||
![]() A-BL200DG08-022-GSR1 Assmann WSW Components | In Stock | - | Datasheet | Surface Mount | Square | A-BL200-DG | Gold | Phosphor Bronze | Polyamide (PA9T), Nylon 9T, Glass Filled | Assmann WSW Components | -55°C ~ 105°C | Tape & Reel (TR) | A-BL200 | Active | Solder | Receptacle | 8 | 2 | Push-Pull | Female Socket | 2A | 0.096" (2.44mm) | Board to Board | All | 0.079" (2.00mm) | Black | 0.079" (2.00mm) | - | Pick and Place | Flash | UL94 V-0 | ||
![]() A-BL254-DG-Z34D Assmann WSW Components | In Stock | - | Datasheet | Through Hole | Square | A-BL254-DG | Tin | Brass | Polybutylene Terephthalate (PBT), Glass Filled | Assmann WSW Components | -40°C ~ 105°C | Tray | A-BL254 | Active | Solder | Receptacle | 34 | 2 | Push-Pull | Forked | 3A per Contact | 0.335" (8.50mm) | Board to Board | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | 0.126" (3.20mm) | - | - | UL94 V-0 | ||
![]() A-BL254-EG-Z18D Assmann WSW Components | In Stock | - | Datasheet | Through Hole | Square | A-BL254-EG | Tin | Brass | Polybutylene Terephthalate (PBT), Glass Filled | Assmann WSW Components | -40°C ~ 105°C | Tray | A-BL254 | Active | Solder | Receptacle | 18 | 1 | Push-Pull | Forked | 3A per Contact | 0.335" (8.50mm) | Board to Board | All | 0.100" (2.54mm) | Black | - | 0.126" (3.20mm) | - | - | UL94 V-0 | ||
![]() ABL-254-18-SR45 Assmann WSW Components | In Stock | - | Datasheet | Surface Mount | Square | ABL-254-18 | Gold | Brass | Polyamide (PA6T), Nylon 6T | Assmann WSW Components | -55°C ~ 105°C | Tape & Reel (TR) | ABL-254 | Active | Solder | Receptacle | 18 | 2 | Push-Pull | Female Socket | 3A per Contact | 0.150" (3.81mm) | Board to Board | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | - | - | - | UL94 V-0 | ||
![]() ABL-254-28-SR45 Assmann WSW Components | In Stock | - | Datasheet | Surface Mount | Square | ABL-254-28 | Gold | Brass | Polyamide (PA6T), Nylon 6T | Assmann WSW Components | -55°C ~ 105°C | Tape & Reel (TR) | ABL-254 | Active | Solder | Receptacle | 28 | 2 | Push-Pull | Female Socket | 3A per Contact | 0.150" (3.81mm) | Board to Board | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | - | - | - | UL94 V-0 | ||
![]() ABL-254-78-SR41 Assmann WSW Components | In Stock | - | Datasheet | Surface Mount | Square | ABL-254-78 | Gold | Brass | Polyamide (PA6T), Nylon 6T | Assmann WSW Components | -55°C ~ 105°C | Tape & Reel (TR) | ABL-254 | Active | Solder | Receptacle | 78 | 2 | Push-Pull | Female Socket | 3A per Contact | 0.150" (3.81mm) | Board to Board | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | - | Board Guide | - | UL94 V-0 | ||
![]() A-BL200-DG-G18MP1 Assmann WSW Components | In Stock | - | - | Surface Mount | Square | A-BL200-DG | Gold | Phosphor Bronze | Polyamide (PA6T), Nylon 6T, Glass Filled | Assmann WSW Components | -55°C ~ 105°C | Bulk | A-BL200 | Active | Solder | Receptacle | 18 | 2 | Push-Pull | Female Socket | 3A per Contact | 0.181" (4.60mm) | Board to Board | All | 0.079" (2.00mm) | Black | 0.079" (2.00mm) | - | Pick and Place | 39.4μin (1.00μm) | UL94 V-0 | ||
![]() A-BL127-DG-G48MR1 Assmann WSW Components | In Stock | - | - | Surface Mount | Square | A-BL127-DG | Gold | Phosphor Bronze | Polyamide (PA6T), Nylon 6T, Glass Filled | Assmann WSW Components | -40°C ~ 105°C | Bulk | A-BL127 | Active | Solder | Receptacle, Bottom Entry | 48 | 2 | Push-Pull | Female Socket | 1A per Contact | 0.181" (4.60mm) | Board to Board | All | 0.050" (1.27mm) | Black | 0.050" (1.27mm) | - | Pick and Place | Flash | UL94 V-0 | ||
![]() A-BL200DG44-022-KSR1 Assmann WSW Components | In Stock | - | Datasheet | Surface Mount | Square | A-BL200-DG | Gold | Phosphor Bronze | Polyamide (PA9T), Nylon 9T, Glass Filled | Assmann WSW Components | -55°C ~ 105°C | Tape & Reel (TR) | A-BL200 | Active | Solder | Receptacle | 44 | 2 | Push-Pull | Female Socket | 2A | 0.096" (2.44mm) | Board to Board | All | 0.079" (2.00mm) | Black | 0.079" (2.00mm) | - | Pick and Place | Flash | UL94 V-0 | ||
![]() ABL-254-68-SR45 Assmann WSW Components | In Stock | - | Datasheet | Surface Mount | Square | ABL-254-68 | Gold | Brass | Polyamide (PA6T), Nylon 6T | Assmann WSW Components | -55°C ~ 105°C | Tape & Reel (TR) | ABL-254 | Active | Solder | Receptacle | 68 | 2 | Push-Pull | Female Socket | 3A per Contact | 0.150" (3.81mm) | Board to Board | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | - | - | - | UL94 V-0 | ||
![]() A-BL254-DG-Z04D Assmann WSW Components | In Stock | - | Datasheet | Through Hole | Square | A-BL254-DG | Tin | Brass | Polybutylene Terephthalate (PBT), Glass Filled | Assmann WSW Components | -40°C ~ 105°C | Tray | A-BL254 | Active | Solder | Receptacle | 4 | 2 | Push-Pull | Forked | 3A per Contact | 0.335" (8.50mm) | Board to Board | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | 0.126" (3.20mm) | - | - | UL94 V-0 | ||
![]() A-BL200-EG-G05D Assmann WSW Components | In Stock | - | - | Through Hole | Square | A-BL200-EG | Gold | Phosphor Bronze | Polyamide (PA6T), Nylon 6T, Glass Filled | Assmann WSW Components | -40°C ~ 105°C | Bulk | A-BL200 | Active | Solder | Receptacle | 5 | 1 | Push-Pull | Female Socket | 3A per Contact | 0.157" (4.00mm) | Board to Board | All | 0.079" (2.00mm) | Black | - | 0.110" (2.79mm) | - | Flash | UL94 V-0 | ||
![]() A-BL200-DA-G68D Assmann WSW Components | In Stock | - | - | Through Hole, Right Angle | Square | A-BL200-DA | Gold | Brass | Polyamide (PA6T), Nylon 6T, Glass Filled | Assmann WSW Components | -40°C ~ 105°C | Bulk | A-BL200 | Active | Solder | Receptacle | 68 | 2 | Push-Pull | Female Socket | 1.5A | 0.191" (4.85mm) | Board to Board | All | 0.079" (2.00mm) | Black | 0.079" (2.00mm) | 0.110" (2.79mm) | - | Flash | UL94 V-0 | ||
![]() ABL-254-60-SR41 Assmann WSW Components | In Stock | - | Datasheet | Surface Mount | Square | ABL-254-60 | Gold | Brass | Polyamide (PA6T), Nylon 6T | Assmann WSW Components | -55°C ~ 105°C | Tape & Reel (TR) | ABL-254 | Active | Solder | Receptacle | 60 | 2 | Push-Pull | Female Socket | 3A per Contact | 0.150" (3.81mm) | Board to Board | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | - | Board Guide | - | UL94 V-0 | ||
![]() ABL-254-78-SR45 Assmann WSW Components | In Stock | - | Datasheet | Surface Mount | Square | ABL-254-78 | Gold | Brass | Polyamide (PA6T), Nylon 6T | Assmann WSW Components | -55°C ~ 105°C | Tape & Reel (TR) | ABL-254 | Active | Solder | Receptacle | 78 | 2 | Push-Pull | Female Socket | 3A per Contact | 0.150" (3.81mm) | Board to Board | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | - | - | - | UL94 V-0 | ||
![]() A-BL254-EG-Z37D Assmann WSW Components | In Stock | - | Datasheet | Through Hole | Square | A-BL254-EG | Tin | Brass | Polybutylene Terephthalate (PBT), Glass Filled | Assmann WSW Components | -40°C ~ 105°C | Tray | A-BL254 | Active | Solder | Receptacle | 37 | 1 | Push-Pull | Forked | 3A per Contact | 0.335" (8.50mm) | Board to Board | All | 0.100" (2.54mm) | Black | - | 0.126" (3.20mm) | - | - | UL94 V-0 | ||
![]() A-BL200DG66-022-GSR1 Assmann WSW Components | In Stock | - | Datasheet | Surface Mount | Square | A-BL200-DG | Gold | Phosphor Bronze | Polyamide (PA9T), Nylon 9T, Glass Filled | Assmann WSW Components | -55°C ~ 105°C | Tape & Reel (TR) | A-BL200 | Active | Solder | Receptacle | 66 | 2 | Push-Pull | Female Socket | 2A | 0.096" (2.44mm) | Board to Board | All | 0.079" (2.00mm) | Black | 0.079" (2.00mm) | - | Pick and Place | Flash | UL94 V-0 |