- Part Status
- Gender
- Type
- Color
- Contact Finish
- Current Rating (Amps)
- Height
- Housing Material
- Material Flammability Rating
- Number of Positions or Pins (Grid)
- Packaging
- Pitch
Attribute column
Manufacturer
ASSMANN WSW Components Shunts, Jumpers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Housing Material | Mounting Option 1 | Number of Positions or Pins (Grid) | Contact Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Number of Rows | Gender | Additional Feature | Current Rating (Amps) | Pitch | Total Number of Contacts | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Body Breadth | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Polarization Key | Dielectric Withstanding Voltage | Contact Pattern | Height | Contact Finish Thickness | Material Flammability Rating | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AKSG-200/Z Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Polybutylene Terephthalate (PBT) | LOCKING | 2 (1 x 2) | - | STRAIGHT | - | - | Bulk | 2008 | - | Active | 1 (Unlimited) | Open Top | Black | 1 | Female Sockets | - | 3A | 0.079 2.00mm | 2 | ONE | UL | Tin | COMMERCIAL | - | 0.079 inch | 0.197 inch | SQ PIN-SKT | - | - | PLUG | POLARIZED HOUSING | - | RECTANGULAR | 0.196 4.98mm | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() AKSPT/Z-BLACK Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Polybutylene Terephthalate (PBT) | LOCKING | 2 (1 x 2) | - | STRAIGHT | - | - | Bulk | 2013 | - | Active | 1 (Unlimited) | Open Top | Black | 1 | Female Sockets | - | 3A | 0.100 2.54mm | 2 | ONE | UL | Tin | COMMERCIAL | 0.197 inch | 0.096 inch | 0.236 inch | SQ PIN-SKT | - | - | PLUG | POLARIZED HOUSING | - | RECTANGULAR | 0.236 6.00mm | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() AKSNT/G BLACK Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Polybutylene Terephthalate (PBT) | LOCKING | 2 (1 x 2) | - | STRAIGHT | - | - | Bulk | - | - | Active | 1 (Unlimited) | Open Top | Black | 1 | Female Sockets | WITH OPEN HOUSING | 3A | 0.100 2.54mm | 2 | ONE | UL | Gold | COMMERCIAL | - | 0.096 inch | 0.181 inch | SQ PIN-SKT | - | - | PLUG | POLARIZED HOUSING | - | RECTANGULAR | 0.177 4.50mm | Flash | UL94 V-0 | ROHS3 Compliant | - | ||
![]() AKSNT-G-BLK Assmann WSW Components | In Stock | - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | 2 (1 x 2) | PHOSPHOR BRONZE | STRAIGHT | 105°C | -40°C | Bulk | 2005 | - | Obsolete | 1 (Unlimited) | Open Top | Black | 1 | Female Sockets | AVAILABLE IN 30 micro-inch GOL | 3A | 0.100 2.54mm | 2 | ONE | UL | Gold | COMMERCIAL | 0.197 inch | 0.1 inch | 0.177 inch | SQ PIN-SKT | - | 5000000000Ohm | PLUG | - | 500VAC V | RECTANGULAR | 0.177 4.50mm | - | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
![]() AKSNT-Z-BLUE-R Assmann WSW Components | In Stock | - | - | 23 Weeks | Tin | - | Polybutylene Terephthalate (PBT) | - | 2 (1 x 2) | - | - | - | - | Bulk | 2013 | - | Active | 1 (Unlimited) | Open Top | Blue | - | Female Sockets | - | 3A | 0.100 2.54mm | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 0.177 4.50mm | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() AKSO-200-Z-RED-R Assmann WSW Components | In Stock | - | - | 23 Weeks | Tin | - | Polybutylene Terephthalate (PBT) | - | 2 (1 x 2) | - | - | - | - | Bulk | 2008 | - | Active | 1 (Unlimited) | Open Top | Red | - | Female Sockets | - | 1A | 0.079 2.00mm | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 0.136 3.46mm | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() AKSNT-G-RED-R Assmann WSW Components | In Stock | - | - | - | Gold | - | Polybutylene Terephthalate (PBT) | - | 2 (1 x 2) | - | - | - | - | Bulk | 2013 | - | Obsolete | 1 (Unlimited) | Open Top | Red | - | Female Sockets | - | 3A | 0.100 2.54mm | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 0.177 4.50mm | - | UL94 V-0 | RoHS Compliant | - | ||
![]() AKSNT-Z-RED-R Assmann WSW Components | In Stock | - | - | 23 Weeks | Tin | - | Polybutylene Terephthalate (PBT) | - | 2 (1 x 2) | - | - | - | - | Bulk | 2013 | - | Active | 1 (Unlimited) | Open Top | Red | - | Female Sockets | - | 3A | 0.100 2.54mm | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 0.177 4.50mm | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() AKSO-200-Z-BLUE-R Assmann WSW Components | In Stock | - | - | 23 Weeks | Tin | - | Polybutylene Terephthalate (PBT) | - | 2 (1 x 2) | - | - | - | - | Bulk | 2012 | - | Active | 1 (Unlimited) | Open Top | Blue | - | Female Sockets | - | 1A | 0.079 2.00mm | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 0.136 3.46mm | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() AKSPLTG-BLACK Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Polybutylene Terephthalate (PBT) | LOCKING | 2 (1 x 2) | - | STRAIGHT | - | - | Bulk | 2011 | yes | Active | 1 (Unlimited) | Open Top, Grip | Black | 1 | Female Sockets | - | 3A | 0.100 2.54mm | 2 | ONE | UL | Gold | COMMERCIAL | - | 0.096 inch | 0.531 inch | SQ PIN-SKT | - | - | PLUG | POLARIZED HOUSING | - | RECTANGULAR | 0.531 13.50mm | Flash | UL94 V-0 | ROHS3 Compliant | - | ||
![]() AKSPLT-G-BLK Assmann WSW Components | In Stock | - | - | - | - | Slot | Polybutylene Terephthalate (PBT) | - | 2 (1 x 2) | PHOSPHOR BRONZE | - | 105°C | -40°C | Bulk | 2005 | - | Obsolete | 1 (Unlimited) | Open Top, Grip | Black | 1 | Female Sockets | AVAILABLE IN 30 micro-inch GOL | 3A | 0.100 2.54mm | 2 | ONE | UL | Gold | COMMERCIAL | 0.197 inch | 0.1 inch | 0.177 inch | SQ PIN-SKT | - | 5000000000Ohm | PLUG | - | 500VAC V | RECTANGULAR | 0.531 13.50mm | - | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
![]() AKSPLT-Z-RED Assmann WSW Components | In Stock | - | - | - | - | Slot | Polybutylene Terephthalate (PBT) | - | 2 (1 x 2) | PHOSPHOR BRONZE | - | 105°C | -40°C | Bulk | 2005 | - | Obsolete | 1 (Unlimited) | Open Top, Grip | Red | 1 | Female Sockets | - | 3A | 0.100 2.54mm | 2 | ONE | UL | Tin | COMMERCIAL | 0.197 inch | 0.1 inch | 0.177 inch | SQ PIN-SKT | - | 5000000000Ohm | PLUG | - | 500VAC V | RECTANGULAR | 0.531 13.50mm | - | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
![]() AKSCT-G-BLU Assmann WSW Components | In Stock | - | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | 2 (1 x 2) | PHOSPHOR BRONZE | STRAIGHT | 105°C | -40°C | Bulk | 2005 | - | Obsolete | 1 (Unlimited) | Closed Top | Blue | 1 | Female Sockets | AVAILABLE IN 30 micro-inch GOL | 3A | 0.100 2.54mm | 2 | ONE | UL | Gold | COMMERCIAL | 0.197 inch | 0.1 inch | 0.177 inch | SQ PIN-SKT | - | 5000000000Ohm | PLUG | - | 500VAC V | RECTANGULAR | 0.256 6.50mm | - | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
![]() AKSPLT-Z-BLK Assmann WSW Components | In Stock | - | - | - | - | Slot | Polybutylene Terephthalate (PBT) | - | 2 (1 x 2) | PHOSPHOR BRONZE | - | 105°C | -40°C | Bulk | 2005 | - | Obsolete | 1 (Unlimited) | Open Top, Grip | Black | 1 | Female Sockets | - | 3A | 0.100 2.54mm | 2 | ONE | UL | Tin | COMMERCIAL | 0.197 inch | 0.1 inch | 0.177 inch | SQ PIN-SKT | - | 5000000000Ohm | PLUG | - | 500VAC V | RECTANGULAR | 0.531 13.50mm | - | UL94 V-0 | Non-RoHS Compliant | Lead Free | ||
![]() AKSNT-Z-BLK Assmann WSW Components | In Stock | - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | 2 (1 x 2) | PHOSPHOR BRONZE | STRAIGHT | 105°C | -40°C | Bulk | 2005 | - | Obsolete | 1 (Unlimited) | Open Top | Black | 1 | Female Sockets | - | 3A | 0.100 2.54mm | 2 | ONE | UL | Tin | COMMERCIAL | 0.197 inch | 0.1 inch | 0.177 inch | SQ PIN-SKT | - | 5000000000Ohm | PLUG | - | 500VAC V | RECTANGULAR | 0.177 4.50mm | - | UL94 V-0 | Non-RoHS Compliant | Lead Free | ||
![]() AKSPLT-Z-BLK-R Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Polybutylene Terephthalate (PBT) | - | 2 (1 x 2) | BRASS | STRAIGHT | 105°C | -40°C | Bulk | 2011 | - | Active | 1 (Unlimited) | Open Top, Grip | Black | 1 | Female Sockets | - | 3A | 0.100 2.54mm | 2 | ONE | UL | Tin | COMMERCIAL | 0.199 inch | 0.094 inch | 0.23 inch | SQ PIN-SKT | 30mOhm | 1000000000Ohm | PLUG | - | 1400VAC V | RECTANGULAR | 0.531 13.50mm | - | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() AKSO-200-G-RED-R Assmann WSW Components | In Stock | - | - | 23 Weeks | Gold | - | Polybutylene Terephthalate (PBT) | - | 2 (1 x 2) | - | - | - | - | Bulk | 2012 | - | Active | 1 (Unlimited) | Open Top | Red | - | Female Sockets | - | 1A | 0.079 2.00mm | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 0.136 3.46mm | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() AKSO-200-G-BLUE-R Assmann WSW Components | In Stock | - | - | 23 Weeks | Gold | - | Polybutylene Terephthalate (PBT) | - | 2 (1 x 2) | - | - | - | - | Bulk | 2008 | - | Active | 1 (Unlimited) | Open Top | Blue | - | Female Sockets | - | 1A | 0.079 2.00mm | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 0.136 3.46mm | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() AKSNT/G-BLUE Assmann WSW Components | In Stock | - | - | 23 Weeks | Gold | - | Polybutylene Terephthalate (PBT) | - | 2 (1 x 2) | - | - | - | - | Bulk | 2013 | - | Active | 1 (Unlimited) | Open Top | Blue | - | Female Sockets | - | 3A | 0.100 2.54mm | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 0.177 4.50mm | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() AKSCT-G-BLK Assmann WSW Components | In Stock | - | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | 2 (1 x 2) | PHOSPHOR BRONZE | STRAIGHT | 105°C | -40°C | Bulk | 2005 | - | Obsolete | 1 (Unlimited) | Closed Top | Black | 1 | Female Sockets | AVAILABLE IN 30 micro-inch GOL | 3A | 0.100 2.54mm | 2 | ONE | UL | Gold | COMMERCIAL | 0.197 inch | 0.1 inch | 0.177 inch | SQ PIN-SKT | - | 5000000000Ohm | PLUG | - | 500VAC V | RECTANGULAR | 0.256 6.50mm | - | UL94 V-0 | Non-RoHS Compliant | Lead Free |