- Contact Finish Mating
- Housing Material
- Mounting Type
- Pitch - Mating
- Features
- Material Flammability Rating
- Number of Positions or Pins (Grid)
- Operating Temperature
- Pitch - Post
- Termination
- Type
- Contact Resistance
Attribute column
Manufacturer
ASSMANN WSW Components Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Base Product Number | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Package | Part Life Cycle Code | Product Status | Risk Rank | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Additional Feature | HTS Code | Current Rating (Amps) | Reach Compliance Code | Current Rating | Pitch - Mating | Number of Contacts | Contact Finish - Post | Body Breadth | Lead Length | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Dielectric Withstanding Voltage | Device Socket Type | Termination Post Length | Pitch - Post | Contact Configuration | Features | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A-CCS44-Z-R ASSMANN WSW Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ASSMANN ELECTRONICS INC | ASSMANN WSW components GmbH | A-CCS44-Z-R | A-CCS | - | - | Contact Manufacturer | - | 5.12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | IC SOCKET | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A 24-LC-TR01 Assmann WSW Components | In Stock | - | - | - | - | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | 24 (2 x 12) | Phosphor Bronze | Phosphor Bronze | - | Tin | - | - | - | - | - | Assmann WSW Components | Tube | - | Active | - | -55°C ~ 105°C | - | - | - | - | - | - | - | Solder | - | DIP, 0.3" (7.62mm) Row Spacing | - | - | 1 A | - | - | 0.100" (2.54mm) | - | Tin | - | - | - | - | 30mOhm | - | - | - | 0.118" (3.00mm) | 0.100" (2.54mm) | - | Open Frame | - | - | - | - | - | UL94 V-0 | - | - | - | ||
![]() A 28-LC-TR01 Assmann WSW Components | In Stock | - | - | - | - | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | 28 (2 x 14) | Phosphor Bronze | Phosphor Bronze | - | Tin | - | - | - | - | - | Assmann WSW Components | Tube | - | Active | - | -55°C ~ 105°C | - | - | - | - | - | - | - | Solder | - | DIP, 0.3" (7.62mm) Row Spacing | - | - | 1 A | - | - | 0.100" (2.54mm) | - | Tin | - | - | - | - | 30mOhm | - | - | - | 0.118" (3.00mm) | 0.100" (2.54mm) | - | Open Frame | - | - | - | - | - | UL94 V-0 | - | - | - | ||
![]() AW 128-01/G-T ASSMANN WSW Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AR-06-HZW/TN ASSMANN WSW Components | In Stock | - | - | - | - | Through Hole | - | Thermoplastic, Polyester, Glass Filled | 6 (2 x 3) | Phosphor Bronze | Brass | - | Gold | - | ASSMANN WSW COMPONENTS GMBH | ABB | ACH580-BDR-032A-6+E213+F267+L512 | - | Assmann WSW Components | Tube | Active | Active | 5.69 | -40°C ~ 105°C | - | - | - | - | - | - | - | Wire Wrap | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | 3 A | compliant | - | 0.100 (2.54mm) | - | Tin | - | - | - | - | 4mOhm | - | - | - | 0.583 (14.80mm) | 0.100 (2.54mm) | - | Open Frame | - | - | - | Flash | 200.0µin (5.08µm) | UL94 V-0 | - | - | - | ||
![]() AR 10-HZW/TN Assmann WSW Components | In Stock | - | - | - | - | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | 4 (2 x 2) | Beryllium Copper | Beryllium Copper | AR10-HZ | Tin | - | - | - | - | - | Assmann WSW Components | Tube | - | Active | - | -40°C ~ 105°C | - | - | - | - | - | - | - | Solder | - | DIP, 0.3" (7.62mm) Row Spacing | - | - | 3 A | - | - | 0.100" (2.54mm) | - | Tin | - | - | - | - | 4mOhm | - | - | - | 0.512" (13.00mm) | 0.100" (2.54mm) | - | Open Frame | - | - | - | - | 200.0μin (5.08μm) | UL94 V-0 | - | - | - | ||
![]() AWD 127-56/Z-HP ASSMANN WSW components GmbH | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AR 10-HZL/07-TT Assmann WSW Components | In Stock | - | - | - | - | - | - | - | - | - | - | AR10-HZ | - | - | - | - | - | - | Assmann WSW Components | Tube | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-TA4081 ASSMANN WSW Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AW 127-20/G-T Assmann WSW Components | 683 |
| - | - | - | Through Hole | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | Bag | - | - | - | - | Active | - | Solder | - | - | - | - | - | - | - | 0.100" (2.54mm) | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | Flash | UL94 V-0 | - | - | - | ||
![]() AWD 127-32/Z-HP ASSMANN WSW components GmbH | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-CCS28-Z-SM-R Assmann WSW Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 28 | Polybutylene Terephthalate (PBT), Glass Filled | 28 (4 x 7) | Phosphor Bronze | Phosphor Bronze | - | Tin | Bronze | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tube | 2008 | - | - | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | PLCC | - | 8536.69.40.40 | 1A | - | - | 0.050 1.27mm | - | - | - | - | - | - | 30mOhm | - | - | - | 0.130 3.30mm | 0.050 1.27mm | - | Closed Frame | 4.65mm | 18.1mm | 18.1mm | 150.0μin 3.81μm | 150.0μin 3.81μm | UL94 V-0 | RoHS Compliant | - | Lead Free | ||
![]() A-CCS32-Z-SM Assmann WSW Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 32 | Polybutylene Terephthalate (PBT), Glass Filled | 32 (2 x 7, 2 x 9) | Phosphor Bronze | Phosphor Bronze | - | Tin | Bronze | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tube | 2008 | - | - | - | Obsolete | 1 (Unlimited) | Solder | - | PLCC | - | - | 1A | - | - | 0.050 1.27mm | 32 | - | 0.804 inch | - | 0.181 inch | BLADE PIN-SKT | 30mOhm | 10000000000Ohm | 1000VAC V | - | 0.130 3.30mm | 0.050 1.27mm | 8X8 | Closed Frame | 4.65mm | 18.1mm | 20.6mm | 150.0μin 3.81μm | 150.0μin 3.81μm | UL94 V-0 | Non-RoHS Compliant | - | Lead Free | ||
![]() A-CCS52-G Assmann WSW Components | In Stock | - | Datasheet | - | Through Hole | Through Hole | 52 | Polybutylene Terephthalate (PBT), Glass Filled | 52 (4 x 13) | Phosphor Bronze | Phosphor Bronze | - | Gold | Bronze | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tube | 2011 | - | - | - | Obsolete | 1 (Unlimited) | Solder | - | PLCC | - | - | 1A | - | - | 0.050 1.27mm | 52 | - | 1.019 inch | - | 0.319 inch | BELLOWED TYPE | 30mOhm | 1000000000Ohm | 500VAC V | - | 0.130 3.30mm | 0.100 2.54mm | 13X13 | Closed Frame | 7.7mm | 25.9mm | 25.9mm | - | - | UL94 V-0 | Non-RoHS Compliant | - | Lead Free | ||
![]() A-CCS44-Z-SM Assmann WSW Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 44 | Polybutylene Terephthalate (PBT), Glass Filled | 44 (4 x 11) | Phosphor Bronze | Phosphor Bronze | - | Tin | Bronze | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tube | 2006 | - | - | - | Obsolete | 1 (Unlimited) | Solder | - | PLCC | - | - | 1A | - | - | 0.050 1.27mm | 44 | - | 0.908 inch | - | 0.181 inch | BLADE PIN-SKT | 30mOhm | 10000000000Ohm | 1000VAC V | - | 0.130 3.30mm | 0.050 1.27mm | 11X11 | Closed Frame | 4.65mm | 23.5mm | 23.5mm | 150.0μin 3.81μm | 150.0μin 3.81μm | UL94 V-0 | Non-RoHS Compliant | - | Lead Free | ||
![]() A-CCS84-Z Assmann WSW Components | In Stock | - | Datasheet | - | Through Hole | Through Hole | 84 | Polybutylene Terephthalate (PBT), Glass Filled | 84 (4 x 21) | Phosphor Bronze | Phosphor Bronze | - | Tin | Bronze | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tube | 2003 | - | - | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | PLCC | - | 8536.69.40.40 | 1A | - | - | 0.050 1.27mm | - | - | - | - | - | - | 30mOhm | - | - | - | 0.130 3.30mm | 0.100 2.54mm | - | Closed Frame | 7.7mm | 36.7mm | 36.7mm | 150.0μin 3.81μm | 150.0μin 3.81μm | UL94 V-0 | Non-RoHS Compliant | - | Lead Free | ||
![]() A-CCS20-Z-SM-R Assmann WSW Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20 | Polybutylene Terephthalate (PBT), Glass Filled | 20 (4 x 5) | Phosphor Bronze | Phosphor Bronze | - | Tin | Bronze | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tube | 2006 | - | - | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | PLCC | - | 8536.69.40.40 | 1A | - | - | 0.050 1.27mm | - | - | - | - | - | - | 30mOhm | - | - | - | 0.130 3.30mm | 0.050 1.27mm | - | Closed Frame | 4.65mm | 15.5mm | 15.5mm | 150.0μin 3.81μm | 150.0μin 3.81μm | UL94 V-0 | RoHS Compliant | - | Lead Free | ||
![]() A-CCS28-Z-SM Assmann WSW Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 28 | Polybutylene Terephthalate (PBT), Glass Filled | 28 (4 x 7) | Phosphor Bronze | Phosphor Bronze | - | Tin | Bronze | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tube | 2006 | - | - | - | Obsolete | 1 (Unlimited) | Solder | - | PLCC | - | - | 1A | - | - | 0.050 1.27mm | 28 | - | 0.703 inch | - | 0.181 inch | BLADE PIN-SKT | 30mOhm | 10000000000Ohm | 1000VAC V | - | 0.130 3.30mm | 0.050 1.27mm | 7X7 | Closed Frame | 4.65mm | 18.1mm | 18.1mm | 150.0μin 3.81μm | 150.0μin 3.81μm | UL94 V-0 | Non-RoHS Compliant | - | Contains Lead | ||
![]() A-CCS44-G Assmann WSW Components | In Stock | - | Datasheet | - | Through Hole | Through Hole | 44 | Polybutylene Terephthalate (PBT), Glass Filled | 44 (4 x 11) | Phosphor Bronze | Phosphor Bronze | - | Gold | Bronze | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | Solder | - | PLCC | - | - | - | - | 1A | 0.050 1.27mm | 44 | - | 0.924 inch | 3.302mm | 0.319 inch | BELLOWED TYPE | 30mOhm | 1000000000Ohm | 500VAC V | - | 0.130 3.30mm | 0.100 2.54mm | 11X11 | Closed Frame | 7.7mm | 23.5mm | 23.5mm | - | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() A 32-LC-TT Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | - | Polybutylene Terephthalate (PBT) | 32 (2 x 16) | Phosphor Bronze | Phosphor Bronze | - | Tin | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tube | 2009 | - | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | STANDARD: UL 94V-0 | 8536.69.40.40 | 1A | - | - | 0.100 2.54mm | 32 | - | - | - | - | - | 30mOhm | - | - | - | 0.124 3.15mm | 0.100 2.54mm | - | Open Frame | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | - |