- Contact Finish Mating
- Housing Material
- Mounting Type
- Pitch - Mating
- Features
- Material Flammability Rating
- Number of Positions or Pins (Grid)
- Operating Temperature
- Pitch - Post
- Termination
- Type
- Contact Resistance
Attribute column
Manufacturer
ASSMANN WSW Components Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Contact Finish Mating | Contact Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Additional Feature | HTS Code | Current Rating (Amps) | Pitch | Terminal Pitch | Current Rating | Pitch - Mating | Body Length or Diameter | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Termination Post Length | Pitch - Post | Contact Configuration | Features | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AR18-HZL/07-TT-R Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | Through Hole | - | 18 | Thermoplastic, Polyester | 18 (2 x 9) | Beryllium Copper | Beryllium Copper | Gold | Copper | - | - | -40°C~105°C | Tube | 2009 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | ROHS COMPLIANT | 8536.69.40.40 | 3A | - | 2.54mm | - | 0.100 2.54mm | - | 18 | Tin | RECTANGULAR | 0.4 inch | - | RND PIN-SKT | 4mOhm | 10000000000Ohm | 0.1 inch | - | - | - | - | 0.100 2.54mm | - | Open Frame | 3mm | 22.9mm | 10.2mm | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() A16-LCG Assmann WSW Components | In Stock | - | - | - | - | Through Hole | Through Hole | - | 16 | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 16 (2 x 8) | - | - | Gold | Bronze | 105°C | -55°C | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | 8536.69.40.40 | - | - | 2.54mm | 1A | 0.100 2.54mm | - | 16 | - | RECTANGULAR | 0.392 inch | 0.201 inch | BELLOWED TYPE | - | 1000000000Ohm | 0.1 inch | 500VAC V | - | - | - | 0.100 2.54mm | - | Open Frame | 5.1mm | 20.3mm | 9.91mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() A24-LCG Assmann WSW Components | In Stock | - | - | - | - | Through Hole | Through Hole | - | 24 | - | 24 (2 x 12) | - | - | Gold | Bronze | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | 8536.69.40.40 | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Open Frame | 5.1mm | 30.5mm | 17.8mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AR32-HZL/07-TT-R Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | Through Hole | - | 32 | Thermoplastic, Polyester | 32 (2 x 16) | Beryllium Copper | Beryllium Copper | Gold | Copper | - | - | -40°C~105°C | Tube | 2009 | - | yes | Active | 1 (Unlimited) | Solder | - | DIP, 0.6 (15.24mm) Row Spacing | ROHS COMPLIANT | - | 3A | - | 2.54mm | - | 0.100 2.54mm | - | 32 | Tin | RECTANGULAR | 0.4 inch | 0.118 inch | RND PIN-SKT | 4mOhm | - | 0.1 inch | - | - | - | - | 0.100 2.54mm | - | Open Frame | 3mm | 40.6mm | 17.8mm | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() AW127-20/Z-T-R Assmann WSW Components | In Stock | - | Datasheet | 23 Weeks | - | Through Hole | Through Hole | SIP | 20 | Polyphenylene Sulfide (PPS), Glass Filled | 20 (1 x 20) | Brass | - | Nickel | - | - | - | -40°C~105°C | Bulk | 2008 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | - | - | 4mOhm | - | - | - | - | - | 0.114 2.90mm | 0.100 2.54mm | - | - | - | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() AR20-HZL/07-TT-R Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | Through Hole | - | 20 | Thermoplastic, Polyester | 20 (2 x 10) | Beryllium Copper | Beryllium Copper | Gold | Copper | - | - | -40°C~105°C | Tube | 2009 | - | yes | Active | 1 (Unlimited) | Solder | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | 3A | - | 2.54mm | - | 0.100 2.54mm | - | 20 | Tin | RECTANGULAR | 0.4 inch | - | RND PIN-SKT | 4mOhm | 10000000000Ohm | 0.1 inch | - | - | - | - | 0.100 2.54mm | - | Open Frame | 3mm | 25.4mm | 10.2mm | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() AR 48 HZL/07-TT Assmann WSW Components | In Stock | - | - | - | - | - | Through Hole | - | - | Thermoplastic, Polyester | 48 (2 x 24) | Beryllium Copper | Beryllium Copper | Gold | - | - | - | -40°C~105°C | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | STANDARD: UL 94V-0 | 8536.69.40.40 | 3A | - | 2.54mm | - | 0.100 2.54mm | 2.4 inch | 48 | Tin | RECTANGULAR | 0.7 inch | - | RND PIN-SKT | 4mOhm | 10000000000Ohm | 0.1 inch | - | 0.6 mm | - | - | 0.100 2.54mm | - | Open Frame | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | Non-RoHS Compliant | - | ||
![]() A18-LCG Assmann WSW Components | In Stock | - | - | - | - | Through Hole | Through Hole | - | 18 | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 18 (2 x 9) | - | - | Gold | Bronze | 105°C | -55°C | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | 8536.69.40.40 | - | - | 2.54mm | 1A | 0.100 2.54mm | - | 18 | - | RECTANGULAR | 0.392 inch | 0.201 inch | BELLOWED TYPE | - | 1000000000Ohm | 0.1 inch | 500VAC V | 0.3 mm | - | - | 0.100 2.54mm | - | Open Frame | 5.1mm | 48.3mm | 9.91mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() A20-LCG Assmann WSW Components | In Stock | - | - | - | - | Through Hole | Through Hole | - | 20 | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 20 (2 x 10) | - | - | Gold | Bronze | 105°C | -55°C | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | 8536.69.40.40 | - | - | 2.54mm | 1A | 0.100 2.54mm | - | 20 | - | RECTANGULAR | 0.392 inch | - | BELLOWED TYPE | - | 1000000000Ohm | 0.1 inch | 500VAC V | 0.3 mm | - | - | 0.100 2.54mm | - | Open Frame | 5.1mm | 25.4mm | 10.2mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() A28-LCG Assmann WSW Components | In Stock | - | - | - | - | Through Hole | Through Hole | - | 28 | - | 28 (2 x 14) | - | - | Gold | Bronze | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | 8536.69.40.40 | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Open Frame | 5.1mm | 35.6mm | 17.8mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AR24-HZL/7/01-TT Assmann WSW Components | In Stock | - | - | - | - | Through Hole | Through Hole | - | 24 | Thermoplastic, Polyester | 24 (2 x 12) | Beryllium Copper | Beryllium Copper | Gold | Copper | - | - | -40°C~105°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | Solder | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | 3A | - | - | - | 0.100 2.54mm | - | - | Tin | - | - | - | - | 4mOhm | - | - | - | - | - | - | 0.100 2.54mm | - | Open Frame | 3mm | 30.5mm | 10.2mm | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
![]() AR48-HZL/07-TT-R Assmann WSW Components | In Stock | - | - | 23 Weeks | Gold | Through Hole | Through Hole | - | 48 | Thermoplastic, Polyester | 48 (2 x 24) | Beryllium Copper | Beryllium Copper | Gold | Copper | - | - | -40°C~105°C | Tube | 2009 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | 3A | 2.54mm | - | - | 0.100 2.54mm | - | 48 | Tin | - | - | - | - | 4mOhm | - | - | - | - | - | - | 0.100 2.54mm | - | Open Frame | 3mm | 61mm | 17.8mm | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() AR32-HZW/T-R Assmann WSW Components | In Stock | - | Datasheet | - | - | - | Through Hole | - | - | Thermoplastic, Polyester, Glass Filled | 32 (2 x 16) | Beryllium Copper | Beryllium Copper | Tin | - | - | - | -40°C~105°C | Tube | 2011 | - | - | Obsolete | 1 (Unlimited) | Solder | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | 3A | - | 2.54mm | - | 0.100 2.54mm | 1.6 inch | 32 | - | RECTANGULAR | 0.7 inch | - | RND PIN-SKT | 4mOhm | 10000000000Ohm | 0.1 inch | - | 0.7 mm | - | - | 0.100 2.54mm | - | Open Frame | - | - | - | - | 200.0μin 5.08μm | UL94 V-0 | RoHS Compliant | - | ||
![]() AR20-HZL/07-TT Assmann WSW Components | In Stock | - | - | - | - | - | Through Hole | - | - | Thermoplastic, Polyester | 20 (2 x 10) | Beryllium Copper | Beryllium Copper | Gold | - | - | - | -40°C~105°C | Tube | 2011 | e3 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | STANDARD: UL 94V-0 | 8536.69.40.40 | 3A | - | 2.54mm | - | 0.100 2.54mm | 1 inch | 20 | Tin | RECTANGULAR | 0.4 inch | - | RND PIN-SKT | 4mOhm | 10000000000Ohm | 0.1 inch | - | 0.3 mm | - | - | 0.100 2.54mm | - | Open Frame | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | Non-RoHS Compliant | - | ||
![]() AR32-HZL/07-TT Assmann WSW Components | In Stock | - | - | - | - | - | Through Hole | - | - | Thermoplastic, Polyester | 32 (2 x 16) | Beryllium Copper | Beryllium Copper | Gold | - | - | - | -40°C~105°C | Tube | 2014 | e3 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | STANDARD: UL 94V-0 | 8536.69.40.40 | 3A | - | 2.54mm | - | 0.100 2.54mm | 1.6 inch | 32 | Tin | RECTANGULAR | 0.7 inch | - | RND PIN-SKT | 4mOhm | 10000000000Ohm | 0.1 inch | - | 0.6 mm | - | - | 0.100 2.54mm | - | Open Frame | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | Non-RoHS Compliant | - | ||
![]() A-CCS 020-Z-T Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Through Hole | - | - | Polybutylene Terephthalate (PBT) | 20 (4 x 5) | Phosphor Bronze | Phosphor Bronze | Tin | - | - | - | -40°C~105°C | Tube | 2013 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | PLCC | - | 8536.69.40.40 | 1A | - | - | - | 0.050 1.27mm | 0.614 inch | 20 | - | - | 0.614 inch | 0.303 inch | BELLOWED TYPE | 15mOhm | 1000000000Ohm | - | 600VAC V | - | - | 0.132 3.35mm | 0.100 2.54mm | 5X5 | Closed Frame | - | - | - | 160.0μin 4.06μm | 160.0μin 4.06μm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() AW 127-09/Z-T Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e2 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin/Nickel (Sn/Ni) | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AW 127-07/Z-T Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e2 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin/Nickel (Sn/Ni) | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AR 28-HZL/01-TT Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Through Hole | - | - | Thermoplastic, Polyester | 28 (2 x 14) | Beryllium Copper | Beryllium Copper | Gold | - | - | - | -40°C~105°C | Tube | - | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | STANDARD: UL 94V-0 | 8536.69.40.40 | 3A | - | 2.54mm | - | 0.100 2.54mm | 1.4 inch | 28 | Tin | RECTANGULAR | 0.7 inch | - | RND PIN-SKT | 4mOhm | 10000000000Ohm | 0.1 inch | - | 0.6 mm | - | - | 0.100 2.54mm | - | Open Frame | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() A-CCS 028-G-T Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Through Hole | - | - | Polybutylene Terephthalate (PBT) | 28 (4 x 7) | Phosphor Bronze | Phosphor Bronze | Gold | - | - | - | -40°C~105°C | Tube | 2011 | - | - | Active | 1 (Unlimited) | Solder | - | PLCC | - | - | 1A | - | - | - | 0.050 1.27mm | - | - | - | - | - | - | - | 15mOhm | - | - | - | - | - | 0.132 3.35mm | 0.100 2.54mm | - | Closed Frame | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - |