- Contact Finish Mating
- Housing Material
- Mounting Type
- Pitch - Mating
- Features
- Material Flammability Rating
- Number of Positions or Pins (Grid)
- Operating Temperature
- Pitch - Post
- Termination
- Type
- Contact Resistance
Attribute column
Manufacturer
ASSMANN WSW Components Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Contact Finish Mating | Contact Materials | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Additional Feature | HTS Code | Current Rating (Amps) | Terminal Pitch | Pitch - Mating | Body Length or Diameter | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Termination Post Length | Pitch - Post | Features | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A-CCS 032-G-T Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | - | Polybutylene Terephthalate (PBT) | 32 (2 x 7, 2 x 9) | Phosphor Bronze | Phosphor Bronze | Gold | - | -40°C~105°C | Tube | 2015 | e3 | Active | 1 (Unlimited) | Solder | - | PLCC | STANDARD: UL 94V-0 | - | 1A | - | 0.050 1.27mm | - | 32 | - | - | - | - | - | 15mOhm | - | - | - | - | 0.132 3.35mm | 0.100 2.54mm | Closed Frame | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() AR 14-HZW/TN Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | - | Thermoplastic, Polyester | 14 (2 x 7) | Beryllium Copper | Beryllium Copper | Gold | - | -40°C~105°C | Tube | - | - | Active | 1 (Unlimited) | Wire Wrap | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | 3A | - | 0.100 2.54mm | - | - | Tin | - | - | - | - | 4mOhm | - | - | - | - | - | 0.100 2.54mm | Open Frame | - | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | ||
![]() AR 14-HZL/07-TT Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | - | Thermoplastic, Polyester | 14 (2 x 7) | Beryllium Copper | Beryllium Copper | Gold | - | -40°C~105°C | Tube | - | e3 | Active | 1 (Unlimited) | Solder | - | DIP, 0.3 (7.62mm) Row Spacing | STANDARD: UL 94V-0 | - | 3A | 2.54mm | 0.100 2.54mm | 0.7 inch | 14 | Tin | RECTANGULAR | 0.4 inch | - | RND PIN-SKT | 4mOhm | 10000000000Ohm | 0.1 inch | - | 0.3 mm | - | 0.100 2.54mm | Open Frame | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | ||
![]() AR 20-HZW/TN Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | - | Thermoplastic, Polyester | 20 (2 x 10) | Beryllium Copper | Beryllium Copper | Gold | - | -40°C~105°C | Tube | 2011 | - | Active | 1 (Unlimited) | Wire Wrap | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | 3A | - | 0.100 2.54mm | - | - | Tin | - | - | - | - | 4mOhm | - | - | - | - | - | 0.100 2.54mm | Open Frame | - | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | ||
![]() A32-LCG-T-R Assmann WSW Components | In Stock | - | Datasheet | - | Through Hole | Through Hole | 32 | Polybutylene Terephthalate (PBT), Glass Filled | 32 (2 x 16) | - | - | Gold | P-CUSN | -55°C~105°C | Tube | 2011 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | 8536.69.40.40 | 1A | 2.54mm | 0.100 2.54mm | 1.594 inch | 32 | - | RECTANGULAR | 0.696 inch | 0.201 inch | BELLOWED TYPE | 30mOhm | 1000000000Ohm | 0.1 inch | 500VAC V | 0.6 mm | 0.130 3.30mm | 0.100 2.54mm | Open Frame | - | - | UL94 V-0 | RoHS Compliant | ||
![]() AR 40-HZL/07-TT Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | - | Thermoplastic, Polyester | 40 (2 x 20) | Beryllium Copper | Beryllium Copper | Gold | - | -40°C~105°C | Tube | - | e3 | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | STANDARD: UL 94V-0 | 8536.69.40.40 | 3A | 2.54mm | 0.100 2.54mm | 2 inch | 40 | Tin | RECTANGULAR | 0.7 inch | - | RND PIN-SKT | 4mOhm | 10000000000Ohm | 0.1 inch | - | 0.6 mm | - | 0.100 2.54mm | Open Frame | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | ||
![]() AR 16-HZL/07-TT Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | - | Thermoplastic, Polyester | 16 (2 x 8) | Beryllium Copper | Beryllium Copper | Gold | - | -40°C~105°C | Tube | - | e3 | Active | 1 (Unlimited) | Solder | - | DIP, 0.3 (7.62mm) Row Spacing | STANDARD: UL 94V-0 | - | 3A | 2.54mm | 0.100 2.54mm | 0.8 inch | 16 | Tin | RECTANGULAR | 0.4 inch | - | RND PIN-SKT | 4mOhm | 10000000000Ohm | 0.1 inch | - | 0.3 mm | - | 0.100 2.54mm | Open Frame | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | ||
![]() A 24-LC-TT Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | - | Polybutylene Terephthalate (PBT) | 24 (2 x 12) | Phosphor Bronze | Phosphor Bronze | Tin | - | -55°C~85°C | Tube | - | e3 | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | STANDARD: UL 94V-0 | 8536.69.40.40 | 1A | - | 0.100 2.54mm | - | 24 | - | - | - | - | - | 30mOhm | - | - | - | - | 0.124 3.15mm | 0.100 2.54mm | Open Frame | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() AR22-HZL-TT Assmann WSW Components | In Stock | - | Datasheet | - | - | Through Hole | - | Thermoplastic, Polyester | 22 (2 x 11) | Beryllium Copper | Beryllium Copper | Tin | - | -40°C~105°C | Tube | 2003 | e3 | Obsolete | 1 (Unlimited) | Solder | EAR99 | DIP, 0.4 (10.16mm) Row Spacing | STANDARD: UL 94V-0 | 8536.69.40.40 | 3A | 2.54mm | 0.100 2.54mm | 1.1 inch | 22 | - | RECTANGULAR | 0.5 inch | - | RND PIN-SKT | 4mOhm | 10000000000Ohm | 0.1 inch | - | 0.3 mm | - | 0.100 2.54mm | Open Frame | - | 200.0μin 5.08μm | UL94 V-0 | Non-RoHS Compliant | ||
![]() AR 14-HZL/01-TT Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | - | Thermoplastic, Polyester | 14 (2 x 7) | Beryllium Copper | Beryllium Copper | Gold | - | -40°C~105°C | Tube | - | e3 | Active | 1 (Unlimited) | Solder | - | DIP, 0.3 (7.62mm) Row Spacing | STANDARD: UL 94V-0 | - | 3A | 2.54mm | 0.100 2.54mm | 0.7 inch | 14 | Tin | RECTANGULAR | 0.4 inch | - | RND PIN-SKT | 4mOhm | 10000000000Ohm | 0.1 inch | - | 0.3 mm | - | 0.100 2.54mm | Open Frame | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | ||
![]() AR 40 HZL-TT Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | - | Thermoplastic, Polyester | 40 (2 x 20) | Beryllium Copper | Beryllium Copper | Tin | - | -40°C~105°C | Tube | 2003 | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | ROHS COMPLIANT | 8536.69.40.40 | 3A | 2.54mm | 0.100 2.54mm | 2 inch | 40 | - | RECTANGULAR | 0.4 inch | 0.118 inch | RND PIN-SKT | 4mOhm | - | 0.1 inch | - | 0.3 mm | - | 0.100 2.54mm | Open Frame | - | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | ||
![]() AR 08 HZL-TT Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | - | Thermoplastic, Polyester | 8 (2 x 4) | Beryllium Copper | Beryllium Copper | Tin | - | -40°C~105°C | Tube | 2003 | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | STANDARD: UL 94V-0 | 8536.69.40.40 | 3A | 2.54mm | 0.100 2.54mm | 0.4 inch | 8 | - | RECTANGULAR | 0.4 inch | - | RND PIN-SKT | 4mOhm | - | 0.1 inch | - | 0.3 mm | - | 0.100 2.54mm | Open Frame | - | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | ||
![]() AR 16 HZL-TT Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | - | Thermoplastic, Polyester | 16 (2 x 8) | Beryllium Copper | Beryllium Copper | Tin | - | -40°C~105°C | Tube | 2003 | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | ROHS COMPLIANT | 8536.69.40.40 | 3A | 2.54mm | 0.100 2.54mm | 0.8 inch | 16 | - | RECTANGULAR | 0.4 inch | - | RND PIN-SKT | 4mOhm | - | 0.1 inch | - | 0.3 mm | - | 0.100 2.54mm | Open Frame | - | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | ||
![]() AR 28-HZL/07-TT Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | - | Thermoplastic, Polyester | 28 (2 x 14) | Beryllium Copper | Beryllium Copper | Gold | - | -40°C~105°C | Tube | - | e3 | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | STANDARD: UL 94V-0 | 8536.69.40.40 | 3A | 2.54mm | 0.100 2.54mm | 1.4 inch | 28 | Tin | RECTANGULAR | 0.7 inch | - | RND PIN-SKT | 4mOhm | 10000000000Ohm | 0.1 inch | - | 0.6 mm | - | 0.100 2.54mm | Open Frame | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | ||
![]() AR 16-HZW/TN Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | - | Thermoplastic, Polyester | 16 (2 x 8) | Beryllium Copper | Beryllium Copper | Gold | - | -40°C~105°C | Tube | 2011 | - | Active | 1 (Unlimited) | Wire Wrap | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | 3A | - | 0.100 2.54mm | - | - | Tin | - | - | - | - | 4mOhm | - | - | - | - | - | 0.100 2.54mm | Open Frame | - | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | ||
![]() A 16-LC-TR Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | - | Polybutylene Terephthalate (PBT) | 16 (2 x 8) | Phosphor Bronze | Phosphor Bronze | Tin | - | -55°C~85°C | Tube | 2011 | e3 | Active | 1 (Unlimited) | Solder | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | 1A | 2.54mm | 0.100 2.54mm | 0.8 inch | 16 | - | RECTANGULAR | 0.4 inch | 0.201 inch | BELLOWED TYPE | 30mOhm | 5000000000Ohm | 0.1 inch | 1400VAC V | 0.3 mm | 0.124 3.15mm | 0.100 2.54mm | Open Frame | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() A 14-LC-TR Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | - | Polybutylene Terephthalate (PBT) | 14 (2 x 7) | Phosphor Bronze | Phosphor Bronze | Tin | - | -55°C~85°C | Tube | 2011 | e3 | Active | 1 (Unlimited) | Solder | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | 1A | 2.54mm | 0.100 2.54mm | 0.7 inch | 14 | - | RECTANGULAR | 0.4 inch | 0.201 inch | BELLOWED TYPE | 30mOhm | 5000000000Ohm | 0.1 inch | 1400VAC V | 0.3 mm | 0.124 3.15mm | 0.100 2.54mm | Open Frame | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() AR 06-HZL/01-TT Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | - | Thermoplastic, Polyester | 6 (2 x 3) | Beryllium Copper | Beryllium Copper | Gold | - | -40°C~105°C | Tube | - | e3 | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | STANDARD: UL 94V-0 | 8536.69.40.40 | 3A | 2.54mm | 0.100 2.54mm | 0.3 inch | 6 | Tin | RECTANGULAR | 0.4 inch | - | RND PIN-SKT | 4mOhm | 10000000000Ohm | 0.1 inch | - | 0.3 mm | - | 0.100 2.54mm | Open Frame | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | ||
![]() A-CCS 044-G-T Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | - | Polybutylene Terephthalate (PBT) | 44 (4 x 11) | Phosphor Bronze | Phosphor Bronze | Gold | - | -40°C~105°C | Tube | - | - | Active | 1 (Unlimited) | Solder | - | PLCC | - | - | 1A | - | 0.050 1.27mm | - | - | - | - | - | - | - | 15mOhm | - | - | - | - | 0.132 3.35mm | 0.100 2.54mm | Closed Frame | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() AR 16-HZL/01-TT Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | - | Thermoplastic, Polyester | 16 (2 x 8) | Beryllium Copper | Beryllium Copper | Gold | - | -40°C~105°C | Tube | - | e3 | Active | 1 (Unlimited) | Solder | - | DIP, 0.3 (7.62mm) Row Spacing | STANDARD: UL 94V-0 | - | 3A | 2.54mm | 0.100 2.54mm | 0.8 inch | 16 | Tin | RECTANGULAR | 0.4 inch | - | RND PIN-SKT | 4mOhm | 10000000000Ohm | 0.1 inch | - | 0.3 mm | - | 0.100 2.54mm | Open Frame | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant |