- Contact Finish Mating
- Housing Material
- Mounting Type
- Pitch - Mating
- Features
- Material Flammability Rating
- Number of Positions or Pins (Grid)
- Operating Temperature
- Pitch - Post
- Termination
- Type
- Contact Resistance
Attribute column
Manufacturer
ASSMANN WSW Components Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Contact Finish Mating | Contact Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Additional Feature | HTS Code | Current Rating (Amps) | Terminal Pitch | Current Rating | Pitch - Mating | Body Length or Diameter | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Termination Type | PCB Contact Row Spacing | Contact Finish Termination | Device Socket Type | Termination Post Length | Pitch - Post | Device Type Used On | Features | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AR 24-HZL/01/7-TT Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | - | Thermoplastic, Polyester | 24 (2 x 12) | Beryllium Copper | Beryllium Copper | Gold | - | - | - | - | -40°C~105°C | Tube | 2011 | e3 | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | STANDARD: UL 94V-0 | 8536.69.40.40 | 3A | - | - | 0.100 2.54mm | - | 24 | Tin | - | - | - | - | 4mOhm | - | - | - | - | - | - | - | 0.100 2.54mm | - | Open Frame | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() AR 24-HZL/01-TT Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | - | Thermoplastic, Polyester | 24 (2 x 12) | Beryllium Copper | Beryllium Copper | Gold | - | - | - | - | -40°C~105°C | Tube | - | e3 | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | STANDARD: UL 94V-0 | 8536.69.40.40 | 3A | 2.54mm | - | 0.100 2.54mm | 1.2 inch | 24 | Tin | RECTANGULAR | 0.7 inch | - | RND PIN-SKT | 4mOhm | 10000000000Ohm | 0.1 inch | - | 0.6 mm | - | - | - | 0.100 2.54mm | - | Open Frame | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() A-CCS 052-G-T Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | - | Polybutylene Terephthalate (PBT) | 52 (4 x 13) | Phosphor Bronze | Phosphor Bronze | Gold | - | - | - | - | -40°C~105°C | Tube | 2011 | - | Active | 1 (Unlimited) | Solder | - | PLCC | - | - | 1A | - | - | 0.050 1.27mm | - | - | - | - | - | - | - | 15mOhm | - | - | - | - | - | - | 0.132 3.35mm | 0.100 2.54mm | - | Closed Frame | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() AR 40-HZL/01-TT Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | - | Thermoplastic, Polyester | 40 (2 x 20) | Beryllium Copper | Beryllium Copper | Gold | - | - | - | - | -40°C~105°C | Tube | - | e3 | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | STANDARD: UL 94V-0 | 8536.69.40.40 | 3A | 2.54mm | - | 0.100 2.54mm | 2 inch | 40 | Tin | RECTANGULAR | 0.7 inch | - | RND PIN-SKT | 4mOhm | 10000000000Ohm | 0.1 inch | - | 0.6 mm | - | - | - | 0.100 2.54mm | - | Open Frame | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() AR 28-HZL/01/7-TT Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | - | Thermoplastic, Polyester | 28 (2 x 14) | Beryllium Copper | Beryllium Copper | Gold | - | - | - | - | -40°C~105°C | Tube | - | e3 | Active | 1 (Unlimited) | Solder | - | DIP, 0.3 (7.62mm) Row Spacing | STANDARD: UL 94V-0 | - | 3A | - | - | 0.100 2.54mm | - | 28 | Tin | - | - | - | - | 4mOhm | - | - | - | - | - | - | - | 0.100 2.54mm | - | Open Frame | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() AR 08-HZL/01-TT Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | - | Thermoplastic, Polyester | 8 (2 x 4) | Beryllium Copper | Beryllium Copper | Gold | - | - | - | - | -40°C~105°C | Tube | - | e3 | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | STANDARD: UL 94V-0 | 8536.69.40.40 | 3A | 2.54mm | - | 0.100 2.54mm | 0.4 inch | 8 | Tin | RECTANGULAR | 0.4 inch | - | RND PIN-SKT | 4mOhm | 10000000000Ohm | 0.1 inch | - | 0.3 mm | - | - | - | 0.100 2.54mm | - | Open Frame | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() AR 32 HZL-TT Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | 32 (2 x 16) | Beryllium Copper | Beryllium Copper | Tin | - | - | - | - | -40°C~105°C | Tube | - | e3 | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | STANDARD: UL 94V-0 | 8536.69.40.40 | 3A | 2.54mm | - | 0.100 2.54mm | 1.6 inch | 32 | - | RECTANGULAR | 0.7 inch | 0.178 inch | MACHINE SCREW | 4mOhm | 1000000000Ohm | 0.1 inch | - | 0.6 mm | - | - | 0.110 2.78mm | 0.100 2.54mm | - | Open Frame | - | - | - | - | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() AR 28-HZL/7-TT Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | 28 (2 x 14) | Beryllium Copper | Beryllium Copper | Tin | - | - | - | - | -40°C~105°C | Tube | - | e3 | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | STANDARD: UL 94V-0 | 8536.69.40.40 | 3A | - | - | 0.100 2.54mm | - | 28 | - | - | - | - | - | 4mOhm | - | - | - | - | - | - | 0.110 2.78mm | 0.100 2.54mm | - | Open Frame | - | - | - | - | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() A24-LC-7R Assmann WSW Components | In Stock | - | - | - | Through Hole | Through Hole | 24 | - | 24 (2 x 12) | - | - | Tin | Bronze | - | - | - | - | - | 2009 | - | Obsolete | 1 (Unlimited) | - | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Open Frame | 5.1mm | 30.5mm | 10.2mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AR10-HZL/07-TT-R Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2014 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AR24-HZL/7-TT-R Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | 24 (2 x 12) | Beryllium Copper | Beryllium Copper | Tin | - | - | - | - | -40°C~105°C | Tube | - | - | Active | 1 (Unlimited) | Solder | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | 3A | - | - | 0.100 2.54mm | - | - | - | - | - | - | - | 4mOhm | - | - | - | - | - | - | 0.110 2.78mm | 0.100 2.54mm | - | Open Frame | - | - | - | - | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() AR10-HZW/T-R Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | 4 (2 x 2) | Beryllium Copper | Beryllium Copper | Tin | - | - | - | - | -40°C~105°C | Tube | - | - | Active | 1 (Unlimited) | Solder | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | 3A | 2.54mm | - | 0.100 2.54mm | 0.7 inch | 14 | - | RECTANGULAR | 0.4 inch | - | RND PIN-SKT | 4mOhm | 10000000000Ohm | 0.1 inch | - | 0.3 mm | - | - | 0.512 13.00mm | 0.100 2.54mm | - | Open Frame | - | - | - | - | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() ACCS-127-32SP1 Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() AR 10 HZL-TT Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | 10 (2 x 5) | Beryllium Copper | Brass | Gold | - | - | - | - | -40°C~105°C | Tube | - | e3 | Active | 1 (Unlimited) | Solder | - | DIP, 0.3 (7.62mm) Row Spacing | STANDARD: UL 94V-0 | - | 3A | 2.54mm | - | 0.100 2.54mm | 0.5 inch | 10 | Tin | RECTANGULAR | 0.4 inch | - | RND PIN-SKT | 4mOhm | 10000000000Ohm | 0.1 inch | - | 0.3 mm | - | - | 0.110 2.78mm | 0.100 2.54mm | - | Open Frame | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() AW 127-02/Z-T Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | - | GLASS FILLED POLYAMIDE | - | - | - | SN ON NI | BE-CU | STRAIGHT | 105°C | -40°C | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 2.54mm | 3A | - | 0.2 inch | 2 | - | RECTANGULAR | 0.1 inch | 0.178 inch | RND PIN-SKT | - | 1000000000Ohm | 0.1 inch | SOLDER | - | TIN OVER NICKEL | IC SOCKET | - | - | SIP2 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() A 28-LC/7-T Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | - | Polybutylene Terephthalate (PBT) | 28 (2 x 14) | Phosphor Bronze | Phosphor Bronze | Tin | - | - | - | - | -55°C~85°C | Tube | 2012 | e3 | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | 8536.69.40.40 | 1A | - | - | 0.100 2.54mm | - | - | - | - | - | - | - | 20mOhm | - | - | - | - | - | - | 0.124 3.15mm | 0.100 2.54mm | - | Open Frame | - | - | - | 60.0μin 1.52μm | 60.0μin 1.52μm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() AR 28 HZL-TT Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | - | Thermoplastic, Polyester | 28 (2 x 14) | Beryllium Copper | Beryllium Copper | Tin | - | - | - | - | -40°C~105°C | Tube | 2003 | e3 | Active | 1 (Unlimited) | Solder | - | DIP, 0.6 (15.24mm) Row Spacing | STANDARD: UL 94V-0 | - | 3A | 2.54mm | - | 0.100 2.54mm | 1.4 inch | 28 | - | RECTANGULAR | 0.7 inch | - | RND PIN-SKT | 4mOhm | 10000000000Ohm | 0.1 inch | - | 0.6 mm | - | - | - | 0.100 2.54mm | - | Open Frame | - | - | - | - | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() AW 127-32/Z-T Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |