- Contact Finish Mating
- Housing Material
- Mounting Type
- Pitch - Mating
- Features
- Material Flammability Rating
- Number of Positions or Pins (Grid)
- Operating Temperature
- Pitch - Post
- Termination
- Type
- Contact Resistance
Attribute column
Manufacturer
ASSMANN WSW Components Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | Rohs Code | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Gender | Additional Feature | HTS Code | Current Rating (Amps) | Orientation | Terminal Pitch | Reach Compliance Code | Current Rating | Pitch - Mating | Body Length or Diameter | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Lead Length | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Max Voltage Rating (DC) | Device Socket Type | Termination Post Length | Pitch - Post | Device Type Used On | Contact Configuration | Features | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A 32-LC-TR Assmann WSW Components | In Stock | - | Datasheet | 23 Weeks | - | - | Through Hole | - | Polybutylene Terephthalate (PBT) | 32 (2 x 16) | Phosphor Bronze | Phosphor Bronze | - | Tin | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tube | - | - | - | Active | 1 (Unlimited) | Solder | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | 1A | - | 2.54mm | - | - | 0.100 2.54mm | 1.6 inch | 32 | - | RECTANGULAR | 0.7 inch | - | 0.201 inch | BELLOWED TYPE | 30mOhm | 5000000000Ohm | 0.1 inch | - | - | - | 1400VAC V | 0.6 mm | - | - | - | 0.124 3.15mm | 0.100 2.54mm | - | - | Open Frame | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() A 08-LC-TT Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Through Hole | - | Polybutylene Terephthalate (PBT) | 8 (2 x 4) | Phosphor Bronze | Phosphor Bronze | - | Tin | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tube | 2009 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | STANDARD: UL 94V-0 | 8536.69.40.40 | 1A | - | - | - | - | 0.100 2.54mm | - | 8 | - | - | - | - | - | - | 30mOhm | - | - | - | - | - | - | - | - | - | - | 0.124 3.15mm | 0.100 2.54mm | - | - | Open Frame | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() A-CCS68-Z-SM Assmann WSW Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 68 | Polybutylene Terephthalate (PBT), Glass Filled | 68 (4 x 17) | Phosphor Bronze | Phosphor Bronze | - | Tin | Bronze | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tube | 2006 | - | - | Obsolete | 1 (Unlimited) | Solder | - | PLCC | - | - | - | 1A | - | - | - | - | 0.050 1.27mm | - | 68 | - | - | 1.22 inch | - | 0.181 inch | BLADE PIN-SKT | 30mOhm | 10000000000Ohm | - | - | - | - | 1000VAC V | - | - | - | - | 0.130 3.30mm | 0.050 1.27mm | - | 17X17 | Closed Frame | 4.65mm | 31.7mm | 31.7mm | 150.0μin 3.81μm | 150.0μin 3.81μm | UL94 V-0 | Non-RoHS Compliant | - | Contains Lead | ||
![]() A 28-LC-TT Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Through Hole | - | Polybutylene Terephthalate (PBT) | 28 (2 x 14) | Phosphor Bronze | Phosphor Bronze | - | Tin | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tube | 2009 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | STANDARD: UL 94V-0 | 8536.69.40.40 | 1A | - | - | - | - | 0.100 2.54mm | - | 28 | - | - | - | - | - | - | 30mOhm | - | - | - | - | - | - | - | - | - | - | 0.124 3.15mm | 0.100 2.54mm | - | - | Open Frame | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() A22-LC-TT Assmann WSW Components | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | Through Hole | 22 | Polybutylene Terephthalate (PBT) | 6 (2 x 3) | Phosphor Bronze | Phosphor Bronze | - | Tin | Bronze | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tube | 2009 | - | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | ROHS COMPLIANT | 8536.69.40.40 | - | Straight | 2.54mm | - | 1A | 0.100 2.54mm | - | 22 | - | RECTANGULAR | 0.392 inch | 3.1496mm | 0.189 inch | BELLOWED TYPE | 30mOhm | 1000000000Ohm | 0.1 inch | - | - | 1A | 500VAC V | 0.3 mm | - | - | - | - | 0.100 2.54mm | - | - | Open Frame | 5.1mm | 27.9mm | 9.91mm | - | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() A 06-LC-TT Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Through Hole | - | Polybutylene Terephthalate (PBT) | 6 (2 x 3) | Phosphor Bronze | Phosphor Bronze | - | Tin | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tube | - | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | STANDARD: UL 94V-0 | 8536.69.40.40 | 1A | - | - | - | - | 0.100 2.54mm | - | 6 | - | - | - | - | - | - | 30mOhm | - | - | - | - | - | - | - | - | - | - | 0.124 3.15mm | 0.100 2.54mm | - | - | Open Frame | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() AR08-HZW/T Assmann WSW Components | In Stock | - | Datasheet | 16 Weeks | Gold, Tin | Through Hole, Wire | Through Hole | 8 | Thermoplastic, Polyester | 8 (2 x 4) | Beryllium Copper | Beryllium Copper | - | Gold | Copper | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tube | 2009 | - | - | Obsolete | 1 (Unlimited) | Wire Wrap | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | Female | ROHS COMPLIANT | - | 3A | Straight | 2.54mm | - | - | 0.100 2.54mm | - | 8 | Tin | RECTANGULAR | 0.4 inch | - | - | RND PIN-SKT | 4mOhm | - | 0.1 inch | 150V | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | Open Frame | 3mm | 10.2mm | 10.2mm | - | 200.0μin 5.08μm | UL94 V-0 | Non-RoHS Compliant | - | Contains Lead | ||
![]() AR40-HZW/T Assmann WSW Components | In Stock | - | Datasheet | 16 Weeks | Gold, Tin | Wire | Through Hole | 40 | Thermoplastic, Polyester | 40 (2 x 20) | Beryllium Copper | Beryllium Copper | - | Gold | Copper | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tube | 2011 | - | yes | Obsolete | 1 (Unlimited) | Wire Wrap | - | DIP, 0.6 (15.24mm) Row Spacing | - | ROHS COMPLIANT | - | 3A | - | 2.54mm | - | - | 0.100 2.54mm | - | 40 | Tin | RECTANGULAR | 0.7 inch | - | 0.118 inch | RND PIN-SKT | 4mOhm | - | 0.1 inch | - | - | - | - | 0.6 mm | - | - | - | - | 0.100 2.54mm | - | - | Open Frame | 3mm | 50.8mm | 17.8mm | - | 200.0μin 5.08μm | UL94 V-0 | Non-RoHS Compliant | - | Contains Lead | ||
![]() AR06-HZW/T-R Assmann WSW Components | In Stock | - | Datasheet | 23 Weeks | - | Cable | Through Hole | - | Thermoplastic, Polyester, Glass Filled | 6 (2 x 3) | Beryllium Copper | Beryllium Copper | - | Tin | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tube | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | Female | ROHS COMPLIANT | - | 3A | Straight | 2.54mm | - | - | 0.100 2.54mm | 0.3 inch | 6 | - | RECTANGULAR | 0.4 inch | - | - | RND PIN-SKT | 4mOhm | - | 0.1 inch | - | - | - | - | 0.3 mm | - | - | - | - | 0.100 2.54mm | - | - | Open Frame | - | - | - | - | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() A-CCS32-Z-SM-R Assmann WSW Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 32 | Polybutylene Terephthalate (PBT), Glass Filled | 32 (2 x 7, 2 x 9) | Phosphor Bronze | Phosphor Bronze | - | Tin | Bronze | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tube | 2008 | - | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | PLCC | - | - | 8536.69.40.40 | - | Straight | - | - | - | 0.050 1.27mm | 0.813 inch | 32 | - | - | 0.715 inch | - | 0.181 inch | BELLOWED TYPE | 30mOhm | 1000000000Ohm | - | - | - | 1A | 500VAC V | - | - | - | - | 0.130 3.30mm | 0.050 1.27mm | - | - | Closed Frame | 4.65mm | - | 20.6mm | 150.0μin 3.81μm | 150.0μin 3.81μm | UL94 V-0 | RoHS Compliant | - | Lead Free | ||
![]() A-CCS68-G Assmann WSW Components | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 68 | Polybutylene Terephthalate (PBT), Glass Filled | 68 (4 x 17) | Phosphor Bronze | Phosphor Bronze | - | Gold | Bronze | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tube | 2011 | - | - | Obsolete | 1 (Unlimited) | Solder | - | PLCC | - | - | - | - | - | - | - | 1A | 0.050 1.27mm | - | 68 | - | - | 1.246 inch | 3.302mm | 0.319 inch | BELLOWED TYPE | 30mOhm | 1000000000Ohm | - | - | - | - | 500VAC V | - | - | - | - | 0.130 3.30mm | 0.100 2.54mm | - | 17X17 | Closed Frame | 7.7mm | 31.7mm | 31.7mm | - | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() A-CCS 044-Z-SM Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Surface Mount | - | Polyamide (PA9T), Nylon 9T, Glass Filled | 44 (4 x 11) | Phosphor Bronze | Phosphor Bronze | - | Tin | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tube | 2016 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | PLCC | - | - | 8536.69.40.40 | 1A | - | - | - | - | 0.050 1.27mm | 0.908 inch | 44 | - | - | 0.908 inch | - | 0.181 inch | BELLOWED TYPE | 15mOhm | 10000000000Ohm | - | - | - | - | 1000VAC V | - | - | - | - | - | 0.050 1.27mm | - | 11X11 | Closed Frame | - | - | - | 160.0μin 4.06μm | 160.0μin 4.06μm | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() A-CCS44-Z-SM-R ASSMANN WSW Components | In Stock | - | - | - | - | - | - | - | GLASS FILLED POLYPHENYLENE SULPHIDE | - | - | - | 0.916 inch | SN | P-CUSN | ASSMANN ELECTRONICS INC | ASSMANN WSW components GmbH | A-CCS44-Z-SM-R | A-CCS | STRAIGHT | 105 °C | -55 °C | Obsolete | 8.24 | - | - | - | - | - | - | - | - | - | EAR99 | - | - | ROHS COMPLIANT | 8536.69.40.40 | - | - | - | compliant | 1 A | - | - | 44 | - | - | 0.916 inch | - | 0.181 inch | BELLOWED TYPE | - | 1000000000 Ω | - | - | SURFACE MOUNT | - | 500VAC V | - | TIN | - | IC SOCKET | - | - | PLCC44 | 11X11 | - | - | - | - | - | - | - | - | - | - | ||
![]() A-CCS84-Z-R Assmann WSW Components | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 84 | Polybutylene Terephthalate (PBT), Glass Filled | 84 (4 x 21) | Phosphor Bronze | Phosphor Bronze | - | Tin | Bronze | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tube | 2011 | - | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | PLCC | - | - | 8536.69.40.40 | - | Straight | - | - | - | 0.050 1.27mm | - | - | - | - | - | - | - | - | 30mOhm | - | - | - | - | 1A | - | - | - | 250.25kV | - | 0.130 3.30mm | 0.100 2.54mm | - | - | Closed Frame | 7.7mm | 36.7mm | 36.7mm | 150.0μin 3.81μm | 150.0μin 3.81μm | UL94 V-0 | RoHS Compliant | - | Lead Free | ||
![]() A-CCS44-G-R ASSMANN WSW Components | In Stock | - | - | - | - | - | - | - | GLASS FILLED POLYPHENYLENE SULPHIDE | - | - | - | 0.924 inch | AU | P-CUSN | ASSMANN ELECTRONICS INC | ASSMANN WSW components GmbH | A-CCS44-G-R | A-CCS | STRAIGHT | 105 °C | -55 °C | Lifetime Buy | 8.43 | Yes | - | - | - | - | - | - | - | - | EAR99 | - | - | ROHS COMPLIANT | 8536.69.40.40 | - | - | - | compliant | 1 A | - | - | 44 | - | - | 0.924 inch | - | 0.319 inch | BELLOWED TYPE | - | 1000000000 Ω | - | - | SOLDER | - | 500VAC V | - | - | - | IC SOCKET | - | - | PLCC44 | 11X11 | - | - | - | - | - | - | - | - | - | - | ||
![]() A 18-LC-TT Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Through Hole | - | Polybutylene Terephthalate (PBT) | 18 (2 x 9) | Phosphor Bronze | Phosphor Bronze | - | Tin | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tube | 2003 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | STANDARD: UL 94V-0 | 8536.69.40.40 | 1A | - | - | - | - | 0.100 2.54mm | - | 18 | - | - | - | - | - | - | 30mOhm | - | - | - | - | - | - | - | - | - | - | 0.124 3.15mm | 0.100 2.54mm | - | - | Open Frame | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() A 08-LC-TR Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Through Hole | - | Polybutylene Terephthalate (PBT) | 8 (2 x 4) | Phosphor Bronze | Phosphor Bronze | - | Tin | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tube | 2011 | e3 | - | Active | 1 (Unlimited) | Solder | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | 1A | - | 2.54mm | - | - | 0.100 2.54mm | 0.4 inch | 8 | - | RECTANGULAR | 0.4 inch | - | 0.201 inch | BELLOWED TYPE | 30mOhm | 5000000000Ohm | 0.1 inch | - | - | - | 1400VAC V | 0.3 mm | - | - | - | 0.124 3.15mm | 0.100 2.54mm | - | - | Open Frame | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() A 20-LC-TT Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Through Hole | - | Polybutylene Terephthalate (PBT) | 20 (2 x 10) | Phosphor Bronze | Phosphor Bronze | - | Tin | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tube | 2009 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | STANDARD: UL 94V-0 | 8536.69.40.40 | 1A | - | - | - | - | 0.100 2.54mm | - | 20 | - | - | - | - | - | - | 30mOhm | - | - | - | - | - | - | - | - | - | - | 0.124 3.15mm | 0.100 2.54mm | - | - | Open Frame | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() AR 20 HZL-TT Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Through Hole | - | Thermoplastic, Polyester | 20 (2 x 10) | Beryllium Copper | Beryllium Copper | - | Tin | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tube | 2003 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | STANDARD: UL 94V-0 | 8536.69.40.40 | 3A | - | 2.54mm | - | - | 0.100 2.54mm | 1 inch | 20 | - | RECTANGULAR | 0.4 inch | - | - | RND PIN-SKT | 4mOhm | 10000000000Ohm | 0.1 inch | - | - | - | - | 0.3 mm | - | - | - | - | 0.100 2.54mm | - | - | Open Frame | - | - | - | - | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() A-CCS 020-Z-SM Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Surface Mount | - | Polyamide (PA9T), Nylon 9T, Glass Filled | 20 (4 x 5) | Phosphor Bronze | Phosphor Bronze | - | Tin | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tube | 2006 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | PLCC | - | - | 8536.69.40.40 | 1A | - | - | - | - | 0.050 1.27mm | 0.604 inch | 20 | - | - | 0.604 inch | - | 0.181 inch | BELLOWED TYPE | 15mOhm | 10000000000Ohm | - | - | - | - | 1000VAC V | - | - | - | - | - | 0.050 1.27mm | - | 5X5 | Closed Frame | - | - | - | 160.0μin 4.06μm | 160.0μin 4.06μm | UL94 V-0 | ROHS3 Compliant | - | - |