- Contact Finish Mating
- Housing Material
- Mounting Type
- Pitch - Mating
- Features
- Material Flammability Rating
- Number of Positions or Pins (Grid)
- Operating Temperature
- Pitch - Post
- Termination
- Type
- Contact Resistance
Attribute column
Manufacturer
ASSMANN WSW Components Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Additional Feature | HTS Code | Current Rating (Amps) | Pitch | Terminal Pitch | Reach Compliance Code | Current Rating | Pitch - Mating | Body Length or Diameter | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Lead Length | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Device Socket Type | Termination Post Length | Pitch - Post | Contact Configuration | Features | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A 16-LC-TT Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Through Hole | - | Polybutylene Terephthalate (PBT) | 16 (2 x 8) | Phosphor Bronze | Phosphor Bronze | Tin | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tube | - | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | STANDARD: UL 94V-0 | 8536.69.40.40 | 1A | - | - | - | - | 0.100 2.54mm | - | 16 | - | - | - | - | - | - | 30mOhm | - | - | - | - | - | 0.124 3.15mm | 0.100 2.54mm | - | Open Frame | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() A-CCS32-Z-R Assmann WSW Components | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 32 | Polybutylene Terephthalate (PBT), Glass Filled | 32 (2 x 7, 2 x 9) | Phosphor Bronze | Phosphor Bronze | Tin | Bronze | - | - | - | - | - | - | - | - | -55°C~105°C | Tube | 2011 | - | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | PLCC | - | 8536.69.40.40 | 1A | - | - | - | - | 0.050 1.27mm | - | - | - | - | - | - | - | - | 30mOhm | - | - | - | - | - | 0.130 3.30mm | 0.100 2.54mm | - | Closed Frame | 7.7mm | 18.1mm | 20.6mm | 150.0μin 3.81μm | 150.0μin 3.81μm | UL94 V-0 | RoHS Compliant | - | Lead Free | ||
![]() A-CCS 052-Z-SM Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Surface Mount | - | Polyamide (PA9T), Nylon 9T, Glass Filled | 52 (4 x 13) | Phosphor Bronze | Phosphor Bronze | Tin | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tube | 2006 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | PLCC | POLARIZING PEG | 8536.69.40.40 | 1A | - | - | - | - | 0.050 1.27mm | 1.017 inch | 52 | - | - | 1.017 inch | - | 0.183 inch | BELLOWED TYPE | 15mOhm | 1000000000Ohm | - | 600VAC V | - | - | - | 0.050 1.27mm | 13X13 | Closed Frame | - | - | - | 160.0μin 4.06μm | 160.0μin 4.06μm | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() A 20-LC-TR Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Through Hole | - | Polybutylene Terephthalate (PBT) | 20 (2 x 10) | Phosphor Bronze | Phosphor Bronze | Tin | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tube | 2003 | e3 | - | Active | 1 (Unlimited) | Solder | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | 1A | - | 2.54mm | - | - | 0.100 2.54mm | 1 inch | 20 | - | RECTANGULAR | 0.4 inch | - | 0.201 inch | BELLOWED TYPE | 30mOhm | 5000000000Ohm | 0.1 inch | 1400VAC V | 0.3 mm | - | 0.124 3.15mm | 0.100 2.54mm | - | Open Frame | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() A-CCS84-Z-SM Assmann WSW Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 84 | Polybutylene Terephthalate (PBT), Glass Filled | 84 (4 x 21) | Phosphor Bronze | Phosphor Bronze | Tin | Bronze | - | - | - | - | - | - | - | - | -55°C~105°C | Tube | 2006 | - | - | Obsolete | 1 (Unlimited) | Solder | - | PLCC | - | - | 1A | - | - | - | - | 0.050 1.27mm | - | 84 | - | - | 1.421 inch | - | 0.181 inch | BLADE PIN-SKT | 30mOhm | 10000000000Ohm | - | 1000VAC V | - | - | 0.130 3.30mm | 0.050 1.27mm | 21X21 | Closed Frame | 4.65mm | 36.7mm | 36.7mm | 150.0μin 3.81μm | 150.0μin 3.81μm | UL94 V-0 | Non-RoHS Compliant | - | Contains Lead | ||
![]() A06-LCG-T-R Assmann WSW Components | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 6 | Polybutylene Terephthalate (PBT), Glass Filled | 6 (2 x 3) | - | - | Gold | Bronze | - | - | - | - | - | - | - | - | -55°C~105°C | Tube | 2011 | - | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | - | 1A | - | 2.54mm | - | - | 0.100 2.54mm | - | 6 | - | RECTANGULAR | 0.394 inch | - | 0.201 inch | BELLOWED TYPE | 30mOhm | 1000000000Ohm | 0.1 inch | 500VAC V | 0.3 mm | - | 0.130 3.30mm | 0.100 2.54mm | - | Open Frame | 5.1mm | 7.62mm | 9.91mm | - | - | UL94 V-0 | RoHS Compliant | - | Lead Free | ||
![]() A 14-LC-TT Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Through Hole | - | Polybutylene Terephthalate (PBT) | 14 (2 x 7) | Phosphor Bronze | Phosphor Bronze | Tin | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tube | 2011 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | STANDARD: UL 94V-0 | 8536.69.40.40 | 1A | - | - | - | - | 0.100 2.54mm | - | 14 | - | - | - | - | - | - | 30mOhm | - | - | - | - | - | 0.124 3.15mm | 0.100 2.54mm | - | Open Frame | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() A-CCS 032-Z-SM Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Surface Mount | - | Polyamide (PA9T), Nylon 9T, Glass Filled | 32 (2 x 7, 2 x 9) | Phosphor Bronze | Phosphor Bronze | Tin | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tube | 2006 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | PLCC | POLARIZING PEG | 8536.69.40.40 | 1A | - | - | - | - | 0.050 1.27mm | 0.817 inch | 32 | - | - | 0.718 inch | - | 0.183 inch | BELLOWED TYPE | 15mOhm | 1000000000Ohm | - | 600VAC V | - | - | - | 0.050 1.27mm | - | Closed Frame | - | - | - | 160.0μin 4.06μm | 160.0μin 4.06μm | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() AR16-HZW/T Assmann WSW Components | In Stock | - | Datasheet | 16 Weeks | Gold, Tin | Wire | Through Hole | 16 | Thermoplastic, Polyester | 16 (2 x 8) | Beryllium Copper | Beryllium Copper | Gold | Copper | - | - | - | - | - | - | - | - | -40°C~105°C | Tube | 2011 | - | - | Obsolete | 1 (Unlimited) | Wire Wrap | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | 3A | - | - | - | - | 0.100 2.54mm | - | - | Tin | - | - | - | - | - | 4mOhm | - | - | - | - | - | - | 0.100 2.54mm | - | Open Frame | 3mm | 20.3mm | 10.2mm | - | 200.0μin 5.08μm | UL94 V-0 | Non-RoHS Compliant | - | Lead Free | ||
![]() A-CCS 084-Z-T Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Through Hole | - | Polybutylene Terephthalate (PBT) | 84 (4 x 21) | Phosphor Bronze | Phosphor Bronze | Tin | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tube | - | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | PLCC | - | 8536.69.40.40 | 1A | - | - | - | - | 0.050 1.27mm | 1.404 inch | 84 | - | - | 1.404 inch | - | 0.303 inch | BELLOWED TYPE | 15mOhm | 1000000000Ohm | - | 600VAC V | - | - | 0.132 3.35mm | 0.100 2.54mm | 21X21 | Closed Frame | - | - | - | 160.0μin 4.06μm | 160.0μin 4.06μm | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() AR 18 HZL-TT Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Through Hole | - | Thermoplastic, Polyester | 18 (2 x 9) | Beryllium Copper | Beryllium Copper | Tin | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tube | 2014 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | STANDARD: UL 94V-0 | 8536.69.40.40 | 3A | - | 2.54mm | - | - | 0.100 2.54mm | 0.9 inch | 18 | - | RECTANGULAR | 0.4 inch | - | - | RND PIN-SKT | 4mOhm | 10000000000Ohm | 0.1 inch | - | 0.3 mm | - | - | 0.100 2.54mm | - | Open Frame | - | - | - | - | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() A-CCS 068-G-T Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Through Hole | - | Polybutylene Terephthalate (PBT) | 68 (4 x 17) | Phosphor Bronze | Phosphor Bronze | Gold | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tube | 2015 | e3 | - | Active | 1 (Unlimited) | Solder | - | PLCC | STANDARD: UL 94V-0 | - | 1A | - | - | - | - | 0.050 1.27mm | - | 68 | - | - | - | - | - | - | 15mOhm | - | - | - | - | - | 0.132 3.35mm | 0.100 2.54mm | - | Closed Frame | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() A-CCS68-Z Assmann WSW Components | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 68 | Polybutylene Terephthalate (PBT), Glass Filled | 68 (4 x 17) | Phosphor Bronze | Phosphor Bronze | Tin | Bronze | - | - | - | - | - | - | - | - | -55°C~105°C | Tube | 2003 | - | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | PLCC | - | 8536.69.40.40 | 1A | - | - | - | - | 0.050 1.27mm | - | - | - | - | - | - | - | - | 30mOhm | - | - | - | - | - | 0.130 3.30mm | 0.100 2.54mm | - | Closed Frame | 7.7mm | 31.7mm | 31.7mm | 150.0μin 3.81μm | 150.0μin 3.81μm | UL94 V-0 | Non-RoHS Compliant | - | Lead Free | ||
![]() A-CCS44-Z Assmann WSW Components | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 44 | Polybutylene Terephthalate (PBT), Glass Filled | 44 (4 x 11) | Phosphor Bronze | Phosphor Bronze | Tin | Bronze | - | - | - | - | - | - | - | - | -55°C~105°C | Tube | 2003 | - | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | PLCC | - | 8536.69.40.40 | 1A | - | - | - | - | 0.050 1.27mm | - | - | - | - | - | - | - | - | 30mOhm | - | - | - | - | - | 0.130 3.30mm | 0.100 2.54mm | - | Closed Frame | 7.7mm | 23.5mm | 23.5mm | 150.0μin 3.81μm | 150.0μin 3.81μm | UL94 V-0 | Non-RoHS Compliant | - | Contains Lead | ||
![]() A-CCS28-G-R ASSMANN WSW Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ASSMANN ELECTRONICS INC | ASSMANN WSW components GmbH | A-CCS28-G-R | A-CCS | Obsolete | 8.43 | - | Yes | - | - | - | - | - | - | - | - | EAR99 | - | - | 8536.69.40.40 | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC SOCKET | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-CCS28-G Assmann WSW Components | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 28 | Polybutylene Terephthalate (PBT), Glass Filled | 28 (4 x 7) | Phosphor Bronze | Phosphor Bronze | Gold | Bronze | - | - | - | - | - | - | - | - | -55°C~105°C | Tube | 2011 | - | - | Obsolete | 1 (Unlimited) | Solder | - | PLCC | - | - | - | - | - | - | 1A | 0.050 1.27mm | - | 28 | - | - | 0.713 inch | 3.302mm | 0.319 inch | BELLOWED TYPE | 30mOhm | 1000000000Ohm | - | 500VAC V | - | - | 0.130 3.30mm | 0.100 2.54mm | 7X7 | Closed Frame | 7.7mm | 18.1mm | 18.1mm | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() A-CCS52-Z-SM-R Assmann WSW Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 52 | Polybutylene Terephthalate (PBT), Glass Filled | 52 (4 x 13) | Phosphor Bronze | Phosphor Bronze | Tin | Bronze | - | - | - | - | - | - | - | - | -55°C~105°C | Tube | 2006 | - | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | PLCC | - | 8536.69.40.40 | 1A | - | - | - | - | 0.050 1.27mm | - | - | - | - | - | - | - | - | 30mOhm | - | - | - | - | - | 0.130 3.30mm | 0.050 1.27mm | - | Closed Frame | 4.65mm | 25.9mm | 25.9mm | 150.0μin 3.81μm | 150.0μin 3.81μm | UL94 V-0 | RoHS Compliant | - | Lead Free | ||
![]() A-CCS32-G-R ASSMANN WSW Components | In Stock | - | - | - | Gold | Through Hole | - | 32 | - | - | - | - | - | Bronze | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.27 mm | - | - | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.7 mm | 18.1 mm | 20.6 mm | - | - | - | - | - | Lead Free | ||
![]() A-CCS68-Z-R ASSMANN WSW Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ASSMANN ELECTRONICS INC | ASSMANN WSW components GmbH | A-CCS68-Z-R | A-CCS | Contact Manufacturer | 5.16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC SOCKET | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-CCS20-Z-R Assmann WSW Components | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 20 | Polybutylene Terephthalate (PBT), Glass Filled | 20 (4 x 5) | Phosphor Bronze | Phosphor Bronze | Tin | Bronze | - | - | - | - | - | - | - | - | -55°C~105°C | Tube | 2006 | - | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | PLCC | - | 8536.69.40.40 | 1A | - | - | - | - | 0.050 1.27mm | - | - | - | - | - | - | - | - | 30mOhm | - | - | - | - | - | 0.130 3.30mm | 0.100 2.54mm | - | Closed Frame | 7.7mm | 15.5mm | 15.5mm | 150.0μin 3.81μm | 150.0μin 3.81μm | UL94 V-0 | RoHS Compliant | - | Lead Free |