- Contact Finish Mating
- Housing Material
- Mounting Type
- Pitch - Mating
- Features
- Material Flammability Rating
- Number of Positions or Pins (Grid)
- Operating Temperature
- Pitch - Post
- Termination
- Type
- Contact Resistance
Attribute column
Manufacturer
ASSMANN WSW Components Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Base Product Number | Body Orientation | Contact Finish Mating | Contact Materials | Contact Resistance Max | Content | CS | Dim | Dimensions | Grid Size | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Mounting Styles | Number of Contact Rows | Operating Temp Range | Package | Package Description | Part Life Cycle Code | Pin Type | Pitch (mm) | Product Depth (mm) | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Row Spacing (mm) | Termination Method | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Gender | Additional Feature | HTS Code | Current Rating (Amps) | Pitch | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Pitch - Mating | Body Length or Diameter | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Lead Length | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Current Rating | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Max Voltage Rating (DC) | Device Socket Type | Termination Post Length | Pitch - Post | Device Type Used On | Contact Configuration | Features | Frame Type | Product Length (mm) | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A-CCS84-Z-SM-R Assmann WSW Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 84 | - | Polybutylene Terephthalate (PBT), Glass Filled | 84 (4 x 21) | Phosphor Bronze | Phosphor Bronze | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tube | 2008 | - | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | PLCC | - | - | - | - | 8536.69.40.40 | 1A | - | - | - | - | - | - | 0.050 1.27mm | - | - | - | - | - | - | - | - | 30mOhm | - | - | - | - | - | - | - | - | 0.130 3.30mm | 0.050 1.27mm | - | - | Closed Frame | - | - | - | - | - | 150.0μin 3.81μm | 150.0μin 3.81μm | UL94 V-0 | RoHS Compliant | - | Lead Free | ||
![]() A-CCS68-G-R ASSMANN WSW Components | In Stock | - | - | - | Gold | Through Hole | - | 68 | - | - | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 105 °C | -55 °C | Female | - | - | - | 1.27 mm | Straight | - | - | - | - | - | - | 68 | - | - | - | - | - | - | - | - | - | 1 A | - | - | - | 250.25 kV | - | - | - | - | - | - | - | - | 7.7 mm | 31.7 mm | 31.7 mm | - | - | - | - | - | Lead Free | ||
![]() AR24-HZW/T Assmann WSW Components | In Stock | - | Datasheet | - | Gold, Tin | Wire | Through Hole | 24 | - | Thermoplastic, Polyester | 24 (2 x 12) | Beryllium Copper | Beryllium Copper | - | - | Gold | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tube | 2011 | - | - | Obsolete | 1 (Unlimited) | Wire Wrap | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | - | 3A | - | - | - | - | - | - | 0.100 2.54mm | - | - | Tin | - | - | - | - | - | 4mOhm | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | Open Frame | - | - | 3mm | 30.5mm | 17.8mm | - | 200.0μin 5.08μm | UL94 V-0 | Non-RoHS Compliant | - | Contains Lead | ||
![]() A-CCS52-Z-SM Assmann WSW Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 52 | - | Polybutylene Terephthalate (PBT), Glass Filled | 52 (4 x 13) | Phosphor Bronze | Phosphor Bronze | - | - | Tin | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tube | 2006 | - | - | Obsolete | 1 (Unlimited) | Solder | - | PLCC | - | - | - | - | - | 1A | - | - | - | - | - | - | 0.050 1.27mm | - | 52 | - | - | 1.003 inch | - | 0.181 inch | BLADE PIN-SKT | 30mOhm | 10000000000Ohm | - | - | 1000VAC V | - | - | - | - | 0.130 3.30mm | 0.050 1.27mm | - | 13X13 | Closed Frame | - | - | 4.65mm | 25.9mm | 25.9mm | 150.0μin 3.81μm | 150.0μin 3.81μm | UL94 V-0 | Non-RoHS Compliant | - | Contains Lead | ||
![]() A22-LC-TR Assmann WSW Components | In Stock | - | - | - | - | - | Through Hole | - | - | Polybutylene Terephthalate (PBT) | 22 (2 x 11) | Phosphor Bronze | Phosphor Bronze | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tube | 2003 | - | - | Obsolete | 1 (Unlimited) | Solder | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | - | 1A | - | - | 2.54mm | - | compliant | - | 0.100 2.54mm | 1.1 inch | 22 | - | RECTANGULAR | 0.4 inch | - | 0.201 inch | BELLOWED TYPE | 30mOhm | 5000000000Ohm | 0.1 inch | - | 1400VAC V | 0.3 mm | - | - | - | 0.124 3.15mm | 0.100 2.54mm | - | - | Open Frame | - | - | - | - | - | - | - | UL94 V-0 | - | - | - | ||
![]() AR18-HZL/07-TT Assmann WSW Components | In Stock | - | - | - | - | - | Through Hole | - | - | Thermoplastic, Polyester | 18 (2 x 9) | Beryllium Copper | Beryllium Copper | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tube | 2014 | - | e3 | Obsolete | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | STANDARD: UL 94V-0 | 8536.69.40.40 | 3A | - | - | 2.54mm | - | - | - | 0.100 2.54mm | 0.9 inch | 18 | Tin | RECTANGULAR | 0.4 inch | - | - | RND PIN-SKT | 4mOhm | 10000000000Ohm | 0.1 inch | - | - | 0.3 mm | - | - | - | - | 0.100 2.54mm | - | - | Open Frame | - | - | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | Non-RoHS Compliant | - | - | ||
![]() A-CCS32-G Assmann WSW Components | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 32 | - | Polybutylene Terephthalate (PBT), Glass Filled | 32 (2 x 7, 2 x 9) | Phosphor Bronze | Phosphor Bronze | - | - | Gold | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tube | 2011 | - | - | Obsolete | 1 (Unlimited) | Solder | - | PLCC | - | - | - | - | - | - | - | - | - | - | - | 1A | 0.050 1.27mm | - | 32 | - | - | 0.811 inch | 3.302mm | 0.319 inch | BELLOWED TYPE | 30mOhm | 1000000000Ohm | - | - | 500VAC V | - | - | - | - | 0.130 3.30mm | 0.100 2.54mm | - | 8X8 | Closed Frame | - | - | 7.7mm | 18.1mm | 20.6mm | - | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() A28-LCG-T-R Assmann WSW Components | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 28 | - | Polybutylene Terephthalate (PBT), Glass Filled | 28 (2 x 14) | - | - | - | - | Gold | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tube | 2006 | - | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | 8536.69.40.40 | 1A | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | - | - | - | 30mOhm | - | - | - | - | - | - | - | - | 0.130 3.30mm | 0.100 2.54mm | - | - | Open Frame | - | - | 5.1mm | 35.6mm | 17.8mm | - | - | UL94 V-0 | RoHS Compliant | - | Lead Free | ||
![]() A-CCS 052-Z-T Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Through Hole | - | - | Polybutylene Terephthalate (PBT) | 52 (4 x 13) | Phosphor Bronze | Phosphor Bronze | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tube | - | - | e3 | Active | 1 (Unlimited) | Solder | EAR99 | PLCC | - | - | - | - | 8536.69.40.40 | 1A | - | - | - | - | - | - | 0.050 1.27mm | 1.004 inch | 52 | - | - | 1.004 inch | - | 0.303 inch | BELLOWED TYPE | 15mOhm | 1000000000Ohm | - | - | 600VAC V | - | - | - | - | 0.132 3.35mm | 0.100 2.54mm | - | 13X13 | Closed Frame | - | - | - | - | - | 160.0μin 4.06μm | 160.0μin 4.06μm | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() A-CCS 084-G-T Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Through Hole | - | - | Polybutylene Terephthalate (PBT) | 84 (4 x 21) | Phosphor Bronze | Phosphor Bronze | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tube | 2015 | - | - | Active | 1 (Unlimited) | Solder | - | PLCC | - | - | - | - | - | 1A | - | - | - | - | - | - | 0.050 1.27mm | - | - | - | - | - | - | - | - | 15mOhm | - | - | - | - | - | - | - | - | 0.132 3.35mm | 0.100 2.54mm | - | - | Closed Frame | - | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() AR24-HZL/7-TT ASSMANN WSW Components | In Stock | - | - | - | Gold | - | Through Hole | - | PBT | PBT | 24 (2 x 12) | Beryllium Copper | Beryllium Copper | AR24-HZ | Straight | Tin | Phosphor Bronze | 4(mohm) | 1pc(s) | 7.62mm | (L x W) 30.48 mm x 10.16 mm | 30.48 x 10.16 x 3mm | Not Required | ASSMANN WSW COMPONENTS GMBH | ASSMANN WSW components GmbH | AR24-HZL/7-TT | 105°C | +105°C | Assmann WSW Components | -40°C | -40°C | Through Hole | 2 | -55C to 125C | Tube | ROHS COMPLIANT | Active | Turned | 2.54(mm) | 17.78(mm) | Active | No | 5.66 | - | Yes | Yes | 15.24(mm) | Solder | 150VDC/100VAC | -40°C ~ 105°C | Tube | - | - | e3 | - | - | Solder | EAR99 | DIP Socket | - | - | SKT | STANDARD: UL 94V-0 | 8536.69.40.40 | 3 A | 2.54mm | Vertical | - | 3mm | compliant | 3/Contact(A) | 0.100 (2.54mm) | - | 24(POS) | Tin | - | - | - | - | - | 4mOhm | 10000(Mohm) | - | - | - | - | Tin (Sn) | - | IC SOCKET | 0.110 (2.78mm) | 0.100 (2.54mm) | DIP24 | - | Precision contacts | Open Frame | 30.48(mm) | - | 30.48mm | 10.16mm | - | 200.0µin (5.08µm) | UL94 V-0 | - | - | - | ||
![]() A-CCS 028-Z-SM Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Surface Mount | - | - | Polyamide (PA9T), Nylon 9T, Glass Filled | 28 (4 x 7) | Phosphor Bronze | Phosphor Bronze | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tube | 2006 | - | e3 | Active | 1 (Unlimited) | Solder | EAR99 | PLCC | - | - | - | ROHS COMPLIANT | 8536.69.40.40 | 1A | - | - | - | - | - | - | 0.050 1.27mm | 0.703 inch | 28 | - | - | 0.703 inch | - | 0.181 inch | BELLOWED TYPE | 15mOhm | 10000000000Ohm | - | - | 1000VAC V | - | - | - | - | - | 0.050 1.27mm | - | 7X7 | Closed Frame | - | - | - | - | - | 160.0μin 4.06μm | 160.0μin 4.06μm | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() AR 40-HZW/TN Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Through Hole | - | - | Thermoplastic, Polyester | 40 (2 x 20) | Beryllium Copper | Beryllium Copper | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tube | 2011 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | 3A | - | - | - | - | - | - | 0.100 2.54mm | - | - | Tin | - | - | - | - | - | 4mOhm | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | Open Frame | - | - | - | - | - | - | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() AR 24-HZL/07-TT Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Through Hole | - | - | Thermoplastic, Polyester | 24 (2 x 12) | Beryllium Copper | Beryllium Copper | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tube | - | - | e3 | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | STANDARD: UL 94V-0 | 8536.69.40.40 | 3A | - | - | 2.54mm | - | - | - | 0.100 2.54mm | 1.2 inch | 24 | Tin | RECTANGULAR | 0.7 inch | - | - | RND PIN-SKT | 4mOhm | 10000000000Ohm | 0.1 inch | - | - | 0.6 mm | - | - | - | - | 0.100 2.54mm | - | - | Open Frame | - | - | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() AR 24 HZL/07/7-TT Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Through Hole | - | - | Thermoplastic, Polyester | 24 (2 x 12) | Beryllium Copper | Beryllium Copper | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tube | - | - | e3 | Active | 1 (Unlimited) | Solder | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | STANDARD: UL 94V-0 | - | 3A | - | - | - | - | - | - | 0.100 2.54mm | - | 24 | Tin | - | - | - | - | - | 4mOhm | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | Open Frame | - | - | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() AR 24-HZW/TN Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Through Hole | - | - | Thermoplastic, Polyester | 24 (2 x 12) | Beryllium Copper | Beryllium Copper | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tube | 2011 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | 3A | - | - | - | - | - | - | 0.100 2.54mm | - | - | Tin | - | - | - | - | - | 4mOhm | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | Open Frame | - | - | - | - | - | - | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() AR 08-HZL/07-TT Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Through Hole | - | - | Thermoplastic, Polyester | 8 (2 x 4) | Beryllium Copper | Beryllium Copper | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tube | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | ROHS COMPLIANT | 8536.69.40.40 | 3A | - | - | 2.54mm | - | - | - | 0.100 2.54mm | 0.4 inch | 8 | Tin | RECTANGULAR | 0.4 inch | - | - | RND PIN-SKT | 4mOhm | - | 0.1 inch | - | - | 0.3 mm | - | - | - | - | 0.100 2.54mm | - | - | Open Frame | - | - | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() AR 18-HZW/TN Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Through Hole | - | - | Thermoplastic, Polyester | 18 (2 x 9) | Beryllium Copper | Beryllium Copper | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tube | 2011 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | - | 3A | - | - | - | - | - | - | 0.100 2.54mm | - | - | Tin | - | - | - | - | - | 4mOhm | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | Open Frame | - | - | - | - | - | - | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() A48-LCG-T-R Assmann WSW Components | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 48 | - | Polybutylene Terephthalate (PBT), Glass Filled | 48 (2 x 24) | - | - | - | - | Gold | P-CUSN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tube | 2011 | - | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | 8536.69.40.40 | 1A | - | - | 2.54mm | - | - | - | 0.100 2.54mm | 2.404 inch | 48 | - | RECTANGULAR | 0.696 inch | - | 0.201 inch | BELLOWED TYPE | 30mOhm | 1000000000Ohm | 0.1 inch | - | 500VAC V | 0.6 mm | - | - | - | 0.130 3.30mm | 0.100 2.54mm | - | - | Open Frame | - | - | - | - | - | - | - | UL94 V-0 | RoHS Compliant | - | - | ||
![]() A18-LCG-T-R Assmann WSW Components | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 18 | - | Polybutylene Terephthalate (PBT), Glass Filled | 18 (2 x 9) | - | - | - | - | Gold | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tube | 2011 | - | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | 8536.69.40.40 | 1A | - | - | 2.54mm | - | - | - | 0.100 2.54mm | - | 18 | - | RECTANGULAR | 0.392 inch | - | 0.201 inch | BELLOWED TYPE | 30mOhm | 1000000000Ohm | 0.1 inch | - | 500VAC V | 0.3 mm | - | - | - | 0.130 3.30mm | 0.100 2.54mm | - | - | Open Frame | - | - | 5.1mm | 48.3mm | 9.91mm | - | - | UL94 V-0 | RoHS Compliant | - | Lead Free |