- Contact Finish Mating
- Housing Material
- Mounting Type
- Pitch - Mating
- Features
- Material Flammability Rating
- Number of Positions or Pins (Grid)
- Operating Temperature
- Pitch - Post
- Termination
- Type
- Contact Resistance
Attribute column
Manufacturer
ASSMANN WSW Components Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Body Orientation | Contact Finish Mating | Contact Materials | Contact Resistance Max | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Number of Contact Rows | Operating Temp Range | Package | Part Life Cycle Code | Pitch (mm) | Product Depth (mm) | Product Status | Risk Rank | Rohs Code | Termination Method | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Rows | Gender | Additional Feature | HTS Code | Current Rating (Amps) | Pitch | Terminal Pitch | Reach Compliance Code | Current Rating | Pitch - Mating | Body Length or Diameter | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Housing Color | Lead Length | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Termination Post Length | Pitch - Post | Current Rating (Max) | Contact Configuration | Features | Product Length (mm) | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Product Height (mm) | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AR28-HZW/T Assmann WSW Components | In Stock | - | Datasheet | - | Gold, Tin | Wire | Through Hole | 28 | Thermoplastic, Polyester | 28 (2 x 14) | Beryllium Copper | Beryllium Copper | - | Gold | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tube | 2011 | - | - | yes | Obsolete | 1 (Unlimited) | Wire Wrap | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | 3A | - | 2.54mm | - | - | 0.100 2.54mm | - | 28 | Tin | RECTANGULAR | 0.7 inch | - | - | - | RND PIN-SKT | 4mOhm | 10000000000Ohm | 0.1 inch | - | 0.6 mm | - | - | 0.100 2.54mm | - | - | Open Frame | - | 3mm | 35.6mm | 17.8mm | - | 200.0μin 5.08μm | - | UL94 V-0 | Non-RoHS Compliant | - | Contains Lead | ||
![]() A-CCS20-G Assmann WSW Components | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 20 | Polybutylene Terephthalate (PBT), Glass Filled | 20 (4 x 5) | Phosphor Bronze | Phosphor Bronze | - | Gold | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tube | 2006 | - | - | - | Obsolete | 1 (Unlimited) | Solder | - | PLCC | - | - | - | - | 1A | - | - | - | - | 0.050 1.27mm | - | 20 | - | - | 0.613 inch | - | - | 0.319 inch | BELLOWED TYPE | 30mOhm | 1000000000Ohm | - | 500VAC V | - | - | 0.130 3.30mm | 0.100 2.54mm | - | 5X5 | Closed Frame | - | 7.7mm | 15.5mm | 15.5mm | - | - | - | UL94 V-0 | Non-RoHS Compliant | - | Contains Lead | ||
![]() A14-LCG-T-R Assmann WSW Components | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 14 | Polybutylene Terephthalate (PBT), Glass Filled | 14 (2 x 7) | - | - | - | Gold | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tube | 2011 | - | - | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | 8536.69.40.40 | 1A | - | 2.54mm | - | - | 0.100 2.54mm | - | 14 | - | RECTANGULAR | 0.392 inch | - | - | 0.201 inch | BELLOWED TYPE | 30mOhm | 1000000000Ohm | 0.1 inch | 500VAC V | 0.3 mm | - | 0.130 3.30mm | 0.100 2.54mm | - | - | Open Frame | - | 5.1mm | 17.8mm | 9.91mm | - | - | - | UL94 V-0 | RoHS Compliant | - | Lead Free | ||
![]() A-CCS84-G Assmann WSW Components | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 84 | Polybutylene Terephthalate (PBT), Glass Filled | 84 (4 x 21) | Phosphor Bronze | Phosphor Bronze | - | Gold | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tube | 2006 | - | - | - | Obsolete | 1 (Unlimited) | Solder | - | PLCC | - | - | - | - | - | - | - | - | 1A | 0.050 1.27mm | - | 84 | - | - | 1.443 inch | - | 3.302mm | 0.319 inch | BELLOWED TYPE | 30mOhm | 1000000000Ohm | - | 500VAC V | - | - | 0.130 3.30mm | 0.100 2.54mm | - | 21X21 | Closed Frame | - | 7.7mm | 36.7mm | 36.7mm | - | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() A-CCS20-Z Assmann WSW Components | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 20 | Polybutylene Terephthalate (PBT), Glass Filled | 20 (4 x 5) | Phosphor Bronze | Phosphor Bronze | - | Tin | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tube | 2003 | - | - | - | Obsolete | 1 (Unlimited) | Solder | - | PLCC | - | - | - | - | 1A | - | - | - | - | 0.050 1.27mm | - | 20 | - | - | 0.613 inch | - | - | 0.319 inch | BELLOWED TYPE | 30mOhm | 1000000000Ohm | - | 500VAC V | - | - | 0.130 3.30mm | 0.100 2.54mm | - | 5X5 | Closed Frame | - | 7.7mm | 15.5mm | 15.5mm | 150.0μin 3.81μm | 150.0μin 3.81μm | - | UL94 V-0 | Non-RoHS Compliant | - | Contains Lead | ||
![]() AR 28-HZW/TN Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Through Hole | - | Thermoplastic, Polyester | 28 (2 x 14) | Beryllium Copper | Beryllium Copper | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tube | 2011 | - | - | - | Active | 1 (Unlimited) | Wire Wrap | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | 3A | - | - | - | - | 0.100 2.54mm | - | - | Tin | - | - | - | - | - | - | 4mOhm | - | - | - | - | - | - | 0.100 2.54mm | - | - | Open Frame | - | - | - | - | - | 200.0μin 5.08μm | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() AR 18-HZL/01-TT Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Through Hole | - | Thermoplastic, Polyester | 18 (2 x 9) | Beryllium Copper | Beryllium Copper | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tube | - | - | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | - | STANDARD: UL 94V-0 | 8536.69.40.40 | 3A | - | - | - | - | 0.100 2.54mm | - | 18 | Tin | - | - | - | - | - | - | 4mOhm | - | - | - | - | - | - | 0.100 2.54mm | - | - | Open Frame | - | - | - | - | - | 200.0μin 5.08μm | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() A 24-LC-TR Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Through Hole | - | Polybutylene Terephthalate (PBT) | 24 (2 x 12) | Phosphor Bronze | Phosphor Bronze | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tube | 2011 | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | - | ROHS COMPLIANT | 8536.69.40.40 | 1A | - | 2.54mm | - | - | 0.100 2.54mm | 1.196 inch | 24 | - | RECTANGULAR | 0.696 inch | - | - | 0.189 inch | BELLOWED TYPE | 30mOhm | 1000000000Ohm | 0.1 inch | 500VAC V | 0.6 mm | - | 0.124 3.15mm | 0.100 2.54mm | - | - | Open Frame | - | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() AW-127-20/Z-T ASSMANN WSW Components | In Stock | - | - | - | Gold Over Nickel | - | Through Hole | - | Polyphenylene Sulfide (PPS) | 20 (1 x 20) | Beryllium Copper | Brass | Straight | Gold | Beryllium Copper | 4(mohm) | ASSMANN WSW COMPONENTS GMBH | ASSMANN WSW components GmbH | AW127-20/Z-T | Assmann WSW Components | Through Hole | 1 | -40C to 105C | Bulk | Active | 2.54(mm) | 2.54(mm) | Active | 5.67 | Yes | Solder | 150VDC/100VAC | 100 V | -40°C ~ 105°C | - | - | AW 127 | e3 | - | - | - | Solder | - | Socket Strip | 1 | SKT | - | - | 3 A | 2.54mm | - | compliant | 12A | 0.100 (2.54mm) | - | 20(POS) | Tin | - | - | Black | - | - | - | 4mOhm | - | - | - | - | Tin (Sn) | 0.110 (2.78mm) | 0.100 (2.54mm) | 3/Contact(A) | - | Closed Frame | 50.8(mm) | - | - | - | Flash | 200.0µin (5.08µm) | 3(mm) | UL94 V-0 | - | - | - | ||
![]() A-CCS 068-Z-SM Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Surface Mount | - | Polyamide (PA9T), Nylon 9T, Glass Filled | 68 (4 x 17) | Phosphor Bronze | Phosphor Bronze | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tube | - | - | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | PLCC | - | - | POLARIZING PEG | 8536.69.40.40 | 1A | - | - | - | - | 0.050 1.27mm | 1.219 inch | 68 | - | - | 1.219 inch | - | - | 0.183 inch | BELLOWED TYPE | 15mOhm | 1000000000Ohm | - | 600VAC V | - | - | - | 0.050 1.27mm | - | 17X17 | Closed Frame | - | - | - | - | 160.0μin 4.06μm | 160.0μin 4.06μm | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() A-CCS 032-Z-T Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Through Hole | - | Polybutylene Terephthalate (PBT) | 32 (2 x 7, 2 x 9) | Phosphor Bronze | Phosphor Bronze | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tube | 2016 | - | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | PLCC | - | - | - | 8536.69.40.40 | 1A | - | - | - | - | 0.050 1.27mm | 0.711 inch | 32 | - | - | 0.813 inch | - | - | 0.303 inch | BELLOWED TYPE | 15mOhm | 1000000000Ohm | - | 600VAC V | - | - | 0.132 3.35mm | 0.100 2.54mm | - | 7X9 | Closed Frame | - | - | - | - | 160.0μin 4.06μm | 160.0μin 4.06μm | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() AR 14 HZL-TT Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Through Hole | - | Thermoplastic, Polyester | 14 (2 x 7) | Beryllium Copper | Beryllium Copper | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tube | 2003 | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | - | ROHS COMPLIANT | 8536.69.40.40 | 3A | - | 2.54mm | - | - | 0.100 2.54mm | 0.696 inch | 14 | - | RECTANGULAR | - | - | - | - | RND PIN-SKT | 4mOhm | 1000000000Ohm | 0.1 inch | - | 0.3 mm | - | - | 0.100 2.54mm | - | - | Open Frame | - | - | - | - | - | 200.0μin 5.08μm | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() AR 32-HZL/01-TT Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Through Hole | - | Thermoplastic, Polyester | 32 (2 x 16) | Beryllium Copper | Beryllium Copper | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tube | - | - | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | - | STANDARD: UL 94V-0 | 8536.69.40.40 | 3A | - | 2.54mm | - | - | 0.100 2.54mm | 1.6 inch | 32 | Tin | RECTANGULAR | 0.7 inch | - | - | - | RND PIN-SKT | 4mOhm | 10000000000Ohm | 0.1 inch | - | 0.6 mm | - | - | 0.100 2.54mm | - | - | Open Frame | - | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() A-CCS 020-G-T Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Through Hole | - | Polybutylene Terephthalate (PBT) | 20 (4 x 5) | Phosphor Bronze | Phosphor Bronze | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tube | 2015 | - | - | - | Active | 1 (Unlimited) | Solder | - | PLCC | - | - | - | - | 1A | - | - | - | - | 0.050 1.27mm | - | - | - | - | - | - | - | - | - | 15mOhm | - | - | - | - | - | 0.132 3.35mm | 0.100 2.54mm | - | - | Closed Frame | - | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() AR 28-HZL/07/7-TT Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Through Hole | - | Thermoplastic, Polyester | 28 (2 x 14) | Beryllium Copper | Beryllium Copper | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tube | - | - | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | - | STANDARD: UL 94V-0 | 8536.69.40.40 | 3A | - | - | - | - | 0.100 2.54mm | - | 28 | Tin | - | - | - | - | - | - | 4mOhm | - | - | - | - | - | - | 0.100 2.54mm | - | - | Open Frame | - | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() A-CCS52-Z-R Assmann WSW Components | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 52 | Polybutylene Terephthalate (PBT), Glass Filled | 52 (4 x 13) | Phosphor Bronze | Phosphor Bronze | - | Tin | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tube | 2011 | - | - | - | Obsolete | 1 (Unlimited) | Solder | - | PLCC | - | - | - | - | 1A | - | - | - | - | 0.050 1.27mm | - | - | - | - | - | - | - | - | - | 30mOhm | - | - | - | - | - | 0.130 3.30mm | 0.100 2.54mm | - | - | Closed Frame | - | 7.7mm | 25.9mm | 25.9mm | 150.0μin 3.81μm | 150.0μin 3.81μm | - | UL94 V-0 | RoHS Compliant | - | Lead Free | ||
![]() A 40-LC-TR Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Through Hole | - | Polybutylene Terephthalate (PBT) | 40 (2 x 20) | Phosphor Bronze | Phosphor Bronze | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tube | 2011 | - | e3 | - | Active | 1 (Unlimited) | Solder | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | 1A | - | 2.54mm | - | - | 0.100 2.54mm | 2 inch | 40 | - | RECTANGULAR | 0.7 inch | - | - | 0.201 inch | BELLOWED TYPE | 30mOhm | 5000000000Ohm | 0.1 inch | 1400VAC V | 0.6 mm | - | 0.124 3.15mm | 0.100 2.54mm | - | - | Open Frame | - | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() A 22-LC-T2 Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Through Hole | - | Polybutylene Terephthalate (PBT) | 22 (2 x 11) | Phosphor Bronze | Phosphor Bronze | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tube | 2011 | - | - | - | Active | 1 (Unlimited) | Solder | - | DIP, 0.4 (10.16mm) Row Spacing | - | - | - | - | 1A | - | 2.54mm | - | - | 0.100 2.54mm | 1.098 inch | 22 | - | RECTANGULAR | 0.5 inch | - | - | 0.187 inch | BELLOWED TYPE | 30mOhm | 5000000000Ohm | 0.1 inch | 1400VAC V | 0.4 mm | - | 0.124 3.15mm | 0.100 2.54mm | - | - | Open Frame | - | - | - | - | 60.0μin 1.52μm | 60.0μin 1.52μm | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() AR 08-HZW/TN Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Through Hole | - | Thermoplastic, Polyester | 8 (2 x 4) | Beryllium Copper | Beryllium Copper | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tube | 2011 | - | - | - | Active | 1 (Unlimited) | Wire Wrap | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | 3A | - | - | - | - | 0.100 2.54mm | - | - | Tin | - | - | - | - | - | - | 4mOhm | - | - | - | - | - | - | 0.100 2.54mm | - | - | Open Frame | - | - | - | - | - | 200.0μin 5.08μm | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() A-CCS 044-Z-T Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Through Hole | - | Polybutylene Terephthalate (PBT) | 44 (4 x 11) | Phosphor Bronze | Phosphor Bronze | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tube | - | - | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | PLCC | - | - | - | 8536.69.40.40 | 1A | - | - | - | - | 0.050 1.27mm | 0.925 inch | 44 | - | - | 0.925 inch | - | - | 0.315 inch | BELLOWED TYPE | 15mOhm | 10000000000Ohm | - | 1000VAC V | - | - | 0.132 3.35mm | 0.100 2.54mm | - | 11X11 | Closed Frame | - | - | - | - | 160.0μin 4.06μm | 160.0μin 4.06μm | - | UL94 V-0 | ROHS3 Compliant | - | - |