- Contact Finish Mating
- Housing Material
- Mounting Type
- Pitch - Mating
- Features
- Material Flammability Rating
- Number of Positions or Pins (Grid)
- Operating Temperature
- Pitch - Post
- Termination
- Type
- Contact Resistance
Attribute column
Manufacturer
ASSMANN WSW Components Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Body Orientation | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Package | Part Life Cycle Code | Product Status | Risk Rank | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Contact Type | Current Rating (Amps) | Pitch | Terminal Pitch | Reach Compliance Code | Current Rating | Pitch - Mating | Contact Finish | Body Length or Diameter | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Termination Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Device Socket Type | Termination Post Length | Pitch - Post | Device Type Used On | Contact Configuration | Features | Height | Length | Width | Contact Finish Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A-CCS 068-Z-T Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Through Hole | - | Polybutylene Terephthalate (PBT) | 68 (4 x 17) | Phosphor Bronze | Phosphor Bronze | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tube | - | - | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | PLCC | - | - | - | - | 8536.69.40.40 | - | 1A | - | - | - | - | 0.050 1.27mm | - | 1.222 inch | 68 | - | - | 1.222 inch | 0.315 inch | BELLOWED TYPE | 15mOhm | 10000000000Ohm | - | - | - | 1000VAC V | - | - | - | 0.132 3.35mm | 0.100 2.54mm | - | 17X17 | Closed Frame | - | - | - | - | 160.0μin 4.06μm | 160.0μin 4.06μm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() AR08STT ASSMANN WSW Components | In Stock | - | - | - | Gold over Nickel | - | Through Hole | - | PBT | - | - | - | Straight | - | Brass | ASSMANN WSW COMPONENTS GMBH | ASSMANN WSW components GmbH | AR08-ST/T | Assmann WSW Components | - | - | - | Tube | Active | Active | 5.69 | 100 V ac | - | - | - | - | - | - | - | - | Solder | - | DIP, DIL - Header | - | 8 | Black | 2 | - | - | Post | - | 0.100 (2.54mm) | - | compliant | 3A | - | Gold | - | - | - | - | - | - | - | - | - | 0.300 (7.62mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | - | - | - | - | ||
![]() AR 48 HZL-TT Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Through Hole | - | Thermoplastic, Polyester | 48 (2 x 24) | Beryllium Copper | Beryllium Copper | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tube | - | - | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | 3A | - | 2.54mm | - | - | 0.100 2.54mm | - | 2.4 inch | 48 | - | RECTANGULAR | 0.7 inch | - | RND PIN-SKT | 4mOhm | 10000000000Ohm | - | 0.1 inch | - | - | 0.6 mm | - | - | - | 0.100 2.54mm | - | - | Open Frame | - | - | - | - | - | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() A 28-LC-TR Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Through Hole | - | Polybutylene Terephthalate (PBT) | 28 (2 x 14) | Phosphor Bronze | Phosphor Bronze | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tube | 2011 | - | - | - | Active | 1 (Unlimited) | Solder | - | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | - | 1A | - | 2.54mm | - | - | 0.100 2.54mm | - | 1.4 inch | 28 | - | RECTANGULAR | 0.7 inch | 0.201 inch | BELLOWED TYPE | 30mOhm | 5000000000Ohm | - | 0.1 inch | - | 1400VAC V | 0.6 mm | - | - | 0.124 3.15mm | 0.100 2.54mm | - | - | Open Frame | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() A-CCS 084-Z-SM Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Surface Mount | - | Polyamide (PA9T), Nylon 9T, Glass Filled | 84 (4 x 21) | Phosphor Bronze | Phosphor Bronze | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tube | - | - | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | PLCC | - | - | - | POLARIZING PEG | 8536.69.40.40 | - | 1A | - | - | - | - | 0.050 1.27mm | - | 1.417 inch | 84 | - | - | 1.417 inch | 0.183 inch | BELLOWED TYPE | 15mOhm | 1000000000Ohm | - | - | - | 600VAC V | - | - | - | - | 0.050 1.27mm | - | 21X21 | Closed Frame | - | - | - | - | 160.0μin 4.06μm | 160.0μin 4.06μm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() A-CCS 028-Z-T Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Through Hole | - | Polybutylene Terephthalate (PBT) | 28 (4 x 7) | Phosphor Bronze | Phosphor Bronze | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tube | 2016 | - | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | PLCC | - | - | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | 1A | - | - | - | - | 0.050 1.27mm | - | 0.711 inch | 28 | - | - | 0.711 inch | 0.315 inch | BELLOWED TYPE | 15mOhm | 10000000000Ohm | - | - | - | 1000VAC V | - | - | - | 0.132 3.35mm | 0.100 2.54mm | - | 7X7 | Closed Frame | - | - | - | - | 160.0μin 4.06μm | 160.0μin 4.06μm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() A40-LCG Assmann WSW Components | In Stock | - | - | - | - | Through Hole | Through Hole | 40 | POLYBUTYLENE TEREPHTHALATE | 40 (2 x 20) | - | - | - | Gold | Bronze | - | - | - | - | - | 105°C | -55°C | - | - | - | - | - | - | - | - | - | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | - | - | - | 2.54mm | - | 1A | 0.100 2.54mm | - | - | 40 | - | RECTANGULAR | 0.696 inch | 0.201 inch | BELLOWED TYPE | - | 1000000000Ohm | - | 0.1 inch | - | 500VAC V | 0.6 mm | - | - | - | 0.100 2.54mm | - | - | Open Frame | 5.1mm | 50.8mm | 17.8mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() A08-LCG Assmann WSW Components | In Stock | - | - | - | - | Through Hole | Through Hole | 8 | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 8 (2 x 4) | - | - | - | Gold | Bronze | - | - | - | - | - | 105°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | - | - | - | - | 2.54mm | - | 1A | 0.100 2.54mm | - | - | 8 | - | RECTANGULAR | 0.392 inch | 0.201 inch | BELLOWED TYPE | - | 1000000000Ohm | - | 0.1 inch | - | 500VAC V | 0.3 mm | - | - | - | 0.100 2.54mm | - | - | Open Frame | 5.1mm | 9.91mm | 9.91mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AR20-HZW/T Assmann WSW Components | In Stock | - | - | 16 Weeks | Gold, Tin | Wire | Through Hole | 20 | Thermoplastic, Polyester | 20 (2 x 10) | Beryllium Copper | Beryllium Copper | - | Gold | Copper | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | Wire Wrap | EAR99 | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | ROHS COMPLIANT | 8536.69.40.40 | - | 3A | - | 2.54mm | - | - | 0.100 2.54mm | - | - | 20 | Tin | RECTANGULAR | 0.4 inch | - | RND PIN-SKT | 4mOhm | - | - | 0.1 inch | - | - | - | - | - | - | 0.100 2.54mm | - | - | Open Frame | 3mm | 25.4mm | 10.2mm | - | - | 200.0μin 5.08μm | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
![]() AR 06-HZL/07-TT Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Through Hole | - | Thermoplastic, Polyester | 6 (2 x 3) | Beryllium Copper | Beryllium Copper | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tube | 2011 | - | e3 | - | Active | 1 (Unlimited) | Solder | - | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | STANDARD: UL 94V-0 | - | - | 3A | - | 2.54mm | - | - | 0.100 2.54mm | - | 0.3 inch | 6 | Tin | RECTANGULAR | 0.4 inch | - | RND PIN-SKT | 4mOhm | 10000000000Ohm | - | 0.1 inch | - | - | 0.3 mm | - | - | - | 0.100 2.54mm | - | - | Open Frame | - | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() AW 127-08/Z-T Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e2 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin/Nickel (Sn/Ni) | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AW 127-10/Z-T Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e2 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin/Nickel (Sn/Ni) | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() A 18-LC-TR Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Through Hole | - | Polybutylene Terephthalate (PBT) | 18 (2 x 9) | Phosphor Bronze | Phosphor Bronze | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tube | 2011 | - | - | - | Active | 1 (Unlimited) | Solder | - | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | - | - | 1A | - | 2.54mm | - | - | 0.100 2.54mm | - | 0.9 inch | 18 | - | RECTANGULAR | 0.4 inch | 0.201 inch | BELLOWED TYPE | 30mOhm | 5000000000Ohm | - | 0.1 inch | - | 1400VAC V | 0.3 mm | - | - | 0.124 3.15mm | 0.100 2.54mm | - | - | Open Frame | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() A 24-LC/7-T Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Through Hole | - | Polybutylene Terephthalate (PBT) | 24 (2 x 12) | Phosphor Bronze | Phosphor Bronze | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tube | 2009 | - | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | 8536.69.40.40 | - | 1A | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | - | - | - | 30mOhm | - | - | - | - | - | - | - | - | 0.124 3.15mm | 0.100 2.54mm | - | - | Open Frame | - | - | - | - | 60.0μin 1.52μm | 60.0μin 1.52μm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() AW 127-06/Z-T Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | - | - | GLASS FILLED POLYAMIDE | - | - | - | - | SN ON NI | BE-CU | - | - | - | - | STRAIGHT | 105°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | 3A | - | - | 0.6 inch | 6 | - | RECTANGULAR | 0.1 inch | 0.178 inch | RND PIN-SKT | - | 1000000000Ohm | - | 0.1 inch | SOLDER | - | - | TIN OVER NICKEL | IC SOCKET | - | - | SIP6 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AW 127-03/Z-T Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e2 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin/Nickel (Sn/Ni) | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AW 127-15/Z-T Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e2 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin/Nickel (Sn/Ni) | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AW 127-17/Z-T Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e2 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin/Nickel (Sn/Ni) | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AW 127-16/Z-T Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e2 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin/Nickel (Sn/Ni) | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AW 127-27/Z-T Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e2 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin/Nickel (Sn/Ni) | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |