- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Housing Material
- Mounting Type
- Number of Levels
- Number of Positions
- Packaging
- Pitch
- Termination Style
- Type
Attribute column
Manufacturer
ASSMANN WSW Components Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Contact Materials | Current-UL | Operating Temperature | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Number of Positions | Color | Pitch | Orientation | Insulation Height | Termination Style | Voltage | Contact Tail Length | Number of Levels | Current | Contact Mating Finish | Header Orientation | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A-TB508-OQ13CV Assmann WSW Components | In Stock | - | - | 23 Weeks | Through Hole | Through Hole | Thermoplastic | Brass | - | -40°C~115°C | Bulk | 2015 | - | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 13 | Green | 0.200 5.08mm | - | 0.472 12.00mm | Solder | 300V | 0.157 4.00mm | 1 | 20A | Tin | Vertical | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB500-OQ12CH Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | Thermoplastic | Copper | 20A | -40°C~115°C | Bulk | 2013 | - | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 12 | Green | 0.197 5.00mm | - | 0.335 8.51mm | Solder | - | 0.138 3.50mm | 1 | - | Tin | 90°, Right Angle | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB381-OP24 Assmann WSW Components | In Stock | - | - | 23 Weeks | Through Hole | Through Hole | Thermoplastic | Brass | - | -40°C~115°C | Bulk | 2014 | - | Active | 1 (Unlimited) | Header, Male Pins, Unshrouded | 24 | - | 0.150 3.81mm | - | 0.079 2.00mm | Solder | 300V | 0.138 3.50mm | 1 | 10A | - | Vertical | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB381-OQ22CH Assmann WSW Components | In Stock | - | - | 23 Weeks | Through Hole | Through Hole | Thermoplastic | Brass | - | -30°C~105°C | Bulk | 2009 | - | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 22 | Green | 0.150 3.81mm | - | 0.276 7.00mm | Solder | 300V | 0.138 3.50mm | 1 | 10A | Tin | 90°, Right Angle | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB381-OQ15CV Assmann WSW Components | In Stock | - | - | 23 Weeks | Through Hole | Through Hole | Thermoplastic | Copper | - | -40°C~115°C | Bulk | 2015 | yes | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 15 | Green | 0.150 3.81mm | - | 0.362 9.20mm | Solder | 300V | 0.138 3.50mm | 1 | 10A | Tin | Vertical | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB500-OQ08CH Assmann WSW Components | In Stock | - | - | 23 Weeks | Through Hole | Through Hole | Thermoplastic | Copper | - | -40°C~115°C | Bulk | 2013 | - | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 8 | Green | 0.197 5.00mm | - | 0.335 8.51mm | Solder | 300V | 0.138 3.50mm | 1 | 20A | Tin | 90°, Right Angle | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB381-OQ02CH Assmann WSW Components | In Stock | - | - | 23 Weeks | Through Hole | Through Hole | Thermoplastic | Brass | - | -30°C~105°C | Bulk | 2009 | - | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 2 | Green | 0.150 3.81mm | - | 0.276 7.00mm | Solder | 300V | 0.138 3.50mm | 1 | 10A | Tin | 90°, Right Angle | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB381-OQ03CH Assmann WSW Components | In Stock | - | - | 23 Weeks | Through Hole | Through Hole | Thermoplastic | Brass | - | -30°C~105°C | Bulk | 2009 | - | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 3 | Green | 0.150 3.81mm | - | 0.276 7.00mm | Solder | 300V | 0.138 3.50mm | 1 | 10A | Tin | 90°, Right Angle | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB381-OQ11CH Assmann WSW Components | In Stock | - | - | 23 Weeks | Through Hole | Through Hole | Thermoplastic | Brass | - | -30°C~105°C | Bulk | 2009 | - | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 11 | Green | 0.150 3.81mm | - | 0.276 7.00mm | Solder | 300V | 0.138 3.50mm | 1 | 10A | Tin | 90°, Right Angle | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB381-OQ11VF Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() A-TB381-OQ05CH Assmann WSW Components | In Stock | - | - | 23 Weeks | Through Hole | Through Hole | Thermoplastic | Brass | - | -30°C~105°C | Bulk | 2009 | - | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 5 | Green | 0.150 3.81mm | - | 0.276 7.00mm | Solder | 300V | 0.138 3.50mm | 1 | 10A | Tin | 90°, Right Angle | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB500-OQ05CH Assmann WSW Components | In Stock | - | - | 23 Weeks | Through Hole | Through Hole | Thermoplastic | Copper | - | -40°C~115°C | Bulk | 2013 | - | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 5 | Green | 0.197 5.00mm | - | 0.335 8.51mm | Solder | 300V | 0.138 3.50mm | 1 | 20A | Tin | 90°, Right Angle | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB381-OP14 Assmann WSW Components | In Stock | - | - | 23 Weeks | Through Hole | Through Hole | Thermoplastic | Brass | - | -40°C~115°C | Bulk | 2014 | - | Active | 1 (Unlimited) | Header, Male Pins, Unshrouded | 14 | - | 0.150 3.81mm | - | 0.079 2.00mm | Solder | 300V | 0.138 3.50mm | 1 | 10A | - | Vertical | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB500-VK19 Assmann WSW Components | In Stock | - | - | 23 Weeks | Through Hole | Through Hole | Thermoplastic | Brass | - | -30°C~105°C | Bulk | 2009 | - | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 19 | Green | 0.197 5.00mm | 45 deg | 0.571 14.50mm | Solder | 300V | 0.161 4.10mm | 1 | 15A | - | 45° | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB381-OQ20CH Assmann WSW Components | In Stock | - | - | 23 Weeks | Through Hole | Through Hole | Thermoplastic | Brass | - | -30°C~105°C | Bulk | 2009 | - | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 20 | Green | 0.150 3.81mm | - | 0.276 7.00mm | Solder | 300V | 0.138 3.50mm | 1 | 10A | Tin | 90°, Right Angle | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB508-OQ18CH Assmann WSW Components | In Stock | - | - | 23 Weeks | Through Hole | Through Hole | Thermoplastic | Brass | - | -40°C~115°C | Bulk | 2011 | yes | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 18 | Green | 0.200 5.08mm | - | 0.335 8.51mm | Solder | 300V | 0.138 3.50mm | 1 | 20A | - | 90°, Right Angle | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB381-OQ20CV Assmann WSW Components | In Stock | - | - | 23 Weeks | Through Hole | Through Hole | Thermoplastic | Copper | - | -40°C~115°C | Bulk | 2015 | yes | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 20 | Green | 0.150 3.81mm | - | 0.362 9.20mm | Solder | 300V | 0.138 3.50mm | 1 | 10A | Tin | Vertical | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB381-VK22 Assmann WSW Components | In Stock | - | - | 23 Weeks | Through Hole | Through Hole | Thermoplastic | Brass | - | -30°C~105°C | Bulk | 2009 | - | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 22 | Green | 0.150 3.81mm | 45 deg | 0.433 11.00mm | Solder | 300V | 0.134 3.40mm | 1 | 8A | - | 45° | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB381-OP12 Assmann WSW Components | In Stock | - | - | 23 Weeks | Through Hole | Through Hole | Thermoplastic | Brass | - | -40°C~115°C | Bulk | 2014 | - | Active | 1 (Unlimited) | Header, Male Pins, Unshrouded | 12 | - | 0.150 3.81mm | - | 0.079 2.00mm | Solder | 300V | 0.138 3.50mm | 1 | 10A | - | Vertical | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB500-OP11 Assmann WSW Components | In Stock | - | - | 23 Weeks | Through Hole | Through Hole | Thermoplastic | Brass | - | -40°C~115°C | Bulk | 2014 | - | Active | 1 (Unlimited) | Header, Male Pins, Unshrouded | 11 | - | 0.197 5.00mm | - | 0.079 2.00mm | Solder | 300V | 0.138 3.50mm | 1 | 10A | - | Vertical | UL94 V-0 | ROHS3 Compliant |