- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Housing Material
- Mounting Type
- Number of Levels
- Number of Positions
- Packaging
- Pitch
- Termination Style
- Type
Attribute column
Manufacturer
ASSMANN WSW Components Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Contact Materials | Operating Temperature | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Number of Positions | Color | Pitch | Orientation | Insulation Height | Termination Style | Voltage | Contact Tail Length | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Contact Mating Finish | Wire Gauge or Range - AWG | Plug Wire Entry | Header Orientation | Wire Strip Length | Screw Size | Features | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A-TB381-OQ23CV Assmann WSW Components | In Stock | - | - | 23 Weeks | Through Hole | Through Hole | Thermoplastic | Copper | -40°C~115°C | Bulk | 2015 | yes | Active | 1 (Unlimited) | - | Header, Male Pins, Shrouded (4 Side) | 23 | Green | 0.150 3.81mm | - | 0.362 9.20mm | Solder | 300V | 0.138 3.50mm | 1 | 10A | - | - | Tin | - | - | Vertical | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB500-OP14 Assmann WSW Components | In Stock | - | - | 23 Weeks | Through Hole | Through Hole | Thermoplastic | Brass | -40°C~115°C | Bulk | 2014 | - | Active | 1 (Unlimited) | - | Header, Male Pins, Unshrouded | 14 | - | 0.197 5.00mm | - | 0.079 2.00mm | Solder | 300V | 0.138 3.50mm | 1 | 10A | - | - | - | - | - | Vertical | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB381-OQ12CV Assmann WSW Components | In Stock | - | - | 23 Weeks | Through Hole | Through Hole | Thermoplastic | Copper | -40°C~115°C | Bulk | 2015 | yes | Active | 1 (Unlimited) | - | Header, Male Pins, Shrouded (4 Side) | 12 | Green | 0.150 3.81mm | - | 0.362 9.20mm | Solder | 300V | 0.138 3.50mm | 1 | 10A | - | - | Tin | - | - | Vertical | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB508-OQ08CH Assmann WSW Components | In Stock | - | - | 23 Weeks | Through Hole | Through Hole | Thermoplastic | Brass | -40°C~115°C | Bulk | 2011 | yes | Active | 1 (Unlimited) | - | Header, Male Pins, Shrouded (4 Side) | 8 | Green | 0.200 5.08mm | - | 0.335 8.51mm | Solder | 300V | 0.138 3.50mm | 1 | 20A | - | - | - | - | - | 90°, Right Angle | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB381-OP02 Assmann WSW Components | In Stock | - | - | 23 Weeks | Through Hole | Through Hole | Thermoplastic | Brass | -40°C~115°C | Bulk | 2014 | - | Active | 1 (Unlimited) | - | Header, Male Pins, Unshrouded | 2 | - | 0.150 3.81mm | - | 0.079 2.00mm | Solder | 300V | 0.138 3.50mm | 1 | 10A | - | - | - | - | - | Vertical | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB500-VK21 Assmann WSW Components | In Stock | - | - | 23 Weeks | Through Hole | Through Hole | Thermoplastic | Brass | -30°C~105°C | Bulk | 2009 | - | Active | 1 (Unlimited) | - | Header, Male Pins, Shrouded (4 Side) | 21 | Green | 0.197 5.00mm | 45 deg | 0.571 14.50mm | Solder | 300V | 0.161 4.10mm | 1 | 15A | - | - | - | - | - | 45° | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB500-OQ05CV Assmann WSW Components | In Stock | - | - | 23 Weeks | Through Hole | Through Hole | Thermoplastic | Copper | -40°C~115°C | Bulk | 2009 | yes | Active | 1 (Unlimited) | - | Header, Male Pins, Shrouded (4 Side) | 5 | Green | 0.197 5.00mm | - | 0.472 12.00mm | Solder | 300V | 0.138 3.50mm | 1 | 20A | - | - | Tin | - | - | Vertical | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB381-OQ12CH Assmann WSW Components | In Stock | - | - | 23 Weeks | Through Hole | Through Hole | Thermoplastic | Brass | -30°C~105°C | Bulk | 2009 | - | Active | 1 (Unlimited) | - | Header, Male Pins, Shrouded (4 Side) | 12 | Green | 0.150 3.81mm | - | 0.276 7.00mm | Solder | 300V | 0.138 3.50mm | 1 | 10A | - | - | Tin | - | - | 90°, Right Angle | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB500-OQ11CV Assmann WSW Components | In Stock | - | - | 23 Weeks | Through Hole | Through Hole | Thermoplastic | Copper | -40°C~115°C | Bulk | 2009 | yes | Active | 1 (Unlimited) | - | Header, Male Pins, Shrouded (4 Side) | 11 | Green | 0.197 5.00mm | - | 0.472 12.00mm | Solder | 300V | 0.138 3.50mm | 1 | 20A | - | - | Tin | - | - | Vertical | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB381-VK23 Assmann WSW Components | In Stock | - | - | 23 Weeks | Through Hole | Through Hole | Thermoplastic | Brass | -30°C~105°C | Bulk | 2009 | - | Active | 1 (Unlimited) | - | Header, Male Pins, Shrouded (4 Side) | 23 | Green | 0.150 3.81mm | 45 deg | 0.433 11.00mm | Solder | 300V | 0.134 3.40mm | 1 | 8A | - | - | - | - | - | 45° | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB500-VK24 Assmann WSW Components | In Stock | - | - | 23 Weeks | Through Hole | Through Hole | Thermoplastic | Brass | -30°C~105°C | Bulk | 2009 | - | Active | 1 (Unlimited) | - | Header, Male Pins, Shrouded (4 Side) | 24 | Green | 0.197 5.00mm | 45 deg | 0.571 14.50mm | Solder | 300V | 0.161 4.10mm | 1 | 15A | - | - | - | - | - | 45° | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB381-TH08 Assmann WSW Components | In Stock | - | - | 23 Weeks | Free Hanging | Free Hanging (In-Line) | Thermoplastic | Phosphor Bronze | -40°C~115°C | Bulk | 2010 | yes | Active | 1 (Unlimited) | Screw | Plug for Unshrouded Header | 8 | Green | 0.150 3.81mm | - | 0.402 10.20mm | Screw - Leaf Spring, Wire Guard | 300V | - | 1 | 10A | 28 AWG | 16 AWG | Tin | 16-28 AWG | 90° | - | 5-6mm | M2 | Interlocking (Side) | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB381-TT15 Assmann WSW Components | In Stock | - | - | 23 Weeks | Free Hanging | Free Hanging (In-Line) | Thermoplastic | Phosphor Bronze | -40°C~115°C | Bulk | 2010 | - | Active | 1 (Unlimited) | - | Plug for Unshrouded Header | 15 | Green | 0.150 3.81mm | - | 0.437 11.10mm | Screw | 300V | - | 1 | 10A | 28 AWG | 16 AWG | Tin | 16-28 AWG | 90° | - | 5-6mm | M2 | - | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB381-TH20 Assmann WSW Components | In Stock | - | - | 23 Weeks | Free Hanging | Free Hanging (In-Line) | Thermoplastic | Phosphor Bronze | -40°C~115°C | Bulk | 2010 | yes | Active | 1 (Unlimited) | Screw | Plug for Unshrouded Header | 20 | Green | 0.150 3.81mm | - | 0.402 10.20mm | Screw - Leaf Spring, Wire Guard | 300V | - | 1 | 10A | 28 AWG | 16 AWG | Tin | 16-28 AWG | 90° | - | 5-6mm | M2 | Interlocking (Side) | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB381-TH24 Assmann WSW Components | In Stock | - | - | 23 Weeks | Free Hanging | Free Hanging (In-Line) | Thermoplastic | Phosphor Bronze | -40°C~115°C | Bulk | 2010 | yes | Active | 1 (Unlimited) | Screw | Plug for Unshrouded Header | 24 | Green | 0.150 3.81mm | - | 0.402 10.20mm | Screw - Leaf Spring, Wire Guard | 300V | - | 1 | 10A | 28 AWG | 16 AWG | Tin | 16-28 AWG | 90° | - | 5-6mm | M2 | Interlocking (Side) | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB381-TH09 Assmann WSW Components | In Stock | - | - | 23 Weeks | Free Hanging | Free Hanging (In-Line) | Thermoplastic | Phosphor Bronze | -40°C~115°C | Bulk | 2010 | yes | Active | 1 (Unlimited) | Screw | Plug for Unshrouded Header | 9 | Green | 0.150 3.81mm | - | 0.402 10.20mm | Screw - Leaf Spring, Wire Guard | 300V | - | 1 | 10A | 28 AWG | 16 AWG | Tin | 16-28 AWG | 90° | - | 5-6mm | M2 | Interlocking (Side) | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB381-VK21 Assmann WSW Components | In Stock | - | - | 23 Weeks | Through Hole | Through Hole | Thermoplastic | Brass | -30°C~105°C | Bulk | 2009 | - | Active | 1 (Unlimited) | - | Header, Male Pins, Shrouded (4 Side) | 21 | Green | 0.150 3.81mm | 45 deg | 0.433 11.00mm | Solder | 300V | 0.134 3.40mm | 1 | 8A | - | - | - | - | - | 45° | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB381-TT23 Assmann WSW Components | In Stock | - | - | 23 Weeks | Free Hanging | Free Hanging (In-Line) | Thermoplastic | Phosphor Bronze | -40°C~115°C | Bulk | 2010 | - | Active | 1 (Unlimited) | - | Plug for Unshrouded Header | 23 | Green | 0.150 3.81mm | - | 0.437 11.10mm | Screw | 300V | - | 1 | 10A | 28 AWG | 16 AWG | Tin | 16-28 AWG | 90° | - | 5-6mm | M2 | - | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB381-TH16 Assmann WSW Components | In Stock | - | - | 23 Weeks | Free Hanging | Free Hanging (In-Line) | Thermoplastic | Phosphor Bronze | -40°C~115°C | Bulk | 2010 | yes | Active | 1 (Unlimited) | Screw | Plug for Unshrouded Header | 16 | Green | 0.150 3.81mm | - | 0.402 10.20mm | Screw - Leaf Spring, Wire Guard | 300V | - | 1 | 10A | 28 AWG | 16 AWG | Tin | 16-28 AWG | 90° | - | 5-6mm | M2 | Interlocking (Side) | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB381-OQ19CH Assmann WSW Components | In Stock | - | - | 23 Weeks | Through Hole | Through Hole | Thermoplastic | Brass | -30°C~105°C | Bulk | 2009 | - | Active | 1 (Unlimited) | - | Header, Male Pins, Shrouded (4 Side) | 19 | Green | 0.150 3.81mm | - | 0.276 7.00mm | Solder | 300V | 0.138 3.50mm | 1 | 10A | - | - | Tin | - | - | 90°, Right Angle | - | - | - | UL94 V-0 | ROHS3 Compliant |