- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Housing Material
- Mounting Type
- Number of Levels
- Number of Positions
- Packaging
- Pitch
- Termination Style
- Type
Attribute column
Manufacturer
ASSMANN WSW Components Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Contact Materials | Current-UL | Operating Temperature | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Color | Pitch | Orientation | Insulation Height | Termination Style | Voltage | Contact Tail Length | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Contact Mating Finish | Wire Gauge or Range - AWG | Plug Wire Entry | Header Orientation | Wire Strip Length | Screw Size | Features | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A-TB350-OP15 Assmann WSW Components | 36 |
| - | 23 Weeks | Through Hole | Through Hole | Thermoplastic | Brass | - | -40°C~115°C | Bulk | 2016 | - | Active | 1 (Unlimited) | - | - | Header, Male Pins, Unshrouded | 15 | - | 0.138 3.50mm | - | 0.079 2.00mm | Solder | 300V | 0.138 3.50mm | 1 | 10A | - | - | Tin | - | - | Vertical | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB350-OQ06CV Assmann WSW Components | 22 |
| - | 23 Weeks | Through Hole | Through Hole | Thermoplastic | Brass | - | -30°C~105°C | Bulk | 2009 | - | Active | 1 (Unlimited) | - | EAR99 | Header, Male Pins, Shrouded (4 Side) | 6 | Green | 0.138 3.50mm | - | 0.362 9.20mm | Solder | 300V | 0.138 3.50mm | 1 | 10A | - | - | Tin | - | - | Vertical | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB350-OP06 Assmann WSW Components | 13 |
| - | 23 Weeks | Through Hole | Through Hole | Thermoplastic | Brass | - | -40°C~115°C | Bulk | 2016 | - | Active | 1 (Unlimited) | - | - | Header, Male Pins, Unshrouded | 6 | - | 0.138 3.50mm | - | 0.079 2.00mm | Solder | 300V | 0.138 3.50mm | 1 | 10A | - | - | Tin | - | - | Vertical | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB350-OQ07CV Assmann WSW Components | 13 |
| - | 23 Weeks | Through Hole | Through Hole | Thermoplastic | Brass | - | -30°C~105°C | Bulk | 2009 | - | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | 7 | Green | 0.138 3.50mm | - | 0.362 9.20mm | Solder | 300V | 0.138 3.50mm | 1 | 10A | - | - | Tin | - | - | Vertical | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB350-OQ17CV Assmann WSW Components | 5 |
| - | 23 Weeks | Through Hole | Through Hole | Thermoplastic | Brass | - | -30°C~105°C | Bulk | 2009 | - | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | 17 | Green | 0.138 3.50mm | - | 0.362 9.20mm | Solder | 300V | 0.138 3.50mm | 1 | 10A | - | - | Tin | - | - | Vertical | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB750-OQ10CV Assmann WSW Components | 13 |
| - | 23 Weeks | Through Hole | Through Hole | Thermoplastic | Brass | - | -30°C~105°C | Bulk | 2009 | - | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | 10 | Green | 0.295 7.50mm | - | - | Solder | 300V | 0.157 4.00mm | 1 | 20A | - | - | Tin | - | - | Vertical | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB350-OP16 Assmann WSW Components | 5 |
| - | 23 Weeks | Through Hole | Through Hole | Thermoplastic | Brass | - | -40°C~115°C | Bulk | 2016 | - | Active | 1 (Unlimited) | - | - | Header, Male Pins, Unshrouded | 16 | - | 0.138 3.50mm | - | 0.079 2.00mm | Solder | 300V | 0.138 3.50mm | 1 | 10A | - | - | Tin | - | - | Vertical | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB762-OQ10CH Assmann WSW Components | 13 |
| - | 23 Weeks | Through Hole | Through Hole | Thermoplastic | Brass | - | -30°C~105°C | Bulk | 2009 | yes | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | 10 | Green | 0.300 7.62mm | - | 0.335 8.51mm | Solder | 300V | 0.157 4.00mm | 1 | 20A | - | - | Tin | - | - | 90°, Right Angle | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB750-OQ15CV Assmann WSW Components | 13 |
| - | 23 Weeks | Through Hole | Through Hole | Thermoplastic | Brass | - | -30°C~105°C | Bulk | 2009 | - | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | 15 | Green | 0.295 7.50mm | - | - | Solder | 300V | 0.157 4.00mm | 1 | 20A | - | - | Tin | - | - | Vertical | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB500-OQ24CH Assmann WSW Components | 13 |
| - | 23 Weeks | Through Hole | Through Hole | Thermoplastic | Copper | - | -40°C~115°C | Bulk | 2013 | - | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | 24 | Green | 0.197 5.00mm | - | 0.335 8.51mm | Solder | 300V | 0.138 3.50mm | 1 | 20A | - | - | Tin | - | - | 90°, Right Angle | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB508-VK12 Assmann WSW Components | 13 |
| - | 23 Weeks | Through Hole | Through Hole | Thermoplastic | Brass | - | -30°C~105°C | Bulk | - | - | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | 12 | Green | 0.200 5.08mm | 45 deg | 0.571 14.50mm | Solder | 300V | 0.161 4.10mm | 1 | 15A | - | - | Tin | - | - | 45° | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB762-OQ05CV Assmann WSW Components | 22 |
| - | 23 Weeks | Through Hole | Through Hole | Polybutylene Terephthalate (PBT) | - | - | - | Bulk | 2009 | - | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | 5 | - | 0.300 7.62mm | - | - | Solder | - | - | 1 | 10A | - | - | - | - | - | Vertical | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB350-OQ10CH Assmann WSW Components | In Stock | - | - | 23 Weeks | Through Hole | Through Hole | Thermoplastic | Brass | - | -30°C~105°C | Bulk | 2013 | - | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | 10 | Green | 0.138 3.50mm | - | 0.276 7.00mm | Solder | 300V | 0.138 3.50mm | 1 | 10A | - | - | Tin | - | - | 90°, Right Angle | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB762-OQ07CV Assmann WSW Components | 13 |
| - | 23 Weeks | Through Hole | Through Hole | Polybutylene Terephthalate (PBT) | - | - | - | Bulk | 2009 | - | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | 7 | - | 0.300 7.62mm | - | - | Solder | - | - | 1 | 10A | - | - | - | - | - | Vertical | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB350-OQ11CH Assmann WSW Components | 5 |
| - | 23 Weeks | Through Hole | Through Hole | Thermoplastic | Brass | - | -30°C~105°C | Bulk | 2013 | - | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | 11 | Green | 0.138 3.50mm | - | 0.276 7.00mm | Solder | 300V | 0.138 3.50mm | 1 | 10A | - | - | Tin | - | - | 90°, Right Angle | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB350-VK04 Assmann WSW Components | 36 |
| - | 23 Weeks | Through Hole | Through Hole | Thermoplastic | Copper | - | -40°C~115°C | Bulk | 2010 | yes | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | 4 | Green | 0.138 3.50mm | 45 deg | 0.433 11.00mm | Solder | 300V | 0.134 3.40mm | 1 | 10A | - | - | Tin | - | - | 45° | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB350-TH02 Assmann WSW Components | 45 |
| - | 23 Weeks | Free Hanging | Free Hanging (In-Line) | Thermoplastic | Phosphor Bronze | - | -40°C~115°C | Bulk | 2016 | - | Active | 1 (Unlimited) | Screw | - | Plug for Unshrouded Header | 2 | Green | 0.138 3.50mm | - | 0.402 10.20mm | Screw - Leaf Spring, Wire Guard | 300V | - | 1 | 10A | 28 AWG | 16 AWG | Tin | 16-28 AWG | 90° | - | 5-6mm | M2 | Interlocking (Side) | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB500-VG02SB Assmann WSW Components | 36 |
| - | 23 Weeks | Free Hanging | Free Hanging (In-Line) | Thermoplastic | Brass | 10A | -40°C~115°C | Bulk | 2009 | - | Active | 1 (Unlimited) | Screwless | - | Plug for Unshrouded Header | 2 | - | 0.197 5.00mm | - | 0.575 14.60mm | Screw - Leaf Spring, Wire Guard | 300V | - | 1 | 6A | 22 AWG | 14 AWG | - | 14-22 AWG | 90° | - | 6-7mm | M3 | - | - | ROHS3 Compliant | ||
![]() A-TB350-OQ02CH Assmann WSW Components | In Stock | - | - | 23 Weeks | Through Hole | Through Hole | Thermoplastic | Brass | - | -30°C~105°C | Bulk | 2013 | - | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | 2 | Green | 0.138 3.50mm | - | 0.276 7.00mm | Solder | 300V | 0.138 3.50mm | 1 | 10A | - | - | Tin | - | - | 90°, Right Angle | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB350-TT13 Assmann WSW Components | 5 |
| - | 23 Weeks | Free Hanging | Free Hanging (In-Line) | Thermoplastic | Phosphor Bronze | - | -40°C~115°C | Bulk | 2016 | yes | Active | 1 (Unlimited) | - | - | Plug for Unshrouded Header | 13 | Green | 0.138 3.50mm | - | 0.441 11.20mm | Screw | 300V | - | 1 | 10A | 28 AWG | 16 AWG | Tin | 16-28 AWG | 90° | - | 5-6mm | M2 | Interlocking (Side) | UL94 V-0 | ROHS3 Compliant |