- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Housing Material
- Mounting Type
- Number of Levels
- Number of Positions
- Packaging
- Pitch
- Termination Style
- Type
Attribute column
Manufacturer
ASSMANN WSW Components Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Contact Materials | Current-UL | Operating Temperature | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Pitch | Orientation | Insulation Height | Termination Style | Voltage | Contact Tail Length | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Strip Length | Number of Positions Per Level | Screw Size | Features | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A-TB350-TS24EF Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() A-TB350-TS24BF Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() A-TB508-VK11 Assmann WSW Components | In Stock | - | - | 23 Weeks | Through Hole | Through Hole | Thermoplastic | Brass | - | -30°C~105°C | Bulk | 2009 | - | Active | 1 (Unlimited) | - | Header, Male Pins, Shrouded (4 Side) | 11 | - | - | Green | 0.200 5.08mm | 45 deg | 0.571 14.50mm | Solder | 300V | 0.161 4.10mm | 1 | 15A | - | - | Tin | - | - | - | 45° | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB500-OQ23CV Assmann WSW Components | In Stock | - | - | 23 Weeks | Through Hole | Through Hole | Thermoplastic | Copper | - | -40°C~115°C | Bulk | 2009 | yes | Active | 1 (Unlimited) | - | Header, Male Pins, Shrouded (4 Side) | 23 | - | - | Green | 0.197 5.00mm | - | 0.472 12.00mm | Solder | 300V | 0.138 3.50mm | 1 | 20A | - | - | Tin | - | - | - | Vertical | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB750-OQ13CV Assmann WSW Components | In Stock | - | - | 23 Weeks | Through Hole | Through Hole | Thermoplastic | Brass | - | -30°C~105°C | Bulk | 2009 | - | Active | 1 (Unlimited) | - | Header, Male Pins, Shrouded (4 Side) | 13 | - | - | Green | 0.295 7.50mm | - | - | Solder | 300V | 0.157 4.00mm | 1 | 20A | - | - | Tin | - | - | - | Vertical | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB500-OQ18CH Assmann WSW Components | In Stock | - | - | 23 Weeks | Through Hole | Through Hole | Thermoplastic | Copper | - | -40°C~115°C | Bulk | 2013 | - | Active | 1 (Unlimited) | - | Header, Male Pins, Shrouded (4 Side) | 18 | - | - | Green | 0.197 5.00mm | - | 0.335 8.51mm | Solder | 300V | 0.138 3.50mm | 1 | 20A | - | - | Tin | - | - | - | 90°, Right Angle | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB350-OQ19CH Assmann WSW Components | In Stock | - | - | 23 Weeks | Through Hole | Through Hole | Thermoplastic | Brass | - | -30°C~105°C | Bulk | 2013 | - | Active | 1 (Unlimited) | - | Header, Male Pins, Shrouded (4 Side) | 19 | - | - | Green | 0.138 3.50mm | - | 0.276 7.00mm | Solder | 300V | 0.138 3.50mm | 1 | 10A | - | - | Tin | - | - | - | 90°, Right Angle | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB350-TH18 Assmann WSW Components | In Stock | - | - | 23 Weeks | Free Hanging | Free Hanging (In-Line) | Thermoplastic | Phosphor Bronze | - | -40°C~115°C | Bulk | 2016 | - | Active | 1 (Unlimited) | Screw | Plug for Unshrouded Header | 18 | - | - | Green | 0.138 3.50mm | - | 0.402 10.20mm | Screw - Leaf Spring, Wire Guard | 300V | - | 1 | 10A | 28 AWG | 16 AWG | Tin | 16-28 AWG | - | 90° | - | 5-6mm | - | M2 | Interlocking (Side) | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB350-TH11 Assmann WSW Components | In Stock | - | - | 23 Weeks | Free Hanging | Free Hanging (In-Line) | Thermoplastic | Phosphor Bronze | - | -40°C~115°C | Bulk | 2016 | - | Active | 1 (Unlimited) | Screw | Plug for Unshrouded Header | 11 | - | - | Green | 0.138 3.50mm | - | 0.402 10.20mm | Screw - Leaf Spring, Wire Guard | 300V | - | 1 | 10A | 28 AWG | 16 AWG | Tin | 16-28 AWG | - | 90° | - | 5-6mm | - | M2 | Interlocking (Side) | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB381-TJ16 Assmann WSW Components | In Stock | - | - | 23 Weeks | Free Hanging | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT) | Brass | - | -30°C~105°C | Bulk | - | - | Active | 1 (Unlimited) | - | Plug, Female Sockets | 16 | - | - | - | 0.150 3.81mm | - | 0.437 11.10mm | Screw | 150V | - | 1 | 6A | 24 AWG | 16 AWG | - | 16-24 AWG | - | 180° | - | 5-6mm | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB750-TJ02 Assmann WSW Components | In Stock | - | - | 23 Weeks | Free Hanging | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT) | Brass | - | -30°C~105°C | Bulk | - | - | Active | 1 (Unlimited) | - | Plug, Female Sockets | 2 | - | - | - | 0.295 7.50mm | - | - | Screw | 150V | - | 1 | 6A | 24 AWG | 16 AWG | - | 16-24 AWG | - | 180° | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB750-TJ03 Assmann WSW Components | In Stock | - | - | 23 Weeks | Free Hanging | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT) | Brass | - | -30°C~105°C | Bulk | - | - | Active | 1 (Unlimited) | - | Plug, Female Sockets | 3 | - | - | - | 0.295 7.50mm | - | - | Screw | 150V | - | 1 | 6A | 24 AWG | 16 AWG | - | 16-24 AWG | - | 180° | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB750-TJ11 Assmann WSW Components | In Stock | - | - | 23 Weeks | Free Hanging | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT) | Brass | 6A | -30°C~105°C | Bulk | - | - | Active | 1 (Unlimited) | Screw | Plug, Female Sockets | 11 | 105°C | -30°C | - | 0.295 7.50mm | - | - | Screw | 150V | - | 1 | 6A | 24 AWG | 16 AWG | - | 16-24 AWG | 11 | 180° | - | - | 11 | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB500-TJ22 Assmann WSW Components | In Stock | - | - | 23 Weeks | Free Hanging | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT) | Brass | - | -30°C~105°C | Bulk | - | - | Active | 1 (Unlimited) | - | Plug, Female Sockets | 22 | - | - | - | 0.197 5.00mm | - | - | Screw | 150V | - | 1 | 6A | 24 AWG | 16 AWG | - | 16-24 AWG | - | 180° | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB350-TJ09 Assmann WSW Components | In Stock | - | - | 23 Weeks | Free Hanging | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT) | Brass | - | -30°C~105°C | Bulk | - | - | Active | 1 (Unlimited) | Screw | Plug, Female Sockets | 9 | - | - | - | 0.138 3.50mm | - | 0.437 11.10mm | Screw - Leaf Spring, Wire Guard | 150V | - | 1 | 6A | 24 AWG | 16 AWG | - | 16-24 AWG | - | 180° | - | 5-6mm | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB500-TJ09 Assmann WSW Components | In Stock | - | - | 23 Weeks | Free Hanging | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT) | Brass | - | -30°C~105°C | Bulk | - | - | Active | 1 (Unlimited) | - | Plug, Female Sockets | 9 | - | - | - | 0.197 5.00mm | - | - | Screw | 150V | - | 1 | 6A | 24 AWG | 16 AWG | - | 16-24 AWG | - | 180° | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB381-TJ13 Assmann WSW Components | In Stock | - | - | 23 Weeks | Free Hanging | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT) | Brass | - | -30°C~105°C | Bulk | - | - | Active | 1 (Unlimited) | - | Plug, Female Sockets | 13 | - | - | - | 0.150 3.81mm | - | 0.437 11.10mm | Screw | 150V | - | 1 | 6A | 24 AWG | 16 AWG | - | 16-24 AWG | - | 180° | - | 5-6mm | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB500-TJ13 Assmann WSW Components | In Stock | - | - | 23 Weeks | Free Hanging | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT) | Brass | - | -30°C~105°C | Bulk | - | - | Active | 1 (Unlimited) | - | Plug, Female Sockets | 13 | - | - | - | 0.197 5.00mm | - | - | Screw | 150V | - | 1 | 6A | 24 AWG | 16 AWG | - | 16-24 AWG | - | 180° | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB350-TJ19 Assmann WSW Components | In Stock | - | - | 23 Weeks | Free Hanging | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT) | Brass | - | -30°C~105°C | Bulk | - | - | Active | 1 (Unlimited) | Screw | Plug, Female Sockets | 19 | - | - | - | 0.138 3.50mm | - | 0.437 11.10mm | Screw - Leaf Spring, Wire Guard | 150V | - | 1 | 6A | 24 AWG | 16 AWG | - | 16-24 AWG | - | 180° | - | 5-6mm | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB381-TJ12 Assmann WSW Components | In Stock | - | - | 23 Weeks | Free Hanging | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT) | Brass | - | -30°C~105°C | Bulk | - | - | Active | 1 (Unlimited) | - | Plug, Female Sockets | 12 | - | - | - | 0.150 3.81mm | - | 0.437 11.10mm | Screw | 150V | - | 1 | 6A | 24 AWG | 16 AWG | - | 16-24 AWG | - | 180° | - | 5-6mm | - | - | - | UL94 V-0 | ROHS3 Compliant |