- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Housing Material
- Mounting Type
- Number of Levels
- Number of Positions
- Packaging
- Pitch
- Termination Style
- Type
Attribute column
Manufacturer
ASSMANN WSW Components Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Contact Materials | Current-UL | Operating Temperature | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Number of Positions | Color | Pitch | Orientation | Insulation Height | Termination Style | Voltage | Contact Tail Length | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Contact Mating Finish | Wire Gauge or Range - AWG | Plug Wire Entry | Header Orientation | Wire Strip Length | Screw Size | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A-TB381-OQ11CV Assmann WSW Components | In Stock | - | - | 23 Weeks | Through Hole | Through Hole | Thermoplastic | Copper | - | -40°C~115°C | Bulk | 2015 | yes | Active | 1 (Unlimited) | - | Header, Male Pins, Shrouded (4 Side) | 11 | Green | 0.150 3.81mm | - | 0.362 9.20mm | Solder | 300V | 0.138 3.50mm | 1 | 10A | - | - | Tin | - | - | Vertical | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB381-TT12 Assmann WSW Components | In Stock | - | - | 23 Weeks | Free Hanging | Free Hanging (In-Line) | Thermoplastic | Phosphor Bronze | - | -40°C~115°C | Bulk | 2010 | - | Active | 1 (Unlimited) | - | Plug for Unshrouded Header | 12 | Green | 0.150 3.81mm | - | 0.437 11.10mm | Screw | 300V | - | 1 | 10A | 28 AWG | 16 AWG | Tin | 16-28 AWG | 90° | - | 5-6mm | M2 | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB350-VK10 Assmann WSW Components | In Stock | - | - | 23 Weeks | Through Hole | Through Hole | Thermoplastic | Copper | - | -40°C~115°C | Bulk | 2010 | yes | Active | 1 (Unlimited) | - | Header, Male Pins, Shrouded (4 Side) | 10 | Green | 0.138 3.50mm | 45 deg | 0.433 11.00mm | Solder | 300V | 0.134 3.40mm | 1 | 10A | - | - | Tin | - | - | 45° | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB381-TT02 Assmann WSW Components | In Stock | - | - | 23 Weeks | Free Hanging | Free Hanging (In-Line) | Thermoplastic | Phosphor Bronze | - | -40°C~115°C | Bulk | 2010 | - | Active | 1 (Unlimited) | - | Plug for Unshrouded Header | 2 | Green | 0.150 3.81mm | - | 0.437 11.10mm | Screw | 300V | - | 1 | 10A | 28 AWG | 16 AWG | Tin | 16-28 AWG | 90° | - | 5-6mm | M2 | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB508-OQ18CV Assmann WSW Components | In Stock | - | - | 23 Weeks | Through Hole | Through Hole | Thermoplastic | Brass | - | -40°C~115°C | Bulk | 2015 | - | Active | 1 (Unlimited) | - | Header, Male Pins, Shrouded (4 Side) | 18 | Green | 0.200 5.08mm | - | 0.472 12.00mm | Solder | 300V | 0.157 4.00mm | 1 | 20A | - | - | Tin | - | - | Vertical | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB508-OQ15CV Assmann WSW Components | In Stock | - | - | 23 Weeks | Through Hole | Through Hole | Thermoplastic | Brass | - | -40°C~115°C | Bulk | 2015 | - | Active | 1 (Unlimited) | - | Header, Male Pins, Shrouded (4 Side) | 15 | Green | 0.200 5.08mm | - | 0.472 12.00mm | Solder | 300V | 0.157 4.00mm | 1 | 20A | - | - | Tin | - | - | Vertical | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB350-VK15 Assmann WSW Components | In Stock | - | - | 23 Weeks | Through Hole | Through Hole | Thermoplastic | Copper | - | -40°C~115°C | Bulk | 2010 | yes | Active | 1 (Unlimited) | - | Header, Male Pins, Shrouded (4 Side) | 15 | Green | 0.138 3.50mm | 45 deg | 0.433 11.00mm | Solder | 300V | 0.134 3.40mm | 1 | 10A | - | - | Tin | - | - | 45° | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB350-OQ14CH Assmann WSW Components | In Stock | - | - | 23 Weeks | Through Hole | Through Hole | Thermoplastic | Brass | - | -30°C~105°C | Bulk | 2013 | - | Active | 1 (Unlimited) | - | Header, Male Pins, Shrouded (4 Side) | 14 | Green | 0.138 3.50mm | - | 0.276 7.00mm | Solder | 300V | 0.138 3.50mm | 1 | 10A | - | - | Tin | - | - | 90°, Right Angle | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB250-VL20V Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() A-TB508-VK16 Assmann WSW Components | In Stock | - | - | 23 Weeks | Through Hole | Through Hole | Thermoplastic | Brass | - | -30°C~105°C | Bulk | 2009 | - | Active | 1 (Unlimited) | - | Header, Male Pins, Shrouded (4 Side) | 16 | Green | 0.200 5.08mm | 45 deg | 0.571 14.50mm | Solder | 300V | 0.161 4.10mm | 1 | 15A | - | - | Tin | - | - | 45° | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB508-VK15 Assmann WSW Components | In Stock | - | - | 23 Weeks | Through Hole | Through Hole | Thermoplastic | Brass | - | -30°C~105°C | Bulk | 2009 | - | Active | 1 (Unlimited) | - | Header, Male Pins, Shrouded (4 Side) | 15 | Green | 0.200 5.08mm | 45 deg | 0.571 14.50mm | Solder | 300V | 0.161 4.10mm | 1 | 15A | - | - | Tin | - | - | 45° | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB350-OQ12CV Assmann WSW Components | In Stock | - | - | 23 Weeks | Through Hole | Through Hole | Thermoplastic | Brass | - | -30°C~105°C | Bulk | 2009 | - | Active | 1 (Unlimited) | - | Header, Male Pins, Shrouded (4 Side) | 12 | Green | 0.138 3.50mm | - | 0.362 9.20mm | Solder | 300V | 0.138 3.50mm | 1 | 10A | - | - | Tin | - | - | Vertical | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB350-OQ10CV Assmann WSW Components | In Stock | - | - | 23 Weeks | Through Hole | Through Hole | Thermoplastic | Brass | - | -30°C~105°C | Bulk | 2009 | - | Active | 1 (Unlimited) | - | Header, Male Pins, Shrouded (4 Side) | 10 | Green | 0.138 3.50mm | - | 0.362 9.20mm | Solder | 300V | 0.138 3.50mm | 1 | 10A | - | - | Tin | - | - | Vertical | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB750-OQ14CV Assmann WSW Components | In Stock | - | - | 23 Weeks | Through Hole | Through Hole | Thermoplastic | Brass | - | -30°C~105°C | Bulk | 2009 | - | Active | 1 (Unlimited) | - | Header, Male Pins, Shrouded (4 Side) | 14 | Green | 0.295 7.50mm | - | - | Solder | 300V | 0.157 4.00mm | 1 | 20A | - | - | Tin | - | - | Vertical | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB500-VG13SB Assmann WSW Components | In Stock | - | - | 23 Weeks | Free Hanging | Free Hanging (In-Line) | Thermoplastic | Brass | 10A | -40°C~115°C | Bulk | 2009 | - | Active | 1 (Unlimited) | Screwless | Plug for Unshrouded Header | 13 | - | 0.197 5.00mm | - | 0.575 14.60mm | Screw - Leaf Spring, Wire Guard | 300V | - | 1 | 6A | 22 AWG | 14 AWG | - | 14-22 AWG | 90° | - | 6-7mm | M3 | - | ROHS3 Compliant | ||
![]() A-TB500-VG19SB Assmann WSW Components | In Stock | - | - | 23 Weeks | Free Hanging | Free Hanging (In-Line) | Thermoplastic | Brass | 10A | -40°C~115°C | Bulk | 2009 | - | Active | 1 (Unlimited) | Screwless | Plug for Unshrouded Header | 19 | - | 0.197 5.00mm | - | 0.575 14.60mm | Screw - Leaf Spring, Wire Guard | 300V | - | 1 | 6A | 22 AWG | 14 AWG | - | 14-22 AWG | 90° | - | 6-7mm | M3 | - | ROHS3 Compliant | ||
![]() A-TB350-OQ22CV Assmann WSW Components | In Stock | - | - | 23 Weeks | Through Hole | Through Hole | Thermoplastic | Brass | - | -30°C~105°C | Bulk | 2009 | - | Active | 1 (Unlimited) | - | Header, Male Pins, Shrouded (4 Side) | 22 | Green | 0.138 3.50mm | - | 0.362 9.20mm | Solder | 300V | 0.138 3.50mm | 1 | 10A | - | - | Tin | - | - | Vertical | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB350-OQ22CH Assmann WSW Components | In Stock | - | - | 23 Weeks | Through Hole | Through Hole | Thermoplastic | Brass | - | -30°C~105°C | Bulk | 2013 | - | Active | 1 (Unlimited) | - | Header, Male Pins, Shrouded (4 Side) | 22 | Green | 0.138 3.50mm | - | 0.276 7.00mm | Solder | 300V | 0.138 3.50mm | 1 | 10A | - | - | Tin | - | - | 90°, Right Angle | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB350-OP18 Assmann WSW Components | In Stock | - | - | 23 Weeks | Through Hole | Through Hole | Thermoplastic | Brass | - | -40°C~115°C | Bulk | 2016 | - | Active | 1 (Unlimited) | - | Header, Male Pins, Unshrouded | 18 | - | 0.138 3.50mm | - | 0.079 2.00mm | Solder | 300V | 0.138 3.50mm | 1 | 10A | - | - | Tin | - | - | Vertical | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() A-TB500-VG06SB Assmann WSW Components | In Stock | - | - | 23 Weeks | Free Hanging | Free Hanging (In-Line) | Thermoplastic | Brass | 10A | -40°C~115°C | Bulk | 2009 | - | Active | 1 (Unlimited) | Screwless | Plug for Unshrouded Header | 6 | - | 0.197 5.00mm | - | 0.575 14.60mm | Screw - Leaf Spring, Wire Guard | 300V | - | 1 | 6A | 22 AWG | 14 AWG | - | 14-22 AWG | 90° | - | 6-7mm | M3 | - | ROHS3 Compliant |