- Current
- Factory Lead Time
- Housing Material
- Mating Orientation
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Levels
- Operating Temperature
- Packaging
- Part Status
- Pitch
- Positions Per Level
Attribute column
Manufacturer
ASSMANN WSW Components Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Color | Pitch | Wire Gauge | Voltage | Plating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Positions Per Level | Mating Orientation | Wire Termination | Screw Thread | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A-TB500-TB22 Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | - | Steel, Stainless | Steel - Zinc Plated | -40°C~115°C | Bulk | 2009 | A-TB500 | - | Active | 1 (Unlimited) | Screw | Blue | 0.197 5.00mm | 14-22 AWG | 250V | Steel | 1 | 16A | 22 AWG | 14 AWG | 22 | Vertical with Board | Screw - Leaf Spring, Wire Guard | M3 | Interlocking (Side) | ROHS3 Compliant | ||
![]() A-TB350-TE24 Assmann WSW Components | In Stock | - | - | 23 Weeks | Brass, Tin | Through Hole | Through Hole | Thermoplastic | Brass - Tin Plated | Steel, Stainless | Steel - Zinc Plated | -40°C~115°C | Bulk | 2016 | A-TB350 | yes | Active | 1 (Unlimited) | Screw | Black | 0.138 3.50mm | 16-26 AWG | 125V | Steel | 1 | 10A | 26 AWG | 16 AWG | 24 | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M2 | Interlocking (Side) | ROHS3 Compliant | ||
![]() A-TB500-VI18V Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | - | Brass - Nickel Plated | Steel - Zinc Plated | -40°C~115°C | Bulk | 2010 | A-TB500 | - | Active | 1 (Unlimited) | Screw | Green | 0.197 5.00mm | 12-28 AWG | 300V | Brass, Steel | 1 | 16A | 28 AWG | 12 AWG | 18 | Vertical with Board | Screw - Rising Cage Clamp | M3 | Interlocking (Side) | ROHS3 Compliant | ||
![]() A-TB508-TU23 Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | - | Brass - Nickel Plated | Steel - Zinc Plated | -40°C~115°C | Bulk | - | A-TB508 | - | Active | 1 (Unlimited) | Screw | Green | 0.200 5.08mm | 12-22 AWG | 300V | Brass, Steel | 1 | 20A | 22 AWG | 12 AWG | 23 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | Interlocking (Side) | ROHS3 Compliant | ||
![]() A-TB508-VJ21H Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | Brass | - | Steel - Zinc Plated | -40°C~115°C | Bulk | 2009 | A-TB508 | - | Active | 1 (Unlimited) | Screw | Green | 0.200 5.08mm | 12-30 AWG | 300V | Steel | 1 | 20A | 30 AWG | 12 AWG | 21 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | Interlocking (Side) | ROHS3 Compliant | ||
![]() A-TB100-TR07V Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | - | Steel - Zinc Plated | Steel - Zinc Plated | -40°C~115°C | Bulk | 2016 | A-TB100 | - | Active | 1 (Unlimited) | Screw | Green | 0.394 10.00mm | 12-22 AWG | 300V | Steel | 1 | 20A | 22 AWG | 12 AWG | 7 | Horizontal with Board | Screw - Pressure Clip | M2.5 | - | ROHS3 Compliant | ||
![]() A-TB750-VJ18V Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | - | Brass - Nickel Plated | Steel - Zinc Plated | -40°C~115°C | Bulk | 2010 | A-TB750 | - | Active | 1 (Unlimited) | Screw | Green | 0.295 7.50mm | 12-30 AWG | 300V | Brass, Steel | 1 | 20A | 30 AWG | 12 AWG | 18 | Vertical with Board | Screw - Rising Cage Clamp | M3 | Interlocking (Side) | ROHS3 Compliant | ||
![]() A-TB750-VJ17H Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | Brass | - | Steel - Zinc Plated | -30°C~105°C | Bulk | 2009 | A-TB750 | - | Active | 1 (Unlimited) | Screw | - | 0.295 7.50mm | 12-30 AWG | 300V | Steel | 1 | 20A | 30 AWG | 12 AWG | 17 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | Interlocking (Side) | ROHS3 Compliant | ||
![]() A-TB762-VJ17H Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | Brass | - | Steel - Zinc Plated | -40°C~115°C | Bulk | 2009 | A-TB762 | - | Active | 1 (Unlimited) | Screw | Green | 0.300 7.62mm | 12-30 AWG | 300V | Steel | 1 | 20A | 30 AWG | 12 AWG | 17 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | Interlocking (Side) | ROHS3 Compliant | ||
![]() A-TB500-TR16H Assmann WSW Components | In Stock | - | - | 23 Weeks | Brass, Tin | Through Hole | Through Hole | Thermoplastic | Brass - Tin Plated | Steel - Zinc Plated | Steel - Zinc Plated | -40°C~115°C | Bulk | 2010 | A-TB500 | - | Active | 1 (Unlimited) | Screw | Green | 0.197 5.00mm | 12-22 AWG | 300V | Steel | 1 | 20A | 22 AWG | 12 AWG | 16 | Horizontal with Board | Screw - Pressure Clip | M2.5 | Interlocking (Side) | ROHS3 Compliant | ||
![]() A-TB500-T420SB Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | - | Steel, Stainless | Steel - Zinc Plated | -40°C~115°C | Bulk | 2010 | A-TB500 | yes | Active | 1 (Unlimited) | Screw | Green | 0.197 5.00mm | 12-20 AWG | 300V | Steel | 1 | 10A | 20 AWG | 12 AWG | 20 | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M3 | - | ROHS3 Compliant | ||
![]() A-TB500-TL04SB Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | - | Phosphor Bronze | Steel - Zinc Plated | -40°C~115°C | Bulk | 2010 | A-TB500 | - | Active | 1 (Unlimited) | Screw | Gray | 0.197 5.00mm | 12-22 AWG | 300V | Bronze, Steel | 1 | 10A | 22 AWG | 12 AWG | 4 | Vertical with Board | Screw - Leaf Spring, Wire Guard | M2.5 | - | ROHS3 Compliant | ||
![]() A-TB508-VJ07V Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | - | Brass - Tin Plated | Steel - Zinc Plated | -40°C~115°C | Bulk | 2010 | A-TB508 | - | Active | 1 (Unlimited) | Screw | Green | 0.200 5.08mm | 12-30 AWG | 300V | Brass, Steel, Tin | 1 | 20A | 30 AWG | 12 AWG | 7 | Vertical with Board | Screw - Rising Cage Clamp | M3 | Interlocking (Side) | ROHS3 Compliant | ||
![]() A-TB500-TR10H Assmann WSW Components | In Stock | - | - | 23 Weeks | Brass, Tin | Through Hole | Through Hole | Thermoplastic | Brass - Tin Plated | Steel - Zinc Plated | Steel - Zinc Plated | -40°C~115°C | Bulk | 2010 | A-TB500 | - | Active | 1 (Unlimited) | Screw | Green | 0.197 5.00mm | 12-22 AWG | 300V | Steel | 1 | 20A | 22 AWG | 12 AWG | 10 | Horizontal with Board | Screw - Pressure Clip | M2.5 | Interlocking (Side) | ROHS3 Compliant | ||
![]() A-TB500-TC19 Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | - | Steel, Stainless | Steel - Zinc Plated | -30°C~105°C | Bulk | 2009 | A-TB500 | - | Active | 1 (Unlimited) | Screw | Blue | 0.197 5.00mm | 14-22 AWG | 300V | Steel | 1 | 15A | 22 AWG | 14 AWG | 19 | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M2.6 | Interlocking (Side) | ROHS3 Compliant | ||
![]() A-TB750-HA05H Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | Brass | Steel, Stainless | - | -40°C~115°C | Bulk | 2013 | A-TB750 | yes | Active | 1 (Unlimited) | - | Green | 0.295 7.50mm | 14-24 AWG | 300V | Steel | 1 | 10A | 24 AWG | 14 AWG | 5 | Horizontal with Board | Screwless | - | Interlocking (Side), Lever Actuated | ROHS3 Compliant | ||
![]() A-TB500-TA13 Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | - | Steel, Stainless | Steel - Zinc Plated | -40°C~115°C | Bulk | 2009 | A-TB500 | - | Active | 1 (Unlimited) | Screw | Blue | 0.197 5.00mm | 14-26 AWG | 250V | Steel | 1 | 16A | 26 AWG | 14 AWG | 13 | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M3 | Interlocking (Side) | ROHS3 Compliant | ||
![]() A-TB350-TF08 Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | Brass | Steel, Stainless | Steel - Zinc Chromate | -40°C~115°C | Bulk | 2011 | A-TB350 | - | Active | 1 (Unlimited) | Screw | Black | 0.138 3.50mm | 16-26 AWG | 125V | Chromate, Steel | 1 | 10A | 26 AWG | 16 AWG | 8 | Vertical with Board | Screw - Leaf Spring, Wire Guard | M2 | Interlocking (Side) | ROHS3 Compliant | ||
![]() A-TB100-HA11H Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | Brass | Steel, Stainless | - | -40°C~115°C | Bulk | 2016 | A-TB100 | - | Active | 1 (Unlimited) | - | Green | 0.394 10.00mm | 14-24 AWG | 300V | Steel | 1 | 10A | 24 AWG | 14 AWG | 11 | Horizontal with Board | Screwless | - | Lever Actuated | ROHS3 Compliant | ||
![]() A-TB100-HA03H Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | Brass | Steel, Stainless | - | -40°C~115°C | Bulk | 2016 | A-TB100 | - | Active | 1 (Unlimited) | - | Green | 0.394 10.00mm | 14-24 AWG | 300V | Steel | 1 | 10A | 24 AWG | 14 AWG | 3 | Horizontal with Board | Screwless | - | Lever Actuated | ROHS3 Compliant |