- Current
- Factory Lead Time
- Housing Material
- Mating Orientation
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Levels
- Operating Temperature
- Packaging
- Part Status
- Pitch
- Positions Per Level
Attribute column
Manufacturer
ASSMANN WSW Components Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Color | Pitch | Wire Gauge | Voltage | Plating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Positions Per Level | Mating Orientation | Wire Termination | Screw Thread | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A-TB500-VY07 Assmann WSW Components | 25 |
| - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | - | Steel, Stainless | Steel - Zinc Plated | -40°C~115°C | Bulk | 2010 | A-TB500 | - | Active | 1 (Unlimited) | Screw | Black | 0.197 5.00mm | 14-22 AWG | 300V | Steel | 1 | 15A | 22 AWG | 14 AWG | 7 | 45° (135°) Angle with Board | Screw - Rising Cage Clamp | M2.6 | Interlocking (Side) | ROHS3 Compliant | ||
![]() A-TB508-VI09V Assmann WSW Components | 25 |
| - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | - | Brass - Nickel Plated | Steel - Zinc Plated | -40°C~115°C | Bulk | 2010 | A-TB508 | yes | Active | 1 (Unlimited) | Screw | Green | 0.200 5.08mm | 12-28 AWG | 300V | Brass, Steel | 1 | 16A | 28 AWG | 12 AWG | 9 | Vertical with Board | Screw - Rising Cage Clamp | M3 | Interlocking (Side) | ROHS3 Compliant | ||
![]() A-TB508-T912 Assmann WSW Components | 8 |
| - | 23 Weeks | - | Edge, Through Hole | Board Edge, Through Hole | Thermoplastic | - | Steel, Stainless | Steel - Zinc Plated | -40°C~115°C | Bulk | 2010 | A-TB508 | yes | Active | 1 (Unlimited) | Screw | Green | 0.200 5.08mm | 14-24 AWG | 300V | Steel | 1 | 15A | 24 AWG | 14 AWG | 12 | Vertical with Board | Screw - Leaf Spring, Wire Guard | M2.6 | Interlocking (Side) | ROHS3 Compliant | ||
![]() A-TB500-VJ09H Assmann WSW Components | 8 |
| - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | Brass | - | Steel - Zinc Plated | -30°C~105°C | Bulk | 2009 | A-TB500 | - | Active | 1 (Unlimited) | Screw | Green | 0.197 5.00mm | 12-30 AWG | 300V | Steel | 1 | 20A | 30 AWG | 12 AWG | 9 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | Interlocking (Side) | ROHS3 Compliant | ||
![]() A-TB508-T911 Assmann WSW Components | 8 |
| - | 23 Weeks | - | Edge, Through Hole | Board Edge, Through Hole | Thermoplastic | - | Steel, Stainless | Steel - Zinc Plated | -40°C~115°C | Bulk | 2010 | A-TB508 | yes | Active | 1 (Unlimited) | Screw | Green | 0.200 5.08mm | 14-24 AWG | 300V | Steel | 1 | 15A | 24 AWG | 14 AWG | 11 | Vertical with Board | Screw - Leaf Spring, Wire Guard | M2.6 | Interlocking (Side) | ROHS3 Compliant | ||
![]() A-TB381-ED08SB Assmann WSW Components | 8 |
| - | 23 Weeks | Brass, Tin | Through Hole | Through Hole | Thermoplastic | Brass - Tin Plated | Brass - Nickel Plated | Steel - Zinc Plated | -40°C~115°C | Bulk | 2010 | A-TB381 | - | Active | 1 (Unlimited) | Screw | Green | 0.150 3.81mm | 16-24 AWG | 300V | Brass, Steel | 1 | 8A | 24 AWG | 16 AWG | 8 | Horizontal with Board | Screw - Rising Cage Clamp | M2 | - | ROHS3 Compliant | ||
![]() A-TB500-VJ11V Assmann WSW Components | 8 |
| - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | - | Brass - Nickel Plated | Steel - Zinc Plated | -40°C~115°C | Bulk | 2010 | A-TB500 | - | Active | 1 (Unlimited) | Screw | Green | 0.197 5.00mm | 12-30 AWG | 300V | Brass, Steel | 1 | 20A | 30 AWG | 12 AWG | 11 | Vertical with Board | Screw - Rising Cage Clamp | M3 | Interlocking (Side) | ROHS3 Compliant | ||
![]() A-TB508-HA11V Assmann WSW Components | 38 |
| - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | Brass | - | - | -40°C~115°C | Bulk | 2010 | A-TB508 | - | Active | 1 (Unlimited) | - | Green | 0.200 5.08mm | 14-24 AWG | 300V | - | 1 | 10A | 24 AWG | 14 AWG | 11 | Vertical with Board | Screwless | - | Interlocking (Side), Lever Actuated | ROHS3 Compliant | ||
![]() A-TB500-VY02 Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | - | Steel, Stainless | Steel - Zinc Plated | -40°C~115°C | Bulk | 2010 | A-TB500 | - | Active | 1 (Unlimited) | Screw | Black | 0.197 5.00mm | 14-22 AWG | 300V | Steel | 1 | 15A | 22 AWG | 14 AWG | 2 | 45° (135°) Angle with Board | Screw - Rising Cage Clamp | M2.6 | Interlocking (Side) | ROHS3 Compliant | ||
![]() A-TB508-VJ02V Assmann WSW Components | 8 |
| - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | - | Brass - Tin Plated | Steel - Zinc Plated | -40°C~115°C | Bulk | 2010 | A-TB508 | - | Active | 1 (Unlimited) | Screw | Green | 0.200 5.08mm | 12-30 AWG | 300V | Brass, Steel, Tin | 1 | 20A | 30 AWG | 12 AWG | 2 | Vertical with Board | Screw - Rising Cage Clamp | M3 | Interlocking (Side) | ROHS3 Compliant | ||
![]() A-TB381-TV03SB Assmann WSW Components | 8 |
| - | 23 Weeks | Brass, Tin | Through Hole | Through Hole | Thermoplastic | Brass - Tin Plated | Brass - Nickel Plated | Steel - Zinc Plated | -40°C~115°C | Bulk | 2010 | A-TB381 | yes | Active | 1 (Unlimited) | Screw | Green | 0.150 3.81mm | 16-28 AWG | 300V | Brass, Steel | 1 | 10A | 28 AWG | 16 AWG | 3 | 45° (135°) Angle with Board | Screw - Rising Cage Clamp | M2 | - | ROHS3 Compliant | ||
![]() A-TB381-TV16SB Assmann WSW Components | 8 |
| - | 23 Weeks | Brass, Tin | Through Hole | Through Hole | Thermoplastic | Brass - Tin Plated | Brass - Nickel Plated | Steel - Zinc Plated | -40°C~115°C | Bulk | 2010 | A-TB381 | yes | Active | 1 (Unlimited) | Screw | Green | 0.150 3.81mm | 16-28 AWG | 300V | Brass, Steel | 1 | 10A | 28 AWG | 16 AWG | 16 | 45° (135°) Angle with Board | Screw - Rising Cage Clamp | M2 | - | ROHS3 Compliant | ||
![]() A-TB508-HA13V Assmann WSW Components | 8 |
| - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | Brass | - | - | -40°C~115°C | Bulk | 2010 | A-TB508 | - | Active | 1 (Unlimited) | - | Green | 0.200 5.08mm | 14-24 AWG | 300V | - | 1 | 10A | 24 AWG | 14 AWG | 13 | Vertical with Board | Screwless | - | Interlocking (Side), Lever Actuated | ROHS3 Compliant | ||
![]() A-TB500-HA22V Assmann WSW Components | 21 |
| - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | Brass | Steel, Stainless | - | -40°C~115°C | Bulk | 2013 | A-TB500 | - | Active | 1 (Unlimited) | - | Green | 0.197 5.00mm | 14-24 AWG | 300V | Steel | 1 | 10A | 24 AWG | 14 AWG | 22 | Vertical with Board | Screwless | - | Lever Actuated | ROHS3 Compliant | ||
![]() A-TB508-T918 Assmann WSW Components | 34 |
| - | 23 Weeks | - | Edge, Through Hole | Board Edge, Through Hole | Thermoplastic | - | Steel, Stainless | Steel - Zinc Plated | -40°C~115°C | Bulk | 2010 | A-TB508 | yes | Active | 1 (Unlimited) | Screw | Green | 0.200 5.08mm | 14-24 AWG | 300V | Steel | 1 | 15A | 24 AWG | 14 AWG | 18 | Vertical with Board | Screw - Leaf Spring, Wire Guard | M2.6 | Interlocking (Side) | ROHS3 Compliant | ||
![]() A-TB508-HA16H Assmann WSW Components | 34 |
| - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | Brass | - | - | -40°C~115°C | Bulk | 2013 | A-TB508 | yes | Active | 1 (Unlimited) | - | Green | 0.200 5.08mm | 14-24 AWG | 300V | - | 1 | 10A | 24 AWG | 14 AWG | 16 | Horizontal with Board | Screwless | - | Interlocking (Side), Lever Actuated | ROHS3 Compliant | ||
![]() A-TB508-HG18 Assmann WSW Components | 41 |
| - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | Brass | Steel, Stainless | - | -40°C~115°C | Bulk | 2009 | A-TB508 | - | Active | 1 (Unlimited) | - | - | 0.200 5.08mm | 12-28 AWG | 300V | Steel | 1 | 15A | 28 AWG | 12 AWG | 18 | 45° (135°) Angle with Board | Screwless | - | Interlocking (Side) | ROHS3 Compliant | ||
![]() A-TB500-HA18V Assmann WSW Components | 34 |
| - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | Brass | Steel, Stainless | - | -40°C~115°C | Bulk | 2013 | A-TB500 | - | Active | 1 (Unlimited) | - | Green | 0.197 5.00mm | 14-24 AWG | 300V | Steel | 1 | 10A | 24 AWG | 14 AWG | 18 | Vertical with Board | Screwless | - | Lever Actuated | ROHS3 Compliant | ||
![]() A-TB500-VJ24V Assmann WSW Components | 34 |
| - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | - | Brass - Nickel Plated | Steel - Zinc Plated | -40°C~115°C | Bulk | 2010 | A-TB500 | - | Active | 1 (Unlimited) | Screw | Green | 0.197 5.00mm | 12-30 AWG | 300V | Brass, Steel | 1 | 20A | 30 AWG | 12 AWG | 24 | Vertical with Board | Screw - Rising Cage Clamp | M3 | Interlocking (Side) | ROHS3 Compliant | ||
![]() A-TB508-HG12 Assmann WSW Components | 25 |
| - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | Brass | Steel, Stainless | - | -40°C~115°C | Bulk | 2009 | A-TB508 | - | Active | 1 (Unlimited) | - | - | 0.200 5.08mm | 12-28 AWG | 300V | Steel | 1 | 15A | 28 AWG | 12 AWG | 12 | 45° (135°) Angle with Board | Screwless | - | Interlocking (Side) | ROHS3 Compliant |