- Current
- Factory Lead Time
- Housing Material
- Mating Orientation
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Levels
- Operating Temperature
- Packaging
- Part Status
- Pitch
- Positions Per Level
Attribute column
Manufacturer
ASSMANN WSW Components Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Color | Pitch | Wire Gauge | Voltage | Plating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Positions Per Level | Mating Orientation | Wire Termination | Screw Thread | Features | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A-TB500-VY20 Assmann WSW Components | 41 |
| - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | - | Steel, Stainless | Steel - Zinc Plated | -40°C~115°C | Bulk | 2010 | A-TB500 | - | Active | 1 (Unlimited) | Screw | Black | 0.197 5.00mm | 14-22 AWG | 300V | Steel | 1 | 15A | 22 AWG | 14 AWG | 20 | 45° (135°) Angle with Board | Screw - Rising Cage Clamp | M2.6 | Interlocking (Side) | ROHS3 Compliant | - | ||
![]() A-TB508-HA22H Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | Brass | - | - | -40°C~115°C | Bulk | 2013 | A-TB508 | yes | Active | 1 (Unlimited) | - | Green | 0.200 5.08mm | 14-24 AWG | 300V | - | 1 | 10A | 24 AWG | 14 AWG | 22 | Horizontal with Board | Screwless | - | Interlocking (Side), Lever Actuated | ROHS3 Compliant | - | ||
![]() A-TB500-HA17H Assmann WSW Components | 8 |
| - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | Brass | Steel, Stainless | - | -40°C~115°C | Bulk | 2013 | A-TB500 | yes | Active | 1 (Unlimited) | - | Green | 0.197 5.00mm | 14-24 AWG | 300V | Steel | 1 | 10A | 24 AWG | 14 AWG | 17 | Horizontal with Board | Screwless | - | Lever Actuated | ROHS3 Compliant | - | ||
![]() A-TB381-TV17SB Assmann WSW Components | 8 |
| - | 23 Weeks | Brass, Tin | Through Hole | Through Hole | Thermoplastic | Brass - Tin Plated | Brass - Nickel Plated | Steel - Zinc Plated | -40°C~115°C | Bulk | 2010 | A-TB381 | yes | Active | 1 (Unlimited) | Screw | Green | 0.150 3.81mm | 16-28 AWG | 300V | Brass, Steel | 1 | 10A | 28 AWG | 16 AWG | 17 | 45° (135°) Angle with Board | Screw - Rising Cage Clamp | M2 | - | ROHS3 Compliant | - | ||
![]() A-TB500-VJ22H Assmann WSW Components | 34 |
| - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | Brass | - | Steel - Zinc Plated | -30°C~105°C | Bulk | 2009 | A-TB500 | - | Active | 1 (Unlimited) | Screw | Green | 0.197 5.00mm | 12-30 AWG | 300V | Steel | 1 | 20A | 30 AWG | 12 AWG | 22 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | Interlocking (Side) | ROHS3 Compliant | - | ||
![]() A-TB508-T202SB Assmann WSW Components | 25 |
| - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | - | Brass - Nickel Plated | Steel - Zinc Plated | -40°C~115°C | Bulk | 2010 | A-TB508 | - | Active | 1 (Unlimited) | Screw | Green | 0.200 5.08mm | 12-24 AWG | 300V | Brass, Steel | 1 | 10A | 24 AWG | 12 AWG | 2 | 45° (135°) Angle with Board | Screw - Rising Cage Clamp | M2.5 | Interlocking (Side) | ROHS3 Compliant | - | ||
![]() A-TB508-HA02V Assmann WSW Components | 8 |
| - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | Brass | - | - | -40°C~115°C | Bulk | 2010 | A-TB508 | - | Active | 1 (Unlimited) | - | Green | 0.200 5.08mm | 14-24 AWG | 300V | - | 1 | 10A | 24 AWG | 14 AWG | 2 | Vertical with Board | Screwless | - | Interlocking (Side), Lever Actuated | ROHS3 Compliant | - | ||
![]() A-TB500-VY06 Assmann WSW Components | 8 |
| - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | - | Steel, Stainless | Steel - Zinc Plated | -40°C~115°C | Bulk | 2010 | A-TB500 | - | Active | 1 (Unlimited) | Screw | Black | 0.197 5.00mm | 14-22 AWG | 300V | Steel | 1 | 15A | 22 AWG | 14 AWG | 6 | 45° (135°) Angle with Board | Screw - Rising Cage Clamp | M2.6 | Interlocking (Side) | ROHS3 Compliant | - | ||
![]() A-TB508-TP06 Assmann WSW Components | 8 |
| - | 23 Weeks | Brass | Through Hole | Through Hole | Polybutylene Terephthalate (PBT) | Brass - Nickel Plated | - | - | -33°C~120°C | Bulk | - | A-TB508 | - | Active | 1 (Unlimited) | Screw | - | 0.200 5.08mm | 14-22 AWG | 300V | - | 1 | 10A | 22 AWG | 14 AWG | 6 | 45° (135°) Angle with Board | Screw - Rising Cage Clamp | - | Interlocking (Side) | ROHS3 Compliant | - | ||
![]() A-TB508-TS04E Assmann WSW Components | 38 |
| - | 23 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() A-TB350-TE10 Assmann WSW Components | 8 |
| - | 23 Weeks | Brass, Tin | Through Hole | Through Hole | Thermoplastic | Brass - Tin Plated | Steel, Stainless | Steel - Zinc Plated | -40°C~115°C | Bulk | 2014 | A-TB350 | yes | Active | 1 (Unlimited) | Screw | Black | 0.138 3.50mm | 16-26 AWG | 125V | Steel | 1 | 10A | 26 AWG | 16 AWG | 10 | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M2 | Interlocking (Side) | ROHS3 Compliant | Lead Free | ||
![]() A-TB508-TP05 Assmann WSW Components | 8 |
| - | 23 Weeks | Brass | Through Hole | Through Hole | Polybutylene Terephthalate (PBT) | Brass - Nickel Plated | - | - | -33°C~120°C | Bulk | - | A-TB508 | - | Active | 1 (Unlimited) | Screw | - | 0.200 5.08mm | 14-22 AWG | 300V | - | 1 | 10A | 22 AWG | 14 AWG | 5 | 45° (135°) Angle with Board | Screw - Rising Cage Clamp | - | Interlocking (Side) | ROHS3 Compliant | - | ||
![]() A-TB381-TV08SB Assmann WSW Components | 8 |
| - | 23 Weeks | Brass, Tin | Through Hole | Through Hole | Thermoplastic | Brass - Tin Plated | Brass - Nickel Plated | Steel - Zinc Plated | -40°C~115°C | Bulk | 2010 | A-TB381 | yes | Active | 1 (Unlimited) | Screw | Green | 0.150 3.81mm | 16-28 AWG | 300V | Brass, Steel | 1 | 10A | 28 AWG | 16 AWG | 8 | 45° (135°) Angle with Board | Screw - Rising Cage Clamp | M2 | - | ROHS3 Compliant | - | ||
![]() A-TB508-TP02 Assmann WSW Components | 25 |
| - | 23 Weeks | Brass | Through Hole | Through Hole | Polybutylene Terephthalate (PBT) | Brass - Nickel Plated | - | - | -33°C~120°C | Bulk | 2010 | A-TB508 | - | Active | 1 (Unlimited) | Screw | - | 0.200 5.08mm | 14-22 AWG | 300V | - | 1 | 10A | 22 AWG | 14 AWG | 2 | 45° (135°) Angle with Board | Screw - Rising Cage Clamp | - | Interlocking (Side) | ROHS3 Compliant | - | ||
![]() A-TB508-HA20V Assmann WSW Components | 25 |
| - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | Brass | - | - | -40°C~115°C | Bulk | 2010 | A-TB508 | - | Active | 1 (Unlimited) | - | Green | 0.200 5.08mm | 14-24 AWG | 300V | - | 1 | 10A | 24 AWG | 14 AWG | 20 | Vertical with Board | Screwless | - | Interlocking (Side), Lever Actuated | ROHS3 Compliant | - | ||
![]() A-TB500-VY19 Assmann WSW Components | 38 |
| - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | - | Steel, Stainless | Steel - Zinc Plated | -40°C~115°C | Bulk | 2010 | A-TB500 | - | Active | 1 (Unlimited) | Screw | Black | 0.197 5.00mm | 14-22 AWG | 300V | Steel | 1 | 15A | 22 AWG | 14 AWG | 19 | 45° (135°) Angle with Board | Screw - Rising Cage Clamp | M2.6 | Interlocking (Side) | ROHS3 Compliant | - | ||
![]() A-TB500-HA23V Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | Brass | Steel, Stainless | - | -40°C~115°C | Bulk | 2013 | A-TB500 | - | Active | 1 (Unlimited) | - | Green | 0.197 5.00mm | 14-24 AWG | 300V | Steel | 1 | 10A | 24 AWG | 14 AWG | 23 | Vertical with Board | Screwless | - | Lever Actuated | ROHS3 Compliant | - | ||
![]() A-TB381-ED12SB Assmann WSW Components | 8 |
| - | 23 Weeks | Brass, Tin | Through Hole | Through Hole | Thermoplastic | Brass - Tin Plated | Brass - Nickel Plated | Steel - Zinc Plated | -40°C~115°C | Bulk | 2010 | A-TB381 | - | Active | 1 (Unlimited) | Screw | Green | 0.150 3.81mm | 16-24 AWG | 300V | Brass, Steel | 1 | 8A | 24 AWG | 16 AWG | 12 | Horizontal with Board | Screw - Rising Cage Clamp | M2 | - | ROHS3 Compliant | - | ||
![]() A-TB508-VI19V Assmann WSW Components | 21 |
| - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | - | Brass - Nickel Plated | Steel - Zinc Plated | -40°C~115°C | Bulk | 2010 | A-TB508 | yes | Active | 1 (Unlimited) | Screw | Green | 0.200 5.08mm | 12-28 AWG | 300V | Brass, Steel | 1 | 16A | 28 AWG | 12 AWG | 19 | Vertical with Board | Screw - Rising Cage Clamp | M3 | Interlocking (Side) | ROHS3 Compliant | - | ||
![]() A-TB500-VY18 Assmann WSW Components | 34 |
| - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | - | Steel, Stainless | Steel - Zinc Plated | -40°C~115°C | Bulk | 2010 | A-TB500 | - | Active | 1 (Unlimited) | Screw | Black | 0.197 5.00mm | 14-22 AWG | 300V | Steel | 1 | 15A | 22 AWG | 14 AWG | 18 | 45° (135°) Angle with Board | Screw - Rising Cage Clamp | M2.6 | Interlocking (Side) | ROHS3 Compliant | - |