- Current
- Factory Lead Time
- Housing Material
- Mating Orientation
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Levels
- Operating Temperature
- Packaging
- Part Status
- Pitch
- Positions Per Level
Attribute column
Manufacturer
ASSMANN WSW Components Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Color | Pitch | Wire Gauge | Voltage | Plating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Positions Per Level | Mating Orientation | Wire Termination | Screw Thread | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A-TB381-ED18SB Assmann WSW Components | 38 |
| - | 23 Weeks | Brass, Tin | Through Hole | Through Hole | Thermoplastic | Brass - Tin Plated | Brass - Nickel Plated | Steel - Zinc Plated | -40°C~115°C | Bulk | 2010 | A-TB381 | - | Active | 1 (Unlimited) | Screw | Green | 0.150 3.81mm | 16-24 AWG | 300V | Brass, Steel | 1 | 8A | 24 AWG | 16 AWG | 18 | Horizontal with Board | Screw - Rising Cage Clamp | M2 | - | ROHS3 Compliant | ||
![]() A-TB500-VJ16V Assmann WSW Components | 8 |
| - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | - | Brass - Nickel Plated | Steel - Zinc Plated | -40°C~115°C | Bulk | 2010 | A-TB500 | - | Active | 1 (Unlimited) | Screw | Green | 0.197 5.00mm | 12-30 AWG | 300V | Brass, Steel | 1 | 20A | 30 AWG | 12 AWG | 16 | Vertical with Board | Screw - Rising Cage Clamp | M3 | Interlocking (Side) | ROHS3 Compliant | ||
![]() A-TB508-HG17 Assmann WSW Components | 8 |
| - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | Brass | Steel, Stainless | - | -40°C~115°C | Bulk | 2009 | A-TB508 | - | Active | 1 (Unlimited) | - | - | 0.200 5.08mm | 12-28 AWG | 300V | Steel | 1 | 15A | 28 AWG | 12 AWG | 17 | 45° (135°) Angle with Board | Screwless | - | Interlocking (Side) | ROHS3 Compliant | ||
![]() A-TB508-T223SB Assmann WSW Components | 8 |
| - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | - | Brass - Nickel Plated | Steel - Zinc Plated | -40°C~115°C | Bulk | 2010 | A-TB508 | yes | Active | 1 (Unlimited) | Screw | Green | 0.200 5.08mm | 12-24 AWG | 300V | Brass, Steel | 1 | 10A | 24 AWG | 12 AWG | 23 | 45° (135°) Angle with Board | Screw - Rising Cage Clamp | M2.5 | Interlocking (Side) | ROHS3 Compliant | ||
![]() A-TB508-VI15H Assmann WSW Components | 8 |
| - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | - | Brass - Nickel Plated | Steel - Zinc Plated | -40°C~115°C | Bulk | 2010 | A-TB508 | yes | Active | 1 (Unlimited) | Screw | Green | 0.200 5.08mm | 12-28 AWG | 300V | Brass, Steel | 1 | 16A | 28 AWG | 12 AWG | 15 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | Interlocking (Side) | ROHS3 Compliant | ||
![]() A-TB500-HA20H Assmann WSW Components | 34 |
| - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | Brass | Steel, Stainless | - | -40°C~115°C | Bulk | 2013 | A-TB500 | yes | Active | 1 (Unlimited) | - | Green | 0.197 5.00mm | 14-24 AWG | 300V | Steel | 1 | 10A | 24 AWG | 14 AWG | 20 | Horizontal with Board | Screwless | - | Lever Actuated | ROHS3 Compliant | ||
![]() A-TB500-HG23 Assmann WSW Components | 41 |
| - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | Brass | Steel, Stainless | - | -30°C~105°C | Bulk | 2010 | A-TB500 | - | Active | 1 (Unlimited) | - | Gray | 0.197 5.00mm | 12-28 AWG | 300V | Steel | 1 | 15A | 28 AWG | 12 AWG | 23 | 45° (135°) Angle with Board | Screwless | - | Interlocking (Side) | ROHS3 Compliant | ||
![]() A-TB508-HA10V Assmann WSW Components | 8 |
| - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | Brass | - | - | -40°C~115°C | Bulk | 2010 | A-TB508 | - | Active | 1 (Unlimited) | - | Green | 0.200 5.08mm | 14-24 AWG | 300V | - | 1 | 10A | 24 AWG | 14 AWG | 10 | Vertical with Board | Screwless | - | Interlocking (Side), Lever Actuated | ROHS3 Compliant | ||
![]() A-TB381-ED11SB Assmann WSW Components | 8 |
| - | 23 Weeks | Brass, Tin | Through Hole | Through Hole | Thermoplastic | Brass - Tin Plated | Brass - Nickel Plated | Steel - Zinc Plated | -40°C~115°C | Bulk | 2010 | A-TB381 | - | Active | 1 (Unlimited) | Screw | Green | 0.150 3.81mm | 16-24 AWG | 300V | Brass, Steel | 1 | 8A | 24 AWG | 16 AWG | 11 | Horizontal with Board | Screw - Rising Cage Clamp | M2 | - | ROHS3 Compliant | ||
![]() A-TB508-HG10 Assmann WSW Components | 8 |
| - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | Brass | Steel, Stainless | - | -40°C~115°C | Bulk | 2009 | A-TB508 | - | Active | 1 (Unlimited) | - | - | 0.200 5.08mm | 12-28 AWG | 300V | Steel | 1 | 15A | 28 AWG | 12 AWG | 10 | 45° (135°) Angle with Board | Screwless | - | Interlocking (Side) | ROHS3 Compliant | ||
![]() A-TB500-VY13 Assmann WSW Components | 8 |
| - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | - | Steel, Stainless | Steel - Zinc Plated | -40°C~115°C | Bulk | 2010 | A-TB500 | - | Active | 1 (Unlimited) | Screw | Black | 0.197 5.00mm | 14-22 AWG | 300V | Steel | 1 | 15A | 22 AWG | 14 AWG | 13 | 45° (135°) Angle with Board | Screw - Rising Cage Clamp | M2.6 | Interlocking (Side) | ROHS3 Compliant | ||
![]() A-TB381-ED21SB Assmann WSW Components | 25 |
| - | 23 Weeks | Brass, Tin | Through Hole | Through Hole | Thermoplastic | Brass - Tin Plated | Brass - Nickel Plated | Steel - Zinc Plated | -40°C~115°C | Bulk | 2010 | A-TB381 | - | Active | 1 (Unlimited) | Screw | Green | 0.150 3.81mm | 16-24 AWG | 300V | Brass, Steel | 1 | 8A | 24 AWG | 16 AWG | 21 | Horizontal with Board | Screw - Rising Cage Clamp | M2 | - | ROHS3 Compliant | ||
![]() A-TB508-HG19 Assmann WSW Components | 38 |
| - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | Brass | Steel, Stainless | - | -40°C~115°C | Bulk | 2009 | A-TB508 | - | Active | 1 (Unlimited) | - | - | 0.200 5.08mm | 12-28 AWG | 300V | Steel | 1 | 15A | 28 AWG | 12 AWG | 19 | 45° (135°) Angle with Board | Screwless | - | Interlocking (Side) | ROHS3 Compliant | ||
![]() A-TB508-TP22 Assmann WSW Components | 34 |
| - | 23 Weeks | Brass | Through Hole | Through Hole | Polybutylene Terephthalate (PBT) | Brass - Nickel Plated | - | - | -33°C~120°C | Bulk | - | A-TB508 | - | Active | 1 (Unlimited) | Screw | - | 0.200 5.08mm | 14-22 AWG | 300V | - | 1 | 10A | 22 AWG | 14 AWG | 22 | 45° (135°) Angle with Board | Screw - Rising Cage Clamp | - | Interlocking (Side) | ROHS3 Compliant | ||
![]() A-TB508-TP24 Assmann WSW Components | 34 |
| - | 23 Weeks | Brass | Through Hole | Through Hole | Polybutylene Terephthalate (PBT) | Brass - Nickel Plated | - | - | -33°C~120°C | Bulk | - | A-TB508 | - | Active | 1 (Unlimited) | Screw | - | 0.200 5.08mm | 14-22 AWG | 300V | - | 1 | 10A | 22 AWG | 14 AWG | 24 | 45° (135°) Angle with Board | Screw - Rising Cage Clamp | - | Interlocking (Side) | ROHS3 Compliant | ||
![]() A-TB381-TV02SB Assmann WSW Components | 8 |
| - | 23 Weeks | Brass, Tin | Through Hole | Through Hole | Thermoplastic | Brass - Tin Plated | Brass - Nickel Plated | Steel - Zinc Plated | -40°C~115°C | Bulk | 2010 | A-TB381 | yes | Active | 1 (Unlimited) | Screw | Green | 0.150 3.81mm | 16-28 AWG | 300V | Brass, Steel | 1 | 10A | 28 AWG | 16 AWG | 2 | 45° (135°) Angle with Board | Screw - Rising Cage Clamp | M2 | - | ROHS3 Compliant | ||
![]() A-TB508-HG02 Assmann WSW Components | 8 |
| - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | Brass | Steel, Stainless | - | -40°C~115°C | Bulk | 2009 | A-TB508 | - | Active | 1 (Unlimited) | - | - | 0.200 5.08mm | 12-28 AWG | 300V | Steel | 1 | 15A | 28 AWG | 12 AWG | 2 | 45° (135°) Angle with Board | Screwless | - | Interlocking (Side) | ROHS3 Compliant | ||
![]() A-TB381-TV02 Assmann WSW Components | 8 |
| - | 23 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | Bulk | - | A-TB381 | yes | Active | 1 (Unlimited) | - | - | 0.150 3.81mm | - | - | - | 1 | - | - | - | 2 | - | - | - | - | ROHS3 Compliant | ||
![]() A-TB500-HG24 Assmann WSW Components | 34 |
| - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | Brass | Steel, Stainless | - | -30°C~105°C | Bulk | 2010 | A-TB500 | - | Active | 1 (Unlimited) | - | Gray | 0.197 5.00mm | 12-28 AWG | 300V | Steel | 1 | 15A | 28 AWG | 12 AWG | 24 | 45° (135°) Angle with Board | Screwless | - | Interlocking (Side) | ROHS3 Compliant | ||
![]() A-TB508-VI21H Assmann WSW Components | 34 |
| - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | - | Brass - Nickel Plated | Steel - Zinc Plated | -40°C~115°C | Bulk | 2010 | A-TB508 | yes | Active | 1 (Unlimited) | Screw | Green | 0.200 5.08mm | 12-28 AWG | 300V | Brass, Steel | 1 | 16A | 28 AWG | 12 AWG | 21 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | Interlocking (Side) | ROHS3 Compliant |