- Current
- Factory Lead Time
- Housing Material
- Mating Orientation
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Levels
- Operating Temperature
- Packaging
- Part Status
- Pitch
- Positions Per Level
Attribute column
Manufacturer
ASSMANN WSW Components Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Color | Pitch | Wire Gauge | Voltage | Plating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Positions Per Level | Mating Orientation | Wire Termination | Screw Thread | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A-TB500-HX03H Assmann WSW Components | 8 |
| - | 23 Weeks | Brass, Tin | Through Hole | Through Hole | Thermoplastic | Brass - Tin Plated | Steel, Stainless | - | -40°C~115°C | Bulk | 2010 | A-TB500 | yes | Active | 1 (Unlimited) | Screwless | Gray | 0.197 5.00mm | 16-26 AWG | 300V | Steel | 1 | 6A | 26 AWG | 16 AWG | 3 | Horizontal with Board | Screwless - Push Button Clamp | - | Interlocking (Side) | ROHS3 Compliant | ||
![]() A-TB500-HX03V Assmann WSW Components | 25 |
| - | 23 Weeks | Brass, Tin | Through Hole | Through Hole | Thermoplastic | Brass - Tin Plated | Steel, Stainless | - | -40°C~115°C | Bulk | 2010 | A-TB500 | yes | Active | 1 (Unlimited) | Screwless | Gray | 0.197 5.00mm | 16-26 AWG | 300V | Steel | 1 | 6A | 26 AWG | 16 AWG | 3 | Vertical with Board | Screwless - Push Button Clamp | - | Interlocking (Side) | ROHS3 Compliant | ||
![]() A-TB500-T307 Assmann WSW Components | 8 |
| - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | - | Steel, Stainless | Steel - Zinc Plated | -40°C~115°C | Bulk | 2009 | A-TB500 | - | Active | 1 (Unlimited) | Screw | Green | 0.197 5.00mm | 14-26 AWG | 300V | Steel | 1 | 8A | 26 AWG | 14 AWG | 7 | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M2.5 | Interlocking (Side) | ROHS3 Compliant | ||
![]() A-TB750-TI03 Assmann WSW Components | 8 |
| - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | - | Brass - Nickel Plated | Steel - Zinc Plated | -40°C~115°C | Bulk | 2010 | A-TB750 | yes | Active | 1 (Unlimited) | Screw | Green | 0.295 7.50mm | 12-22 AWG | 300V | Brass, Steel | 1 | 10A | 22 AWG | 12 AWG | 3 | Horizontal with Board | Screw - Rising Cage Clamp | M2.5 | Interlocking (Side) | ROHS3 Compliant | ||
![]() A-TB350-TE06 Assmann WSW Components | 8 |
| - | 23 Weeks | Brass, Tin | Through Hole | Through Hole | Thermoplastic | Brass - Tin Plated | Steel, Stainless | Steel - Zinc Plated | -40°C~115°C | Bulk | 2016 | A-TB350 | yes | Active | 1 (Unlimited) | Screw | Black | 0.138 3.50mm | 16-26 AWG | 125V | Steel | 1 | 10A | 26 AWG | 16 AWG | 6 | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M2 | Interlocking (Side) | ROHS3 Compliant | ||
![]() A-TB500-T405SB Assmann WSW Components | 38 |
| - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | - | Steel, Stainless | Steel - Zinc Plated | -40°C~115°C | Bulk | 2010 | A-TB500 | yes | Active | 1 (Unlimited) | Screw | Green | 0.197 5.00mm | 12-20 AWG | 300V | Steel | 1 | 10A | 20 AWG | 12 AWG | 5 | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M3 | - | ROHS3 Compliant | ||
![]() A-TB508-V704H Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() A-TB500-TP03 Assmann WSW Components | 8 |
| - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | - | Brass - Nickel Plated | Steel - Zinc Plated | -40°C~115°C | Bulk | 2010 | A-TB500 | yes | Active | 1 (Unlimited) | Screw | Gray | 0.197 5.00mm | 12-24 AWG | 300V | Brass, Steel | 1 | 10A | 24 AWG | 12 AWG | 3 | 45° (135°) Angle with Board | Screw - Rising Cage Clamp | M3 | Interlocking (Side) | ROHS3 Compliant | ||
![]() A-TB500-VI04V Assmann WSW Components | 8 |
| - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | - | Brass - Nickel Plated | Steel - Zinc Plated | -40°C~115°C | Bulk | - | A-TB500 | - | Active | 1 (Unlimited) | Screw | Green | 0.197 5.00mm | 12-28 AWG | 300V | Brass, Steel | 1 | 16A | 28 AWG | 12 AWG | 4 | Vertical with Board | Screw - Rising Cage Clamp | M3 | Interlocking (Side) | ROHS3 Compliant | ||
![]() A-TB500-TA07 Assmann WSW Components | 8 |
| - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | - | Steel, Stainless | Steel - Zinc Plated | -40°C~115°C | Bulk | 2009 | A-TB500 | - | Active | 1 (Unlimited) | Screw | Blue | 0.197 5.00mm | 14-26 AWG | 250V | Steel | 1 | 16A | 26 AWG | 14 AWG | 7 | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M3 | Interlocking (Side) | ROHS3 Compliant | ||
![]() A-TB350-TF10 Assmann WSW Components | 8 |
| - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | Brass | Steel, Stainless | Steel - Zinc Chromate | -40°C~115°C | Bulk | 2011 | A-TB350 | - | Active | 1 (Unlimited) | Screw | Black | 0.138 3.50mm | 16-26 AWG | 125V | Chromate, Steel | 1 | 10A | 26 AWG | 16 AWG | 10 | Vertical with Board | Screw - Leaf Spring, Wire Guard | M2 | Interlocking (Side) | ROHS3 Compliant | ||
![]() A-TB350-T513 Assmann WSW Components | 38 |
| - | 23 Weeks | Brass, Tin | Through Hole | Through Hole | Thermoplastic | Brass - Tin Plated | Steel, Stainless | Steel - Zinc Plated | -40°C~115°C | Bulk | 2016 | A-TB350 | yes | Active | 1 (Unlimited) | Screw | Green | 0.138 3.50mm | 16-26 AWG | 250V | Steel | 1 | 10A | 26 AWG | 16 AWG | 13 | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M2 | Interlocking (Side) | ROHS3 Compliant | ||
![]() A-TB500-TC16 Assmann WSW Components | 8 |
| - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | - | Steel, Stainless | Steel - Zinc Plated | -30°C~105°C | Bulk | 2009 | A-TB500 | - | Active | 1 (Unlimited) | Screw | Blue | 0.197 5.00mm | 14-22 AWG | 300V | Steel | 1 | 15A | 22 AWG | 14 AWG | 16 | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M2.6 | Interlocking (Side) | ROHS3 Compliant | ||
![]() A-TB350-TE13 Assmann WSW Components | 38 |
| - | 23 Weeks | Brass, Tin | Through Hole | Through Hole | Thermoplastic | Brass - Tin Plated | Steel, Stainless | Steel - Zinc Plated | -40°C~115°C | Bulk | 2016 | A-TB350 | yes | Active | 1 (Unlimited) | Screw | Black | 0.138 3.50mm | 16-26 AWG | 125V | Steel | 1 | 10A | 26 AWG | 16 AWG | 13 | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M2 | Interlocking (Side) | ROHS3 Compliant | ||
![]() A-TB100-TR03V Assmann WSW Components | 25 |
| - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | - | Steel - Zinc Plated | Steel - Zinc Plated | -40°C~115°C | Bulk | 2016 | A-TB100 | - | Active | 1 (Unlimited) | Screw | Green | 0.394 10.00mm | 12-22 AWG | 300V | Steel | 1 | 20A | 22 AWG | 12 AWG | 3 | Horizontal with Board | Screw - Pressure Clip | M2.5 | - | ROHS3 Compliant | ||
![]() A-TB500-TC17 Assmann WSW Components | 8 |
| - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | - | Steel, Stainless | Steel - Zinc Plated | -30°C~105°C | Bulk | 2009 | A-TB500 | - | Active | 1 (Unlimited) | Screw | Blue | 0.197 5.00mm | 14-22 AWG | 300V | Steel | 1 | 15A | 22 AWG | 14 AWG | 17 | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M2.6 | Interlocking (Side) | ROHS3 Compliant | ||
![]() A-TB500-HX09H Assmann WSW Components | 8 |
| - | 23 Weeks | Brass, Tin | Through Hole | Through Hole | Thermoplastic | Brass - Tin Plated | Steel, Stainless | - | -40°C~115°C | Bulk | 2010 | A-TB500 | yes | Active | 1 (Unlimited) | Screwless | Gray | 0.197 5.00mm | 16-26 AWG | 300V | Steel | 1 | 6A | 26 AWG | 16 AWG | 9 | Horizontal with Board | Screwless - Push Button Clamp | - | Interlocking (Side) | ROHS3 Compliant | ||
![]() A-TB500-T320 Assmann WSW Components | 8 |
| - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | - | Steel, Stainless | Steel - Zinc Plated | -40°C~115°C | Bulk | 2009 | A-TB500 | - | Active | 1 (Unlimited) | Screw | Green | 0.197 5.00mm | 14-26 AWG | 300V | Steel | 1 | 8A | 26 AWG | 14 AWG | 20 | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M2.5 | Interlocking (Side) | ROHS3 Compliant | ||
![]() A-TB762-HA08V Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | Brass | Steel, Stainless | - | -40°C~115°C | Bulk | 2013 | A-TB762 | - | Active | 1 (Unlimited) | - | Green | 0.300 7.62mm | 14-24 AWG | 300V | Steel | 1 | 10A | 24 AWG | 14 AWG | 8 | Vertical with Board | Screwless | - | Interlocking (Side), Lever Actuated | ROHS3 Compliant | ||
![]() A-TB350-TE17 Assmann WSW Components | 25 |
| - | 23 Weeks | Brass, Tin | Through Hole | Through Hole | Thermoplastic | Brass - Tin Plated | Steel, Stainless | Steel - Zinc Plated | -40°C~115°C | Bulk | 2016 | A-TB350 | yes | Active | 1 (Unlimited) | Screw | Black | 0.138 3.50mm | 16-26 AWG | 125V | Steel | 1 | 10A | 26 AWG | 16 AWG | 17 | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M2 | Interlocking (Side) | ROHS3 Compliant |