- Current
- Factory Lead Time
- Housing Material
- Mating Orientation
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Levels
- Operating Temperature
- Packaging
- Part Status
- Pitch
- Positions Per Level
Attribute column
Manufacturer
ASSMANN WSW Components Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Color | Pitch | Wire Gauge | Voltage | Plating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Positions Per Level | Mating Orientation | Wire Termination | Screw Thread | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A-TB508-TP11 Assmann WSW Components | In Stock | - | - | 23 Weeks | Brass | Through Hole | Through Hole | Polybutylene Terephthalate (PBT) | Brass - Nickel Plated | - | - | -33°C~120°C | Bulk | - | A-TB508 | - | Active | 1 (Unlimited) | Screw | - | 0.200 5.08mm | 14-22 AWG | 300V | - | 1 | 10A | 22 AWG | 14 AWG | 11 | 45° (135°) Angle with Board | Screw - Rising Cage Clamp | - | Interlocking (Side) | ROHS3 Compliant | ||
![]() A-TB508-T219SB Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | - | Brass - Nickel Plated | Steel - Zinc Plated | -40°C~115°C | Bulk | 2010 | A-TB508 | yes | Active | 1 (Unlimited) | Screw | Green | 0.200 5.08mm | 12-24 AWG | 300V | Brass, Steel | 1 | 10A | 24 AWG | 12 AWG | 19 | 45° (135°) Angle with Board | Screw - Rising Cage Clamp | M2.5 | Interlocking (Side) | ROHS3 Compliant | ||
![]() A-TB508-T924 Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Edge, Through Hole | Board Edge, Through Hole | Thermoplastic | - | Steel, Stainless | Steel - Zinc Plated | -40°C~115°C | Bulk | 2010 | A-TB508 | yes | Active | 1 (Unlimited) | Screw | Green | 0.200 5.08mm | 14-24 AWG | 300V | Steel | 1 | 15A | 24 AWG | 14 AWG | 24 | Vertical with Board | Screw - Leaf Spring, Wire Guard | M2.6 | Interlocking (Side) | ROHS3 Compliant | ||
![]() A-TB350-TV08SB Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | Brass | - | Steel - Zinc Plated | -40°C~115°C | Bulk | - | A-TB350 | - | Active | 1 (Unlimited) | Screw | Green | 0.138 3.50mm | 16-28 AWG | 300V | Steel | 1 | 10A | 28 AWG | 16 AWG | 8 | 45° (135°) Angle with Board | Screw - Rising Cage Clamp | M2 | - | ROHS3 Compliant | ||
![]() A-TB500-TC05 Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | - | Steel, Stainless | Steel - Zinc Plated | -30°C~105°C | Bulk | 2009 | A-TB500 | - | Active | 1 (Unlimited) | Screw | Blue | 0.197 5.00mm | 14-22 AWG | 300V | Steel | 1 | 15A | 22 AWG | 14 AWG | 5 | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M2.6 | Interlocking (Side) | ROHS3 Compliant | ||
![]() A-TB500-TO12 Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | Brass | - | Steel - Zinc Plated | -30°C~105°C | Bulk | - | A-TB500 | - | Active | 1 (Unlimited) | Screw | Green | 0.197 5.00mm | 16-26 AWG | 300V | Steel | 1 | 10A | 26 AWG | 16 AWG | 12 | Horizontal with Board | Screw - Rising Cage Clamp | M2.5 | Interlocking (Side) | ROHS3 Compliant | ||
![]() A-TB500-T310 Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | - | Steel, Stainless | Steel - Zinc Plated | -40°C~115°C | Bulk | 2009 | A-TB500 | - | Active | 1 (Unlimited) | Screw | Green | 0.197 5.00mm | 14-26 AWG | 300V | Steel | 1 | 8A | 26 AWG | 14 AWG | 10 | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M2.5 | Interlocking (Side) | ROHS3 Compliant | ||
![]() A-TB508-V704V Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() A-TB500-TB05 Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | - | Steel, Stainless | Steel - Zinc Plated | -40°C~115°C | Bulk | 2009 | A-TB500 | - | Active | 1 (Unlimited) | Screw | Blue | 0.197 5.00mm | 14-22 AWG | 250V | Steel | 1 | 16A | 22 AWG | 14 AWG | 5 | Vertical with Board | Screw - Leaf Spring, Wire Guard | M3 | Interlocking (Side) | ROHS3 Compliant | ||
![]() A-TB762-HG12 Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | Brass | Steel, Stainless | - | -40°C~115°C | Bulk | 2009 | A-TB762 | - | Active | 1 (Unlimited) | - | - | 0.300 7.62mm | 12-28 AWG | 300V | Steel | 1 | 15A | 28 AWG | 12 AWG | 12 | 45° (135°) Angle with Board | Screwless | - | Interlocking (Side) | ROHS3 Compliant | ||
![]() A-TB508-VJ12H Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | Brass | - | Steel - Zinc Plated | -40°C~115°C | Bulk | 2009 | A-TB508 | - | Active | 1 (Unlimited) | Screw | Green | 0.200 5.08mm | 12-30 AWG | 300V | Steel | 1 | 20A | 30 AWG | 12 AWG | 12 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | Interlocking (Side) | ROHS3 Compliant | ||
![]() A-TB500-TB19 Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | - | Steel, Stainless | Steel - Zinc Plated | -40°C~115°C | Bulk | 2009 | A-TB500 | - | Active | 1 (Unlimited) | Screw | Blue | 0.197 5.00mm | 14-22 AWG | 250V | Steel | 1 | 16A | 22 AWG | 14 AWG | 19 | Vertical with Board | Screw - Leaf Spring, Wire Guard | M3 | Interlocking (Side) | ROHS3 Compliant | ||
![]() A-TB500-TB24 Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | - | Steel, Stainless | Steel - Zinc Plated | -40°C~115°C | Bulk | 2009 | A-TB500 | - | Active | 1 (Unlimited) | Screw | Blue | 0.197 5.00mm | 14-22 AWG | 250V | Steel | 1 | 16A | 22 AWG | 14 AWG | 24 | Vertical with Board | Screw - Leaf Spring, Wire Guard | M3 | Interlocking (Side) | ROHS3 Compliant | ||
![]() A-TB500-TB15 Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | - | Steel, Stainless | Steel - Zinc Plated | -40°C~115°C | Bulk | 2009 | A-TB500 | - | Active | 1 (Unlimited) | Screw | Blue | 0.197 5.00mm | 14-22 AWG | 250V | Steel | 1 | 16A | 22 AWG | 14 AWG | 15 | Vertical with Board | Screw - Leaf Spring, Wire Guard | M3 | Interlocking (Side) | ROHS3 Compliant | ||
![]() A-TB508-VJ13H Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | Brass | - | Steel - Zinc Plated | -40°C~115°C | Bulk | 2009 | A-TB508 | - | Active | 1 (Unlimited) | Screw | Green | 0.200 5.08mm | 12-30 AWG | 300V | Steel | 1 | 20A | 30 AWG | 12 AWG | 13 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | Interlocking (Side) | ROHS3 Compliant | ||
![]() A-TB500-TO24 Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | Brass | - | Steel - Zinc Plated | -30°C~105°C | Bulk | - | A-TB500 | - | Active | 1 (Unlimited) | Screw | Green | 0.197 5.00mm | 16-26 AWG | 300V | Steel | 1 | 10A | 26 AWG | 16 AWG | 24 | Horizontal with Board | Screw - Rising Cage Clamp | M2.5 | Interlocking (Side) | ROHS3 Compliant | ||
![]() A-TB500-TO10 Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | Brass | - | Steel - Zinc Plated | -30°C~105°C | Bulk | - | A-TB500 | - | Active | 1 (Unlimited) | Screw | Green | 0.197 5.00mm | 16-26 AWG | 300V | Steel | 1 | 10A | 26 AWG | 16 AWG | 10 | Horizontal with Board | Screw - Rising Cage Clamp | M2.5 | Interlocking (Side) | ROHS3 Compliant | ||
![]() A-TB500-TB04 Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | Through Hole | Thermoplastic | - | Steel, Stainless | Steel - Zinc Plated | -40°C~115°C | Bulk | 2009 | A-TB500 | - | Active | 1 (Unlimited) | Screw | Blue | 0.197 5.00mm | 14-22 AWG | 250V | Steel | 1 | 16A | 22 AWG | 14 AWG | 4 | Vertical with Board | Screw - Leaf Spring, Wire Guard | M3 | Interlocking (Side) | ROHS3 Compliant | ||
![]() A-TB500-T203SB Assmann WSW Components | In Stock | - | - | 23 Weeks | Brass, Tin | Through Hole | Through Hole | Thermoplastic | Brass - Tin Plated | Brass - Nickel Plated | Steel - Zinc Plated | -40°C~115°C | Bulk | 2010 | A-TB500 | - | Active | 1 (Unlimited) | Screw | Green | 0.197 5.00mm | 12-24 AWG | 300V | Brass, Steel | 1 | 10A | 24 AWG | 12 AWG | 3 | 45° (135°) Angle with Board | Screw - Rising Cage Clamp | M2.5 | Interlocking (Side) | ROHS3 Compliant | ||
![]() A-TB762-VC05SC Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |