- Automotive
- ECCN (US)
- PPAP
- Part Status
- EU RoHS
- Packaging
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
Attribute column
Manufacturer
ASSMANN WSW Components Terminals - PC Pin Receptacles, Socket Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Number of Pins | Housing Material | Automotive | Body Length | Body Orientation | Case material | Connections | Contact Finish Mating | Contact Materials | Contact surface | Content | CS | Dim | ECCN (US) | EU RoHS | Factory colour | Ihs Manufacturer | Insulation Resistance (MOhm) | Insulator Material | Manufacturer | Manufacturer part # | Manufacturer Part Number | Mating Cycle (Cycles) | Maximum Contact Resistance (mOhm) | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal current (details) | Nominal voltage (details) | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Pins | Pins per row | Polarization Type | PPAP | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Row Spacing (mm) | Terminal Pitch (mm) | Termination Method | Total no. of pins | Voltage, Rating | Packaging | JESD-609 Code | Part Status | Termination | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | Subcategory | DIN Conformance | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Reach Compliance Code | Current Rating | Reference Standard | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Configuration | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Name of Rows Loaded | Terminal Length | Grade | Product Length (mm) | Height | Length | Width | Plating Thickness | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A-BL254-DG-G14MP1 ASSMANN WSW Components | 46 |
| - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Tube | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-RM64ACT ASSMANN WSW Components | 208 |
| - | Gold, Nickel, Tin | BOARD | 64 | PBT | No | 3.74 inch | - | PBT, UL94V-0 | - | AU ON NI | Brass | Gold plated | 1pc(s) | 2.54mm | (L x W x H) 11.1 x 95 x 15.6 mm | EAR99 | Compliant | Grey | ASSMANN WSW COMPONENTS GMBH | - | POLYBUTYLENE TEREPHTHALATE | ASSMANN WSW components GmbH | A-RM64ACT | A-RM64ACT | - | - | - | - | - | - | - | STRAIGHT | 3 | 2A | 2A | 2A | 250 V/A | 2 | 125 °C | -55 °C | Active | 64 (a+c) | 32 | - | No | - | 5.46 | Compliant | Yes | Yes | - | - | - | 64 | 250 V | - | e3 | Active | Solder | Connector | Straight | 125 °C | -55 °C | Grey | 3 | Male | QUALITY CLASS 3 | Headers and Edge Type Connectors | YES | 2.54 mm | 64 | Straight | 2.54 mm | compliant | 2 A | UL,VDE | COMMERCIAL | 2 | 64 | RECTANGULAR | 0.437 inch | MALE | 0.457 inch | 2 A | SQ PIN-SKT | 40 mΩ | (a+c) | 1000000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | ENDS | 1550VAC V | 2.54 mm | 400 Cycles | Tin (Sn) - with Nickel (Ni) barrier | .9452 N | .139 N | 0.2 inch | A,C | 0.158 inch | III | - | 15.6mm | 11.1mm | 95mm | FLASH inch | - | ||
![]() APC 20-B ASSMANN WSW Components | In Stock | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AW 127-05/Z-HP ASSMANN WSW Components | In Stock | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AWD 127-10/Z-HP ASSMANN WSW Components | 28 |
| - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AWHW 06G-0202-T ASSMANN WSW Components | In Stock | - | - | - | - | - | - | No | - | Straight | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | 1000 | - | - | - | - | - | 20 | 3 | 105 | 250V | -40 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Center Slot | No | 8.95 | - | - | - | - | 2.54 | 2.54 | Solder | - | - | Tray | - | Active | - | - | Shrouded Header (4 Sides) | - | - | - | 2 | HDR | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22.86 | - | - | - | - | 9 | ||
![]() A-BL254-DG-G28D ASSMANN WSW Components | 28 |
| - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Tube | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AW 126-05/Z-T ASSMANN WSW Components | 28 |
| - | - | - | - | - | No | - | Straight | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | 10000 | - | - | - | - | 200 | 4 | 3/Contact | 105 | 150VDC|100VAC | -40 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 2.54 | - | - | - | - | - | 2.54 | Solder | - | - | - | - | Active | - | - | SIP Socket Strip | - | - | - | 1 | SKT | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.7 | - | - | - | - | 22.7 | ||
![]() AW 127-14/G-T ASSMANN WSW Components | In Stock | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-RF64ACR ASSMANN WSW Components | 494 |
| - | - | BOARD | - | - | No | 3.701 inch | - | - | - | AU ON NI | COPPER ALLOY | - | - | - | - | EAR99 | Compliant | - | ASSMANN WSW COMPONENTS GMBH | - | POLYBUTYLENE TEREPHTHALATE | ASSMANN WSW components GmbH | - | A-RF64ACR | - | - | - | - | - | - | - | RIGHT ANGLE | - | - | - | - | - | 2 | 125 °C | -55 °C | Active | - | - | - | No | - | 5.46 | - | Yes | - | - | - | - | - | - | - | e3 | Active | - | BOARD EURO CONNECTOR | - | - | - | - | - | - | QUALITY CLASS 3 | Headers and Edge Type Connectors | YES | - | 64 | - | 2.54 mm | compliant | - | UL,VDE | COMMERCIAL | 2 | - | RECTANGULAR | 0.417 inch | FEMALE | 0.702 inch | 2 A | SQ PIN-SKT | 40 mΩ | - | 1000000000000 Ω | 0.1 inch | PLUG | SOLDER | ENDS | 1550VAC V | 2.54 mm | 400 Cycles | Tin (Sn) - with Nickel (Ni) barrier | .9452 N | .139 N | 0.2 inch | A,C | 0.118 inch | - | - | - | - | - | FLASH inch | - | ||
![]() A-SL127-DG-G06MR1 ASSMANN WSW Components | 28 |
| - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL127-DG-Z10MP1 ASSMANN WSW Components | 46 |
| - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL127-DG-G50D ASSMANN WSW Components | In Stock | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL127-DG-G34MP1 ASSMANN WSW Components | 28 |
| - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL127-DG-Z64MP1 ASSMANN WSW Components | 46 |
| - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL127-DG-Z08MR1 ASSMANN WSW Components | 28 |
| - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Tape and Reel | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL127-DG-Z12MR1 ASSMANN WSW Components | 46 |
| - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL127-DG-G34MR1 ASSMANN WSW Components | In Stock | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL127-DG-G46MP1 ASSMANN WSW Components | In Stock | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL127-DG-Z62MP1 ASSMANN WSW Components | 46 |
| - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |