- Automotive
- ECCN (US)
- PPAP
- Part Status
- EU RoHS
- Packaging
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
Attribute column
Manufacturer
ASSMANN WSW Components Terminals - PC Pin Receptacles, Socket Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Automotive | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | ECCN (US) | EU RoHS | Ihs Manufacturer | Insulation Resistance (MOhm) | Manufacturer | Manufacturer Part Number | Mating Cycle (Cycles) | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Polarization Type | PPAP | Product Depth (mm) | Risk Rank | Rohs Code | Row Spacing (mm) | Terminal Pitch (mm) | Termination Method | Voltage, Rating | Packaging | Series | JESD-609 Code | Part Status | Type | Number of Rows | Gender | Additional Feature | Pitch | Terminal Pitch | Reach Compliance Code | Current Rating | Number of Contacts | PCB Contact Pattern | Body Breadth | Body Depth | Contact Style | Mating Contact Pitch | Termination Type | PCB Contact Row Spacing | Contact Finish Termination | Device Socket Type | Device Type Used On | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AWL254-DG-G14A ASSMANN WSW Components | In Stock | - | - | - | - | No | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AW140-EG-G35C2 ASSMANN WSW Components | 28 |
| - | - | - | No | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AW140-EG-G38A ASSMANN WSW Components | 46 |
| - | - | - | No | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-BL254-DG-G22D ASSMANN WSW Components | 8 |
| - | - | - | No | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AWD 127-26/Z-HP ASSMANN WSW Components | In Stock | - | - | - | - | No | - | Straight | - | - | EAR99 | Compliant | ASSMANN WSW COMPONENTS GMBH | 10000 | ASSMANN WSW components GmbH | AWD127-26/Z-HP | 200 | 3/Contact | 105 | 150VDC|100VAC | -40 | Through Hole | - | - | - | Active | - | No | 5.08 | 5.69 | - | 2.54 | 2.54 | Solder | - | Bag | - | - | Active | Socket Strip | 2 | SKT | - | - | - | compliant | - | 26 | - | - | - | - | - | - | - | - | - | - | 66.04 | 7 | ||
![]() A-BL254-DG-G08MP1 ASSMANN WSW Components | 29 |
| - | - | - | No | - | Straight | - | - | EAR99 | Compliant | - | 1000 | - | - | 200 | 3/Contact | 105 | 250VAC | -40 | Surface Mount | - | - | - | - | - | No | 6.6 | - | - | 2.54 | 2.54 | Solder | - | Tube | - | - | Active | Socket Strip | 2 | SKT | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 20.82 | 5.1 | ||
![]() AWHW 08G-SMD ASSMANN WSW Components | In Stock | - | - | - | - | No | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | Tray | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AWD 127/20/Z-T ASSMANN WSW Components | 72 |
| - | Through Hole | POLYAMIDE | No | 1 inch | Straight | SN | Brass, Phosphor Bronze | EAR99 | Compliant | ASSMANN ELECTRONICS INC | - | ASSMANN WSW components GmbH | AWD-127-20/Z-T | - | - | - | - | - | - | STRAIGHT | 105 °C | -40 °C | Active | - | No | - | 5.69 | Yes | - | - | Solder | 100 V | - | AWD | e3 | Active | Board to Board | 2 | - | MACHINED CONTACTS | 2.54mm | 2.54 mm | compliant | 12A | 20 | RECTANGULAR | 0.2 inch | 0.178 inch | RND PIN-SKT | 0.1 inch | SOLDER | 0.1 mm | Tin (Sn) - with Nickel (Ni) barrier | IC SOCKET | DIP20 | - | - | ||
![]() AWA 127-20/Z-HP ASSMANN WSW Components | 37 |
| - | - | - | No | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | Tube | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AWHW 44G-SMD-200 ASSMANN WSW Components | In Stock | - | - | - | - | No | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AWHW 06G-SMD ASSMANN WSW Components | 16 |
| - | - | - | No | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | Tray | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AW140-EA-Z15H ASSMANN WSW Components | In Stock | - | - | - | - | No | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | Bag | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AW 127-20/Z-HP ASSMANN WSW Components | 240 |
| - | Through Hole | - | No | - | Straight | - | Bronze | EAR99 | Compliant | ASSMANN WSW COMPONENTS GMBH | - | ASSMANN WSW components GmbH | AW127-20/Z-HP | - | - | - | - | - | - | - | - | - | Active | - | No | - | 5.77 | Yes | - | - | Solder | 100 V | - | AW 127 | e3 | Active | Board to Board | 1 | - | - | 2.54mm | - | compliant | 12A | 20 | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | ||
![]() AWLP2-10 ASSMANN WSW Components | 8 |
| - | - | - | No | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AWHW 08G-0202-T ASSMANN WSW Components | 37 |
| - | - | - | No | - | Straight | - | - | EAR99 | Compliant | - | 1000 | - | - | - | 3 | 105 | 500VAC | -40 | Through Hole | - | - | - | - | Center Slot | No | 8.95 | - | - | 2.54 | 2.54 | Solder | - | Tray | - | - | Active | Shrouded Header | 2 | HDR | - | - | - | - | - | 80 | - | - | - | - | - | - | - | - | - | - | 109.22 | 9 | ||
![]() A-CF64ACT2.5 ASSMANN WSW Components | 29 |
| - | - | - | No | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AWDA 127-24/Z-HP ASSMANN WSW Components | 37 |
| - | - | - | No | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AW 126-02/Z-T ASSMANN WSW Components | 37 |
| - | - | - | No | - | Straight | - | - | EAR99 | Compliant | - | 10000 | - | - | 200 | 3/Contact | 105 | 150VDC|100VAC | -40 | Through Hole | - | - | - | - | - | No | 2.54 | - | - | - | 2.54 | Solder | - | Bag | - | - | Active | SIP Socket Strip | 1 | SKT | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 5.08 | 22.7 | ||
![]() A-SL127-DG-G20MR1 ASSMANN WSW Components | 37 |
| - | - | - | No | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL127-DG-G62D ASSMANN WSW Components | In Stock | - | - | - | - | No | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |