- Automotive
- ECCN (US)
- PPAP
- Part Status
- EU RoHS
- Packaging
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
Attribute column
Manufacturer
ASSMANN WSW Components Terminals - PC Pin Receptacles, Socket Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Automotive | Body Length | Case material | Certification marks | Connections | Contact Finish Mating | Contact Materials | Contact surface | Content | CS | Dim | ECCN (US) | EU RoHS | Factory colour | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer part # | Manufacturer Part Number | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal current (details) | Nominal voltage (details) | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Pins | Pins per row | PPAP | Risk Rank | Rohs Code | Total no. of pins | Packaging | JESD-609 Code | Part Status | Connector Type | Type | Additional Feature | Subcategory | DIN Conformance | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Configuration | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Name of Rows Loaded | Terminal Length | Grade | Height | Length | Width | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A-BL254-DG-G20MR1 ASSMANN WSW Components | 28 |
| - | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | Tape and Reel | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-CF64ACT ASSMANN WSW Components | 606 |
| - | BOARD | No | 3.74 inch | PBT, UL94V-0 | DIN 41612 | Soldering | AU ON NI | COPPER ALLOY | Gold plated | 1pc(s) | 2.54mm | (L x W x H) 10.6 x 95 x 15.6 mm | EAR99 | Compliant | Grey | ASSMANN WSW COMPONENTS GMBH | POLYBUTYLENE TEREPHTHALATE | ASSMANN WSW components GmbH | A-CF64ACT | A-CF64ACT | STRAIGHT | 3 | 2A | 2A | 2A | 250 V/A | 2 | 125 °C | -55 °C | Active | 64 (a+c) | 32 | No | 4.91 | Yes | 64 | - | e3 | Active | BOARD EURO CONNECTOR | Straight | QUALITY CLASS 3 | Headers and Edge Type Connectors | YES | 64 | 2.54 mm | compliant | UL,VDE | COMMERCIAL | 2 | RECTANGULAR | 0.417 inch | FEMALE | 0.457 inch | 2 A | SQ PIN-SKT | 40 mΩ | (a+c) | 1000000000000 Ω | 0.1 inch | PLUG | SOLDER | ENDS | 1550VAC V | 2.54 mm | 400 Cycles | Tin (Sn) - with Nickel (Ni) barrier | .9452 N | .139 N | 0.2 inch | A,C | 0.158 inch | III | 15.6mm | 10.6mm | 95mm | FLASH inch | ||
![]() A-RF96ABCR ASSMANN WSW Components | 185 |
| - | BOARD | No | 3.701 inch | - | - | - | AU ON NI | COPPER ALLOY | - | - | - | - | EAR99 | Compliant | - | ASSMANN WSW COMPONENTS GMBH | POLYBUTYLENE TEREPHTHALATE | ASSMANN WSW components GmbH | - | A-RF96ABCR | RIGHT ANGLE | - | - | - | - | - | 3 | 125 °C | -55 °C | Active | - | - | No | 4.91 | Yes | - | - | e3 | Active | BOARD EURO CONNECTOR | - | QUALITY CLASS 3 | Headers and Edge Type Connectors | YES | 96 | 2.54 mm | compliant | UL,VDE | COMMERCIAL | 3 | RECTANGULAR | 0.417 inch | FEMALE | 0.702 inch | 2 A | SQ PIN-SKT | 40 mΩ | - | 1000000000000 Ω | 0.1 inch | PLUG | SOLDER | ENDS | 1550VAC V | 2.54 mm | 400 Cycles | Tin (Sn) - with Nickel (Ni) barrier | .9452 N | .139 N | 0.1 inch | A,B,C | 0.118 inch | - | - | - | - | FLASH inch | ||
![]() A-BL254-DG-Z10MR1 ASSMANN WSW Components | In Stock | - | - | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | Tape and Reel | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-BL254-DG-Z10MP1 ASSMANN WSW Components | In Stock | - | - | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | Tube | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-BL254-EG-G07D ASSMANN WSW Components | 28 |
| - | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | Tray | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AW 127-15/Z-HP ASSMANN WSW Components | In Stock | - | - | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-BL254-DG-G12MP1 ASSMANN WSW Components | 28 |
| - | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | Tube | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL127-DG-G78D ASSMANN WSW Components | 28 |
| - | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL127-DG-G100D ASSMANN WSW Components | 28 |
| - | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL127-DG-G20MP1 ASSMANN WSW Components | In Stock | - | - | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL127-DG-G14MR1 ASSMANN WSW Components | 46 |
| - | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL127-EG-G16MR1 ASSMANN WSW Components | In Stock | - | - | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL127-EG-G05MP1 ASSMANN WSW Components | 46 |
| - | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL127-DG-G58MP1 ASSMANN WSW Components | 46 |
| - | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL127-DG-G42MP1 ASSMANN WSW Components | 28 |
| - | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL127-DG-G10D ASSMANN WSW Components | 28 |
| - | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL127-EG-G05MR1 ASSMANN WSW Components | 28 |
| - | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL127-EG-G20D ASSMANN WSW Components | 28 |
| - | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL127-DG-Z46MR1 ASSMANN WSW Components | 28 |
| - | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |