- Automotive
- ECCN (US)
- PPAP
- Part Status
- EU RoHS
- Packaging
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
Attribute column
Manufacturer
ASSMANN WSW Components Terminals - PC Pin Receptacles, Socket Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Automotive | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | Contact Resistance Max | ECCN (US) | EU RoHS | Ihs Manufacturer | Insulation Resistance (MOhm) | Insulator Material | Manufacturer | Manufacturer Part Number | Mating Cycle (Cycles) | Maximum Contact Resistance (MOhm) | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Pitch (mm) | PPAP | Product Depth (mm) | Risk Rank | Rohs Code | Row Spacing (mm) | Terminal Pitch (mm) | Termination Method | Voltage, Rating | Packaging | Series | JESD-609 Code | Part Status | Connector Type | Type | Number of Rows | Gender | Additional Feature | Subcategory | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Reference Standard | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Mating Contact Row Spacing | Device Socket Type | Current Rating (Max) | Device Type Used On | Terminal Length | Product Length (mm) | Plating Thickness | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AW140-EG-G03B ASSMANN WSW Components | 37 |
| - | Gold Over Nickel | - | - | No | - | Straight | - | Brass | 20(mohm) | EAR99 | Compliant | - | 1000 | - | - | - | 200 | 20 | 3/Contact | 105 | - | -40 | Through Hole | Through Hole | - | 1 | - | -40C to 105C | - | - | - | 2.54(mm) | No | 2.5 | - | - | - | 2.54 | Solder | - | Bag | - | - | Active | - | Unshrouded Header | 1 | HDR | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3/Contact(A) | - | - | 7.62 | - | 8.6 | ||
![]() A-BL254-DG-G26D ASSMANN WSW Components | 29 |
| - | - | BOARD | - | No | 1.32 inch | - | AU | PHOSPHOR BRONZE | - | EAR99 | Compliant | ASSMANN WSW COMPONENTS GMBH | - | POLYESTER | ASSMANN WSW components GmbH | A-BL254-DG-G26D | - | - | - | - | - | - | - | STRAIGHT | ONE | - | 2 | - | 105 °C | -40 °C | Active | - | No | - | 5.77 | Yes | - | - | - | - | Tube | - | - | Active | BOARD CONNECTOR | - | - | - | - | Headers and Edge Type Connectors | - | 26 | 2.54 mm | compliant | - | UL,VDE | COMMERCIAL | 2 | - | RECTANGULAR | 0.197 inch | FEMALE | - | 0.335 inch | 3 A | SQ PIN-SKT | 20 mΩ | 5000000000 Ω | 0.1 inch | PLUG | SOLDER | 500VAC V | 2.54 mm | - | RECTANGULAR | 0.1 inch | - | - | - | 0.126 inch | - | FLASH inch | - | ||
![]() A-BL200-DA-G44D ASSMANN WSW Components | 29 |
| - | - | - | - | No | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | Tube | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-BL200-DG-G08D ASSMANN WSW Components | 29 |
| - | - | - | - | No | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-BL200-DA-G12D ASSMANN WSW Components | 37 |
| - | - | - | - | No | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-BL127-EG-G20D ASSMANN WSW Components | 29 |
| - | - | - | - | No | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | Tube | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-BL254-DG-G08MP1 ASSMANN WSW Components | 29 |
| - | - | - | - | No | - | Straight | - | - | - | EAR99 | Compliant | - | 1000 | - | - | - | 200 | 20 | 3/Contact | 105 | 250VAC | -40 | Surface Mount | - | - | - | - | - | - | - | - | - | No | 6.6 | - | - | 2.54 | 2.54 | Solder | - | Tube | - | - | Active | - | Socket Strip | 2 | SKT | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.82 | - | 5.1 | ||
![]() ABL-254-16-SR45 ASSMANN WSW Components | 37 |
| - | - | - | - | No | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | Reel | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-BL254-DG-G08MR1 ASSMANN WSW Components | 29 |
| - | - | - | - | No | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | Tape and Reel | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-BL254-DG-G04D ASSMANN WSW Components | 37 |
| - | - | - | - | No | - | Straight | - | - | - | EAR99 | Compliant | - | 1000 | - | - | - | 200 | 20 | 3/Contact | 105 | 250VAC | -40 | Through Hole | - | - | - | - | - | - | - | - | - | No | 5 | - | - | 2.54 | 2.54 | Solder | - | Tray | - | - | Active | - | Socket Strip | 2 | SKT | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.66 | - | 8.5 | ||
![]() A-BL200-DG-G16MR1 ASSMANN WSW Components | In Stock | - | - | - | - | - | No | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | Tape and Reel | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-BL127-EG-G04MR1 ASSMANN WSW Components | 37 |
| - | - | - | - | No | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | Reel | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-BL254-DA-G14D ASSMANN WSW Components | In Stock | - | - | - | - | - | No | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | Tube | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-BL254-DG-G10MP1 ASSMANN WSW Components | 8 |
| - | - | - | - | No | - | Straight | - | - | - | EAR99 | Compliant | - | 1000 | - | - | - | 200 | 20 | 3/Contact | 105 | - | -40 | Surface Mount | - | - | - | - | - | - | - | - | - | No | 6.8 | - | - | - | 2.54 | Solder | - | Tube | - | - | Active | - | Socket Strip | 2 | SKT | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.9 | - | 5.1 | ||
![]() A-BL200-DG-G10D ASSMANN WSW Components | In Stock | - | - | - | - | - | No | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-BL254-DG-G14D ASSMANN WSW Components | 29 |
| - | - | - | - | No | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | Tube | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AWHW 08G-SMD ASSMANN WSW Components | In Stock | - | - | - | - | - | No | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | Tray | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AWD 127-14/Z-HP ASSMANN WSW Components | In Stock | - | - | - | - | - | No | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | Bag | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AW 127-28/Z-HP ASSMANN WSW Components | 8 |
| - | - | - | - | No | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | Bag | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AWD 127/20/Z-T ASSMANN WSW Components | 72 |
| - | - | Through Hole | POLYAMIDE | No | 1 inch | Straight | SN | Brass, Phosphor Bronze | - | EAR99 | Compliant | ASSMANN ELECTRONICS INC | - | - | ASSMANN WSW components GmbH | AWD-127-20/Z-T | - | - | - | - | - | - | - | STRAIGHT | - | - | - | - | 105 °C | -40 °C | Active | - | No | - | 5.69 | Yes | - | - | Solder | 100 V | - | AWD | e3 | Active | - | Board to Board | 2 | - | MACHINED CONTACTS | - | 2.54mm | - | 2.54 mm | compliant | 12A | - | - | - | 20 | RECTANGULAR | 0.2 inch | - | - | 0.178 inch | - | RND PIN-SKT | - | - | 0.1 inch | - | SOLDER | - | 0.1 mm | Tin (Sn) - with Nickel (Ni) barrier | - | - | IC SOCKET | - | DIP20 | - | - | - | - |