- Automotive
- ECCN (US)
- PPAP
- Part Status
- EU RoHS
- Packaging
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
Attribute column
Manufacturer
ASSMANN WSW Components Terminals - PC Pin Receptacles, Socket Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Material | Housing Material | Mounting Option 1 | Mounting Option 2 | Automotive | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | Contact Resistance Max | Content | CS | Dim | ECCN (US) | EU RoHS | Ihs Manufacturer | Insulation Resistance (MOhm) | Insulator Material | Manufacturer | Manufacturer Part Number | Mating Cycle (Cycles) | Max. temperature | Maximum Contact Resistance (mOhm) | Maximum Contact Resistance (MOhm) | Maximum Current Rating (A) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Min. temperature | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Pitch (mm) | PPAP | Product Depth (mm) | Risk Rank | Rohs Code | RoHS-compliant | Row Spacing (mm) | Samacsys Description | Terminal Pitch (mm) | Termination Method | Voltage Rating Max | Voltage, Rating | Packaging | Series | Part Status | Connector Type | Type | Number of Rows | Gender | Additional Feature | Subcategory | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Reference Standard | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Pattern | Mating Contact Row Spacing | Insulator Color | Contact Design | Current Rating (Max) | Terminal Length | Product Length (mm) | Length | Width | Plating Thickness | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A-SL254-DA-G04MP1 ASSMANN WSW Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AR 28-ST/T ASSMANN WSW Components | 16 |
| - | Gold over Nickel | Through Hole | PBT | PBT | - | - | No | - | Straight | - | Brass | - | 1pc(s) | 15.24mm | (L x W) 35.56 mm x 17.78 mm | EAR99 | Compliant | - | - | - | - | - | - | 125°C | - | - | - | - | - | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | Yes | - | - | - | - | - | 100 V ac | Tube | - | Active | - | AR 28-ST/T | - | - | - | - | 2.54mm | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.56mm | 17.78mm | - | - | ||
![]() AWP2 44-7240 ASSMANN WSW Components | 20 |
| - | Gold, Nickel | Cable Mount | - | PBT | GUIDE SLOT | LOCKING | No | 1.937 inch | Right Angle | AU | Brass | - | - | - | - | EAR99 | Compliant | ASSMANN WSW COMPONENTS GMBH | 1000 | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | ASSMANN WSW components GmbH | AWP244-7240 | - | - | - | 20 | 1 | +105°C | 105 | - | -40°C | -40 | Cable Mount | - | - | - | 2 | - | 105 °C | -40 °C | Active | - | No | 7.3 | 5.77 | Yes | - | 2 | - | 2 | IDT | - | 125 V ac | - | AWP2 | Active | BOARD CONNECTOR | IDC Connector | 2 | F | NONE | Headers and Edge Type Connectors | 2mm | 44 | - | compliant | 1A | UL,VDE | COMMERCIAL | - | 44 | - | 0.165 inch | FEMALE | - | 0.213 inch | 1 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | 0.079 inch | PLUG | IDC | POLARIZED HOUSING | 500VAC V | - | RECTANGULAR | 0.079 inch | BLACK | PREASSEM CONN | - | - | 93.2 | - | - | - | 4.7 | ||
![]() A-BL254-EA-G05D ASSMANN WSW Components | 37 |
| - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Tube | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ABL254DGG10D ASSMANN WSW Components | 29 |
| - | Gold | BOARD | - | Polyester | - | - | No | 0.52 inch | Straight | AU | Brass | 20(mohm) | - | - | - | EAR99 | Compliant | ASSMANN WSW COMPONENTS GMBH | 1000 | POLYESTER | ASSMANN WSW components GmbH | A-BL254-DG-G10D | 200 | - | - | 20 | 3/Contact | - | 105 | - | - | -40 | Through Hole | Through Hole | ONE | 2 | 2 | -40C to 105C | 105 °C | -40 °C | Active | 2.54(mm) | No | 5 | 2.38 | Yes | - | 2.54 | - | 2.54 | Solder | 500VAC | - | Tube | - | Active | BOARD CONNECTOR | Socket Strip | 2 | SKT | - | Headers and Edge Type Connectors | - | 10 | 2.54 mm | compliant | - | UL,VDE | COMMERCIAL | 2 | 10 | RECTANGULAR | 0.197 inch | FEMALE | Black | 0.335 inch | 3 A | SQ PIN-SKT | 20 mΩ | 5000000000 Ω | 0.1 inch | PLUG | SOLDER | - | 500VAC V | 2.54 mm | RECTANGULAR | 0.1 inch | - | - | 3/Contact(A) | 0.126 inch | 25.8 | - | - | FLASH inch | 8.5 | ||
![]() A-BL254-EG-G10D ASSMANN WSW Components | 8 |
| - | - | - | - | - | - | - | No | - | Straight | - | - | - | - | - | - | EAR99 | Compliant | - | 1000 | - | - | - | 200 | - | - | 20 | 3/Contact | - | 105 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | - | No | 2.5 | - | - | - | - | - | 2.54 | Solder | - | - | Tray | - | Active | - | Socket Strip | 1 | SKT | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.8 | - | - | - | 8.5 | ||
![]() A-BL200-DA-G34D ASSMANN WSW Components | 37 |
| - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Tube | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-BL200-EG-G10MR1 ASSMANN WSW Components | 37 |
| - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Tape and Reel | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-BL200-DG-G10MP1 ASSMANN WSW Components | 8 |
| - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-BL127-DG-G64MP1 ASSMANN WSW Components | 37 |
| - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Tube | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-BL127-EG-Z04MR1 ASSMANN WSW Components | 8 |
| - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Reel | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-BL254-DG-G08D ASSMANN WSW Components | 8 |
| - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Tube | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-BL200-EG-G10D ASSMANN WSW Components | 8 |
| - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Tube | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-BL127-EG-G07MR1 ASSMANN WSW Components | 8 |
| - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Tape and Reel | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-BL254-DG-G06MR1 ASSMANN WSW Components | 29 |
| - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Tape and Reel | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-BL200-EG-Z17MP1 ASSMANN WSW Components | 37 |
| - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-BF64ABT2.5 ASSMANN WSW Components | 29 |
| - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-BL254-DG-G06D ASSMANN WSW Components | 37 |
| - | - | - | - | - | - | - | No | - | Straight | - | - | - | - | - | - | EAR99 | Compliant | - | 5000 | - | - | - | 200 | - | - | 20 | 3/Contact | - | 105 | - | - | -40 | Through Hole | - | - | - | - | - | - | - | - | - | No | 5 | - | - | - | 2.54 | - | 2.54 | Solder | - | - | - | - | Active | - | Socket Strip | 2 | SKT | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.74 | - | - | - | 8.5 | ||
![]() AR 14-ST/T ASSMANN WSW Components | 46 |
| - | Gold over Nickel | Through Hole | PBT | PBT | - | - | No | - | Straight | - | Brass | - | 1pc(s) | 7.62mm | (L x W) 17.78 mm x 10.16 mm | EAR99 | Compliant | ASSMANN WSW COMPONENTS GMBH | - | - | ASSMANN WSW components GmbH | AR14-ST/T | - | 125°C | - | - | - | - | - | -55°C | - | - | - | - | - | - | - | - | - | - | Active | - | No | - | 5.69 | - | Yes | - | - | - | - | - | 100 V ac | - | - | Active | - | AR 14-ST/T | - | - | - | - | 2.54mm | - | - | compliant | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.78mm | 10.16mm | - | - | ||
![]() A-BL254-DG-G20D ASSMANN WSW Components | 46 |
| - | Gold | Through Hole | - | - | - | - | No | 1.02 inch | Straight | AU | Brass | 20(mohm) | - | - | - | EAR99 | Compliant | ASSMANN WSW COMPONENTS GMBH | 1000 | POLYESTER | ASSMANN WSW components GmbH | A-BL254-DG-G20D | 200 | - | 20 | - | 3/Contact | - | 105 | - | - | -40 | Through Hole | Through Hole | ONE | 2 | 2 | -40C to 105C | 105 °C | -40 °C | Active | 2.54(mm) | No | 5 | 5.7 | Yes | - | 2.54 | ASSMANN WSW 2.54mm Pitch 20 Way 2 Row Straight PCB Socket, Through Hole, Solder Termination | 2.54 | Solder | 500VAC | 500 V ac | Tube | - | Active | BOARD CONNECTOR | Socket Strip | 2 | SKT | - | Headers and Edge Type Connectors | 2.54mm | 20 | 2.54 mm | compliant | 3A | UL,VDE | COMMERCIAL | 2 | 20 | RECTANGULAR | 0.197 inch | FEMALE | Black | 0.335 inch | 3 A | SQ PIN-SKT | 20 mΩ | 5000000000 Ω | 0.1 inch | PLUG | SOLDER | - | 500VAC V | 2.54 mm | RECTANGULAR | 0.1 inch | - | - | 3/Contact(A) | 0.126 inch | 51.2 | - | - | FLASH inch | 8.5 |