- Gender
- Mounting Type
- Number of Contacts
- Number of Ports
- Connector Type
- Termination
- Contact Finish
- Shell/Shielding Material
- Operating Temperature
- Insulation Color
- Mounting Feature
- Specifications
Attribute column
Manufacturer
ASSMANN WSW Components USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Mounting Feature | Shell Material | Housing Material | Number of Terminals | Mounting Option 1 | Board Mounting Option | Shell/Shielding Material | Body Orientation | Contact Materials | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Package | Part Life Cycle Code | Pitch (mm) | Product Depth (mm) | Product Diameter (mm) | Product Status | Risk Rank | Rohs Code | Termination Method | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Gender | HTS Code | Current Rating (Amps) | Shielding | Ingress Protection | Reach Compliance Code | Insulation Color | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | Mating Cycles | Insulator Color | Specifications | Current Rating (Max) | Features | Product Length (mm) | Plating Thickness | Product Height (mm) | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A-HDMI282-19M-B-A-02-05-R Assmann WSW Components | In Stock | - | - | - | - | - | PANEL | - | BRASS | - | - | LOCKING | - | - | - | PHOSPHOR BRONZE | - | THERMOPLASTIC | - | - | - | - | - | 85°C | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | HDMI | - | - | 8536.69.40.30 | - | - | - | - | - | - | ONE | UL | - | COMMERCIAL | 0.61 inch | - | 19 | - | 0.217 inch | MALE | 0.766 inch | 0.5A | USB, SER A FLAT | 30mOhm | 100000000Ohm | RECEPTACLE | SOLDER LUG | - | 300VAC V | - | - | BLACK | - | - | - | - | 1μin | - | - | RoHS Compliant | ||
![]() A-HDMI282-19M-B-E-02-05-R Assmann WSW Components | In Stock | - | - | - | - | - | PANEL | - | BRASS | - | - | LOCKING | - | - | - | PHOSPHOR BRONZE | - | THERMOPLASTIC | - | - | - | - | - | 85°C | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | HDMI | - | - | 8536.69.40.30 | - | - | - | - | - | - | ONE | UL | - | COMMERCIAL | 0.61 inch | - | 19 | - | 0.217 inch | MALE | 0.766 inch | 0.5A | USB, SER A FLAT | 30mOhm | 100000000Ohm | RECEPTACLE | SOLDER LUG | - | 300VAC V | - | - | BLACK | - | - | - | - | 15μin | - | - | RoHS Compliant | ||
![]() A-HDMI284-19-B-E-02-03-R Assmann WSW Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | 1 (Unlimited) | - | - | HDMI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() A-DVI-1010-2-01-R Assmann WSW Components | In Stock | - | - | - | - | Through Hole, Vertical | Through Hole | Flange, Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | Obsolete | 1 (Unlimited) | - | - | DVI-I, Dual Link | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | 29 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() A-DVI-1013-02-R Assmann WSW Components | In Stock | - | - | - | - | Through Hole, Vertical | Through Hole | Flange, Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | Obsolete | 1 (Unlimited) | - | - | DVI-I, Dual Link | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | 29 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() A-DVI-1013-01-R Assmann WSW Components | In Stock | - | - | - | - | Through Hole, Vertical | Through Hole | Flange, Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | Obsolete | 1 (Unlimited) | - | - | DVI-I, Dual Link | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | 29 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() AU-Y1009/3-B-TR-R Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Horizontal, Surface Mount | Surface Mount, Right Angle; Through Hole | Horizontal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | Active | 1 (Unlimited) | Solder | - | USB - micro B | - | Receptacle | - | - | - | - | - | Black | - | - | - | Gold | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | USB 3.0 (USB 3.1 Gen 1, Superspeed) | - | Solder Retention | - | - | - | - | ROHS3 Compliant | ||
![]() AU-Y1009/3-AB-TR-R Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Horizontal, Surface Mount | Surface Mount, Right Angle | Horizontal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | Active | 1 (Unlimited) | Solder | - | USB - micro AB | - | Receptacle | - | - | - | - | - | Black | - | - | - | Gold | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | USB 3.0 (USB 3.1 Gen 1, Superspeed) | - | Solder Retention | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() A-USBB-M5-TOP ASSMANN WSW Components | In Stock | - | - | - | Gold | - | Through Hole | Vertical | - | Polyamide 6T | 5 | - | - | Brass | Straight | Phosphor Bronze | ASSMANN WSW COMPONENTS GMBH | - | ASSMANN WSW components GmbH | A-USBB-M5-TOP | Assmann WSW Components | Through Hole | -55C to 105C | - | - | 105C | -55C | Tray | Active | 1.6(mm) | 3.9(mm) | Not Required(mm) | Active | 5.67 | Yes | Solder | - | -55°C ~ 85°C | - | - | - | - | - | - | Solder | - | USB-B (USB TYPE-B) | USB Type B | RCP | - | 1.8A | Shielded | - | compliant | Black | - | - | - | Gold | - | - | - | 5(POS) | - | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | 1500 | - | USB 2.0 | 1(A) | - | 7.7(mm) | - | 9.45(mm) | UL94 V-0 | - | ||
![]() A-USB/2-A-3P Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Horizontal, Through Hole | Panel Mount, Through Hole, Right Angle | Horizontal | - | - | - | - | - | Phosphor Bronze, Steel (SPCC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC | -55°C~85°C | Tray | - | - | - | Active | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A), Stacked | - | Receptacle | - | 0.5A | - | - | - | Black | - | - | - | Gold | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | 3 | 1500 | - | USB 2.0 | - | Board Lock | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() A-USBPB-3 Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | Steel (SPCC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | - | - | e3 | Active | - | Solder | - | USB-B (USB TYPE-B) | - | Plug | - | 1A | - | - | - | - | - | - | - | Gold | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | USB 3.0 (USB 3.1 Gen 1, Superspeed) | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() A-USB B/SMT Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Surface Mount, Right Angle | Horizontal | - | - | - | - | PEG | Brass | - | PHOSPHOR BRONZE | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tray | - | - | - | Active | 1 (Unlimited) | Solder | - | USB-B (USB TYPE-B) | - | Receptacle | - | 1.5A | - | - | - | White | NICKEL | ONE | - | Gold | COMMERCIAL | - | 1 | 4 | RECTANGULAR | - | - | 0.63 inch | - | USB, SER B SQ | 30mOhm | - | - | - | POLARIZED HOUSING | 750VAC V | 1 | 1500 | - | USB 2.0 | - | Board Guide, Solder Retention | - | 5μin | - | UL94 V-0 | ROHS3 Compliant |