- Gender
- Mounting Type
- Number of Contacts
- Number of Ports
- Connector Type
- Termination
- Contact Finish
- Shell/Shielding Material
- Operating Temperature
- Insulation Color
- Mounting Feature
- Specifications
Attribute column
Manufacturer
ASSMANN WSW Components USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Mounting Feature | Housing Material | Shell/Shielding Material | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Insulation Color | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Mating Cycles | Specifications | Contact Design | Features | Height | Length | Width | Plating Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A-USBPA Assmann WSW Components | In Stock | - | Datasheet | 23 Weeks | Free Hanging | Free Hanging (In-Line) | - | Plastic | Steel | Brass | - | - | -55°C | - | - | Bulk | 2003 | - | - | Active | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A) | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | ONE | UL,VDE,CSA | Gold | COMMERCIAL | - | - | 4 | - | - | Clear | - | - | 1A | USB, SER A FLAT | 30mOhm | - | - | - | - | POLARIZED HOUSING | 750VAC V | 1 | - | - | USB 1.1 | PREASSEM CONN | - | 4.1mm | 22.8mm | 12.8mm | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() AU-Y1005-R Assmann WSW Components | In Stock | - | Datasheet | - | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | Polybutylene | Brass | Bronze | - | - | - | - | -55°C~85°C | Tray | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | USB-A (USB TYPE-A) | Receptacle | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | Right Angle | - | - | - | - | White | NICKEL | ONE | UL | Gold | COMMERCIAL | - | 1 | 4 | RECTANGULAR | 0.276 inch | - | NO | 0.557 inch | - | USB, SER A FLAT | 30mOhm | - | - | - | 1.5A | POLARIZED HOUSING | 500VAC V | 1 | - | 1500 | USB 1.1 | - | Board Lock | 7.12mm | 14mm | 13.1mm | - | UL94 V-0 | RoHS Compliant | - | Lead Free | ||
![]() AUSB1-DFN-PTP1 Assmann WSW Components | In Stock | - | Datasheet | 23 Weeks | Surface Mount, Through Hole | Surface Mount, Right Angle; Through Hole | Horizontal | - | Steel | - | - | - | - | 5V | -25°C~105°C | Tray | 2015 | e3 | yes | Active | 1 (Unlimited) | Solder | - | USB-C (USB TYPE-C) | Receptacle | - | - | - | - | - | - | 3A | - | - | - | - | - | - | Black | - | - | - | Gold | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 10000 | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() AU-Y1006-3 Assmann WSW Components | In Stock | - | - | 23 Weeks | Horizontal, Surface Mount | Surface Mount, Right Angle; Through Hole | Horizontal | - | Brass | COPPER ALLOY | GLASS FILLED LIQUID CRYSTAL POLYMER | - | - | - | -55°C~85°C | Tray | 2013 | e3 | yes | Active | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A) | Receptacle | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.25A 1.8A | - | - | - | - | - | - | Blue | - | - | - | Gold | - | - | - | 9 | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | 1 | - | 5000 | USB 3.0 (USB 3.1 Gen 1, Superspeed) | - | Solder Retention | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() AU-Y1006 Assmann WSW Components | In Stock | - | - | 23 Weeks | Horizontal, Surface Mount | Surface Mount, Right Angle | Horizontal | Polybutylene | Brass | - | - | - | - | - | -55°C~85°C | Tray | 2012 | e3 | - | Active | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A) | Receptacle | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | Black | - | - | - | Gold | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 1.5A | - | - | 1 | - | 1500 | USB 1.1 | - | Board Lock | 7.12mm | 14mm | 13mm | - | UL94 V-0 | ROHS3 Compliant | - | Lead Free | ||
![]() A-USBPB-2 Assmann WSW Components | In Stock | - | - | 23 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | Steel | - | - | - | - | 30VAC | -55°C~85°C | Bulk | 2014 | - | yes | Active | 1 (Unlimited) | Solder | - | USB-B (USB TYPE-B) | Plug | - | - | - | - | - | - | 1.5A per Contact | - | - | - | - | - | - | White | - | - | - | Gold | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | USB 2.0 | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() A-USBPB-N Assmann WSW Components | In Stock | - | Datasheet | 23 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | Polybutylene | Steel | Brass | - | - | - | 30VAC | -55°C~85°C | Bulk | 2013 | - | yes | Active | 1 (Unlimited) | Solder | - | USB-B (USB TYPE-B) | Plug | - | - | - | - | - | - | 1.5A per Contact | - | Straight | - | 36.3mm | - | 1A | White | - | - | - | Gold | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 1A | - | - | 1 | - | - | USB 2.0 | - | - | - | 9mm | - | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() AU-Y1007-2 Assmann WSW Components | In Stock | - | - | 23 Weeks | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | - | Brass | - | - | - | - | - | -55°C~85°C | Tray | - | e3 | yes | Active | 1 (Unlimited) | Solder | - | USB-B (USB TYPE-B) | Receptacle | - | - | - | - | - | - | 1.5A | - | - | - | - | - | - | White | - | - | - | Gold | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 1500 | USB 2.0 | - | Board Lock | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | Lead Free | ||
![]() AU-Y1007-2-R Assmann WSW Components | In Stock | - | Datasheet | - | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | Polybutylene | Brass | PHOSPHOR BRONZE | - | - | - | - | -55°C~85°C | Tray | 2011 | e3 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | USB-B (USB TYPE-B) | Receptacle | - | - | - | - | - | - | 1.5A | 2.5mm | Right Angle | - | - | - | - | White | - | - | - | Gold | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 1A | - | - | 1 | - | 1500 | USB 2.0 | - | Board Lock | - | - | - | - | UL94 V-0 | RoHS Compliant | - | Lead Free | ||
![]() AUSB2-AFN-MTP1 Assmann WSW Components | In Stock | - | Datasheet | 23 Weeks | Through Hole, Vertical | Through Hole | Vertical | - | Steel (SPCC) | PHOSPHOR BRONZE | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | -55°C~85°C | Tray | 2009 | e3 | - | Active | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A) | Receptacle | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.5A | - | - | 2.0066mm | - | - | - | White | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 4 | RECTANGULAR | 0.276 inch | - | NO | - | - | - | 30mOhm | - | - | - | - | POLARIZED HOUSING | 500VAC V | 1 | - | 1500 | USB 1.1 | - | Board Lock | - | - | - | 5μin | UL94 V-0 | ROHS3 Compliant | - | Lead Free | ||
![]() AU-Y1007-R Assmann WSW Components | In Stock | - | Datasheet | 16 Weeks | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | Polybutylene | Brass | PHOSPHOR BRONZE | - | - | - | - | -55°C~85°C | Tray | 2011 | - | yes | Obsolete | 1 (Unlimited) | Solder | - | USB-B (USB TYPE-B) | Receptacle | - | - | - | - | - | - | 1.5A | 2.5mm | Right Angle | - | - | - | - | White | NICKEL | ONE | UL | Gold | COMMERCIAL | - | 2 | 4 | RECTANGULAR | - | - | - | 0.65 inch | - | USB, SER A FLAT | 30mOhm | - | - | - | 1A | POLARIZED HOUSING | 500VAC V | 1 | 2.0066 mm | 1500 | USB 1.1 | - | Board Lock | 10.6mm | 16mm | 12mm | - | UL94 V-0 | RoHS Compliant | - | Lead Free | ||
![]() AU-Y1006-R Assmann WSW Components | In Stock | - | - | - | Horizontal, Surface Mount | Surface Mount, Right Angle | Horizontal | Polymer | Brass | - | - | - | - | - | -55°C~85°C | Tray | 2011 | - | - | Obsolete | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A) | Receptacle | - | - | - | - | - | - | - | - | Right Angle | - | 14.15mm | - | - | Black | - | - | - | Gold | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 1.5A | - | - | 1 | - | 1500 | USB 1.1 | - | Board Lock | 7.12mm | 14.5mm | 13mm | - | UL94 V-0 | RoHS Compliant | - | Lead Free | ||
![]() A-USBPA-3 Assmann WSW Components | In Stock | - | Datasheet | 23 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | Steel (SPCC) | NOT SPECIFIED | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | -55°C~85°C | Bulk | 2012 | - | yes | Active | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A) | Plug | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A | - | - | - | - | - | - | Blue | NICKEL | - | - | Gold | - | - | - | 9 | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | 1 | - | 1500 | USB 3.0 (USB 3.1 Gen 1, Superspeed) | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() AU-Y1005-2-R Assmann WSW Components | In Stock | - | Datasheet | - | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | Polybutylene | Brass | Bronze | - | - | - | - | -55°C~85°C | Tray | 2011 | - | - | Obsolete | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A) | Receptacle | - | - | - | - | - | - | - | - | Right Angle | - | 14.2mm | - | - | White | NICKEL | ONE | UL | Gold | COMMERCIAL | - | 1 | 4 | RECTANGULAR | 0.276 inch | - | - | - | - | USB, SER A FLAT | 30mOhm | - | - | - | 1.5A | POLARIZED HOUSING | 500VAC V | 1 | - | 1500 | USB 2.0 | - | Board Lock | - | 14.4mm | - | - | UL94 V-0 | RoHS Compliant | - | Lead Free | ||
![]() A-USBPB-2-R Assmann WSW Components | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Polybutylene | Steel | Brass | - | - | - | 30VAC | -55°C~85°C | Bulk | 2012 | - | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | USB-B (USB TYPE-B) | Plug | - | - | - | - | - | - | 1.5A per Contact | - | Straight | - | - | unknown | - | White | - | - | - | Gold | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 1.5A | - | - | 1 | - | - | USB 2.0 | - | - | - | - | - | - | UL94 V-0 | RoHS Compliant | - | - | ||
![]() A-USBPB-R Assmann WSW Components | In Stock | - | Datasheet | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | Steel | - | - | - | - | 30VAC | -55°C~85°C | Bulk | 2005 | - | - | Obsolete | 1 (Unlimited) | Solder | - | USB-B (USB TYPE-B) | Plug | - | - | - | - | - | - | 1.5A per Contact | - | Straight | - | - | - | - | White | NICKEL | ONE | UL | Gold | COMMERCIAL | 0.335 inch | - | 4 | - | 0.286 inch | - | - | - | - | USB, SER A FLAT | 30mOhm | - | RECEPTACLE | 30V | - | POLARIZED HOUSING | 500VAC V | 1 | - | - | USB 1.1 | PREASSEM CONN | - | 6.85mm | - | 8.8mm | 5μin | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() A-USBPB-3-R Assmann WSW Components | In Stock | - | Datasheet | 20 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | Steel (SPCC) | - | - | - | - | - | -20°C~85°C | Bulk | 2010 | - | - | Obsolete | 1 (Unlimited) | Solder | - | USB-B (USB TYPE-B) | Plug | - | - | - | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | USB 3.0 (USB 3.1 Gen 1, Superspeed) | - | - | - | - | - | - | UL94 V-0 | RoHS Compliant | - | - | ||
![]() A-DVI-1003-01-R Assmann WSW Components | In Stock | - | Datasheet | 23 Weeks | Through Hole | Through Hole | Flange, Vertical | - | Steel (SPCD) | - | - | - | - | 40VAC | -20°C~80°C | Tray | 2009 | - | - | Active | 1 (Unlimited) | Solder | - | DVI-D, Dual Link | Plug | - | - | - | - | - | - | 1.5A | 1.9mm | Straight | - | - | - | - | - | - | - | - | Gold | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() A-IE-S-DIP-R Assmann WSW Components | In Stock | - | Datasheet | - | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | Plastic | Brass | Bronze | - | 85°C | - | - | - | Tray | 2009 | - | yes | Obsolete | 1 (Unlimited) | Solder | - | Firewire (IEEE 1394) | Receptacle | - | - | - | - | - | - | 1A | - | - | - | - | - | - | Black | - | ONE | - | Gold | COMMERCIAL | - | 2 | 6 | STAGGERED | - | - | - | 0.555 inch | - | - | 30mOhm | - | PLUG | - | - | POLARIZED HOUSING | 500VAC V | 1 | - | - | - | - | Board Guide | 8mm | 14.4mm | 13.1mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() AU-Y1008-R Assmann WSW Components | In Stock | - | Datasheet | - | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | Polybutylene | Steel (SPCC) | Brass | - | - | - | - | -55°C~85°C | Tray | 2011 | e4 | yes | Obsolete | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A), Stacked | Receptacle | - | - | - | - | - | - | 1.5A | - | Right Angle | - | 17mm | - | - | Black | NICKEL | ONE | UL | Gold | COMMERCIAL | - | 1+1 | 8 | RECTANGULAR | 0.614 inch | - | - | - | - | USB, SER A FLAT | 30mOhm | 1000000000Ohm | PLUG | - | 1A | POLARIZED HOUSING | 750VAC V | 2 | - | 1500 | USB 1.1 | - | Board Lock | - | 14.5mm | 14.7mm | 5μin | UL94 V-0 | RoHS Compliant | - | Lead Free |