- Gender
- Mounting Type
- Number of Contacts
- Number of Ports
- Connector Type
- Termination
- Contact Finish
- Shell/Shielding Material
- Operating Temperature
- Insulation Color
- Mounting Feature
- Specifications
Attribute column
Manufacturer
ASSMANN WSW Components USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Mounting Feature | Shell Material | Housing Material | Number of Terminals | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Shell/Shielding Material | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Operating Temperature (Max.) | Operating Temperature (Min.) | Part Life Cycle Code | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Termination Method | Voltage Rated | Voltage Rating Max | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Gender | Additional Feature | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Insulation Color | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Termination Type | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Mating Cycles | Specifications | Current Rating (Max) | Features | Product Length (mm) | Height | Length | Width | Plating Thickness | Product Height (mm) | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A-USB A-E Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Through Hole, Right Angle | Vertical | - | - | - | DETENT | - | LOCKING | Brass | - | - | - | PHOSPHOR BRONZE | - | POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tray | - | e3 | - | Active | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A) | - | - | - | Receptacle | SIDE ENTRY, LONG VERSION | - | - | - | - | - | - | - | 1.5A | - | - | 2.0066mm | - | - | White | NICKEL | ONE | UL,VDE | Gold | COMMERCIAL | 0.575 inch | 1 | 4 | RECTANGULAR | 0.276 inch | - | - | - | - | 0.76 inch | - | USB, SER A FLAT | - | - | - | - | - | POLARIZED HOUSING | 500VAC V | 1 | - | 1500 | USB 2.0 | - | Board Lock | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() A-IEE-DIP Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Through Hole, Right Angle | Vertical | - | - | - | DETENT | - | LOCKING | Brass | - | - | - | - | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | -20°C~85°C | Tray | - | - | - | Active | 1 (Unlimited) | Solder | - | Firewire (IEEE 1394) | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 1A | - | - | - | - | - | Black | - | ONE | UL,VDE | Gold | COMMERCIAL | 0.35 inch | 2 | 6 | RECTANGULAR | 0.545 inch | - | - | - | - | 0.709 inch | - | USB, SER A FLAT | 30mOhm | - | - | - | - | POLARIZED HOUSING | 500VAC V | 1 | 2.9972 mm | 1500 | - | - | Board Guide | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() A-USB-B-SMT-TOP-R Assmann WSW Components | In Stock | - | Datasheet | 23 Weeks | - | Surface Mount, Vertical | Surface Mount | Vertical | - | - | - | - | - | - | Brass | - | - | - | PHOSPHOR BRONZE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tray | 2013 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | USB-B (USB TYPE-B) | - | - | - | Receptacle | ROHS COMPLIANT | - | - | - | - | - | - | - | 1.5A | - | - | - | - | - | Black | NICKEL | ONE | UL | Gold | COMMERCIAL | - | 2 | 4 | RECTANGULAR | - | - | - | - | - | 0.575 inch | - | USB, SER B SQ | - | - | - | - | - | POLARIZED HOUSING | 500VAC V | 1 | - | 1500 | USB 1.1 | - | Solder Retention | - | - | - | - | 5μin | - | UL94 V-0 | ROHS3 Compliant | - | Lead Free | ||
![]() A-USB3 A-LP-SMT1 Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Surface Mount, Right Angle; Through Hole | Horizontal | - | - | - | - | - | - | Steel (SPCC) | - | - | - | PHOSPHOR BRONZE | - | GLASS FILLED LIQUID CRYSTAL POLYMER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2016 | e3 | - | Active | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A) | - | - | - | Plug | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.25A 1A | - | - | - | - | - | Blue | - | - | - | Gold | - | - | - | 9 | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | 1 | - | 5000 | USB 3.0 (USB 3.1 Gen 1, Superspeed) | - | Board Lock | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() A-USBPA-2 Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | Steel (SPCC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | 2012 | - | yes | Active | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A) | - | - | - | Plug | - | - | - | - | - | - | - | - | 1.5A | - | - | - | - | - | White | - | - | - | Gold | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 1500 | USB 2.0 | - | - | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() AUSB1-DFN-PTR3 Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Surface Mount, Through Hole | Surface Mount, Right Angle; Through Hole | Horizontal | STAINLESS STEEL | - | - | - | - | - | Steel, Stainless | - | - | - | BRASS | - | POLYETHYLENE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20V | - | -40°C~105°C | Tape & Reel (TR) | 2015 | e3 | yes | Active | 1 (Unlimited) | Solder | - | USB-C (USB TYPE-C) | - | - | - | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5A | - | - | - | - | - | Black | - | - | - | Gold | - | - | - | 24 | - | - | - | 94V-0 | - | NO | - | - | - | - | - | - | - | - | - | - | 1 | - | 10000 | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() A-USB/2-A-TOP Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole, Vertical | Through Hole | Vertical | - | - | - | - | - | - | Steel (SPCC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tray | 2013 | e3 | yes | Active | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A) | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 1.5A | - | - | - | - | - | White | - | - | - | Gold | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 1500 | USB 2.0 | - | Board Lock | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() AU-Y1009 Assmann WSW Components | In Stock | - | Datasheet | 20 Weeks | - | Horizontal, Surface Mount | Surface Mount, Right Angle | Horizontal | - | - | - | - | - | - | SUS301 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~80°C | Tray | 2014 | - | - | Obsolete | 1 (Unlimited) | Solder | - | USB - micro B | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 0.5A | - | - | - | - | - | Black | - | - | - | Gold | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 10000 | USB 1.1 | - | Solder Retention | - | - | - | - | - | - | UL94 V-0 | RoHS Compliant | - | - | ||
![]() AU-Y1010 Assmann WSW Components | In Stock | - | Datasheet | 20 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | SUS301 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~80°C | Tray | 2013 | - | - | Obsolete | 1 (Unlimited) | Solder | - | USB - micro B | - | - | - | Plug | - | - | - | - | - | - | - | - | 1A | - | - | - | - | - | Black | - | - | - | Gold | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 10000 | USB 1.1 | - | - | - | - | - | - | - | - | UL94 V-0 | RoHS Compliant | - | - | ||
![]() A-IE-S-SMT-R ASSMANN WSW Components | In Stock | - | - | - | Gold | Horizontal, Surface Mount | - | - | COPPER ALLOY/STEEL | Nylon | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | 85°C | -55°C | - | - | - | - | - | - | - | - | - | Bulk | - | - | yes | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | - | - | TIN LEAD | ONE | - | - | COMMERCIAL | - | - | 6 | - | 0.327 inch | - | 94V-0 | Black | NO | - | 1.5A | - | 30mOhm | 100000000Ohm | PLUG | - | - | - | 500VAC V | - | - | - | - | - | - | - | 7.9mm | 16.6mm | 13.1mm | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() A-DVI-1009-1-01-R Assmann WSW Components | In Stock | - | Datasheet | - | - | Through Hole, Vertical | Through Hole | Flange, Vertical | - | - | - | - | - | - | Zinc Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40V | - | -20°C~80°C | Tray | - | - | - | Obsolete | 1 (Unlimited) | Solder | - | DVI-I, Dual Link | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 1.5A | - | - | - | - | - | White | - | - | - | Gold | - | - | - | 29 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A-DVI-D-R Assmann WSW Components | In Stock | - | Datasheet | - | - | Horizontal, Through Hole | Through Hole, Right Angle | Flange, Horizontal | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40VAC | - | -20°C~85°C | Tray | 2008 | - | - | Obsolete | 1 (Unlimited) | Solder | - | DVI-D, Dual Link | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 1.5A | - | - | - | - | - | Natural | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Board Guide, Board Lock | - | - | - | - | - | - | UL94 V-0 | RoHS Compliant | - | Lead Free | ||
![]() A-IEE-TOP Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Through Hole | Vertical | - | - | - | LOCKING | - | - | Brass | - | - | - | - | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40V | - | -55°C~105°C | Tray | 2009 | - | - | Active | 1 (Unlimited) | Solder | - | Firewire (IEEE 1394) | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 1.5A | - | - | - | - | - | White | NICKEL | ONE | - | Gold | COMMERCIAL | - | 2 | 6 | STAGGERED | 0.343 inch | - | - | - | - | 0.583 inch | - | - | 30mOhm | - | - | - | - | POLARIZED HOUSING | 500VAC V | 1 | 2.4892 mm | 1500 | - | - | Board Lock | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() A-DVI-1002-02-R Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole, Vertical | Through Hole | Flange, Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | Active | 1 (Unlimited) | - | - | DVI-D, Dual Link | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() A-IEE-M4P Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | - | - | - | - | - | - | Brass, Steel | - | - | - | PHOSPHOR BRONZE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40V | - | -55°C~105°C | Tray | 2009 | - | - | Active | 1 (Unlimited) | Solder | - | Firewire (IEEE 1394) | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 1.5A | - | - | - | - | - | Black | NICKEL | ONE | - | Gold | COMMERCIAL | - | 2 | 4 | STAGGERED | 0.238 inch | - | - | - | - | - | - | - | 30mOhm | - | - | - | - | POLARIZED HOUSING | 500VAC V | 1 | 2.0066 mm | - | - | - | - | - | - | - | - | 30μin | - | - | ROHS3 Compliant | - | - | ||
![]() A-USB/2-B-TOP Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole, Vertical | Through Hole | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | Active | 1 (Unlimited) | Solder | - | USB-B (USB TYPE-B) | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | Gold | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | USB 2.0 | - | Board Lock | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() AU-Y1005-2 Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tray | - | - | yes | Active | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A) | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 1.5A | - | - | - | - | - | White | - | - | - | Gold | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 1500 | USB 2.0 | - | Board Lock | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | Lead Free | ||
![]() A-USB A/SMT Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Surface Mount, Right Angle | Horizontal | - | - | - | DETENT | - | LOCKING | Brass | - | - | - | PHOSPHOR BRONZE | - | NYLON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tray | - | e3 | - | Active | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A) | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 1.5A | - | - | 2.0066mm | - | - | White | NICKEL | ONE | UL,VDE | Gold | COMMERCIAL | 0.563 inch | 1 | 4 | RECTANGULAR | 0.276 inch | - | - | - | - | 0.567 inch | - | USB, SER A FLAT | - | - | - | - | - | POLARIZED HOUSING | 500VAC V | 1 | - | 1500 | USB 2.0 | - | Board Lock | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() A-USBB/SMT-R ASSMANN WSW Components | In Stock | - | - | - | Gold | Surface Mount | BOARD | - | BRASS | Brass | 4 | - | PEG | - | - | 0.472 inch | Right Angle | AU | Brass | ASSMANN ELECTRONICS INC | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | ASSMANN WSW components GmbH | A-USB-B/SMT-R | A-USB | Surface Mount | ONE | - | - | Active | 10.6(mm) | 5.11 | Compliant | Yes | Solder | - | 30V | - | - | - | - | - | - | - | Solder | - | USB CONNECTOR | USB Type B | 4 | White | F | - | Telecom and Datacom Connectors | - | - | - | - | - | - | - | 4 | Right Angle | 1.2446 mm | 10.6 mm | compliant | - | NICKEL | - | - | - | COMMERCIAL | - | 1 | 4(POS) | RECTANGULAR | 0.417 inch | MALE | - | - | - | 0.63 inch | 1 A | USB, SER B SQ | 30 mΩ | 1000000000 Ω | RECEPTACLE | SURFACE MOUNT | 1 A | POLARIZED HOUSING | 750VAC V | 1(Port) | - | - | - | 1(A) | - | 12(mm) | - | 12 mm | - | 5u inch | 9.58(mm) | - | - | - | Lead Free | ||
![]() A-DVI-1015-02-R Assmann WSW Components | In Stock | - | - | - | - | Through Hole, Vertical | Through Hole | Flange, Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | Obsolete | 1 (Unlimited) | - | - | DVI-D, Dual Link | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |