- Operating Temperature
- Series
- Features
- Insert Material
- Package / Case
- Packaging
- Part Status
- Supplier Device Package
- Base Part Number
- Base Product Number
- Bearing Type
- Clock Sync
Attribute column
Manufacturer
ASSMANN WSW Components Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Housing Material | Insert Material | Base Product Number | Contact Sizes | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | Shaft Diameter (mm) | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Power (Watts) | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Base Part Number | Shell Finish | Shell Size - Insert | Function | Number of Outputs | Housing Color | Output Type | Failure Rate | Note | Output Configuration | Shell Size, MIL | Voltage - Supply (Vcc/Vdd) | Control Features | Topology | Frequency - Switching | Synchronous Rectifier | Includes | Bearing Type | Duty Cycle (Max) | Serial Interfaces | Clock Sync | Output Phases | Features | Height Seated (Max) | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AWL50/112/G ASSMANN WSW Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-BM64ABT ASSMANN WSW Components | In Stock | - | - | - | 14-SOIC (0.154, 3.90mm Width) | - | - | - | 14-SOIC | - | - | - | - | - | - | - | - | - | - | 25°C ~ 70°C (TA) | Tube | -- | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | ISL6522A | - | - | Step-Down | 1 | - | Transistor Driver | - | - | Positive | - | 10.8 V ~ 13.2 V | Enable, Frequency Control, Phase Control, Soft Start | Buck | 200kHz | Yes | - | - | 100% | -- | No | 1 | - | - | - | ||
![]() AIR FREIGHT ASSMANN WSW Components | In Stock | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | -55°C ~ 180°C | Bulk | ROX | 0.310 Dia x 0.550 L (7.87mm x 13.97mm) | ±2% | Active | 2 | ±200ppm/°C | - | - | 1 GOhms | - | Metal Oxide Film | 2W | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, High Voltage, Safety | -- | - | ||
![]() V4330N (SK 09/20/SA/TO220) ASSMANN WSW Components | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Aluminum | - | - | - | D38999/24WC | 22D | - | - | Amphenol Aerospace Operations | Bulk | Active | - | -65°C ~ 175°C | - | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | - | Receptacle Housing | For Male Pins | - | 22 | - | - | Threaded | Crimp | D | Shielded | Environment Resistant | - | Cadmium | 13-35 | - | - | Olive Drab | - | - | Contacts Not Included | - | C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-TA4042-R ASSMANN WSW Components | In Stock | - | - | - | - | - | - | - | - | Composite | Cast Steel;High Phosphorus Nickel Coated | - | - | Sealmaster | CRTBC-PN205 | - | - | - | 0.025 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tapped Base Pillow Block | - | - | - | - | - | - | - | ||
![]() A-WP-COVER5 ASSMANN WSW Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |