- Current
- Ingress Protection
- Lamp Color
- Lens Size
- Lens Style
- Millicandela Rating
- Panel Cutout Dimensions
- Panel Cutout Shape
- Ratings
- Termination Style
- Type
- Factory Lead Time
Attribute column
Manufacturer
ASSMANN WSW Components Panel Indicators, Pilot Lights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Panel Cutout Shape | Base Product Number | Manufacturer | Mfr | Package | Product Status | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Color | Ingress Protection | Termination Style | Panel Cutout Dimensions | Voltage | Current | Viewing Angle | Lens Style | Lens Size | Forward Voltage | Luminous Intensity | Millicandela Rating | Lens Transparency | Wavelength - Peak | Lens Color | Lamp Color | Features | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A-LED8-1WAAS-PR7-1 ASSMANN WSW Components | In Stock | - | - | - | Round | A-LED8 | AUTEC POWER SYSTEMS | Assmann WSW Components | Tray | Active | - | - | 172.2x72.2x41.1mm | - | - | - | - | - | LED | - | IP67 | PC Pin | 0.32 (8.13mm) | 3.5V | 30mA | - | Round with Domed Top | 3mm, T-1 | - | - | 4000mcd | - | - | - | White | - | - | - | Vf (Typ), If (Max) | ||
![]() A-LED8-1GAAS-MR7-1 Assmann WSW Components | In Stock | - | - | 23 Weeks | Round | - | - | - | - | - | 2010 | - | - | yes | Active | 1 (Unlimited) | - | Solder | LED | - | IP67 | PC Pin | 0.32 (8.13mm) | - | 30mA | - | Round with Domed Top | 3mm T-1 | 3.5V | 3.975 cd | 5000mcd | - | - | Clear | Green | - | ROHS3 Compliant | - | Vf (Typ), If (Max) | ||
![]() A-LED8-1YAAS-MR7-1 Assmann WSW Components | In Stock | - | - | 23 Weeks | Round | - | - | - | - | - | 2011 | - | - | yes | Active | 1 (Unlimited) | - | - | LED | - | IP67 | PC Pin | 0.32 (8.13mm) | 2V | 30mA | - | Round with Domed Top | 3mm T-1 | - | - | 1600mcd | - | - | - | Yellow | - | ROHS3 Compliant | - | Vf (Typ), If (Max) | ||
![]() A-LED8-1BAAS-MR7-1 Assmann WSW Components | In Stock | - | - | 23 Weeks | Round | - | - | - | - | - | 2010 | - | - | yes | Active | 1 (Unlimited) | - | Solder | LED | - | IP67 | PC Pin | 0.32 (8.13mm) | - | 30mA | - | Round with Domed Top | 3mm T-1 | 3.5V | 2 cd | 2000mcd | - | - | Clear | Blue | - | ROHS3 Compliant | - | Vf (Typ), If (Max) | ||
![]() A-LED8-1RBAS-MR7-1 Assmann WSW Components | In Stock | - | - | 23 Weeks | Round | - | - | - | - | - | 2010 | - | - | yes | Active | 1 (Unlimited) | - | Solder | LED | - | IP67 | PC Pin | 0.32 (8.13mm) | - | 30mA | - | Round with Domed Top | 5mm T-1 3/4 | 2.2V | 5 cd | 5000mcd | Clear | - | Colorless | Red | - | ROHS3 Compliant | - | Vf (Typ), If (Max) | ||
![]() A-LED8-1WAAS-MR7-1 Assmann WSW Components | In Stock | - | - | 23 Weeks | Round | - | - | - | - | - | 2010 | - | - | yes | Active | 1 (Unlimited) | - | Solder | LED | - | IP67 | PC Pin | 0.32 (8.13mm) | - | 30mA | - | Round with Domed Top | 3mm T-1 | 3.5V | 4 cd | 4000mcd | - | - | Clear | White | - | ROHS3 Compliant | - | Vf (Typ), If (Max) | ||
![]() A-LED8-1ABAS-MR7-1 Assmann WSW Components | In Stock | - | - | 23 Weeks | Round | - | - | - | - | - | 2010 | - | - | yes | Active | 1 (Unlimited) | - | Solder | LED | Green, Red | IP67 | PC Pin | 0.32 (8.13mm) | 3.3V Green 2V Red | 20mA Green 35mA Red | - | Round with Domed Top | 5mm T-1 3/4 | 3.3V | 2 cd | 10700mcd Green, 2000mcd Red | Clear | - | Colorless | Green, Red | - | ROHS3 Compliant | Lead Free | Vf (Typ), If (Max) | ||
![]() A-LED8-1GAAS-PR7-1 Assmann WSW Components | In Stock | - | - | 23 Weeks | Round | - | - | - | - | - | 2010 | - | - | yes | Active | 1 (Unlimited) | - | Solder | LED | - | IP67 | PC Pin | 0.32 (8.13mm) | - | 30mA | - | Round with Domed Top | 3mm T-1 | 2.2V | 3.975 cd | 5000mcd | - | - | Clear | Green | - | ROHS3 Compliant | - | Vf (Typ), If (Max) | ||
![]() A-LED8-1YBAS-MR7-1 Assmann WSW Components | In Stock | - | - | 23 Weeks | Round | - | - | - | - | - | 2010 | - | - | yes | Active | 1 (Unlimited) | - | Solder | LED | - | IP67 | PC Pin | 0.32 (8.13mm) | - | 30mA | - | Round with Domed Top | 5mm T-1 3/4 | 2V | 4.5 cd | 4500mcd | - | - | Clear | Yellow | - | ROHS3 Compliant | - | Vf (Typ), If (Max) | ||
![]() A-LED8-1GBAS-MR7-1 Assmann WSW Components | In Stock | - | - | 23 Weeks | Round | - | - | - | - | - | - | - | - | yes | Active | 1 (Unlimited) | - | Solder | LED | - | IP67 | PC Pin | 0.32 (8.13mm) | - | 30mA | - | Round with Domed Top | 5mm T-1 3/4 | 3.5V | 6.1 cd | 6100mcd | Clear | - | Colorless | Green | - | ROHS3 Compliant | - | Vf (Typ), If (Max) | ||
![]() A-LED8-1YAAS-PR7-1 Assmann WSW Components | In Stock | - | - | 23 Weeks | Round | - | - | - | - | - | 2010 | - | - | yes | Active | 1 (Unlimited) | - | Solder | LED | - | IP67 | PC Pin | 0.32 (8.13mm) | - | 30mA | - | Round with Domed Top | 3mm T-1 | 2V | 1.6 cd | 1600mcd | - | - | Clear | Yellow | - | ROHS3 Compliant | - | Vf (Typ), If (Max) | ||
![]() A-LED8-1RAAS-MR7-1 Assmann WSW Components | In Stock | - | - | 23 Weeks | Round | - | - | - | - | - | 2010 | - | - | yes | Active | 1 (Unlimited) | - | Solder | LED | - | IP67 | PC Pin | 0.32 (8.13mm) | - | 30mA | - | Round with Domed Top | 3mm T-1 | 2.2V | 1.54 cd | 2000mcd | - | - | Clear | Red | - | ROHS3 Compliant | - | Vf (Typ), If (Max) | ||
![]() A-LED8-1WAAS-PR7-1-R Assmann WSW Components | In Stock | - | - | 23 Weeks | Round | - | - | - | - | - | 2010 | - | - | - | Active | 1 (Unlimited) | PC Pin | - | LED | - | IP67 | PC Pin | 0.32 (8.13mm) | 3.5V | 30mA | - | Round with Domed Top | 3mm T-1 | - | 4 cd | 4000mcd | - | - | - | White | - | ROHS3 Compliant | - | Vf (Typ), If (Max) | ||
![]() A-LED8-1WBAS-MR7-1 Assmann WSW Components | In Stock | - | - | 23 Weeks | Round | - | - | - | - | - | 2010 | - | - | yes | Active | 1 (Unlimited) | PC Pin | - | LED | - | IP67 | PC Pin | 0.32 (8.13mm) | 3.5V | 30mA | - | Round with Domed Top | 5mm T-1 3/4 | - | 8 cd | 8000mcd | - | - | - | White | - | ROHS3 Compliant | - | Vf (Typ), If (Max) | ||
![]() A-LED8-1RAAS-PR7-1 Assmann WSW Components | In Stock | - | - | 23 Weeks | Round | - | - | - | - | - | 2010 | - | - | yes | Active | 1 (Unlimited) | - | Solder | LED | - | IP67 | PC Pin | 0.32 (8.13mm) | - | 30mA | - | Round with Domed Top | 3mm T-1 | 2.2V | 1.54 cd | 2000mcd | - | - | Clear | Red | - | ROHS3 Compliant | - | Vf (Typ), If (Max) | ||
![]() A-LED8-1BBAS-MR7-1 Assmann WSW Components | In Stock | - | - | 23 Weeks | Round | - | - | - | - | - | 2010 | - | - | yes | Active | 1 (Unlimited) | - | Solder | LED | - | IP67 | PC Pin | 0.32 (8.13mm) | - | 30mA | - | Round with Domed Top | 5mm T-1 3/4 | 3.5V | 4.975 cd | 4975mcd | - | - | Clear | Blue | - | ROHS3 Compliant | - | Vf (Typ), If (Max) | ||
![]() A-LED8-1AAAS-MR7-1 Assmann WSW Components | In Stock | - | - | 23 Weeks | Round | - | - | - | - | - | 2011 | - | - | yes | Active | 1 (Unlimited) | - | Solder | LED | Green, Red | IP67 | PC Pin | 0.32 (8.13mm) | 3.4V Green 2V Red | 20mA Green 35mA Red | - | Round with Domed Top | 5mm T-1 3/4 | 3.4V | 1 cd | 2000mcd Green, 1000mcd Red | Clear | - | Colorless | Green, Red | - | ROHS3 Compliant | - | Vf (Typ), If (Max) | ||
![]() A-LED8-1BAAS-PR7-1 Assmann WSW Components | In Stock | - | - | 23 Weeks | Round | - | - | - | - | - | 2010 | - | - | yes | Active | 1 (Unlimited) | - | Solder | LED | - | IP67 | PC Pin | 0.32 (8.13mm) | - | 30mA | - | Round with Domed Top | 3mm T-1 | 3.5V | 1.54 cd | 2000mcd | - | - | Clear | Blue | - | ROHS3 Compliant | - | Vf (Typ), If (Max) |